-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate shallow
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: WorldWide Electric Corporation
Description: 3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per phase)
- Other Output Power: 5 HP
- Continuous Current: 7.5 amps
- Gearbox Efficiency: 87.5 %
- Shaft Speed: 1,200 rpm
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Close-coupled design saves space and
- Horsepower: 5 HP
- Maximum Discharge Flow: 133 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Mechanically close-coupled design
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Close-coupled design saves space and
- Horsepower: 5 HP
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Close-coupled design saves space and
- Horsepower: 5 HP
- Maximum Discharge Flow: 240 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Radwell International
Description: SUBMERSIBLE PUMP, MODEL 45S50-12, GROUNDWATER, 4 INCH SUBMERSIBLE WELL PUMP END ONLY, 2 INCH NPT DISCHARGE, 12 STAGE, 45 GPM, 5 HP, 3450 RPM, 347.51 FT MAX HEAD, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Magnatex Pumps, Inc.
Description: Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits Max viscosity: 10000 cSt Max system
- Maximum Discharge Pressure: 696.18096 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 5,596.094556153038 watts
- Continuous Output Current: 24.2 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 5,596.094556153038 watts
- Continuous Output Current: 11 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Instrumentation Northwest, Inc.
Description: flow rates Redi-Flo4 Fixed Performance Pump This robust, heavy-duty pump comes in a wide variety of configurations to meet a range of remediation and pump out needs. No need for an external controller - simply install in well and attach power. 4" and up well
- Pump Type: Sampling Pumps
-
Supplier: Smith & Loveless, Inc.
Description: successful pumping life. Series 5000 Packaged Station Hinged Two-Piece Enclosure Higher capacity Duplex Pumping Accommodates Larger S&L Pumps Flows Up to 3,000 GPM (189 lps) TDH Up to 255' (78 m) Power 1.5 - 200 Hp (1.1 - 149 kW) Pumps 4" - 10" (100 - 250 mm)
- Maximum Discharge Flow: 3,000 GPM
- Horsepower: 1.5 to 200 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to Wiring Corrosion Resistant
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: DEWALT Industrial Tool Co.
Description: Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirement of the compressor Metal console panel provides a display area as well as
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Caterpillar Oil & Gas
Description: pump Fuel priming pump Lube System Crankcase breather — rear-mounted Oil cooler — RH Oil filler in RH front gear case Oil filter — RH Oil level gauge — RH Oil pan rear sump Mounting System Narrow front support Power Take-Offs Crankshaft pulley — 203.2 mm (8 in) 5 grooves 15.9
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Allied Electronics, Inc.
Description: GVX9000, your global AF vector drive solution, is available with both open-loop and closed-loop capability enabling speed control of three-phase motors. Ideal for 1 HP to 100 HP applications, this programmable microprocessor drive suits a wide variety of applications from simple fans
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.1 CFM @ 90 PSI 120 Volt, 15 Amp, 2 HP, 60 Hz Electric Motor •4.1 CFM at 100 PSI is ideal for small indoor jobs •Thermal overload circuit protects the motor Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided discharge hose
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 4.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Allied Electronics, Inc.
Description: applications involving simple industrial machines and certain consumer machines. High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy Menu
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: machineries that has no special requirements including: metal cutting machine, water pump, fan, transportation machinery, puddle mixer, agricultural machinery, foodstuff machinery, etc. The model code of the Y series electric motor comprises four parts: the first part "Y "indicates
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: NSI Industries LLC
Description: PURPOSE, NO), 10 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 240 VAC (RESISTIVE, NO), 10 AMPERE AT 120 TO 240 VAC (RESISTIVE, NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 240 VAC (MOTOR LOAD, NO),
- Operating Temperature: 32 to 122 F
- Output / Interface: Current, Voltage
-
Supplier: Mile-X Equipment, Inc.
Description: Ratings up to 250 PSIG Options: Heavy Duty Vibration Isolators for 30 Gallon Receiver Electric Fuel Pump Regulator and Line Oiler Canvas Cover for Engine Driven Models Specifications: Motor: 13 HP Tank Cap.: (2) 4 Gal. R-Series CAERSA: HGR7-LPK Pump Comp Model: R-15B PL-Series
-
Supplier: CECOR
Description: transported for batch recycling. The coolant sump can be topped off with fresh coolant from the Coolant Dispenser side of the CE50. Both tanks have pump-in/pump-out capability. The CE50 3-Phase electric unit has a 5 HP motor and the same vacuum and capabilities of the
-
Supplier: CECOR
Description: (662 L) Standard Transport: Push/Tow (PT) - Push bar and tow hitch (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft Filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Description: to 5.3 lpm (.75 to 1.4 gpm) • Pressures capability of 241 bar (3500 psi) • Available in three standard pump sizes
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Universal Air & Gas Products Corp.
Description: Multi-Staged) Water Cooled Aftercooler Water Cooled Compressor Block Water Cooled Entirely Water Cooled Intercooler (If Multi-Staged) Capacity 0.25 to 30 tons Compressor Type Hermetic Scroll Coolant Pump 1/4 to 5 hp Applications Air Coils Heat Exchangers Jacketed Vessels Mixers
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Cosen Saws, USA
Description: (11" x 7.9") Saw Blade Speed(60Hz) 23,36,51,76 m/min (75,117,166,247 fpm) Size (LxWxT) 4150L x 27W x 0.9Tmm (163" x 1" x 0.035") Tension Spring loaded Motor Output Saw Blade 3 HP (2.25 KW) Hydraulic 1/2 HP (0.38 KW) Coolant pump 1/8 HP (0.09 KW) Tank Capacity Hydraulic 8
- Cutting Capacity: 8.7 to 19.7 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: CECOR
Description: Series: CE10 Tank Size: (2) 250 Gal (947 L) Standard Transport: TW -Tow (see options) Pump: Rotary, vane-type vacuum pump Suction Lift: 17" Hg (Mercury) Standard Filter: F10 - 1 cu. ft. (see options) Clean Out door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
pressure Wells or underground storage: Pumps must support longer lift distances Surface water (ponds): Pumps should handle light debris and continuous operation Your water source directly impacts the pump type and performance requirements. 4. Garden (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
possible. Typical applications include accessories on electric vehicles, mobile medical equipment, solar powered devices, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Datasheets for Bodine Electric Company -
bypass controller with electronic motor overload, as well as single-point access for all power connections, control connections, and configurations settings, ensuring complete synchronization of drive and bypass. Standalone HV600 drives are available in 208-240 VAC (3 to 100 HP) models and 480 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
CR4 - Thread: Can I Use a Washing Machine Motor as an Alternator?
About us : We burn wood & K-1 Lamp Oil & Veg Oil, We use a couple of TVs all the time, a Desk Top Computer, A 5 HP Well Pump on a 400 ft well , 2 refrigerators, and 2 7000 watt …
-
Conductor Ampacity Requirement - Self Help Forums
From there I need to feed an agricultural well pump building that has a 100A main breaker loadcenter with circuits for a 5HP well pump , irrigation control equipment, a lighting circuit, and a utility outlet circuit.
-
Conductor Ampacity Requirement - Self Help Forums
From there I need to feed an agricultural well pump building that has a 100A main breaker loadcenter with circuits for a 5HP well pump , irrigation control equipment, a lighting circuit, and a utility outlet circuit.
-
CR4 - Thread: 3 Phase Power Consumption
So a well made 5 hp pump might have a lower full load amps and a higher power factor and a poorly made 5 hp pump might have a higher full load amps and a lower power factor?
-
00509ES3EOW256T - WEG Electric - Motor | Galco Industrial Electronics
00509ES3EOW256T, WEG Electric, Motor, Oil Well Pumping Motor 5HP 900RPM .
-
Determination of specific yield using a water balance approach – case study of Torla Odha watershed in the Deccan Trap province, Maharastra State, India
… Data on the number of dug-well pumps, pump capacities and average discharges in different sectors of the Torla Odha watershed Sector no. (ref Fig. 7) Total no. of wells Number of wells fitted with 5 HP pumps Number of wells fitted …
-
DAYTON Submersible Well Pump Head,5HP,60 GPM - Submersible Well Pump Heads - 1LZP5|1LZP5 - Grainger Industrial Supply
Submersible Well Pump Head, 5HP , 60 GPM .
-
CR4 - Thread: Connecting Water Pumps
We run (2) 5 hp 600volt deep well pumps , 4 inch diameter in the same casing.
-
Geomorphology, hydrology, and aquatic vegetation drive seasonal hyporheic flow patterns across a gravel‐dominated floodplain
Groundwater samples were collected from floodplain wells after purging wells with a 5 hp gas pump for several minutes until pH stabilized (mea- sured using an Orion pH meter); sample bottles were then filled from the pump outlet.
-
Reference Book on Geothermal Direct Use
Total available flow about 6057 L/min (1600 gpm), 5 - hp pump in one well , the others artesian.
Indicates content that may require registration and/or purchase.