-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL VALVE, PVC1, 1-1/2INCH VALVE, 5 INCH LENGTH, GREY. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Watts Premier
Description: This 90 degree ball valve eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. The valve has 1/4 inch F x 1/4
- Features: Ball Valves
-
Supplier: Victaulic Co. of America
Description: 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1/2 INCH FIP X 1/2 INCH FIP END CONNECTION 2.13 INCH END TO END DISTANCE LEVER HANDLE ACTUATION TYPE APPROXIMATE WEIGHT 0.4 LB WARRANTY 1
- Valve Size: 0.5 inch
- Features: Ball Valves
- Material: Brass / Bronze
- Actuation: Manual / Hand
-
-
Supplier: Watts Premier
Description: Eliminates the need to drain the tank during normal filter changes (tank should always be drained after the membrane is changed). This easy to install valve attaches to the top of the storage tank. It is a 3/8 inch John Guest quick connect (push in) fitting for use with the WP-5
- Features: Ball Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number: LD 004L2-BVFS5 Key Specifications/Special Features: Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and JIS Size range: from 1/2
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 232.058942971515 to 6,091.54725300227 psi
- Number of Ports: 2
- Media Temperature: -320.8 to 716 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection:
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: U.S. Plastic Corporation
Description: Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All
- Valve Size: 3 inch
- Features: Ball / Disk Check Valves, Socket Weld / Solder, Union
- Valve Type: Check Valves
- Primary Material: PVC
-
Supplier: Ideal Industries, Inc.
Description: GATE VALVE LOCKOUT TYPE THERMOPLASTIC MATERIAL 2 TO 5 INCH SIZE CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT TEMPERATURE RATING -50 TO 350 DEG F
-
Supplier: Radwell International
Description: BALL VALVE LOCKOUT - VALVE TYPE: BALL VALVE, RED, POLYPROPYLENE, 0.5-2.5INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Accuris
Description: VALVES, BALL, NAVAL SHIPBOARD, FOR AIR, NITROGEN, HELIUM OR HYDRAULIC SERVICE (SIZES 2-1/2 INCHES I.P.S. AND BELOW)
-
Supplier: Radwell International
Description: BALL VALVE, 94A SERIES, FULL-PORT, 2.5 INCH FNPT PORT, BRONZE, UL LISTED. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Radwell International
Description: SHUTTLE VALVE, SERIES 1, SINGLE BALL, 5000 PSI MAX OPERATING PRESSURE, 2.5 GPM CAPACITY, 7/8 INCH VALVE HEX SIZE. FREE 2 YEAR RADWELL WARRANTY
-
Description: A217GrWC9 Size Inch DN LRF LBW D D1 b Z-φd A B H 150Lb 2 50 203 203 150 120.5 14 4-19 60 52 160 2l/2 65 216 216 180 139.5 16 4-19 75 63 180 3 80 241 241 190 152.5 17.5 4-19 91 78 190 4 100 292 292 230 190.5 22 8-19 117 102 205 5 125 330 330 255 216 22
- Valve Type: Check Valves
-
Supplier: Honeywell International, Inc.
Description: 3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 5 INCH FLANGED X 5 INCH
- Valve Size: 5 inch
- Media Temperature: -22 to 250 F
- Features: Bolt Flange
- Primary Material: Cast Iron
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: DigiKey
Description: SOURCELINE 1.5 INCHES BALL VALVE
- Features: Other
- Material: Stainless Steel
-
Supplier: F.C. Kingston Inc.
Description: Kingston High Pressure Side Outlet Relief Valve Kingston Model 103D High Pressure Side Outlet Relief Valve is manufactured from cast brass and features a stainless steel inlet and ball. This versatile hard seat valve is designed for high pressure environments with a side
- Valve Type: Safety Valves
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION TYPE 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC, C-TICK N314 APPROVAL HVAC, BALL VALVE, MODULATING THERMOSTAT, BUILDING
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 20 to 125 F
- Features: Electric
-
Supplier: HVACQuick.com
Description: Laing Ecocirc D5 solar pump. 12-24 DC voltage. 1/2 inch union sweat connection. Built-in ball, union, bleeder and check valve. The D5 Solar pump can be used for most circulation pump applications without connection to the power grid. Highly efficient, the D5 Solar can be
-
Supplier: Pump Solutions Group
Description: Features Unique sliding-vane pump design self-adjusts for wear to maintain flowrates. Excellent self-priming and dry run capabilities. Dual ended shaft on 2, 2.5 and 3 inch models simplifies installation. Blackmer mechanical seal and ball bearing construction provide maximum
- Pump Type: Self-Priming Pump
-
Supplier: Watts Premier
Description: Product Description The plastic run tee is most commonly used in connecting the final filter, tank, and water line coming out of the membrane in the Zero Waste Reverse Osmosis System, and as the tee connected to the ball valve (part number 500077) for the 4SV and 5SV Reverse Osmosis
-
Supplier: ABB Measurement & Analytics
Description: unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier cooler with
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Controller Type: Flow Controller
- Media: Gas / Air
-
Supplier: Ultrasonic Power Corporation
Description: power output continuously adjusting input power for controlled consistency (US patent number 5,895,997) Double wall stainless steel construction Tank fabricated from 12 gauge, 316L stainless steel The internal tank dimensions are 22" x 48" x 20" deep Overall dimensions are 26" x 60.5"
- Wash Tank Capacity: 90 gallons
- Internal Length: 48 inch
- Internal Width: 22 inch
- Internal Depth / Height: 20 inch
-
Supplier: Alliance Sensors Group
Description: Valves, Throttle Valves, Bypass Valves, Stop Valves Alliance Sensors Group PGSD Series Linear Sensors are the choice in power gen valve position sensing applications on steam turbines and are designed for physically demanding use. The LVDTs mounted on a steam
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: RS Components, Ltd.
Description: The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty equipment requiring
- Operating Temperature: -40 F
- Body Shape: Rectangular
-
Supplier: Emerson Automation Solutions – Rosemount
Description: contacting conductivity sensor. It can be removed from pressurized piping and vessels without shutting down the process and draining the system. The sensor is supplied complete with mounting hardware, including a 1-inch ball valve. The maximum insertion length is 5 inches
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Electrode Accuracy: 5 (+/- % FS)
- Maximum Diameter / Width: 1 inch
- Maximum Length: 5 inch
-
Supplier: Ultrasonic Power Corporation
Description: flush accessory Sound dampening material Power requirement 220/240 VAC, 50/60 Hz, power cord, 14 feet long, 30A Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual
- Wash Tank Capacity: 135 gallons
- Internal Length: 54 inch
- Internal Width: 24 inch
- Internal Depth / Height: 24 inch
-
Supplier: HDT Global
Description: Advantages: 1. 10 fins per inch evaporator and 8 fins per inch condenser coils.(Other manufacturers use up to 22 fins per inch which cause them to quickly build up with dirt and corrosion causing the system to malfunction). 2. These coils are coated with a baked on corrosion
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Schutte & Koerting
Description: The Automatic Water Jet Eductor is self-operated and requires no electrical connections. The snap-action valve and ball float are the only moving parts. Special Automatic Eductors can be made from any other jet eductors. Applications Used to empty tanks. Pumping and mixing operations.
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Overview A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
TREATABILITY TEST REPORT ON MENDING THE IN SITU REDOX MANIPULATION BARRIER USING NANO-SIZE ZERO VALENT IRON
2 2.54-cm (1- inch ) PVC ball valves ; 5 .
-
207-A retention basins system design description
B1- 5 - 1.5 inch , screwed ball valve .
-
Experimental Investigations Of Aero-Acoustic Effects In A Large-Volume Ultraviolet (UV)-Preionized CO2 Laser Discharge
The flow is controlled by a manually- operated butterfly valve and a pneumatically - operated 12 - inch (Grove model B - 5 ) ball valve .
-
Experience Drilling in Deepwater High Current Areas
manually operated ball valves , two 5 -gallon accumula- 47.5 inches .
-
Journal of Propulsion and Power > Closed-Loop Precision Throttling of a Hybrid Rocket Motor
Following an extensive trade study that considered 1) range of control authority, 2) weight, 3) cost, 4) commercial availability, and 5 ) linearity of flow profile, a half- inch circular ball valve from McMaster-Carr§ was selected for this experiment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81710/860986215-MIT.pdf?sequence=2
valve, each of which is 5 inch long [3] to get 36N force to pull the ball valve .
-
Efficacy of a Microbial Treatment to Reduce Phosphorus and other Substances from an Anaerobic Dairy Lagoon Effluent
… through 9 and samples were collected using the “Ultra Sludge Judge” (Nasco, Fort Atkinson, WI), which consisted of three 1.52m ( 5 ft) sections of 3 cm (1.25 inch ) diameter acrylic tube and a ball check valve at the bottom end.
-
Operational test report for the AY-102 Enraf densitometer control and acquisition system
TO-020-420. approximately 80 inches below isolation ball valve ( with isolation ball valve OPEN ) . problems encountered and record on 5 -5. job site has been cleaned and all waste has been placed in proper containers.
Indicates content that may require registration and/or purchase.