-
Supplier: Thinklogical
Description: intensive applications now benefit with OriginKVM 41’s DVI and HDMI support. Features: Switches DVI/HDMI, USB and Audio line level KVM switch with infrared and select switches on the front panel 4 ports on the USB hub console side Optional: Plug a Remote IR into the
- Number of Computers: 4
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Other, Serial Port, USB Port, Visual Indicator
-
Supplier: Newark, An Avnet Company
Description: Avocent AMX 5000 - KVM switch - CAT5 - 32 x KVM port(s) - 8 local users - rack-mountable
-
Supplier: Newark, An Avnet Company
Description: Avocent AutoView 1515 - KVM switch - PS/2 - CAT5 - 8 x KVM port(s) - 2 local users - desktop
-
-
Supplier: Newark, An Avnet Company
Description: Raritan Paragon II UMT832M - KVM switch - CAT5 - 32 x KVM port(s) - 8 local users - desktop
-
Supplier: Newark, An Avnet Company
Description: 18.5" WIDESCREEN SHORT DEPTH VGA 8-PORT LCD KVM SWITCH
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 16-Port NetCommander 1U Rackmount Cat5 KVM Switch, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 8-Port NetCommander 1U Rackmount Cat5 KVM Switch, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: TRENDnet Inc.
Description: Control two computers with one set of console controls Works with displays with an HDMI port Full HD 1080p resolution HDMI and 3.5 mm analog audio Fully integrated cabling Ergonomic computer toggle switch No CD installation USB Powered - No external power adapter
- Number of Computers: 2
- Platform: Apple Mac®, PC
- Features: Hot Key Switching
-
Supplier: Tripp Lite by Eaton
Description: (x2) 4 ft. and (x2) 6 ft. USB + Audio KVM cable kits P756-010 10 ft. USB + Audio KVM cable kits are available separately if longer lengths are required P757-010 10 ft. PS/2 + Audio KVM cable kits are available separately for connection of PS/2 computers Built-in 2-Port
- Number of Users: 1
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: The B004-VUA2-K-R is a 2-port Compact USB KVM Switch with optional audio and microphone switching function. It allows you to access, control, boot and reboot two USB-enabled computers from a single console (keyboard, monitor and mouse). The independent audio/mic switching function
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: DigiKey
Description: 5 PORT HDMI KVM EXTENDER
- Features: Integrated Keyboard, Integrated Monitor, USB Port
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7466 DB9, HD15, USB A/B KVM Switch with Contact Closure Remote allows the user the capability of sharing a set of three port (KVM) interface devices connected to the COMMON port among two other sets of devices (KVM) connected to the A and B
- Number of Computers: 2
- Number of Users: 1
- Features: USB Port, Visual Indicator
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services KVM Switch, 4-Port, (5) DB25 Female Share four CPUs with one keyboard, monitor, and mouse.
-
Supplier: L-com, Inc.
Description: The AdderView AVX5016 IP is the culmination of Adder's KVM over IP expertise to date. This new device offers 4 non blocking simultaneous IP connections together with a local port (5 separate users), and allows the user to control 16 separate devices. The AVX5016 IP is very small
-
Supplier: EdgeRunner
Description: 2 Port KVM Switch and 8 Port KM switch - Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 2 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse - 8 Port KM switch mode (keyboard
-
Supplier: L-com, Inc.
Description: The ATEN CS1912 2-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer rates on modern computers. The CS1912 provides superior resolutions up to 3840 x 2160 @ 30
- Number of Ports: 2 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The ATEN CS1914 4-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer rates on modern computers. The CS1914 provides superior resolutions up to 3840 x 2160 @ 30
- Number of Ports: 4 #
- Network Equipment: Switch
-
Supplier: EdgeRunner
Description: 32 Port KVM Switch and 32 Port KM switch – Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 32 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse - 32 Port KM switch mode
-
Supplier: Black Box
Description: Add up to 12 additional ports to your full-sized chassis ServSwitch. Cards must be installed by Black Box—for details, contact our FREE Tech Support.
- Platform: PC
-
Supplier: Black Box
Description: Use ServSwitch CATx USB KVM Extenders to send VGA video and signals for USB keyboards, mice, and other human interface devices (HID) up to 1000 feet (300 m) over ordinary CAT5, CAT5e, or CAT6 cable.
- Features: USB Port
-
Supplier: Black Box
Description: Use ServSwitch CATx USB KVM Extenders to send VGA video and signals for USB keyboards, mice, and other human interface devices (HID) up to 1000 feet (300 m) over ordinary CAT5, CAT5e, or CAT6 cable
- Features: USB Port
-
Supplier: Black Box
Description: Use the receiver to extend DVI-D and USB KVM signals 130 meters over CAT5e, CAT6 and CAT6A cable. Supports USB touchscreens and other USBHID devices. Plug-and-play installation. Supports full HD 1080p resolutions up to 1920x1200.
- Operating Temperature: 32 to 140 F
- Features: USB Port, Visual Indicator
-
Supplier: EdgeRunner
Description: 8 Port KVM Switch and 8 Port KM switch – Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 8 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse - 8 Port KM switch mode (keyboard
-
Supplier: EdgeRunner
Description: 50 Port KVM Switch and 16 Port KM switch – Supports VGA, SVGA, HDMI, DVI, USB, DisplayPort, PS2- Audio Transfer - On-screen Control (OSC) - 50 Port IP KVM switch mode controls multiple PCs with one keyboard, monitor and mouse - 50 Port KM switch mode
-
Supplier: TRENDnet Inc.
Description: Connects a TRENDnet CAT5 KVM switch to a computer Requires an available USB and VGA computer port Supports CAT5, 5e and 6 cables One TK-CAT5U is required per computer
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: TRENDnet Inc.
Description: Connects a TRENDnet CAT5 KVM switch to a computer Requires an available PS/2 and VGA computer port Supports CAT5, 5e and 6 cables One TK-CAT5P is required per computer
- Features: Cable Assembly
- Application: Computer Cable
- Product Type: KVM Cable
-
Supplier: SFCable.com
Description: Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:5 x DB15 Female. Type: 4-way DB15 ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet.
- Features: Integrated Monitor
-
Supplier: MilesTek Corporation
Description: 4 x 4 VGA 3.5mm AUDIO MATRIX SWITCH - PART# 90-20217 This is a video share and video splitter in one switch. Two computers with 3.5mm audio ports can share four monitors, projectors or any video displays with VGA and 3.5mm audio ports (Video Share), or a computer can control all four
-
Supplier: MilesTek Corporation
Description: 2x1 VGA VIDEO SWITCH WITH 3.5mm STEREO AUDIO - PART# 90-20208 Two computers can share one monitor, projector or any video display with VGA port. This premium video selector has a high bandwidth of 250MHz to maintain video integrity and provides clear & sharp images. Ideal for presentations,
-
Supplier: Radwell International
Description: KVM AUDIO SWITCH, 4PORT, 1920X1200 AUDIO RESOLUTION, 100-240VAC, 0.5AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Router, Switch
-
Supplier: Radwell International
Description: KVM SWITCH,CAT5,4 PORT,1 PORT MONITOR CONNECTIONS, •VIDEO RESOLUTION UP TO 1600X1200@75HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Standards Laboratories
Description: MiniDIN (F) connectors (PS/2 Mouse). Front Panel Control: (1) Rotary Knob selects A, OFFLINE, or B position. Power: No power required. Manually operated. Dimensions: 5.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x 19.8 cm) (Without Brackets) 7.24" W x 2.02" H x 7.79" D (18.4 x 5.2 x
- Number of Ports: 9 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: connections 3.5mm Audio In & Out The ALIF Dual also provide an RJ45 Management port on the front of the unit. USB Type B Application Remote administration Remote helpdesk KVM Remote server access
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC 4-input KVM switch for DisplayPort Video, USB, and Audio 4-input KVM Switcher for DisplayPort Video, USB, and Audio Easily switch between four computers using DisplayPort with the Gefen 4x1 DPKVM Switcher. The rack-mountable Gefen 4x1 DPKVM Switcher offers an economical
- Connector Type: Audio / Video Connector
-
Supplier: Thinklogical
Description: Serial Connection Single Fan Tray with Annunciator Port (for Alarms) Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards, Hot Swappable Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode
- Video Inputs: 40
- Video Outputs: 40
- Type: 115 VAC, 230 VAC
- Features: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
- Digital signage - Docking device - KVM switches (read more)
Browse HDMI Cables Datasheets for Rego Electronics Inc. -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
The ShockLine MS46122B series stands out as the world's only family of compact VNAs featuring Extended-K™ connector ports with guaranteed specifications up to 43.5 GHz. This translates to cost-effective and reliable measurements for a wide range of passive device testing applications (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
entire 270° rotation range, or with a factory preset switching angle for inside mounting or surface mounting. The adjustable model comes with a special tool that adjusts the switching angle and provides the cap for the adjustment port to prevent operators from readjusting the switching point (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
StarTech.com 3.5mm Stereo Extension Audio Cable - audio extension cable - 6 ft | Softchoice
StarTech.com 4 Channel Low Profile PCI Sound Adapter Card AC97 3D Audio Effects, 5 Channel PCI Sound Adapter Card with AC97 3D Audio Effects, 8 Port Rack Mount USB VGA KVM Switch w/ Audio (Audio Cables Included), HDMI to VGA Video…
-
StarTech.com Coax High Resolution VGA Monitor Cable - VGA cable - 6 ft | Softchoice
…Scaler, 2 Way VGA HDTV Video Converter with Scaler, 4 Port High Resolution VGA Video Switch with Remote, 4 Port VGA Dual Monitor KVM Switch with PS/2, 4 Port VGA Matrix Video Switch … Video Extender over Cat 5 (UTPE Series), 4-in…
-
StarTech.com USB 2.0 A to B Cable - USB cable - 15 ft | Softchoice
…Laptop USB 2.0 PC Card Adapter, 4 Port Compact Black USB 2.0 Hub, 4 Port Dual DVI USB KVM Switch w/ Audio & USB Hub, 4 Port ExpressCard Laptop USB 2 … 232 Serial DB9 Adapter, 5 Port PCI Express USB…
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
…Laptop USB 2.0 PC Card Adapter, 4 Port Compact Black USB 2.0 Hub, 4 Port Dual DVI USB KVM Switch w/ Audio & USB Hub, 4 Port ExpressCard Laptop USB 2 … Adapter and Docking Station, 5 Port PCI Express USB…
-
StarTech.com Transparent USB 2.0 Cable - A to B - USB cable - 15 ft | Softchoice
…2.0 PC Card Adapter, 2 Port ExpressCard Laptop USB 2.0 Adapter Card, 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub, 3 Port PCI High Speed USB … 232 Serial DB9 Adapter, 5 Port PCI Express USB…
-
Best Keyboard/KVM for PC/Mac setup - MacRumors Forums
# 5 . .... I have a Belkin USB KVM switch , the 4- port SOHO model.
-
Building a Tech Bench - Things I need
I'll be mounting 4 maybe 5 monitors on the wall and a KVM on the end one for a multiple use point. .... On top of that I'll have a 16 port switch mounted on the wall.
-
Austin Hughes 1U keyboard and drawer unit is SUN compatible
The NS Series are available with either a single USB port or an integrated KVM switch . .... options include 8 or16 port USB versions and 16 or 32 ports Cat 5 interfaces with or…
-
The global unified parallel file system (GUPFS) project: FY 2002 activities and results
Figure 5 . .... Various additional support components were obtained such as KVM (keyboard, video, mouse) switches , network power switches, an uninterruptible power source, additional Rocket Port serial concentrators, and various Ethernet and fiber optic cables.
-
Sharing between PC and Mac? - MacRumors Forums
# 5 . .... I have a 4 port USB KVM that I use to switch between my PCs and Macs.
Indicates content that may require registration and/or purchase.