-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH - 5/30 PSI
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-5 PSI High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for
- Pressure Measurement: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH-1.5/30 PSI
-
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points.
- Working Pressure Range: 0 to 750 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Compound, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure switch, single setpoint, fixed deadband NEMA 3, 4, 7 & 9, IP66 - Anodized aluminum for hazardous locations Hermetically Sealed, Narrow Deadband - 5A, 125/250 Vac Stainless Steel Diaphragm / Viton O-ring 1/2 NPT Female (Standard)
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-10 psi, medium pressure option standard High & Low Latching Circuits. Dwyer Photohelic®
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-30 psi, high pressure option standard. High & Low Latching Circuits. Dwyer Photohelic®
- Pressure Measurement: Gauge
-
Supplier: Waytek, Inc.
Description: Nason SQ3 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max.
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason SQ2 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max.
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason SQ1 Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason Electrical Connection: 1/4" blade terminals Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max.
- Working Pressure Range: 250 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-140R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Pressure Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (P250) High Ra Finish to <5Ra (UHP150) Highly Corrosion Resistant Materials Helium Leak
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Tecmark Corporation
Description: (W.C.)* up to 5 PSI are available (1.5 kPa to 34.5 kPa). Series 3900 switches assure control stability through wide temperature and humidity conditions. As with all Tecmark® products, Series 3900 switches provide superior performance and uninterrupted
- Switch Point Range: 0.2175552590357955 to 5.0037709578232965 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 15 amps
- Switched AC Volts: 240 volts
-
Supplier: Gems Sensors & Controls
Description: 3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof
- Working Pressure Range: 4 to 100 psi
- Switch Point Range: 4 to 100 psi
- Deadband: 1.5 to 5 psi
- Accuracy: 2 ±% FS
-
Supplier: Delta Controls Ltd.
Description: Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 250 bar (3500 psi). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models EEx d IIC - ATEX. NACE
- Pressure Measurement: Absolute
-
Supplier: Air Logic
Description: The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The
- Switch Point Range: 0.5 to 100 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 5 amps
- Number of Throws: Double Throw
-
Supplier: Newark, An Avnet Company
Description: PS41-20-2MNB-C-HN PRESSURE SWITCH, 7-30PSI, SPDT, 5A
-
Supplier: Air Logic
Description: The F-5300 Series Low Differential Pressure Switches interface from pressure to electrical controls circuits. They're designed for a low difference between "ON" an "OFF" pressure. The switch is adjustable 0.5 to 100 PSI with 100 PSI maximum supply
- Switch Point Range: 0.5 to 15 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 4 amps
- Number of Throws: Double Throw
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: • 5 Amp Relay or Built In Audible Alarm Available • Up to 150 PSI Operating Pressure • NEMA-4 Rated Housing
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 158 F
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • All-Stainless NEMA-4X Case Resists Industrial Corrosion • Designed for Tough Industrial Applications with Long Life UL and CSA Rated Switches • Ranges from 5 inH2O to 3000 psi • Easy to Adjust with Internal Reference Scale • PTFE or Stainless Steel Diaphragms
- Operating Temperature: -20 to 150 F
- Switched Current: 15 amps
- Switched AC Volts: 480 volts
- Switched DC Volts: 250 volts
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Brooks Instrument
Description: to 30 Vdc) and Type 3 (0 to 5 Vdc) Available in a variety of process connections, pressure ranges and socket orientations Indicating Pressure Transmitters Model IPS122 2" 2-inch stainless steel transmitter Pressure ranges: Up to 4000 psi Accuracy: 1% of full scale
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Cole-Parmer
Description: • Measure eight pressure ranges in a single unit • Choose models with LCD for on-site indication of pressure These feature-rich, multiconfigurable wet-to-wet differential pressure transducers provides you with field-accessible pressure ranging, choice of output, and
- Working Pressure Range: 5 psi
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Differential
- Display Type: Digital
-
Supplier: Pressure Washers Direct
Description: ceramic pistons last longer Thermal Protection Valve & Adjustable Pressure •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonimically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel •Easliy
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: limited to materials & workmanship •Black wrinkle paint for all-weather protection •5 spray tips mount securely on the frame so they don't get lost Easy To Understand & Access Control Panel •Multi-lingual operating instructions printed on the panel •Houses automatic thermostat, hour
- Water Jet Pressure: 2,000 psi
- Power: 6 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22 amp
- Water Jet Pressure: 2,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Working Pressure Range: 1,450 psi
- Pressure Measurement: Absolute, Gauge
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Working Pressure Range: 1,740 psi
- Pressure Measurement: Absolute, Gauge
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: • External Pressure Scale and Pointer for Easy Setpoint Adjustment • Silver Switch Contacts Rated for 5 Amps @ 250 Vac or 3 Amps @ 28 Vdc • 1 Amp Gold-Plated Contacts for TTL or Dry Contacts
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 28 volts
- Display Type: Analog Meter
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration,
- Working Pressure Range: 0 to 80 psi
- Pressure Connection Size: 0.125 inch
- Accuracy: 5 ±% FS
- Operating Temperature: -20 to 200 F
-
Supplier: Orange Research, Inc.
Description: they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can
- Working Pressure Range: 0 to 5 psi
- Dial Diameter: 3.5 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: RS Components, Ltd.
Description: Press switch,0.36-1.8psi 5mm radial port
- Working Pressure Range: 0.361143873 to 1.805719365 psi
- Vacuum Range: 93.41045237099992 torr
- Media: Gas
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
provides excellent tamper-proof protection. Several standard fixed set points are available ranging from ¾ PSI to 2 ½ PSI (5.17kPa to 17.24 kPa) on positive pressure and -0.8 PSI to –5 PSI (-5.51kPa to -34.47kPa) on negative pressure. Series TBS3000 and VTBS3000 switches (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The customer wanted to trend hydraulic pressure of the equipment for predictive maintenance purposes but was looking for a cost-effective instrumentation solution to transmit an analog signal while having a local switch to shutdown the equipment for safety if necessary. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
robot arms. It has dust-proof and explosion-proof features that add to application reliability in harsh environments. Its protection rating of IP69K makes the cylinder switch ideal for high temperature and high pressure wash-down applications. In addition, the output signal is guaranteed to stay ON for (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn
More Information Top
-
PBFA control and monitor system
PRESSURE SWITCH 5 PSI DECREASING .
-
Pressure Switch 5 To 25 PSI Normally Closed Spst 1 4 NPT M Brass Fitting from Cole-Parmer
Pressure Switch 5 To 25 PSI Normally Closed Spst 1 4 NPT M Brass Fitting (Representative photo only .
-
Pressure Switch 5 To 25 PSI Normally Open Spst 1 4 NPT M Brass Fitting from Cole-Parmer
Pressure Switch , 5 To 25 PSI , Normally Open Spst; 1/4" NPT(M) Brass Fitting .
-
Breakup of liquid jets from non-circular orifices
Since the jets from rectan- gular orifices have demonstrated axis switching starting from pressures like 5 psi (0.13 MPa), the difference in the behavior of rectangular jets from other jets can be attrib- uted to the axis-switching phenomenon.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
Handle slot pin switches for high pressure 5 000 psi (345 bar) or high-volume, low pressure 2 000 psi (138 bar) delivery.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/Pumps_acc.pdf
Handle slot pin switches for high pressure 5 000 psi (345 bar) or high-volume, low pressure 2 000 psi (138 bar) delivery .
Indicates content that may require registration and/or purchase.