-
Supplier: Spanco, Inc.
Description: Freestanding Jib Cranes require a foundation anywhere from 3 ft deep to 4 ft square and up to 5 ft deep to 11 ft square. If columns or walls are not available, a Freestanding Jib Crane will provide an optimal range of capacity and span compared to a wall mounted or column
- Load Capacity: 5 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 18 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Spanco, Inc.
Description: Wall Mounted Jib Cranes are an economical and efficient way to move material when floor space is not available and digging a foundation for the crane is not feasible. Tie rod jib cranes are affordable when there are no overhead obstructions. If overhead obstructions are a
- Load Capacity: 5 tons
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion, Rotating
-
Supplier: Spanco, Inc.
Description: Wall Mounted Jib Cranes are an economical and efficient way to move material when floor space is not available and digging a foundation for the crane is not feasible. Tie rod jib cranes are affordable when there are no overhead obstructions. If overhead obstructions are a
- Load Capacity: 5 tons
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion, Rotating
-
-
Supplier: Spanco, Inc.
Description: Mast Style Jib Cranes are efficient because they do not require a foundation and the large base plate, but do require mounting at the top and bottom. Available in both a full and drop cantilever, with the drop cantilever providing additional clearance for any overhead obstructions.
- Load Capacity: 5 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's FS free standing base plate mounted, WB wall bracket, WC wall cantilever and MT mast type jib cranes offer maximum versatility and performance. Harrington's FG fixed height and AG adjustable gantry cranes are your solution where mobility is required. All jib and gantry
- Load Capacity: 5 tons
- Type: Jib Crane - Floor Mount
-
Supplier: Certex UK
Description: 1% of full scale; Light weight – low height; The dial plate is covered with hard acrylic glass; 160 mm scale diameter; Graduated in kilogrammes and tonnes; Hook with latch bottom suspension up to 5.000 kg; Eye – eye suspension over 5.000 kg; Remote reading also available.
- Capacity: 11,023.1131 lbs
- Type: Weigh Module / Assembly
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve
- Load Capacity: 5 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Certex UK
Description: 1% of full scale; Light weight – low height; The dial plate is covered with hard acrylic glass; 160 mm scale diameter; Graduated in kilogrammes and tonnes; Hook with latch bottom suspension up to 5.000 kg; Eye – eye suspension over 5.000 kg; Remote reading also available.
- Capacity: 27,557.78275 lbs
- Type: Weigh Module / Assembly
-
Supplier: Certex UK
Description: 1% of full scale; Light weight – low height; The dial plate is covered with hard acrylic glass; 160 mm scale diameter; Graduated in kilogrammes and tonnes; Hook with latch bottom suspension up to 5.000 kg; Eye – eye suspension over 5.000 kg; Remote reading also available.
- Capacity: 16,534.66965 lbs
- Type: Weigh Module / Assembly
-
Supplier: Certex UK
Description: 1% of full scale; Light weight – low height; The dial plate is covered with hard acrylic glass; 160 mm scale diameter; Graduated in kilogrammes and tonnes; Hook with latch bottom suspension up to 5.000 kg; Eye – eye suspension over 5.000 kg; Remote reading also available.
- Capacity: 1,102.31131 lbs
- Type: Weigh Module / Assembly
-
Supplier: Accuris
Description: CRANE, OVERHEAD TRAVELING, ELECTRIC, 5-TON CAPACITY; AND RUNWAY CONDUCTOR SYSTEM COMPONENTS
-
Supplier: Accuris
Description: CRANE, WHEEL-MOUNTED: HYDRAULIC, 4X4, FULL REVOLVING, 7-1/2-TON
-
Supplier: Dearborn Overhead Crane
Description: cranes). Top running cranes will require a bracket off the building support steel (up to 10 tons capacity) or independent columns for heavier capacities. Under Running (Under Hung) Bridge Cranes Single Girder Bridge Crane Up to 10 Ton Capacity Up to 200 Feet
- Load Capacity: 15 tons
- Type: Bridge / Overhead Crane
-
Supplier: Ace Crane
Description: Wall Mounted Jib Cranes economically provide hoist coverage for individual use in bays, along walls or columns, or as supplements to an overhead crane or monorail system. Wall Bracket Jib Cranes are the Most Economical Style of Jib Crane Capacities from 1/4 ton to
- Type: Jib Crane - Wall Mount
-
Supplier: Demag Cranes & Components
Description: Efficient solution at workstation level Cranes to meet specific customer needs Single-girder semi-gantry cranes with load capacities up to 12.5 tons (spans up to 98 ft.) Double-girder semi-gantry cranes with load capacities up to 50 tons (spans up to 115
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 13 to 32.800000000000004 ft
- Horizontal Available Span: 98.39999999999999 ft
- Type: Gantry Crane
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 2.5 ft
- Width: 2.5 ft
- Thickness: 1 inch
- Weight: 6 lbs
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 3 ft
- Width: 3 ft
- Thickness: 1 inch
- Weight: 8 lbs
-
Supplier: Demag Cranes & Components
Description: cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas. Single-girder semi-gantry cranes:
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 4 to 10 ft
- Horizontal Available Span: 98 ft
- Type: Gantry Crane
-
Supplier: Ace Crane
Description: The Free Standing Crane System is a perfect solution for situations where overhead crane installation is otherwise difficult or impractical. For Crane Systems up to 5 Ton, runways are usually installed above the floor without concrete footings, a perfect solution
- Type: Bridge / Overhead Crane
-
Supplier: Ace Crane
Description: Wall Mounted Jib Cranes economically provide hoist coverage for individual use in bays, along walls or columns, or as supplements to an overhead crane or monorail system. Provide more hook height than Wall Bracket Jib Crane Capacities from 1/4 to 5 Tons, with spans
- Type: Jib Crane - Wall Mount
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 1.5 ft
- Width: 1.5 ft
- Thickness: 2 inch
- Weight: 4 lbs
-
Supplier: Dearborn Overhead Crane
Description: Provide an economical way to lift materials anywhere in a facility. The wheels enable you to move the gantry around your facility. This is a most cost effective solution for areas of infrequent lifts than a more expensive permanent structure. Available in capacities from 1 - 5 ton and
- Load Capacity: 1 to 5 tons
- Horizontal Available Span: 8 to 30 ft
- Type: Gantry Crane
- Features: Wheels
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to
- Length: 1.25 ft
- Width: 1.25 ft
- Thickness: 0.75 inch
- Weight: 5.5 lbs
-
Description: BENEFITS & FEATURES Capacities 1/2 Ton to 5 Tons. Boom Lengths up to 30 ft. on select capacities. SPECIFICATIONS Up to 200 degree rotation. Fabricated, steel wall bracket fittings with bearings. Threaded tie rods provide take-up for boom leveling. End stops at both ends of the
-
Supplier: C & C Lift Truck, Inc.
Description: Capacities to 5 tons. Spans to 20'-0". For use in multiple-stage manufacturing operations, portable or stationary. Maximizes available space. Can be used beneath other overhead cranes where the building's structure cannot support a longer material handling solution. Portable
- Load Capacity: 0.5 tons
- Type: Gantry Crane
-
Supplier: ASME Standards and Certification
Description: ASME has been defining crane safety since 1916. ASME B30.5 is one of ASME’s most requested safety standards—widely respected and applied throughout the building and construction industry. It addresses crawler cranes, locomotive cranes, wheel-mounted cranes, and any
-
Supplier: ASME
Description: ASME has been defining crane safety since 1916. ASME B30.5 is one of ASME’s most requested safety standards—widely respected and applied throughout the building and construction industry. It addresses crawler cranes, locomotive cranes, wheel-mounted cranes, and any
-
Supplier: Kundel Industries, Inc.
Description: accommodating ceilings as low as 8 foot Foundationless Jib Post Pod System Fast installation Small footprint to work around your existing equipment Maximum trolley travel Jib Boom leveler system Multi-point adjustment system Capacity: Up to 5 ton Free lifetime support Festooning free
- Load Capacity: 0.25 to 5 tons
- Vertical Available Lifting Height: 6 to 20 ft
- Horizontal Available Span: 6 to 20 ft
- Features: Automated Operation, Rotating
-
Supplier: C & C Lift Truck, Inc.
Description: Capacities to 5 tons. Spans to 20'-0". For use in multiple-stage manufacturing operations, portable or stationary. Maximizes available space. Can be used beneath other overhead cranes where the building's structure cannot support a longer material handling solution. Portable
- Load Capacity: 2 tons
-
Description: Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Spark Resistant Wheels Product Type: Under Running Channel Type End Trucks Capacity : 3 Ton Type : Push Flange Range: 3.375" - 5.50" Spark-Resistant: Yes Additional features and benefits include: Maximum
-
Supplier: Konecranes Inc.
Description: The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved
- Load Capacity: 20,000 lbs
- Maximum Lift Speed: 20 ft/min
- Type: Electric
- Load Hook: Single
-
Supplier: Konecranes Inc.
Description: The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved
- Load Capacity: 10,000 to 40,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Konecranes Inc.
Description: The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 16 ft/min
- Type: Electric
- Load Hook: Single
-
Supplier: Gorbel Inc.
Description: Our patented track underhung crane systems have an impressive track record of reliable, long-lasting service in high-duty-cycle applications, loading docks, parts assembly, equipment maintenance and truck service centers. Cleveland Tramrail®’s underhung crane systems can be used to
- Load Capacity: 2 to 40 tons
- Horizontal Available Span: 0 to 60 ft
- Features: Motorized Motion, Other
-
Supplier: Gorbel Inc.
Description: Cleveland Tramrail offers solutions for heavier applications where the existing building cannot support the crane, Free Standing Tarca Systems. A pre-engineered crane system available in 2 to 5-ton capacity with standard bridge lengths up to 40’-0” overall (38’-0” span)
- Load Capacity: 2 to 5 tons
- Horizontal Available Span: 0 to 60 ft
- Features: Motorized Motion, Other
Find Suppliers by Category Top
Featured Products Top
-
Capacities up to 5 tons with lifts up to 20 ft. (other lifts available upon request) Weston-style braking system for positive load control Double-pawl design and American-made hooks with forked latches for added safety Compact and lightweight with a low-headroom design (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
HTP and HTG Clevis Trolleys are compatible with nearly any Columbus McKinnon hoist brand or model, so you’re free to use whatever manual or powered hoist you have or need. Trolleys with a capacity of 5 tons or less have A & B models adjustable to fit a wide range of beam widths and (read more)
Browse Overhead Trolleys Datasheets for Columbus McKinnon Corporation -
Series 653A is among the easiest hoists to operate, outmatching competitors in usability and reliability. Features & Benefits Capacities & Lift 3/4, 1, 1-1/2, and 2 ton capacities (new shorter handle). 3 & 6 ton (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Features & Benefits WIDE RANGE OF CAPACITIES AND LIFTS Monorail units up to 30 tons and top-running, double-girder units up to 55 tons. Standard lifts up to 131 ft. Metric-rated models also available. FLEXIBLE (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Results of fracture mechanics analyses of the ederer cranes in the device assembly facility using reduced static fracture-toughness values
Introduction: Per A. Davito's verbal request, fracture mechanicanalyseswere performed for the highly-loaded lowerflange on the Ederer 5ton crane (Ederer Dwg. No. A14855 ) and Ederer 4ton or "Polar"crane (Ederer Dwg. No. A14937) using loads and stressinformation contained in Refs.
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
EPSI would suggest a 5 ton crane at this point to be safe, but will confirm crane capacity needed when the design is finalized.” .
-
THE AECL STUDY FOR AN INTENSE NEUTRON-GENERATOR (TECHNICAL DETAILS).
r 2 5 TON CRANE .
-
Results of fracture mechanics analyses of the Adorer cranes in the device assembly facility using actual, rather than conservative, stress-components
Davito’s verbal request, fracture mechanic analyses Were performed for the highly-loaded lower flange on the Ederer 5 ton crane (Ederer Dwg. No. A14855 ) and Ederer 4 ton or ‘Polar” crane (Ederer Dwg. No. A14937), .
-
Waste Isolation Pilot Plant TruDock crane system analysis
c Monthly Maintenance Procedure PM041111,“Inspection of Hook and Rope on 5 Ton Crane 4 1-T-151A & B,” Rev. 1,April 4, 1996.
-
Results of fracture mechanics analyses of the ederer cranes in the device assembly
… with a length greater than 0.9"should be removed and repaired by qualified and approved repair procedures. jntroduction: Per A. Davito's verbal request, fracture mechanic analyses were performedfor the highly-loadedlower flange on the Ederer 5 ton crane (Ederer Dwg. No. A14855 …
-
CR4 - Thread: Crane I-Beam Cantilever
I have a 5 ton crane that I would like to cantilever on an I-beam.
-
Visitor instruments in the ESO Very Large Telescope Observatory in Paranal
There is a 5 tons crane , and also a similar standard connection point as in the telescope to connect the instrument.
-
FY95 capital asset implementation plan
5 Ton Crane .
-
A Summary Report on the NPH Evaluation of 105-L Disassembly Basin
It is determined that except for the 5 ton crane in HBBS area, the systems and components in LDB do not present a seismic interaction hazard to the storage racks.
Indicates content that may require registration and/or purchase.