-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 10watt 200ohms 5%
- Resistance Range: 200 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 100watts 200ohms 5%
- Resistance Range: 200 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 5watts 200ohms 3%
- Resistance Range: 200 ohms
- Tolerance: 3 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 20watts 200ohms 5%
- Resistance Range: 200 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 20OHM 1/16WATT 5%
- Resistance Range: 20 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Newark, An Avnet Company
Description: 200 WATTS AL HOUSED1 OHMS 5% / BOX ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 7.5watt 200ohm 1% MKD 5watt Product overview: RH005200R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Utmel Electronic Limited
Description: Resistor Thick Film 0603 1 Ohm 5% 1/10 Watt ±200ppm °C Surface Mount Paper Tape and Reel
- Resistance Range: 1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: DigiKey
Description: 50 WATT AL HOUSED LEADED 0.5OHM
- Resistance Range: 0.5 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
- Resistance Range: 3.3 to 47,000 ohms
- Power Rating: 225.00000000000003 watts
- Dielectric Strength: 1 kilovolts
- Operating Temperature: -55 to 350 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 100ohm 5% 200ppm 1225 Product overview: RCL1225100RJNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 200 OHM, 2 WATT, FIXED
-
Supplier: Lingto Electronic Limited
Description: 0.2 OHM 300 WATT SOT227 5% TF
- Resistance Range: 0.2 ohms
- Tolerance: 5 +/- %
- Power Rating: 300 watts
- Technology / Construction: Thick Film
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 62ohm 5% 200ppm 1225 Product overview: RCL122562R0JNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 62 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236798-SM6227JTR200 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±5% Temperature
- Resistance Range: 0.2 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Win Source Electronics
Description: Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.276" Square x 0.709" L (7.00mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±300ppm/°C Resistance: 10 Ohms Power
- Resistance Range: 10 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Ohmite Manufacturing Co.
Description: hollow-core, which accommodates rigid mounting with brackets or thru bolts. Mounting brackets not included with resistors. Up to 20 watts of power dissipation can be achieved in this series and values as high as 100K ohms is the largest size. Vitreous Enamel Power Wirewound
- Resistance Range: 0.08 to 100,000 ohms
- Power Rating: 5.250000000000004 to 20 watts
- Operating DC Voltage: 187 to 750 volts
- Operating Temperature: 25 to 350 C
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 5 MM [.197 INCH ] Product Width : 2.5 MM [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5
- Resistance Range: 9,100,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: TE Connectivity
Description: Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.7 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3
- Resistance Range: 0.12 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Radwell International
Description: RESISTOR, AXIAL, 200 OHM, 5 WATT, 10%, CERAMIC. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 200 ohms
- Tolerance: 10 +/- %
-
Supplier: Daburn Electronics & Cable
Description: Voltage Accuracy Full load and nominal Vin Single: ±1.5% Dual: ±1.0% Voltage Adjustability Single: +10%, -20% Dual for Each Outputs: ±10% Minimum Load: 0% Line Regulation LL to HL at FL: ±0.02% Load Regulation Single (0% to 100% FL): 0.5% Dual (0% to 100% FL): 0.5% Dual for Each
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Riedon, Inc.
Description: Resistances from 0.05Ohm to 5MOhms Power Rating to 200Watt Resistance Tolerances to ±1% TCR to ±50ppm/K TO-227 (TO-238) Housing
- Resistance Range: 0.05 to 5,000,000 ohms
- Power Rating: 100 to 200 watts
- Operating DC Voltage: 13 to 1,100 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Daburn Electronics & Cable
Description: resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1KΩ) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.014 to 0.169 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: Radwell International
Description: LUG RESISTOR, CLAROSTAT, 2 OHMS, 200 WATT, 5%. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Daburn Electronics & Cable
Description: heat sink 10°C/Watt Thermal Shock: MIL-STD-810D Vibration: 10 - 55 Hz, 2G, 30 minutes along X, Y and Z Relative humidity: 5 - 95% RH Cooling: Free Air Convection EMC CHARACTERISTICS Conducted emissions: EN55022, Level A Radiated emissions: EN55022, Level A ESD: EN61000-4-2, Perf.
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Radwell International
Description: BRAKE RESISTOR 200WATT 100-OHM 800VDC AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick
-
Supplier: Radwell International
Description: RESISTOR-DIODE NETWORK, KICK-BACK DIODE, 200 VDC OR LOWER VOLTAGE, 1A @ 400V DIODE WITH 1,000 PIV, 22 OHM 0.5 WATT RESISTOR, 16" STRANDED WIRE LEADS, SURFACE MOUNTING, DIN MOUNT BRACKET DRB-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: 42.5 MM [1.673 INCH ] Product Length : 72 MM [2.834 INCH ] Product Width : 35.35 MM [1.392 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 175 Contact Limiting
- DC Coil Voltage: 12 volts
- Coil Resistance: 37 ohms
- Coil Nominal DC Power: 3.9 watts
- Operating Temperature: -40 to 230 F
-
Supplier: American High Voltage, Inc.
Description: resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 KOhm resistor will set the output voltage to 50%. Zero ?
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0 to 0.04 amps
- DC Output Power: 20 watts
Find Suppliers by Category Top
Featured Products Top
-
pulses must be executed quickly; otherwise, there is a risk that the system will overheat. The new resistor series delivered low-ohm components that met the requirements even more effectively. A full-metal technology was available to offer resistance in the six to two milliohms range. This (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
±2%, and ±5%. The new SG73P1EW resistors are AEC-Q200 qualified. The increased power capabilities of the SG73P1EW resistors enable engineers to downsize circuits and reduce the number of components required for their design. These anti-surge endured pulse power resistors provide high (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
terminating resistance is 1 ohm per turn, and the primary is inserted through-hole in the unit’s casting. CSE5 Series High-Frequency Current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Ohmite TWM Series Metal Oxide Resistors | Mouser
Metal Oxide Resistors 5watt 200ohm 5% Vertical Mount .
-
TGHLV10R0JE Ohmite | Mouser
Thick Film Resistors 200watt 10 ohm 5 % .
-
Building a BeagleBone Black Super Cluster
If this happens, you can just add a 1/4 Watt 200 Ohms resistor between any + 5 V (red) and GND (neighboring black) pin to drain a current of 25 mA.
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
2- 5 ohm , 200 watt dummy load resistors .
-
25J200E RoHS Compliant | Mouser
Wirewound Resistors - Through Hole 5watt 200ohm 5% .
-
CR1206-JW-201GLF Bourns | Mouser
Thick Film Resistors - SMD 200OHM 1/4 WATT 5 % .
-
Ohmite 103249695 Thick Film Resistors - Through Hole | Mouser
Thick Film Resistors - Through Hole 200watt 10 ohm 5 % .
-
TGHLV1R00JE Ohmite | Mouser
Thick Film Resistors - Through Hole 200watt 1 ohm 5 % .
-
Ohmite TA Series Thick Film Resistors - Through Hole | Mouser
Thick Film Resistors - Through Hole 10 watt 200ohm 5 % .
-
Ohmite TCH Series Thick Film Resistors - Through Hole | Mouser
Thick Film Resistors - Through Hole 35 watt 200ohm 5 % .
Indicates content that may require registration and/or purchase.