-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 50watt 50ohms 5%
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 50watt 500ohms 5%
- Resistance Range: 500 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 100watt 50ohms 5%
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 5watts 50ohms 5%
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: 50 WATTS AL HOUSEDR50 OHMS 5% / BOX ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 50 WATTS AL HOUSED50 OHMS 5% / BOX ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 50 WATTS AL HOUSED1R5 OHMS 5% / BOX ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 50 WATTS AL HOUSED1 OHMS 5% / BOX ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: N Male Cap Connector, 50 Ohms Resistance Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 71.5ohm 1% MKD 10watt Product overview: RH01071R50FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 71.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 12.5ohm 1% MKD 10watt Product overview: RH01012R50FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 12.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 22.5ohm 1% Product overview: RH05022R50FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 22.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 36.5ohm 1% Product overview: RH02536R50FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 36.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 1.5K OHM, 50 WATT, FIXED
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 50 OHM, 5 WATT, FIXED,
-
Supplier: Galco Industrial Electronics
Description: RHEOSTAT, 50 OHM, 225 WATT, 5in.
-
Supplier: DigiKey
Description: 50 WATTS AL HOUSED NNR50 OHMS 1%
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: L-com, Inc.
Description: This BNC male terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation Termination of 50
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: This BNC female terminator utilizes a ¼ watt carbon film type resistor and a 50 Ohm impedance value. Connector body is marked with 50 Ohm value to assure proper installation. Features Gold plated contacts minimize attenuation 1/4 watt terminating
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5 0.050 OHM 5%,S-5-0.050JTR,S-5-0.050JTR
- Resistance Range: 0.05 ohms
- Tolerance: 5 +/- %
- Power Rating: 4 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374639-MFR50SFTE52-5K1 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS:
- Resistance Range: 5,100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: L-com, Inc.
Description: This BNC female terminator features an insulated body and a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58 . A ¼ watt @70 degrees metal film type resistor with a +/- 1% tolerance is utilized.
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Ohmite Manufacturing Co.
Description: should be accompanied by the use of a thermal compound. Ohmite offers a wide range of compatible heatsinks for the TBH25 resistor series. Power rating 25 watts with proper heatsink resistance range 0.03-10K ohms 5% Tolerance standard TCR as low as 50ppm Thermal resistance
- Resistance Range: 0.03 to 10 ohms
- Power Rating: 25 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite’s TCH35 TO220 package resistor provides 35W of steady state power when properly used in today’s well defined heat sink applications. These very low induction resistors are built under proprietary processes that deliver more power handling capability than other TO220 package
- Resistance Range: 0.1 to 10,000 ohms
- Power Rating: 35 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Riedon, Inc.
Description: Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
- Resistance Range: 50,000 to 1,000,000,000 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 200 ±ppm/°C
- Power Rating: 0.16 watts
-
Supplier: ODG (Origin Data Global)
Description: 50 WATTS AL HOUSEDNNR15 OHMS 5%
- Resistance Range: 0.15 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
- Resistance Range: 1.5 to 15,000 ohms
- Power Rating: 50 watts
- Dielectric Strength: 1 kilovolts
- Operating Temperature: -55 to 350 C
-
Supplier: Ohmite Manufacturing Co.
Description: TEH100 and other popular package sizes. Power rating 100 watts with proper heatsink resistance range 0.05-1 meg ohm 5% and 1% Tolerance standard TCR as low as 50ppm Thermal resistance of 1.5°C/W to heatsink Low inductance design
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Lingto Electronic Limited
Description: 50 OHM 300 WATT SOT227 5% TF
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Power Rating: 300 watts
- Technology / Construction: Thick Film
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM [1.024 INCH ] Product Length : 87.5 MM [3.445 INCH ] Product Width : 47.5 MM [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5
- Resistance Range: 0.56 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : .35 MM [.014 INCH ] Product Length : 1 MM [.039 INCH ] Product Width : .5 MM [.02 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 5 Power Rating
- Resistance Range: 68,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.063 watts
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
pulses must be executed quickly; otherwise, there is a risk that the system will overheat. The new resistor series delivered low-ohm components that met the requirements even more effectively. A full-metal technology was available to offer resistance in the six to two milliohms range. This (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
simplify system integration, the QPA1314 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. The QPA1314 is ideal for supporting communications and radar applications in both commercial and military markets (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
simple solution for reducing the time-consuming task required to install separate coaxial terminations. • DC to 50 GHz • Power Rating: 0.5 Watt • Low VSWR • Superior Electrical Performance (read more)
Browse RF Terminations Datasheets for KRYTAR, Inc. -
RF ports are DC grounded and matched to 50 ohms. The QPA2811 is ideal for military radar systems. Lead-free and RoHS compliant. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
100A design using a 0.5mΩ shunt resistor can waste up to 5 watts of power as pure heat, requiring costly and space-consuming heatsinks. The ACS37200’s ultra-low 50 µΩ resistance reduces that power loss to just 0.5 watts—a 90% reduction. This means less energy is wasted (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
response at the frequency of interest. The antenna balun is constructed per the W. K. Roberts design as specified in the ANSI C63.5 standard and consists of a folded balun that converts the 70-ohm (at resonance) to 50-ohm impedance. This balun design exhibits a low VSWR (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Bourns 682249743 High Frequency/RF Resistors | Mouser
High Frequency/RF Resistors 50ohms 250 watt 5 % .
-
High Frequency/RF Resistors | Mouser
High Frequency/RF Resistors 50ohms 20 watt 5 % .
-
CHF8838CNF500L Bourns | Mouser
High Frequency/RF Resistors 50ohms 150 watt 5 % .
-
CHF5225CAF500L Bourns | Mouser
High Frequency/RF Resistors 50ohms 20 watt 5 % .
-
Ohmite TA Series Thick Film Resistors - Through Hole | Mouser
Thick Film Resistors - Through Hole 5watt 50ohm 5% .
-
Ohmite Thick Film Resistors - Through Hole | Mouser
Thick Film Resistors - Through Hole 5watt 50ohm 5% .
-
Vishay RH Series Wirewound Resistors - Chassis Mount | Mouser
Wirewound Resistors - Chassis Mount 50watt 5ohm 1% .
-
Mouser Electronics, Inc.
Wirewound Resistors - Through Hole 10 watt 50ohm 5 % .
-
Ohmite 103249695 Thick Film Resistors - Through Hole | Mouser
Thick Film Resistors - Through Hole 120 watt 50ohm 5 % .
-
20J50RE RoHS Compliant | Mouser
Wirewound Resistors - Through Hole 10 watt 50ohm 5 % .
Indicates content that may require registration and/or purchase.