Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: the valve falls into the 0 to 5 psi range. The SV222 through SV225 valves are able to control hot water up to 150 psi at 99°C (210°F). The seals are made of ethylene propylene, for hot water compatibility over a wide temperature range as well as trouble-free,
- Valve Size: 0.203125 to 1 inch
- Flow (Cv): 0.76 to 11.7
- Pressure Rating: 100 to 150 psi
- Media Temperature: 210.2 F
-
Supplier: Clippard
Description: 4-Way Toggle Valve, 5-Ported
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Features: Air, Brass / Bronze, Compressed Air, Water
-
Supplier: Clippard
Description: 4-Way Plunger Valve, 5 Ports, #10-32
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Features: Air, Brass / Bronze, Compressed Air, Water
-
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Compressed Air, Control Valves, Gas, Gasoline / Diesel Fuel, High Purity Gas, Hydraulic Fluid, LP - Gas, Natural Gas, Powder / Solids, Sour Gas, Specialty / Corrosive Gases, Steam, Water
- Media: Cold Water, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater
-
Supplier: Bonomi North America, Inc.
Description: 5" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator
- Valve Size: 5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.
- Valve Size: 1 inch
- Flow (Cv): 27
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: Bonomi North America, Inc.
Description: 5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
- Valve Size: 5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Double Acting Pneumatic Actuator
- Valve Size: 5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 5" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
- Valve Size: 5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Festo Corporation
Description: Flow control valve, throttling at one end Polymer, metal, or stainless steel design Standard, mini, in-line variants with different flow rates Functional combination of throttle check valve and piloted non-return valve Connections: thread at both ends, push-in connector at both
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Valve Type: Control Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.17 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Watts
Description: Series 2000-M5, 2000S-M5 Hydronic, Two-Way, Universal Flow Check Valves are for use in commercial and residential hydronic heating systems to provide positive shutoff when circulator is not running, preventing flow of water to radiation units. They are easily opened for gravity
- Valve Size: 0.75 to 3 inch
- Valve Type: Check Valves
- Features: Steam, Water
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.17 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3500 Series 2-way zero differential solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and NBR and PA seal material. The temperature range from -10 to 90.5°C (14 to 195°F) is ideal for neutral media such as
- Valve Size: 0.4375 to 1 inch
- Flow (Cv): 1.4 to 8.3
- Pressure Rating: 35 to 200 psi
- Media Temperature: 14 to 194.9 F
-
Description: Available for purchase as a full valve/actuator combination or as a valve separately. Three-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Features: Water
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 1, 0.5-8 ba
- Valve Type: Solenoid Valves
-
Supplier: Cylinders & Valves, Inc.
Description: This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited. SPECIAL FEATURES Compact size 5 ports (1/8" NPT) Aluminum body "O" ring
- Valve Size: 0.125 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 180 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 3/2-way pinch valves of series 16.003.325 are designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and
- Valve Size: 0.1181103 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Description: pressure of the membrane in reverse osmosis, it improves the water production rate of the membrane separation equipment and completes the water quality standard treatment. Electric concentrated water metering control valve is mainly used in the concentrated water
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Zurn Industries LLC
Description: 4-Way Mixing Valve – 1" FPT Brass Features And Benefits 4-way, corrosion-resistant mixing valve for manual or automatic operation Mixes high temperature supply water with return water Provides desired temperature to heating system
- Valve Type: Mixing Valves
- Features: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series TRVDT is a high flow relief/by-pass valve with 3-port design, ideal for applications where minimal footprint is required or where use of a piping tee is impractical. Valve has a straight-through flow pattern when closed. When set point is exceeded, the diaphragm is lifted off
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Features: CPVC, Other, PTFE - Teflon®, PVC, PVDF, Polypropylene (PP), Water
-
Supplier: Powell Electronics, Inc.
Description: 2-way brass solenoid valve, 3/4, 7.25-1
- Valve Type: Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm port through the coil are also available on request. Due to it's compact size, complex multi-valve
- Valve Size: 0.05905515 to 0.1968505 inch
- Pressure Rating: 0 to 116.03016 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional
- Valve Size: 0.1181103 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Description: purchase as a full valve/actuator combination or as a valve separately. Two-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are extra
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Features: Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The valves, series 27.00x.126, are direct acting 2/2 way solenoid valves with an orifice size of up to 5 mm. Thus, customisation of the nominal width up to DN 5 is possible. Currently available are DN 1.6, DN 2 and DN 3. The valves are normally closed (NC).
- Valve Size: 0.1968505 inch
- Pressure Rating: 50.763195 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Description: The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal choice for single-cup beverage systems. This valve is designed for potable water
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 3.1988636363636367 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -425 to 650 F
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Cole-Parmer
Description: Two-Way Valves for Steam have a brass body and PTFE seals. The high temperature range of 32 to 356
F (0 to 180 C) makes these valves ideal for steam, hot water, oils, and other fluids compatible with the wetted materials. - Pressure Rating: 0 to 230 psi
- Power: 24 volts
- Flow (Cv): 0.14
- Valve Type: Solenoid Valves
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and stainless
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 3.3 to 28
-
Supplier: Valcor Engineering Corporation
Description: optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV340 & SV440 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas
- Valve Size: 0.375 to 1.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 366 F
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 0.5 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 2.5
-
Supplier: U.S. Plastic Corporation
Description: These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Primary Material: Nylon - Polyamide
- Features: Single Solenoid
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Variable speed from 1 to 5 seconds via OLED screen. Most models include mounting kit. Designed for easy field installation for 2-way valves; for 3-way valves consult factory. Engineered & Assembled in USA (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
. . . Eccentric Plug Valves: DeZURIK Eccentric Plug Valves can be used for either isolation / shutoff or throttling / control services. They are ideal for handling clean and dirty liquids, sludge, slurries and gases. Eccentric plug valves are available in sizes from .5 to 72 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
with battery-operated applications where limiting the amount of power used without affecting functionality goes a long way in increasing battery life. The magnetic feature opens the valve indefinitely until a current of reversed polarity closes it. This is useful in situations that require
More Information Top
-
Reduction of titania by methane-hydrogen-argon gas mixture
2), (2) pressure gage, (3) 6-way valve, (4) 2- way valve , ( 5 ) water bath, correspondingly to keep the residence time of gas in the bed(6) Brooks mass flow controller, (7) rotameter, (8) needle valve, and (9) Hydropurge gas purifier.
-
Determination of liquid viscosity at high pressure by DLS
1 High pressure cell 2 Pressure promoter 3 6- ways valve 4 Plunger pump 5 Water pressure media 6 Laser 7 PMT PH: High pressure gauge PL: Low pressure gauge .
-
Nucleation of ammonium salts in aqueous solution by high pressure
1 High-pressure cell 2 Pressure promoter 3 Six- way valve 4 Plunger pump 5 Water pressure media 6 Halogen lamp 7 CCD camera .
-
House technique
1 combustion chamber 2 heating water 3 insulating layer 4 service water storages 5 four paths -mixing valve 6 connection on heating advance 7 connection on heating return 8 service water connection 9 cold water connection 10 smoking nozzles 11 Wirbulatoren 12…
-
Photocatalytic Degradation of Toluene Using a Novel Flow Reactor with Fe‐doped TiO 2 Catalyst on Porous Nickel Sheets
Schematic diagram of photocatalytic reaction system for continuous degrading toluene: 1. air cylinder; 2. dryer; 3. flow meter; 4, thxe- way valve ; 5 . constant-temperature water bathing; 6. water satu- rator; 7. toluene saturator; 8. mixer; 9. humidity meter; 10. photoreactor; 11…
-
Toxicity of Binary Chemical Mixtures: Effects on Reproduction of Zebrafish (Brachydanio rerio )
Flow-through test system for full life-cycle tests: (1,2) stock solution for 3,4-dichloroaniline and lindane, (3) dilutor, (4) six- way valve , ( 5 ) tap- water container, (6) water pump, (7) mixing chamber, (8) magnetic mixer, (9) glass test vessel…
Indicates content that may require registration and/or purchase.