-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V, 2.5kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, 2.5kV, Diode and
- Tj: -55 C
- IO: 35 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 1.5kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 1.5kV,
- Tj: -55 C
- IO: 2 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 5VWM 12.5VC SOT363
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 100 watts
- Clamping Voltage (VC): 12.5 volts
-
-
Supplier: DigiKey
Description: 12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 100 watts
- Clamping Voltage (VC): 12.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1037074-ESD5V0K5-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C
- Tj: -55 to 150 C
- VWM: 5 volts
- IPPM: 5 amps
- Clamping Voltage (VC): 12.5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 750V, 5A, Diode and Rectifier, Single Diodes. This listing supports
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener 5.6v 200mW 5%
- Features: Other, Zener Diodes
- Package: SOD-523
-
Supplier: Newark, An Avnet Company
Description: Zener Diode,Single, Two Terminal,18V V(Z),5%,MELF-5.0
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 4.8V~5.4V 200mW 5.1V SOD-523 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 5.1 volts
- ZZT: 60 ohms
- PD: 200 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 2 Element, Silicon, 1.70 X 1.30 MM, 0.50 MM HEIGHT, ROHS COMPLIANT, CASE SLP1713P8, 8 PIN Product overview: ECLAMP2374K.TCT from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing,
- Tj: -40 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 500ns 5A 800V SMCG Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Description: DIODE ZENER 7.5V 1W DO204AL
- VF: 1.2 volts
- IR: 1 mA
- Tj: -65 to 200 C
- VZ: 7.5 volts
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 5A, 40V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:520mA; Forward Voltage Max:610mV; Forward Surge Current:12A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,5.8V V(RWM),Axial-9.5
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089939-PRTR5V0U2K,132 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Capacitance @ Frequency: 1pF @ 1MHz Categories: Circuit Protection
- Tj: -40 to 85 C
- VWM: 5.5 volts
- VBR: 6 volts
- CT: 1 pF
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE ARRAY, 5.5V, SOT-23; Power Dissipation:225mW; Operating Temperature Max:85°C; Diode Case Style:SOT-23; Product Range:SPA SP050xBA Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 5.5V 8.5V SOT23-5
- Tj: -40 to 85 C
- Peak Pulse Power: 0.22500000000000003 watts
- Clamping Voltage (VC): 8.5 volts
- VBR: 5.5 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 5.5V 8.5V SOT563
- Tj: -55 to 150 C
- Clamping Voltage (VC): 8.5 volts
- VBR: 6 volts
- CT: 650,000,000,000,000 pF
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 5V 12.5V DFN1006-3
- VR: 5 volts
- Tj: -55 to 150 C
- Clamping Voltage (VC): 12.5 volts
- CT: 20 pF
-
Description: TVS DIODE 5VWM 12.5VC SOT363
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 100 watts
- Clamping Voltage (VC): 12.5 volts
-
Supplier: Littelfuse, Inc.
Description: The SP3006-02XTG Series includes ultra low capacitance back to back zener diodes to protect high-speed ports of electronic equipment that may experience destructive electrostatic discharges (ESD). The robust diode can safely absorb repetitive ESD strikes at the maximum level specified
- VR: 6 volts
- VBR: 9 volts
- CT: 0.5 pF
- Features: Array, Bidirectional
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
-
Supplier: Acme Chip Technology Co., Limited
Description: Discrete Semiconductor Products - Diodes - Zener - Single
- IR: 1 mA
- Tj: -65 to 150 C
- VZ: 5.6 volts
- ZZT: 40 ohms
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 5.5V 8.5V SOT23-6
- VR: 6 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 10.6 volts
- VBR: 13 volts
-
Supplier: Littelfuse, Inc.
Description: The SC1006-01LTG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SC1006-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air
- VR: 6 volts
- Tj: -40 to 125 C
- CT: 25 pF
- Features: Array, Avalanche Diodes, Unidirectional
-
Supplier: Acme Chip Technology Co., Limited
Description: SOD-523F, 200MW, 5%, SMALL SIGNA
- IR: 2 mA
- Tj: -65 to 150 C
- VZ: 5.1 volts
- ZZT: 60 ohms
-
Supplier: Littelfuse, Inc.
Description: The SP725 is an array of SCR/Diode bipolar structures for ESD and overvoltage protection of sensitive input circuits. The SP725 has 2 protection SCR/Diode device structures per input. There are a total of 4 available inputs that can be used to protect up to 4 external signal or bus
- VR: 30 volts
- CT: 5 pF
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 7.5V 5% DO-41
-
Supplier: Allied Electronics, Inc.
Description: Zener Diode, 1.5 V Forward Voltage, ± 5% Tolerance Zener voltage 3.9 to 200V Low zener impedance Zener voltage 3.9 to 200V, low zener impedance
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1276797-UDZ5V6B Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
- Features: Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.5W, 5.6V, SOD-123
- VZ: 5.6 volts
- Features: Other, Zener Diodes
- Package: SOD-123
-
Description: DIODE GEN PURP 800V 5A DO214AB
- VR: 800 volts
- Features: Other, Rectifier Diode
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes
- Features: Other, RF Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- VZ: 5.49 to 5.73 volts
- PD: 200 milliwatts
- Pin Count: 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Comchip Technology Win Source Part Number: 1030050-CPDFR5V0 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: 1005/SOD-323F
- VWM: 5 volts
- IPPM: 5 amps
- Clamping Voltage (VC): 15 volts
- VBR: 5.1 volts
Find Suppliers by Category Top
Featured Products Top
-
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. • Surface Mount Diodes — molded, and formed lead, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and high temperature, 200°C, 2kV, 3kV, and 5kV diodes. (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.