-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: material used and the thickness of the lens. What is the largest Fresnel lens size that Yutai Optics can make? Up to now, the largest size Fresnel lens processed by Yutai Optics is 1600*1400mm. What are the materials used for Fresnel lenses in Yutai Optics?
- Features: λ/4, 40-20 Scratch / Dig, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the
- Focal Length: 5.000000000000001 mm
- Width: 0.6000000000000001 mm
- Thickness: 0.20000000000000004 mm
- Features: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: corresponds to the surface of a conventional lens. Each step thereby acts as a refractive surface, much like a prism. This gives the fresnel lens a common focal length equivalent to a traditional lens, but with a fraction of the thickness. Additionally, because the
- Focal Length: 5.000000000000001 mm
- Width: 0.10000000000000002 mm
- Thickness: 0.20000000000000004 mm
- Features: Fresnel Lens
-
-
Supplier: Knight Optical (UK) Ltd
Description: Lenticular lenses are comprised of regular lines of cylindrical lenses on a flat surface that efficiently divide, focus and diffuse light rays. This type of lens sheet is used for projection screens and stereoscopic (3D) photos. Every component is individually tested by our highly skilled
- Width: 0.5 mm
- Features: Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: Lenticular lenses are comprised of regular lines of cylindrical lenses on a flat surface that efficiently divide, focus and diffuse light rays. This type of lens sheet is used for projection screens and stereoscopic (3D) photos. Every component is individually tested by our highly skilled
- Width: 0.30000000000000004 mm
- Features: Fresnel Lens
-
Supplier: Edmund Optics Inc.
Description: A Fresnel lens replaces the curved surface of a conventional lens with a series of concentric grooves, molded into the surface of a thin, lightweight plastic sheet. The grooves act as individual refracting surfaces, like tiny prisms when viewed in cross section, bending parallel
- Features: Fresnel Lens
-
Supplier: Edmund Optics Inc.
Description: consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmitting Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the
- Features: Fresnel Lens
-
Supplier: Edmund Optics Inc.
Description: consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmitting Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the
- Features: Fresnel Lens
-
Supplier: Edmund Optics Inc.
Description: consistent thickness across the lens, large apertures and minimal thermal expansion. The design of an infrared-transmitting Fresnel lens involves many complex considerations. The grooved side of a Fresnel lens should face the longer conjugate (away from the
- Features: Fresnel Lens
-
Supplier: Newark, An Avnet Company
Description: 22MM LED PILOT LIGHT BLUE FRESNEL LENS
-
Supplier: Utmel Electronic Limited
Description: CMC321 Series Clear ?5 mm Round Transparent Low Profile Fresnel Lens
-
Supplier: Newark, An Avnet Company
Description: 22MM LED PILOT LIGHT YELLOW FRESNEL LENS
-
Supplier: Newark, An Avnet Company
Description: 22MM GREEN LED PILOT LIGHT, FRESNEL LENS
-
Supplier: Utmel Electronic Limited
Description: PLC Lens 10mm 0.562 Round Fresnel Green
-
Supplier: ORAFOL Fresnel Optics GmbH
Description: Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel
- Focal Length: 336.5 mm
- Features: Fresnel Lens
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Lenses Assemblies Lens round 85mm(D)23mm(H)
-
Supplier: DigiKey
Description: LENSROUND1 POS85MM (D)23MM(H)
-
Supplier: ORAFOL Fresnel Optics GmbH
Description: A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a
- Focal Length: 138 mm
- Lens Type: Cylindrical Lens
-
Supplier: Newport MKS
Description: The CKX10-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated, 0.5 inch (12.50 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 12.50 mm. It is designed to meet the demanding requirements of laser electro-optic applications.
- Focal Length: 7.57 mm
- Center Thickness: 7.48 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Ushio America, Inc.
Description: proprietary Tru365TM LED module with the flexibility and control of a focusable glass Fresnel lens. Built on our 100% silent and field-proven F8 platform, the F8-B delivers the latest in blacklight LED technology with no lenses to change, no filters to check, and no fixed beam patterns
- Light Fixture Voltage: 10 to 20 volts
- Light Fixture Wattage: 100 watts
- Features: Bulb Included, Dimmer, Other
- Lamp Type: LED
-
Supplier: Newport MKS
Description: The CKX12-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated, 0.5 inch (12.50 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 50.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications.
- Focal Length: 48.75 mm
- Center Thickness: 1.89 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lenses Amber Fresnel 5mm CMC321ATP
-
Supplier: Newport MKS
Description: The CKX15-C Plano-Convex Cylindrical Lens is a Magnesium Fluoride (MgF2) coated,1.0 inch (25.00 mm) diameter, N-N-BK7 plano-convex cylindrical lens with an effective focal length of 25.00 mm. It is designed to meet the demanding requirements of laser electro-optic applications.
- Focal Length: 17.740000000000002 mm
- Center Thickness: 11.030000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Radwell International
Description: 22MM LED PILOT LIGHT, WHITE FRESNEL LENS. FREE 2 YEAR RADWELL WARRANTY
- Lamp Type: LED Lamps
- LED Color: White
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators 22MM PILOT LIGHT LED YELLOW FRESNEL LENS
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: LENS, 30 MM FRESNEL PLASTIC PILOT LIGHT LENS, FOR USE WITH GE STANDARD PILOT LIGHTS, INDICATING LIGHT, BLUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LENS, BLUE COLOR, 5 INCH OVERALL LENGTH, TEMPERED GLASS MATERIAL, FRESNEL HEAT/IMPACT-RESISTANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: United Technologies Corporation
Description: ADAPTABEACON[R] BRAND LAMP LIFE 120 HR LAMP WATTAGE 25 W LENS TYPE FRESNEL WITH LENS FACING UP 50 MODEL
-
Supplier: NSI Industries LLC
Description: LOW PROFILE STROBE LIGHT TYPE FRESNEL DOME MATERIAL 5-1/2 INCH DIA X 6-1/2 INCH H SIZE 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.04 AMPERE OPERATING CURRENT RED LENS COLOR 70 TO 80 FPM FLASH RATE TA93-2N5 MODEL
- Flash Rate: 70 to 80 flashes per minute
- Features: Other
- Color: Red
- Flash Type: Single Flash
-
Supplier: RS Components, Ltd.
Description: 7.5mm Domed polycarbonate fresnel lens. Nickel-plated body. Mounting Hole Size: 6.5mm Dia. Light Output Colour = Green Mounting Hole Size = 6.5mm Lamp Size = 7.5 mm Length = 14.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style =
-
Supplier: Hubbell Lighting, Inc.
Description: LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/4 INCH L X 11-1/4 INCH W X 5-5/8 INCH H SIZE LFIL9HSQ SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 9 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE A23
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Fluorescent, Incandescent, Metal Halide
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The HM-30 Hobby Magnifier is a 3-in-1 LED Lighted Magnifer set. Set inlcudes: LED lighted base with clip-on base stand, 2x 110mm rimless round acrylic lens, 2x acrylic fresnel lens with 3x spot lens, 3.5x dual acrylic lens and adjustable length neck strap. To use,
- Magnification: 2 to 3.5 X
- Features: Other
-
Pilot Lights and Indicator Lights - Optoelectronics - Panel Indicators, Pilot Lights -- SSI-LXH387YDSupplier: Win Source Electronics
Description: Win Source Part Number: 1237789-SSI-LXH387YD Category: Optoelectronics>Panel Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.31" (7.87mm) Viewing Angle: 120° Lens Color: Yellow Lens
-
Supplier: Allied Electronics, Inc.
Description: a unique near flush design and are still able to provide up to 160 degrees of viewing angle. This light output is achieved by the use of a concave shaped receiving surface which collects the LEDs light, and fresnel rings on the opposite surface that disperse the light. The LITEPIPE® is
-
Supplier: Allied Electronics, Inc.
Description: a unique near flush design and are still able to provide up to 160 degrees of viewing angle. This light output is achieved by the use of a concave shaped receiving surface which collects the LEDs light, and fresnel rings on the opposite surface that disperse the light. The LITEPIPE® is
Find Suppliers by Category Top
Featured Products Top
-
Customer specific Fresnel lenses (positive or negative lenses) up to 520 mm in diameter made of polymers. Low tip rounding ensures high quality imaging. Outer contours can be trimmed precisely to the intended application in every desired shape. Prototyping is possible. A tool tree ensures manufacturing for decades with consistent quality. (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
The MA 1648 The starting point for ORAFOL Fresnel Optics upcoming microlens array standard product catalogue. Specs: Pitch: 1 mm microlens radius: 1 mm thickness: 1.8 mm clear aperture: 370 mm x 370 mm (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
. Specifications of Infrared Germanium Aspheric Lenses Diameter 5-400mm Coating Wavelength 5-20mm: 20-10, 20 (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Discover our vast catalogue of readily available Fresnel lens designs - both positive and negative. The lenses range from a few millimeters to beyond 500 mm in diameter. Every design can be trimmed to the required shape with tight tolerances and optical coatings can be added (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Material Silicon carbide (SiC), Zerodur, ULE, and Aluminum, Primary and secondary mirrors coated with silver Dimensions ∅110 x 210.5 mm Aperture (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
from diameters of 5 mm to 350 mm, ensure that our lenses maintain precision with focal length tolerances of +/-1%, while surface flatness is maintained at λ/4 @ 633nm. This precision, combined with a 20-10 scratch dig surface quality post-coating, positions our Germanium lenses as a reliable (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
-
MWIR lens LWIR lens NIR lens Wavelength 0.9 um-2.5 um (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
8655?Corning Eagle XG. Specifications: Materials:BK7, Fused Silica,optical glass Diameter:0.5—300mm Diameter Tolerance:+/-0.02 mm Thickness Tolerance:+/-0.05mm Centration<3 Arc minutes Surface Quality:40/20 Surface Figure:λ/4@633nm Clear Aperture:90% Coating: Specified by customers (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
High Laser Damage Threshold Key Specifications Lens Type: Aspherical Lens Manufacturing Process: CNC Precision Polishing Diameter Range: 5–600 mm Clear Aperture: Central 90% of Diameter Irregularity (read more)
Browse Aspheric Lenses Datasheets for CASTECH, Inc.
More Information Top
-
Compact, Efficient Laser Systems Required for Laser Inertial Fusion Energy
The baseline architecture which meets these requirements is a thin Fresnel lens ( 5 mm fused silica).
-
Scalable, efficient ion-photon coupling with phase Fresnel lenses for
large-scale quantum computing
Focusing performance of a large aperture ( NA=0.64 ) binary phase Fresnel lens , 5 mm diameter clear aperture and 3 mm focal length with a 2.2 mm diameter input beam. a.
-
Verification of Fresnel lens in high concentration photovoltaic system
2 x 106 mm 8400 mm (between micro-lens and Fresnel lens : 5mm .
-
LED Lenses | Mouser
LED Lenses Clear Fresnel Lens Cliplite 5mm .
-
CLF280YTP VCC | Mouser
Description: LED Lenses Yellow Fresnel Lens Cliplite 5mm .
-
CLF280RTP VCC | Mouser
LED Lenses Red Fresnel Lens Cliplite 5mm .
-
CLB300BTP RoHS Compliant | Mouser
LED Lenses Blue Fresnel Lens Cliplite 5mm .
-
High-efficiency Fresnel acoustic lenses
'he narrowest grove width was 0 9 mm and each step was 0 5 mm high with a total lens thickness of 1 5 mm 2 Phase Fresnel lenses with similar characteristics were 2/50 fabricated to make a comparison of the relative …
-
Fresnel lenses fabricated by femtosecond laser micromachining on polymer one-dimensional photonic crystal
Fig. 4 (a) Image obtained by a CCD camera of the focal spot of the binary Fresnel lens with 5 - mm focal length.
-
Twenty-meter space telescope based on diffractive Fresnel lens
Fig.5: 5 m Fresnel lens made with 700 mm glass .
Indicates content that may require registration and/or purchase.