-
Supplier: Laserglow Technologies
Description: Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class
- Wavelength Range: 630 to 680 nm
- Laser Power: 5 milliwatts
- Laser Weight: 0.0859375 lbs
- CDRH Classification: Class IIIa
-
-
Supplier: Laserglow Technologies
Description: Life: 5000 hours Wavelength: 658 nm (red) Key Feature: High output power red laser Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty. Class IV lasers also include: Free laser safety
- Wavelength Range: 658 nm
- Laser Power: 200 to 500 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Laserglow Technologies
Description: divergence. Key Features: Output Power: >100 mW Expected Life: 5000 hours Wavelength: 671 nm (red) Key Feature: High output power red laser Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty.
- Wavelength Range: 671 nm
- Laser Power: 100 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.92 lbs
-
Supplier: Traceable® Products
Description: Laser is perfect for slide presentations, wall charts, and lectures. Provides a brilliant red light at the highly visible 650 nm wavelength with a beam diameter of 3.5 mm. Power Class III laser has an output power of 4 mW and a range of 300 feet. Three silver-oxide batteries
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03515625 lbs
- CDRH Classification: Class IIIa
-
Supplier: Streamlight, Inc.
Description: continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Traceable® Products
Description: Pointer's brilliant red beam works equally well in daylight and dark. Laser is designed specifically for slide presentations, wall charts, and field use. Beam is at the highly visible 650 nm wavelength with diameter of 3.5 mm. Output is 4 mW with a range of 400 feet. Key chain
- Wavelength Range: 650 nm
- Laser Power: 4 milliwatts
- Laser Weight: 0.03125 lbs
- CDRH Classification: Class I
-
Supplier: World Star Tech
Description: with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diodes
-
Supplier: Streamlight, Inc.
Description: 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-button sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 68 to 100 lm
-
Supplier: ValueTronics International, Inc.
Description: The 403255 is a temperature probe from Extech. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: °C/°F Switchable Pocket size InfraRed ThermoMeter with laser
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures
-
Supplier: HydraCheck Inc.
Description: Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202°F (650°C). Built-in laser pointer identifies
- Fahrenheit Scale: -4 to 1,202 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -20 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: InspectorTools
Description: Key Features: AC/DC Current True RMS Type K thermometer DC Zero 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include
Find Suppliers by Category Top
Featured Products Top
-
. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES Ushio Laser Diodes are (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
with a max power of 300 mW. Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Data sheet HL69001DG Laser Diode HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 (read more)
Browse Lasers Datasheets for World Star Tech -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
6 models of: Unique combination of dimensions, performance and operating ranges Available with RED and BLUE laser diods Measuring ranges, mm (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
/computer math data. Some notes about Laser marking services offered at Protomatic: Laser marking is best suited for anodized aluminum, titanium and steels. This 1064mM (Infra Red) pulse marker has a peak power of 10,000 Watts for 25-100 nanoseconds. Limited size to 140mm (5.5'') round marking area. Spot size 50uM. Dimensions in box 940mm(l) x 580mm(w) x 810mm(h). (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc.
More Information Top
-
Computational Visual Media
We place 25 5mw red laser pointers and 25 5mw blue laser pointers as a 5 5 array on two 60 60 cm boards separately to constitute the laser bundles.
-
3D referencing techniques for physical objects in shared augmented reality
The indicator uses a tracked Wii remote (Figure 5, top right) to perform the selection techniques, with a small cylindrical 5mW red laser pointer at- .
-
Focused ultrasound modulates the level of cortical neurotransmitters: Potential as a new functional brain mapping technique
As shown in Figures 1B and 1C, two sets of low power (< 5 mW ) laser beam pointers (generating red and green laser spots with 1 mm diameters) were mounted to the transducer holder in opposite directions equidistant from the center of the …
-
Laser Safety in the Lab
The common red laser pointer (1– 5 mW ) consists of a laser diode, a circuit board, optics, and a case.
-
Cartilage‐Specific Near‐Infrared Fluorophores for Biomedical Imaging
NIR excitations were provided by 5 mW of a 655 nm red laser pointer (Opcom Inc., Xiamen, China) and 8 mWof a 765 nm NIR laser diode light source (Electro Optical Components, Santa Rosa, CA) coupled through a 300 mm core diameter …
-
Sell 200mw focusable green laser pointer/laser torch light cigarettes
Oxlasers is a professional supplier of laser pointer,laser pen, green laser pointer(from 5mw to 600mw), violet blue laser pointer/purple laser pointer(from 5mw to 200mw), red laser pointer (from5mw to 200mw) and laser light etc which owned by Exshoo …
-
Low‐Threshold Photon Upconversion Capsules Obtained by Photoinduced Interfacial Polymerization
… nm) filtered emission at 520 nm), and optical microscopic images; Top panel: without excitation for control, middle panel: under blue-filtered light, and bottom panel: excited by a laser pointer of 5 mW at 635 nm (The red arrow indicates the direction …
-
CR4 - Thread: Creating a Visible Beam with LED
The point I'm trying to make here is that a 10 or 15 mW red laser pointer might be brighter than a 5 mW green laser and could be cheaper since the red ones are easier to make.
-
Laser pointer induced macular damage: case report and mini review
In an experimental study on three patients with uveal melanoma, Robertson and colleagues reported outer retina and RPE damage was negligible when class IIIA red laser pointers of 1, 2 and 5 mW were used over 15 min [17].
-
UbiComp 2002: Ubiquitous Computing
The diode laser is a 5mW red diode laser , as commonly found in laser pointers .
Indicates content that may require registration and/or purchase.