-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 5.2V~6V 500mW 5.6V LL-34 Zener Diodes ROHS
- VZ: 5.6 volts
- ZZT: 25 ohms
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 5.6V 250Ohms
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports
- Features: Zener Diodes
-
-
Supplier: ODG (Origin Data Global)
Description: DIODE ZENER 5.6V 1W POWERDI123
- VF: 1.2 volts
- IR: 0.01 mA
- Tj: -55 to 150 C
- VZ: 5.6 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.5W, 5.6V, SOD-123
- VZ: 5.6 volts
- Features: Other, Zener Diodes
- Package: SOD-123
-
Supplier: Utmel Electronic Limited
Description: Zener Diode
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C5V6L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 5.2 to 6 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, Zener Diode Arrays. This listing supports clearer
- VZ: 5.6 volts
- ZZT: 60 ohms
- PD: 200 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 5.6V V(Z), 5%, 0.2W,
- Features: Zener Diodes
-
Supplier: DigiKey
Description: Zener Diode 5.6V 1W ±5% Surface Mount SMA
- Tj: -65 to 150 C
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348492-DFLZ5V6-TP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 2,500 Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 2 V Mounting Type: Surface
- VF: 1.2 volts
- IR: 0.01 mA
- Tj: -55 to 150 C
- VZ: 5.6 volts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 7.5 volts
- ZZT: 0.7 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 2 volts
- IR: 0.001 mA
- Tj: -55 to 150 C
- VZ: 5.6 volts
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 6.2V 5% DO-41
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 5.6V, AXIAL; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:3W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5919 Series; Automotive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 50W, 5.6V, DO-5; Zener Voltage Nom:5.6V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV5.6 is small mold type zener diode for voltage regulation.
- VZ: 5.1 to 6.1 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 3W 5.6V, AXIAL
-
Supplier: Utmel Electronic Limited
Description: Zener Diodes 200MW 5.6V
- VF: 0.9 volts
- IR: 0.002 mA
- Tj: -65 to 150 C
- VZ: 5.6 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.6V DFN0201
- VF: 1.1 volts
- IR: 0.001 mA
- Tj: -55 to 150 C
- VZ: 5.6 volts
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE; 12V; 3W; SMB; 6.5OHMSZENERIMPEDANCE, MAXIMUM
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1.5W, 5.6V, SMA; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5913BT3 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 5.6V, 0.5W, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV5.6B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 5.6 to 6.3 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV5.6B is Zener Diode for Voltage Regulation.
- VZ: 5.6 to 6.3 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 5.6V 1.3W DO41
- IR: 500 mA
- Tj: 175 C
- VZ: 5.6 volts
- ZZT: 1 ohms
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Zener Single 5.6V 7% 500mW 2-Pin DO-35
- Tj: -55 to 175 C
- VZ: 5.6 volts
- ZZT: 40 ohms
- PD: 500 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: YFZVFH5.6B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
- VZ: 5.45 to 5.73 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
Short-time carry current 100 A for 10 minutes Contact resistance 30 mΩ maximum; 0.6 mΩ typical Contact voltage drop 0.1 V maximum at 60 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
How to use your BBC computer as a cheap storage oscilloscope
Figure 5 gives the changes required for the unipolar form, inwhich a 5V6 Zener diode is included to give input protec- tion.
-
ZENER DIODE 15V 5% 05W DO-35
ZENER DIODE 5V6 5% 13W D041 .
-
Latent heat fluxes through nano-engineered porous materials
…D Flipflop 4013 IC 1 14 pin IC socket 1 LED 5mm Red 1 Goodsky Relay AZ-SH-112L 1 Transistor BC548 Q2 Q3 2 Transistor BC558 Q1 1 1N4148 D1 1 1N4004 D2 I Zener Diode 5V6 1 2 pole edgeconnector…
-
User Manual of High-End
RDS/EON Car Radio System
- For part 2b only, in the lines ON/OFF, DATA and SCL between detachable front and micro ESD protection circuits are introduced which consists of a few resistors, zener diode 5V6 (BZX79C) and 2 diodes (BAV99).
-
CR4 - Thread: Pulse Charger Circuit for PVC to Battery
To start with, the PNP transistor, 5v6 and string of diodes puts a zener voltage of 0.6 + 5v6 + 3v on the supply rail and if the battery is removed and the supply rises above 9.2v the transistor will be DESTROYED !
-
Wireless Communication in Underground Mines
Diodes :. .... Zener , 5V6 , sot-23, SMA .
-
BZB84 series
…5.20 480 60 2 2 −2.7 1.2 300 6.0 5V6 5.49 5 .... NXP Semiconductors BZB84 series Dual Zener diodes .
-
UNREGULATED 60ĆmA CHARGE PUMP VOLTAGE INVERTER
5V6 . .... Step-Down Charge Pump Connection With Additional Zener Diode .
-
NZX series
5V6 . .... NZX series Single Zener diodes .
-
BZT52H series
5V6 . .... Single Zener diodes in a SOD123F package .
Indicates content that may require registration and/or purchase.