-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS COOLING FAN DC 12V
-
Supplier: Mechatronics Fan Group
Description: Size: (127 x 127 x 38 mm) 5 x 5 x 1.5 inches Features: brass bearing stand Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, 1007 lead wires Frame: flanged Protection: thermal Options: tachometer output or locked rotor alarm signal (open collector)
- Maximum Air Flow: 87 to 141 SCFM
- Maximum Static Pressure: 0.24 to 0.59 in H2O
- Maximum Sound Level: 37 to 49 dbA
- Operating Current: 0.13 to 1.2 amps
-
-
Supplier: Sunon, Inc.
Description: Sunon designs and manufactures a full range of high-performance fans, blowers and coolers. The company is committed to supplying the widest selection of quality axial fans and blowers, which includes DC brushless fans, micro DC blowers, CPU coolers, graphic card
- Maximum Air Flow: 17 to 800 SCFM
- Motor Type: 50/60 Hz AC
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: Newark, An Avnet Company
Description: COOLING FAN; DC12V 0.30A ROUND FAN 50.5X50.5X12MM
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings
- Maximum Air Flow: 180 SCFM
- Maximum Static Pressure: 0.59 in H2O
- Maximum Sound Level: 57 dbA
- Nominal Power: 15 watts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: San Ace 40 9P Type 0.24 Ampere (A) Maximum Rated Current at 12 Volt (V) Direct Current (DC) Voltage Fan
- Motor Type: DC
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 109E5712P5K04.png
- Maximum Air Flow: 300 SCFM
- Maximum Static Pressure: 0.9755571169429736 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 2.9 amps
-
Supplier: Allied Electronics, Inc.
Description: Fan, DC Cooling w/Terminal, 4.72 x 1.5 in, CFM 86.0
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers
- Maximum Air Flow: 52.97205 SCFM
- Maximum Static Pressure: 0.36131745071961985 in H2O
- Maximum Sound Level: 40 dbA
- Motor Voltage: 90 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: Fan, DC Cooling w/Terminals, 4.72 in x 1.5 in, CFM 108-110
-
Supplier: Dynatron Corp.
Description: Solution : 5V, 40 x 40 x 10mm DC Fan, Speed from 4500 to 6000 rpm, Sleeve Bearing, Dual Ball Bearing
- Motor Voltage: 5 volts
- Thickness: 0.393701 inch
- Casing / Enclosure Dimension: 1.574804 inch
- Bearings: Ball / Roller
-
Supplier: Newark, An Avnet Company
Description: DC FAN, 30MM, 2.5CFM, 5V, 5500RPM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:2.5CFM; Noise Rating:-; Power Rating:-; Rated Speed:5500rpm
-
Electronic Cooling Fans - Dc Axial Fan, Ball, 99Cfm, 0.5A, 24V Rohs Compliant Orion Fans -- 51AK1763Supplier: Newark, An Avnet Company
Description: DC AXIAL FAN, BALL, 99CFM, 0.5A, 24V ROHS COMPLIANT: YES
-
Supplier: ebm-papst Inc.
Description: Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat,
- Maximum Air Flow: 100.1 SCFM
- Maximum Sound Level: 45 dbA
- Motor Voltage: 40 to 53 volts
- Nominal Power: 5.4 watts
-
Description: FAN AXIAL 92X32MM 12VDC WIRE
- Maximum Air Flow: 23 SCFM
- Maximum Sound Level: 24 dbA
- Nominal Power: 1.4 watts
- Motor Type: Brushless DC
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 119X32MM 12VDC WIRE
- Maximum Air Flow: 50 SCFM
- Maximum Sound Level: 29 dbA
- Nominal Power: 1.8 watts
- Motor Type: Brushless DC
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 229.5CFM, 45W, 7500RPM, 70dBA, Ball Bearing
-
Supplier: Allied Electronics, Inc.
Description: DC FAN 120 X 120 X 38.5MM 24V
-
Supplier: DigiKey
Description: Fan Tubeaxial 5VDC Square - 40mm L x 40mm H omniCOOL™ Magnetic Sleeve 6.3 CFM (0.176m³/min) 2 Wire Leads
- Maximum Air Flow: 6.3 SCFM
- Maximum Static Pressure: 0.11000000000000001 in H2O
- Maximum Sound Level: 16.5 dbA
- Motor Voltage: 5 volts
-
Supplier: NMB Technologies Corporation
Description: 5920FT-D5W-B69 DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how 5920FT-D5W-B69 can work with your system. Ready to purchase 5920FT-D5W-B69? Explore the inventory currently
- Maximum Sound Level: 72.5 dbA
- Operating Current: 4 amps
- Nominal Power: 96 watts
- Diameter: 5.905515 inch
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC 40X10 24V BALL, 5C
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency.
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 27.5 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency.
- Torque Constant: 16.992 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 13.7 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78% efficiency.
- Torque Constant: 14.16 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 16.2 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 327 Watts. It is rated for continuous torque up to 1.0 Nm (S1) and maximum intermittent torque up to 1.6 Nm (S2 – 15 mins). It offers up to 70% efficiency.
- Torque Constant: 14.16 in-oz/amp
- Other Output Power: 0.43825206586322213 HP
- Continuous Current: 11.4 amps
- Continuous Torque: 8.849557522123893 In-lbs
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1158656-CBM-5020V-148 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CBM-50V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.3 W Lifetime @ Temp.: 70000 Hrs
- Application: Industrial/Commercial
-
Supplier: ODG (Origin Data Global)
Description: FAN AXIAL 40X10MM 5VDC WIRE
- Maximum Air Flow: 8 SCFM
- Maximum Sound Level: 27.3 dbA
- Nominal Power: 0.79 watts
- Operating Temperature: 57.2 to 158 F
-
Supplier: L-com, Inc.
Description: thermostat controlled 48 VDC Cooling Fans that are powered via the CAT 5 PoE interface. The high airflow, low noise fans featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350011-CFM-5015V-247-290-20 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-50V Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Tray Size / Dimension: Square - 50mm L x 50mm H
- Air Flow Rate: 13 SCFM
- Static Pressure: 0.16999999999999998 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: TDK-Lambda Europe GmbH
Description: The digitally controlled, single output CFE400M is available in convection (300W) and fan cooled versions (400W), both featuring a peak power rating of 450W. Combining a 4kVac input-to-output isolation and an output-to-ground isolation of 1500Vac, the CFE400M is certified for medical
- DC Output Voltage: 24 volts
- DC Output Current: 16.6 amps
- DC Output Power: 400 watts
- Type: DC Power Supply
-
Supplier: SFCable.com
Description: 40x40x20mm Fan Ball 3Pin DC12V
- Motor Voltage: 12 volts
- Diameter: 1.574804 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: SFCable.com
Description: Fan Ball 3Pin DC12V. Dimension: 40x40x10mm
- Motor Voltage: 12 volts
- Diameter: 1.574804 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 5 SCFM
- Bearings: Ball / Roller
Find Suppliers by Category Top
Featured Products Top
-
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Air volume (14…470) m³/h (with Exhaust Filter installed in cabinet) Air volume (24…630) m³/h (free flow) Operating voltage: 24 V DC, 120 V AC, 230 V AC (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Today’s high technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC Axial fans with Intelligent Motion Controls are made for applications that require high performance cooling and protection from harsh weather conditions (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
As energy-efficient and low-noise cooling solutions become increasingly important, the YHD-7550 BLDC Fan Motor provides reliable airflow performance, long service life, and flexible customization for fan systems and related equipment. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
axial fan ( Page 4 ) - offers from axial fan manufacturers, suppliers, exporters & wholesalers
Shenzhen Good Price 5v DC Brushless Cooling Fan 40x40x20mm Axial ...
-
dc cooling fan - offers from dc cooling fan manufacturers, suppliers, exporters & wholesalers
cool fans, 5015 dc water air cooling fan noise level: low rated voltage: 5v /12v/24v bearing type: sleeve bearing/ball ...
-
dc cooling fans - offers from dc cooling fans manufacturers, suppliers, exporters & wholesalers
cool fans, 5015 dc water air cooling fan noise level: low rated voltage: 5v /12v/24v bearing type: sleeve bearing/ball ...
-
3U/6U Open Frame Development Chassis
…and ESD clip mounted on bottom side – Excellent cooling from 3 high performance fans (12 V DC ) – Fan front boards: one, 120 … speed for front board cooling – Seperate switch for … Output: 3.3V/ 28A, 5V /35A, 12V/22A, -12V/1A, min…
-
1U cPCI chassis
…103 – CPCI backplane, 6 + 3 U, 2 slot, 5V – 250W cPCI power supply – Cooled by 4 fans (airflow left to right … slot, 64bit/33Mhz, V I/O= 5V , system slot left, with … supply connector – 4 DC fans, 40 x 40…
-
4U cPCI chassis
…3-101, -102, -103 – cPCI backplane, 8 slot, – 2x 250W cPCI power supplies – Cooled by 6 fans (air flow left to … slot, 64bit/33Mhz, V(I/O)= 5V , 5V, system slot left … EMC spring – 6x DC fans, 80 x 80…
-
Implementing Temperature-Based Variable Fan Speed Control in NLX Power Supplies
Brushless DC (BDC) fans are popular for cooling elec- tronics and come in many voltage, current and CFM ratings. .... The most common versions in PCs are + 5V and +12V.
-
Sell DC Cooling Fan
DC FAN SIZE:)25 x 25 x10mm b)30 x 30 x 10mm c) 40 x 40 x 10mm … x 25mm q) 92 x 92 x 25mm r) 120 x 120 x 25mm 2) Rated voltage: DC 5V ,12V,24V,48V 3 … cooler, VGA cooler, HDD cooler, NB cooler, DC fan, CPU Fan, PWM fan, Cooling Fan, Axial Cooling…
-
UNIPOWER’s new Rectifiers and Front-Ends combine power densities of 23.4W/in³ with 92% efficiency levels
They have an operating temperature range of â20 to +70ºC managed by variable speed cooling fans . .... LEDs indicate AC and DC power good and two standby outputs are available, + 5V @ 1.8A and +12V @ .8A.
-
Spinach field monitoring for bridging Thai producer and Japanese consumer under sensor Asia
It takes a power supply of Single Voltage + 5V DC @3A. .... It has no cooling fans or moving parts.
Indicates content that may require registration and/or purchase.