-
Supplier: Newark, An Avnet Company
Description: SWBD,SCREW,SEMS PANHEAD MACHINE 10-32X5/8
-
Supplier: RS Components, Ltd.
Description: Panhead Screw, Torx, 2.5 mm, Length 10
- Length: 0.36614193 inch
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
-
Supplier: DigiKey
Description: BOLT THREADLOCK BLACK
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: PAN HEAD CROSS RECESSED TAPPING SCREWS We offer a series of pan head cross recessed tapping screws designed for steel applications. Our pan head cross recessed tapping screws are heat treated per SAE 581 specifications and feature a unique head design that meets ANSI B18.6.4
- Length: 0.75 to 20.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Screws - M3 X 0.5 Flat Head Machine Screw, 8MM Length, Made From Stainless Steel -- MD0963MXO030X008
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Head Type: Flat Head
- Metric: M3
- Screw Type: Machine Screw
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Inch: # 2
- Head Type: Fillister Head
- Screw Type: Machine Screw
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Head Type: Fillister Head
- Metric: M4
- Screw Type: Machine Screw
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Inch: 1/4"
- Screw Type: Machine Screw
- Features: Other
- Head Type: Round Head
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inch: 1 1/2", 1 1/4", 1/2", 1/4", 2", 3/4", 3/8", 5/8"
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Round Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9351 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine
- Length: 0.75 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are equipped with
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: and remove. ZAGO can engineer the ideal tamper proof/security screws according to your exact specifications. ZAGO offers you unprecedented protection against internal/external leaks. The screws effectively seal in or seal out air, gas, water and other substances. You can customize the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head, Oval Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the matching driver
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9501 Length: .375 [9.5] Material: Steel Style: Flat Head Thread: 4-40 Type: Screw, Machine
- Length: 0.375 inch
- Inch: # 4
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: bisco industries
Description: NAS Screws
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Head Type: Flat Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces.
- Fastener Standards: ASME / ANSI
- Metric: M1.6, M10, M12, M2, M2.5, M3, M4, M5, M6, M8
- Screw Type: Machine Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Head Type: Hexagon Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly process,
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: Fastener SuperStore, Inc.
Description: 5-40 X 1 3/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to
- Length: 1.75 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Pan Head
-
Supplier: Peco Fasteners, Inc.
Description: BRASS MATERIAL 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI .164 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE DRIVE STYLE SLOTTED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 0.375 inch
- Inch: # 8
- Material: Brass
- Screw Type: Machine Screw
-
Supplier: Minerallac Company
Description: BRASS MATERIAL 3/4 INCH THREAD LENGTH .75 THREAD LENGTH - DECIMAL 3/4 THREAD LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE PACKAGING QUANTITY 100 PIECES PER BOX PACKAGING TYPE CARDBOARD BO DRIVE STYLE SLOTTED NOMINAL
- Inch: # 6
- Material: Brass
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: NBK America LLC
Description: prevention is the main objective, consider tamper resistant screws. ⇒Tamper Resistance Screws
- Length: 0.393701 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: NBS Corp.
Description: Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws come with zinc
- Length: 1.625 inch
- Inch: # 8
- Screw Type: Machine Screw
- Features: Other
-
Supplier: L.H. Dottie Company
Description: SLOTTED TYPE 18-8 STAINLESS STEEL MATERIAL 1-1/4 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE RMS MODEL
- Length: 1.25 inch
- Inch: 1/4"
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - phillips recessed countersunk machine screws ROHS
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
-
Supplier: Pan American Screw, Inc.
Description: Machine Screws Bulk
- Length: 0.75 inch
- Inch: # 8
- Screw Type: Machine Screw
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear ISO: 1207 BS7635 ANSI: B18.6.7M
- Fastener Standards: ASME / ANSI, ISO
- Screw Type: Machine Screw
- Standard Drives: Slotted
- Material: Steel
-
Supplier: Pentair, Inc.
Description: SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 1/2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE CADDY[R] BRAND USED ON T GRID BOX HANGER PACKAGING QUANTITY 50
- Length: 0.5 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: Newark, An Avnet Company
Description: SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel; Screw Head Diameter:0.211" RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
HDMachineVise_PartsList 5" Heavy Duty Machine Vise Jergens (read more)
Browse Vises Datasheets for Jergens, Inc. -
TG GripSerts Workholding Grippers With only 3.5mm of clamp surface needed to securely hold the workpiece (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
installation and maintenance. The Captive Machine Screws are also available in a miniature pan head style (S706SHM…), the smallest being 4 mm in length, making it ideal for precision instrumentation applications. Featuring a unique internal driving shape, hexalobular socket head cap screws (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
operations. The S Series centering vise features low-profile GripSert equipped jaws that use just 3.5 mm of the workpiece surface. The TriMax G vise is also designed for high precision 5-axis machine milling operations. Hold blank, machined, round and irregularly shaped workpieces. Excellent (read more)
Browse Vises Datasheets for Imao-Fixtureworks -
Choosing Your Screw Material When considering the choice of material there are certain variables that need to be taken into consideration. Proper material selection is based upon 5 important criteria (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
— brass with black oxide finish S25FY9MPC… — stainless steel Shaft sizes from 3 mm to 20 mm Complete product specifications, dimensional data, and downloadable 3D CAD models are available online for immediate design integration and 24/7 purchasing (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
innovated, optimised and completed successfully its compressors since 1943. The Biogas compressor series C is an oilfree screw compressor in 3 sizes for volume flows up to 1900 m³/h and 3,5 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.