-
Supplier: Newark, An Avnet Company
Description: AC VOLTMETER, ANALOG, 0-600V, CLASS 1; Meter Function:AC Voltage; Meter Range:0V to 600V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.8VA; Scale Length:175.26mm
-
Supplier: Newark, An Avnet Company
Description: ANALOG, AC VOLTMETER, 0 TO 750V; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:109.4mm x 109.4mm x 77mm; Scale Length:179mm
-
Supplier: RS Components, Ltd.
Description: 12pin bright red LED voltmeter,200mV 9mm
- Display Digits: 3 Digits, 5 Digits, Plus 1/2 Digit
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: AC VOLTMETER, ANALOG, 0-150V, CLASS 1; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Scale Length:175.26mm
-
Supplier: Newark, An Avnet Company
Description: AC VOLTMETER, ANALOG, 0-300V, CLASS 1; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.8VA; Scale Length:175.26mm
-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV507-110V-CU from Selec Features true RMS measurement. Single row, Liquid crystal display 3 Digits, Height 0.56" (14.2mm) Display Range 5 to 516 VAC Bargraph analog style bargraph indication, Panel mount, Weight 165g, AC Input Voltage Range 50-480VAC Continuous
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: Allied Electronics, Inc.
Description: Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an
-
Supplier: Allied Electronics, Inc.
Description: Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an
-
Supplier: Allied Electronics, Inc.
Description: Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an
-
Supplier: Allied Electronics, Inc.
Description: Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog
-
Supplier: Tradeport Electronics Group
Description: The VT-182 ultrahigh-sensitivity electronic voltmeter is capable of measuring noise voltages and S/N. Measuring range between 10 µV and 300 V f.s Frequency response is between 10 Hz and 500 kHz. 5 audio compensation filters (JIS-A, DIN-NOISE, DIN-AUDIO, CCIR, CCIR/ARM). Can be used as a noise
-
Supplier: Tradeport Electronics Group
Description: The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10MΩ at 45 pF. It can be used as 2 sets of electronic
-
Supplier: Tradeport Electronics Group
Description: The VT-186 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300µV to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10MΩ at 45pF. Can be used as two high-sensitivity electronic voltmeter units
-
Supplier: Tradeport Electronics Group
Description: The VT-183 is a high-sensitivity, broad-band electronic voltmeter featuring automated range switching. The up/down autoranging system allows switching of the measuring range to the easiest-to-read range in an instant. The measuring range is between 1 µV and 300 V f.s., the frequency response
-
Thermocouple Temperature Transmitters - Transmitter, Thermocouple/mV Input, 600T Series -- 656T-E600Supplier: Acromag, Inc.
Description: easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: TE Connectivity
Description: Body Features Product Weight (LB) : .881 Configuration Features Panel Cutout Size : 50.8 MM [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7 Product Width (INCH) : 2.7 Electrical Characteristics
- Features: Analog
- Phase: Single Phase
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, 250V, 500V, 1000V, Ohm, Continuity, V Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the completion of the
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, Variable 10V to 100V, Ohm, Continuity, V, kΩ Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent)
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, 250V, 500V, 1000V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ
-
Supplier: Acromag, Inc.
Description: easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter Analog - Black Characters Display Panel Mount
- Operating Temperature: 32 to 104 F
-
Supplier: Cole-Parmer
Description: from 5°F to 122°F • Operates on 50 and 60 Hz frequency These CAT IV 600V safety rated analog clamps are great tools for tough electrical applications. Clamps work well in extreme temperatures of 5
F to 122 F, while digital clamp LCD screens tend to freeze, this anolog clamp - AC Current Range: 1,000 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output
- Duty Cycle: 100 %
- Output Current Range: 70 to 780 amps
- Output Voltage Range: 13 to 44 volts
- Output Power Capability: DC Output
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The performance of the meter is based on the requirements of IEC 268-17. Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: console. The performance of the meter is based on the requirements of IEC 268-17. Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with
- Display Type: Analog
- Features: Other
-
Thermocouple Temperature Transmitters - Transmitter, Dual DC Voltage Input, 600T Series -- 654T-0600Supplier: Acromag, Inc.
Description: set your zero/full-scale output values using the noninteractive increase/decrease toggle switches on the front panel to modify the output signal until the desired output value is read on your voltmeter. The switches make it easy to calibrate a normal (proportional) or reverse-acting (inverse)
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: Laurel Electronics LLC
Description: readings. The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy of 0.01% of reading ± 2
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output
- Duty Cycle: 100 %
- Output Current Range: 70 to 780 amps
- Output Voltage Range: 13 to 44 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output
- Duty Cycle: 100 %
- Output Current Range: 70 to 780 amps
- Output Voltage Range: 44 volts
- Output Power Capability: DC Output
-
Supplier: DigiKey
Description: VOLTMETER -10-10V LED PANEL MNT
- Voltage Range: -10 to 10 volts
- Width: 92 mm
- Height: 45 mm
- Operating Temperature: 32 to 122 F
-
Supplier: Acromag, Inc.
Description: set your zero/full-scale output values using the noninteractive increase/decrease toggle switches on the front panel to modify the output signal until the desired output value is read on your voltmeter. The switches make it easy to calibrate a normal (proportional) or reverse-acting (inverse)
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 167 F
- Resolution: 16 bits
- Isolation: Channel-to-Channel Isolation
Find Suppliers by Category Top
Featured Products Top
-
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/46222/41544969-MIT.pdf?sequence=2
An Argon plasma is indicated by voltage and current readings on the analog voltmeter and ammeter on the remote control panel. The voltage is typically 20 V and the current 600 A.
-
Metra Blansko a.s.
PK 415 - Clamp ammeter- voltmeter with analog AC current: 1.5 A, 3 A, 6 A, 15 A, 30 A, 60 A, 150 A, 300 AAC voltage: 150 V , 300 V, 600 VAccuracy class: 2.5Max. size of measured conductor: â 60 mm, profile 70 Ã 30 mmWorking temperature range …
-
Testers / Analog / Hoyt Electrical Instrument Works Inc.
1832 IN - Analog Insulation Tester The 1832 IN Insulation Tester features a high quality Taut Band movement, Three insulation test voltage (DC): 250 V , 500V, 1000V, Two continuity test on low ohms:500W & 3W and AC voltmeter with linear scale up to 600 Vac.
-
Displays / 28
PK 410 - Clamp ammeter- voltmeter with analog display AC current: 1.5 A, 3 A, 6 A, 15 A, 30 A, 60 A, 150 A, 300 AAC voltage: 150 V , 300 V, 600 VAccuracy class: 2.5Max. size of measured conductor: â 28 mm, profile 30 Ã 20 mmWorking temperature range …
-
Hoyt Electrical Instrument Works Inc.
1832 IN - Analog Insulation Tester The 1832 IN Insulation Tester features a high quality Taut Band movement, Three insulation test voltage (DC): 250 V , 500V, 1000V, Two continuity test on low ohms:500W & 3W and AC voltmeter with linear scale up to 600 Vac.
-
Hoyt Electrical Instrument Works Inc. 1832 IN - Analog Insulation Tester
Hoyt Electrical Instrument 1832 IN - Analog Insulation Tester The 1832 IN Insulation Tester features a high quality Taut Band movement, Three insulation test voltage (DC): 250 V , 500V, 1000V, Two continuity test on low ohms:500W & 3W and AC voltmeter with linear scale up to 600 Vac.
-
Calibration system for power quality instrumentation
The output stage of each divider is self-ranging and produces 10 V full scale for input voltages of 120, 240, 360, 480 and 600 V . Two high accuracy-sampling voltmeters are used as analog -to-digital converters.
-
An efficient test method for harmonic measurement equipment
The output stage of each divider is self-rangingand produce IO V full scale for input voltages of 120,240,360,480and 600V . Two high accuracy sampling voltmeters are used as analog -to-digitalconverters.
-
Hoyt Electrical Instrument Works - 5036-5AAC-300AAC - Analog Panel Meters - Analog Ammeters - Allied Electronics
Analog Panel Meters > Analog Voltmeters AC Voltmeter; Repulsion; 3.5-in Display; 2% Accur.; Stud Mnt; 0- 600V Range/Scale .
-
Hoyt Electrical Instrument Works - CT300/5 - Transformers - Transformer - Allied Electronics
Analog Panel Meters > Analog Voltmeters AC Voltmeter; Repulsion; 3.5-in Display; 2% Accur.; Stud Mnt; 0- 600V Range/Scale .
Indicates content that may require registration and/or purchase.