-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Single Diodes. This listing
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V,
- Tj: -55 C
- IO: 10 amps
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A,
- Tj: -55 C
- IO: 8 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE 2 A, 600 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV27-600-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Tj: -55 C
- IO: 2 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-600V is a family of 600V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 050968-DSR8V600 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.2V @ 8A Reverse Recovery
- VF: 3.2 volts
- VR: 600 volts
- IR: 0.02 mA
- trr: 23 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers WN10V600XQ/TO-220F/STANDARD MARKING * HORIZONTAL, RAIL PACK
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, UNI-DIR, TVS 18V 600W
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRA FAST 1A 600V, SMB
-
Description: DIODE GEN PURP 600V 15A TO220AC
- VF: 3.2 volts
- VR: 600 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Allied Electronics, Inc.
Description: DIODE MODULE, 600A, 1600V, SEMIPACK 4
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 600V 9A DPAK
- VF: 1.9 volts
- IF: 100,000 mA
- VR: 600 volts
- IR: 0.05 mA
-
Supplier: DigiKey
Description: Diode Standard 600V 15A Through Hole TO-220AC
- Tj: -65 to 175 C
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER 4A,600V, SMPC; Diode Case Style:TO-277A; Diode Configuration:Single; Diode Type:Standard Recovery; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A; Forward Voltage VF Max:860mV; No. of Pins:3 RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 600V 6A TO263AB
- VF: 2.94 volts
- IF: 6,000 mA
- VR: 600 volts
- IR: 0.25 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 600V 10A DPAK
- VF: 2 volts
- trr: 50 ns
- Package: D2PAK
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1169962-DSR6V600D1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
-
Supplier: Allied Electronics, Inc.
Description: Diode; 3V; TransilL; 600 W; SMB; 100 A
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 14V, BIDIR, SMB ROHS COMPLIANT: YES
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 600V 1.35V@3A 2A SOD-57 Avalanche Diodes ROHS
- VF: 1.35 volts
- VR: 600 volts
- IR: 0.005 mA
- trr: 250 ns
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 13V, UNIDIR, SMB ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 600V 1A AXIAL
- VF: 1.4 volts
- IF: 15,000 mA
- VR: 600 volts
- trr: 400 ns
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 11V, BIDIR, SMB ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 131751-DSR6V600D1-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 3V @ 6A Reverse Recovery
- VF: 3 volts
- VR: 600 volts
- IR: 0.05 mA
- trr: 35 ns
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8A Single 600V 2V@8A SOD-59 Diodes - General Purpose ROHS
- VF: 2 volts
- VR: 600 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 1.58V@10A 33ns Independent Type 10A 600V ITO-220AC Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: ASAP Semiconductor LLC
Description: DIODE, SMA, 600V 1.0 AMP
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 600V 8A TO220AC
- VF: 2.94 volts
- VR: 600 volts
- IR: 0.25 mA
- trr: 34 ns
-
Supplier: Microchip Technology, Inc.
Description: FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal
- VF: 1.8 volts
- VR: 600 volts
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE MOD GP 800V 600A MAGNAPAK
- VR: 800 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Littelfuse, Inc.
Description: Rated HiPerDynFRED High Performance Dynamic Fast Recovery Diode Consisting of series connected diodes Enhanced dynamic behavior for high frequency operation
Find Suppliers by Category Top
Featured Products Top
-
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.