-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1014130-MKS2P AC220 Category: Relays>Power Relays, Over 2 Amps Series: MKS Termination Style: Plug In, 8 Pin (Octal) Features: Mechanical Indicator Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Indium (AgSnIn) Standard Package:
- Coil Resistance: 3,550 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: REVERSE POWER RELAY 3 PHASE 3 WIRE INPUT 5 AMPS AC RELAY OUTPUT WITH VOLT FREE CONTACTS INPUT 440 VOLTS L/L RELAY OUTPUT WITH 60HZ RELAY ENERGIZE (STD)
-
Supplier: Allied Electronics, Inc.
Description: ± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max.
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: E300 Overload Relays (193/592 IEC/NEMA), Current Sensing Module (6...60 A) Mounts to 100-C30...C55 contactor
-
Supplier: Allied Electronics, Inc.
Description: blue pushbutton Lock down door when activated, holds Finger grip cover allows operator to remove relays from sockets more easily than conventional relays. White plastic ID tag⁄write label used for identification of relays in multi relay circuit.
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: DC
-
Supplier: Allied Electronics, Inc.
Description: blue pushbutton Lock down door when activated, holds Finger grip cover allows operator to remove relays from sockets more easily than conventional relays. White plastic ID tag⁄write label used for identification of relays in multi relay circuit.
-
Supplier: Newark, An Avnet Company
Description: CURRENT PROTECTOR 3 PHASE 3 OR 4 WIRE CURRENT 5 AMPS, RELAY OUTPUT WITH VOLT FREE CONTACTS, 60 HZ, AUX 220V 60HZ, DIFF 1% (STANDARD), RELAY ENERGIZE (STD)
-
Description: SPG SOCKET, 48/60 AC/DC (RLY 48/
- DC Coil Voltage: 60 volts
- Throw: Double Throw
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - Industrial Mount 60VDC 3 AMP AC INPUT
- Operating Temperature: -22 to 176 F
-
Supplier: Allied Electronics, Inc.
Description: Series DC60 Solid State Relays, Panel Mount, 3 to 60 VDC, 4000 V (RMS) Dielectric Strength 3-7 Amp; 60 VDC; DC Output Bipolar transistor outputs are available in 3, 5 and 7 amp ratings. Cost-effective relays offer 4000 volt isolation and come in Crydom's
-
Supplier: Newark, An Avnet Company
Description: Timer, True Off Delay, 24V AC/DC, 10 amp DPDT, 0.6 - 60 seconds
-
Supplier: DigiKey
Description: SPG SOCKET, 48/60 AC/DC (RLY 48/
- DC Coil Voltage: 60 volts
- Operating Temperature: -40 to 158 F
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Sensata Technologies
Description: 10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals for easy connection Fits standard 35mm DIN rail Includes LED Status Indicator (DC Control Only)
- Input (Pick-up) Voltage Range: 1 to 200 volts
- Input Current Range: 0.012 to 0.015 amps
- Maximum Current: 10 amps
- Operating Temperature: -4 to 176 F
-
Supplier: Newark, An Avnet Company
Description: 1.5 Pole Contactor, 24 VAC Coil, 50/60 Hz, 40 Amp Contacts. Coil Data: 16.5 Ohms DC Resistance, 208 mA, 5 VA (Nominal), Maximum 20 VA (Inrush). Approximate Dimensions: 3-1/4" x 2" x 2 1/2"
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Win Source Part Number: 919498-G7L-2A-T-J-CB-AC24 Series: G7L Operating Temperature Range: -25°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 24VAC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: G7L Categories: Relays ECCN:
- Features: Other
- Mounting: PC Board
-
Supplier: Sensata Technologies
Description: Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
- Input (Pick-up) Voltage Range: 48 to 600 volts
- Input Current Range: 0.004 to 0.015 amps
- Operating Temperature: -40 to 176 F
- Output Voltage Type: AC
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: AC
-
Supplier: Sensata Technologies
Description: Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
- Input (Pick-up) Voltage Range: 48 to 600 volts
- Input Current Range: 0.004 amps
- Operating Temperature: -40 to 176 F
- Output Voltage Type: AC
-
Supplier: Sensata Technologies
Description: Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size IP20 touch-safe housing Contactor configuration AC control C-UL-US Listed and VDE approved
- Input (Pick-up) Voltage Range: 48 to 600 volts
- Input Current Range: 0.004 amps
- Operating Temperature: -40 to 176 F
- Output Voltage Type: AC
-
Supplier: Radwell International
Description: POWER RELAY, MK-S SERIES, SOCKET, NON LATCHING, QUICK CONNECT, VOLTAGE: 250 VOLT AC, AMPERAGE: 10 AMP, 11 PIN, FREQUENCY: 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Latching Relay
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HA General Purpose Tube Base Relay, 10 Amp Contact, DPDT, 230V AC
-
Supplier: Win Source Electronics
Description: Time: 7 ms Number of Pins: 5 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 2-1393216-8; V23057-B3023-A101; G2R-1-H-DC48; G5SB-14-DC48; JQ1-48V; JE1XN-DC48V-HV23057A 23A101; V23057A23A101; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and
- DC Coil Voltage: 60 volts
- Coil Resistance: 7,200 ohms
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Contact Current Rating: 5 A Coil Type: Non-Latching Coil Power: 1 W Width: 18.9992 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): MY2ND2DC48S; MY2N DC48 (S); MY2-02-DC48; 1-1393807-1; 1393766-6; 4-1393809-4V23054D1026F104; Popularity: Low Fake Threat In
- DC Coil Voltage: 60 volts
- Coil Resistance: 3,800 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HA General Purpose Tube Base Relay, 10 Amp Contact, 3PDT, 230V AC, Pilot Light
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER (2008-05-29), AC RELAY, 300 VAC MAX, 10 AMP, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 10 amps
- Motor Voltage: 120 to 300 volts
- Features: AC Motor Starter
-
Supplier: Radwell International
Description: SAFETY RELAY, AUTO/MANUAL RESET TYPE, 24 V AC/DC SUPPLY, 50/60 HZ, AC15, 250 V, 5 AMP, OR DC13, 24 V, 3 AMP, 3 NO 1 NC, REMOVABLE SCREW, MSR127TP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Measurement Computing
Description: Solid state relay module, single, DC switch, 3 to 60 VDC @ 3.5 amps Key Highlights 4000 Vrms isolation Low cost
- Input (Pick-up) Voltage Range: 2.5 to 10 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.014 amps
- Maximum Current: 3.5 amps
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: AC
-
Supplier: Cole-Parmer
Description: DC control to large OEM customers worldwide. DC Power Series SSRs switch DC voltages between 5–60 volts. They have nominal current ratings of 3 and 5 amps. AC Switching Series|The AC Series offers the ultimate in solid-state reliability. AC Power Series SSRs
- Output Voltage Type: DC
-
Supplier: TE Connectivity
Description: Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System :
- Operating Temperature: -94 to 257 F
- Frequency Sensing Range: 50 to 400 Hz
-
Supplier: TE Connectivity
Description: Contact Features Protective Relay Contact Arrangement : 1 Form C, SPDT Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 73 x 75 x 112 MM [2.87 x 2.95 x 4.41 INCH ] Electrical Characteristics Actuating System : AC/DC
- Operating Temperature: -40 to 140 F
-
Supplier: TE Connectivity
Description: Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 208 Operation/Application Current Type : AC Delay Time : 6 - 60 minutes Mode of Operation : On-Delay Type of Control : Knob Product
-
Supplier: TE Connectivity
Description: Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Electrical Characteristics Actuating System :
- Features: Other
- Mounting: Socket / Plug-in
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 60 V, 1 A AC single-pole Photovoltaic Relay in a mod. 8-pin SMT Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of AC and DC
Find Suppliers by Category Top
Featured Products Top
-
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
40 - 60 Amp Class A GFCI Product Features 208 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
overvoltage protection, and a wider range of up to 125amps and 660V. Crouzet’s SSR product families include AC Single-phase, AC 3-Phase, AC Multichannel, DC Output, and Smart SSRs. The panel mount AC Single-phase product family includes the Essential GNA series, the Classic GN (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Up to 100 Amps Frequency: 60 Hz Trip Level: 5mA +/- 1mA (at 60Hz, higher levels at higher frequencies for VFD trip resistance) Phase: 3 Phase (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The G7L Power Relay is a high-capacity and high-dielectric-strength PCB power relay designed to handle momentary voltage drops without contact chattering. It can withstand voltage drops up to 50% of its rated voltage, ensuring reliable performance in various applications. With a wide-range AC (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-filled, hermetically sealed enclosure. Unlike an ordinary PCB relay used for low-current control signals, the G9EA-1-B DC24 is intended for applications involving substantial DC voltage and current. Its published resistive-load ratings include 60 A at 400 VDC and 100 A (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Struthers-Dunn - WM35AAA-120A - Sensors, Switches & Relays - Relays - Allied Electronics
Relay ; Mercury Displacement, Up to 3PST, 60 Amp , AC and DC, 7 to 28VA 3 to 9W .
-
An Application-Driven Architecture for Residential Energy Management with Wireless Sensor Networks
The thermostat microprocessor controls the HVAC fan, cooling unit, and heater by actuating a set of relays that connect to the HVAC unit through 24V 60 Hz AC milli- amp control wires.
-
Grainger.com
• Magnetic Motor Starter Retrofit Kit, Overload Relay Amp Setting 60 to 300A, Coil Volts 125VAC, Enclosure Type Open, Auxiliary Contact Form 1NO, HP … Starter Type NEMA Style, Action Reversing, Hz 50/60, Number of Poles 3, Amps AC 270, NEMA Size 5…
-
Adapting Wireless Technology to Lighting Control and Environmental Sensing
Standard Electrical wiring 120- 277V AC 60 Hz (Phase, Neutral, Ground). .... ACM – Circuit control 20 Amp relay output for On/Off switching .
-
Adapting Wireless Technology to Lighting Control and Environmental Sensing
Standard Electrical wiring 120- 277V AC 60 Hz (Phase, Neutral, Ground). .... ACM – Circuit control 20 Amp relay output for On/Off switching .
-
SCHNEIDER ELECTRIC Manual Motor Starter,IEC,60 to 100A,600V - Manual Motor Switches and Starters - 2MNL3|GV7RE100 - Grainger Industrial Supply
• Amps AC 60 to 100. .... • Overload Relay Amp Setting 60 to 100A .
-
6 Slot AdvancedTCA AC/DC chassis
…featuring dual hot-swappable fan trays, dual hot-swappable shelf managers, three 1500W AC power supplies, or .... DC input includes -48 VDC/- 60 VDC; one feed per PEM (A or B), designed to carry 50 Amp , Dual redundant PEM modules, both of which are capable … and differential mode filtering for conducted emissions,Telco Alarm relays with a maximum rating…
Indicates content that may require registration and/or purchase.