-
Supplier: Transcat, Inc.
Description: black numbers with polished mirror band High and low pressure movement stops are standard
- Working Pressure Range: 870.2262 psi
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60” Microbore
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 60 PSI/BAR, 1/4 NPT MALE BACK CONN, DRY GAUGE. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze, Copper
-
Supplier: HydraCheck Inc.
Description: technicians to observe pressures while operating a machine, which in the case of hydrostatic transmissions is oftentimes necessary. Hydrostatic Transmission Pressure Gauge Test Kit includes: 0 to 100 PSI (0 to 6.9 bar) pressure gauge with direct gauge
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Honeywell Sensing & IoT
Description: These pressure switches are durable, reliable electromechanical gauge pressure on/off switches that are available with either single pole single throw (SPST) normally open or normally closed circuitry, or single pole double throw (SPDT) circuitry. Their high proof
- Working Pressure Range: 870.2262 psi
- Pressure Measurement: Absolute, Gauge
- Material: Gas, Liquid
- Sensor Technology: Mechanical Deflection
-
Supplier: ValueTronics International, Inc.
Description: -.97 bar to 1 bar Resolution: 0.001 psi, 0.0001 bar Accuracy: Positive pressure: ± 0.05 % FS; Vacuum: ± 0.1 % FS Burst pressure: 60 psi, 4 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps
- Type: Absolute, Gauge
- Display: Digital
-
Supplier: Petersen Products Co.
Description: Engine or Motor 1/2 HP, 60 Hertz 110/220V For Use With Water Horsepower 1/2 HP Max Flow Rate 3 GPM @ 300 psi (20.68 bar) Port, Output 3/4" FNPT Port, Source Inlet 3/4" Female GHT (Garden Hose Thread) Power Source Electrical Press., Max Output 300 psi (20.68 bar) Pressure,
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.5 HP
-
Description: pressure gauge for protection against system shock • Oil level gauge with thermometer for improved diagnostics • Increased Lifespan • Submerged pump to protect from cavitation • Design and Flexibility • Quieter operation • Vertical orientation to save floor space • Dual rated
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Description: leak points • Glycerin-filled pressure gauge for protection against system shock • Oil level gauge with thermometer for improved diagnostics Increased Lifespan • Submerged pump to protect from cavitation Design and Flexibility • Quieter operation • Vertical orientation to save
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 9.6 GPM
- Total Power: 20 HP
- Unit Weight: 340 lbs
-
Supplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator,
- Gage / Instrument Type: Indicator / Comparator
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator,
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Wabash MPI
Description: ramping TCU’s with remote setpoint capability Cycle counter thru PLC Automatic low pressure system Automatic transition from closing to pressing speed Closing speed 70 IPM (approx.) Pressing speed 5 IPM OSHA approved operating system Pressure relief valve with analog pressure
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Winters Instruments
Description: Description & Features:• Rugged, 2" (50mm) forged brass case and connection• Forged brass case and socket• Glycerin filled• 3/8" Steck-O connection• 3 coloured zone dial for easier pressure reading• 0-9,000 psi/bar• 5 year warranty
- Working Pressure Range: 0 to 9,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.375 inch
- Accuracy: 3 ±% FS
-
Supplier: Keller America, Inc.
Description: The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5…4.5 V signal for process monitoring and switch functions to activate alarms or control relays at predetermined pressure levels. The PA-22PS provides two independent
- Working Pressure Range: 58.01508 to 5,801.508 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Connection Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy • Selectable Units of Measure • Selectable Relative or Sealed Measurement Reference • Easy to Use • Stainless Steel Wetted Parts • Long Battery Life • Auto Shut-Off Feature
- Working Pressure Range: -14 to 1,000 psi
- Operating Temperature: 32 to 130 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Keller America, Inc.
Description: The dV-2 Series incorporates many of KELLER's latest developments in electronics to produce a simple low cost digital pressure gauge that is packed full of features normally found only on expensive instruments. The dV-2 can be set up to perform various measuring functions via two front
- Working Pressure Range: 0 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 to 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits High quality dry gauges for reliable service on applications not corrosive to brass Vacuum and compound through 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes bottom, back, left and right side connections Dry, ABS case (steel, chrome or Stainless steel optional) All brass or
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.125 to 0.4375 inch
- Accuracy: 2.5 ±% FS
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 1.87 inch
- Pressure Connection Size: 0.125 inch
- Accuracy: 1 to 3 ±% FS
-
Description: A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 2.64 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 3 ±% FS
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Economical Brass Construction with Aluminum Housing Large 6†Dial Face Pressures Up to 10,000 PSIG ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Glycerin Filling With its six inch face, the DRG64 pressure gauge is readily visible from across a
- Working Pressure Range: -14.7 to 10,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 1 ±% FS
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1.5 ±% FS
-
Supplier: KEYENCE
Description: KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure
- Working Pressure Range: 0 to 3,626 psi
- Operating Temperature: -4 to 212 F
- Pressure Connection Size: 0.75 inch
- Features: Alarm Indicator, Analog Current, Instrument, Other, Sensor
-
Supplier: Keller America, Inc.
Description: The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button The LCD switches from temperature to pressure at the touch of a button, with the
- Working Pressure Range: -14.50377 to 1,160.3016 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Type: Absolute, Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: Temperature at the Touch of a Button in ºC or ºF • Large, Backlit, 5-Digit Display with 16.5 mm (0.65") High Digits and 20-Segment Bar Graph • Rugged Stainless Steel Case Meets NEMA 4 (IP65) Rating • Min/Max Recall • Adjustable Tare Zeros Large System Offsets • Protective Rubber Boot Included
- Working Pressure Range: -15 to 10,000 psi
- Operating Temperature: 14 to 131 F
- Accuracy: 0.05 to 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Dual Scales in PSI and BAR Standard • Economically Priced • 2.5% Full Scale Accuracy • 1½", 2", or 2½" Dial Faces • Center Back or Lower Mount Fittings
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 1.5 to 2.5 inch
- Pressure Connection Size: 0.125 to 0.25 inch
- Accuracy: 2.5 ±% FS
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4-20 mA, 2-Wire Analog Output 4†Nominal Dial Face Stainless Steel Construction ±0.5% Accuracy Pulsation and Vibration Damping Via Optional Oil Filling Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD DZF26 is the
- Working Pressure Range: 0 to 5,000 psi
- Pressure Connection Size: 0.5 inch
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: 15 to 140 F
-
Supplier: Crystal Engineering Corporation
Description: Rugged & accurate pressure gauge, NEMA4 rated, RS232 port
- Vacuum Range: -14.500000000000396 to 0 torr
- Operating Temperature: 14 to 122 F
- Working Pressure Range: 0 to 10,000 psi
- Type: Absolute, Gauge, Vacuum
-
Supplier: Keller America, Inc.
Description: LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure,
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: Dynisco
Description: free pressure indication. Polymer pressure is sensed by a metal diaphragm, mounted flush with the inside surface of the extruder barrel with pressure indicated on the readout gauge. The sealed diaphragm design eliminates the need for grease and prevents melt contamination
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for
- Working Pressure Range: 30 to 10,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
Find Suppliers by Category Top
Featured Products Top
-
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Samping Systems • Service (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Experimental Study on Load-Settlement Behaviour of Cement Stabilised Footing with Different Dimensions on Sandy Soil
Laboratory plate load tests were performed using the above-mentioned device and a hydraulic jack with the appro- priate capacity … … ity and prevent deformation during loading; pressure gauges with the capacity of 10, 60 and 160 bar for taking load mea …
-
DSAR Class rescue submersible
… t (in air) Operating depth: 500 m (700 m optional) Main propulsion: 2×10 kW electric Auxiliary propulsion: 4×3 kW hydraulic Batteries: Lithium polymer gel … … 16 persons Transfer under pressure : up to 5 bar gauge Speed: >3 kt Maximum mating angle: 60 ° .
-
Continuous recording of flow curves on a capillary rheometer using a new pressure transmission element
… driven by a screw nut gear (transmission ratio 4 : 1) coupled to a hydraulic power unit with … The whole apparatus (sample tank, plunger and capillary sealing) was designed to withstand a maximum gauge pressure of 60 bar .
-
Application of Rexroth hydraulic and pneumatic experiment platform in experiment teaching of hydraulics and pneumatics
Components needed for the hydraulic system is as follows: hydraulic oil source, 1 double-acting hydraulic cylinder, 1 stroke valve, 1 manual directional control valve with spring returning … … control valve, 1 throttle valve, 4 One- way valves ,1 stopwatch, 1 pressure gauge . Figure 3 When hydraulic system assembled, hydraulic system pressure will be adjusted by relief valve which will be transferred to 60bar .
-
Standardisation of pressure measurement using pressure balance as transfer standard
… another PT experimenti.e.NABL-Pressure-PT007wascarried out for 14 laboratories having measurement capabilities 0.25% or coarser than 0.25% of full scale pressure using pressure dial gauge as an artifact in the pressure range (6 to 60 ) MPa [10-11]. This PT programme is designed and organized in the hydraulic pressure region covering pressure range (7 to 70) MPa (70 to 700) bar using the pressure balance as transfer standard.
-
Solar Photovoltaic Energy
Type A exists already and can be installed with elements widely available (com- pressor/ hydraulic motor, gas cylinders, pressure gauge , DC generator). Type A has a total electrical efficiency of over 73% at 3 Wh/l of storage, and type B should have an efficiency of over 60 % for 35 Wh/l at 300 bar .
-
Directional pressure quench casting of aluminium alloys
In pressurised tests the prescribed pressure was reached in the chamber 35 s after the datum time. Tensile testpieces with a gauge length of 60 mm and diameter of 15 mm were machined from the cast bars and pulled to destruction on a 500 kN hydraulic testing machine.
-
A Universal Panel Tester
To apply forces on a panel specimen, the jacks are supplied with oil pressure through a sophisticated hydraulic system that consists of a 5000-psi (34-MPa) pump unit, a load maintainer, a ten-channel pressure distribution system, and a system of … Test data are collected from the 60 jack load cells, strain gages on the steel reinforcing bars , and Linearly Variable Differential Transformers (LVDTs) on the surface of the test panel.
Indicates content that may require registration and/or purchase.