-
Supplier: Nova Electric
Description: The OCGL (pure sine wave) inverters are intended for outdoor military or industrial applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems,
- DC Input Voltage: 24 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: The OCGL (pure sine wave) inverters are intended for outdoor military or industrial applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems,
- DC Input Voltage: 12 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: The OCGL (pure sine wave) inverters are intended for outdoor military or industrial applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems,
- DC Input Voltage: 48 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps
- DC Input Voltage: 24 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Duracell, Inc.
Description: Duracell Portable Generators are built with reliable and efficient Kohler engines and rugged, high-end components, so your generator will last for many years. Our SineWave alternators and SmartPower technologies protect your generator and the electrical devices it powers. Some
- Wattage: 1,600 to 7,000 watts
- Voltage: 120 V, 120/240 V, 240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: ValueTronics International, Inc.
Description: offset without clipping, ±10 V open circuit; ±5 V into 600 Ω Sine Wave Distortion: Less than 1%, 1 Hz to 100 kHz; harmonics more than 30 dB down from fundamental, 100 kHz to 1 MHz Square Wave Non-Symmetry: Less than 1%, to 100 kHz Triangle Wave Non-Linearity: Less
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 0.1 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Electric Generators Direct
Description: fuel filter (.4 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: ValueTronics International, Inc.
Description: The MFG-2260MRA is a 60 MHz arbitrary waveform generator from Instek. Additional Features: 60MHz Dual Channel Arbitrary Function Generator with Pulse Generator, Modulation, 320MHz RF Signal Generator, Power Amplifier 2 Channel, 60 MHz, Multi-Channel Function
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: circuit or the load. With series injection on 50, 60 or 400 Hz power lines, the spike can be applied to either the positive or negative half cycle of the power frequency sine wave. The spike can be adjusted to fall on the power sine wave from 0º to 360º. For
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Transcat, Inc.
Description: one 160MHz or 320MHz RF signal generator (MFG-2160MF/MFG-2160MR) and one power amplifier (MFG-2120MA only);MFG-22XX models include one 30MHz/60MHz dual performance ARB generator ; one 25MHzpulse generator ; one 160MHz or 320MHz RF signal generator
- Maximum Input Channels: 1
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
-
Supplier: Allied Electronics, Inc.
Description: Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave output
-
Supplier: NTi Audio AG
Description: support page: Third- and Octave Pink Noise Square Wave: 10 Hz - 5 kHz Sine: 1 Hz - 10 Hz Power Test acc. IEC60268-5 NormSignal acc. EN60065 Cinema Headroom Test More Minirator MR-PRO Functions Measurement Functions in Generator Mode Providing a detailed view
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: Electric Generators Direct
Description: Yamaha's Largest Inverter Generator For Home Use •Once limited to recreational generators •Now powerful enough to provide backup power to homes Pure Sine Wave •Safely power computers and sensitive electronics Smart Throttle™ •Engine speed varies based on load Electric
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Tripp Lite by Eaton
Description: kW output ratings for up to 25% more wattage capacity than common 0.8 - 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor
- Volt-Amp Rating: 60 kVA
- Watt Rating: 60 kwatts
- Maximum Input Current: 110 to 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Features 60kVA 54kW 3-Phase Large-Chassis UPS System Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring Dual hardwire input design enables operation from up to 2 power sources Network-grade sine-wave AC output with 1% output voltage
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Maximum Input Current: 180 to 420 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Electric Generators Direct
Description: oil & fuel filter (.43 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: fuel filter (.49 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Tripp Lite by Eaton
Description: operation from up to 2 power sources Network-grade sine-wave AC output with 1% output voltage regulation and less than 1% output total harmonic distortion Tested to UL 1778 (U.S.), CSA (Canada) and NOM (Mexico) standards High 0.9 power factor for maximum power to the connected load
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.7 minutes
-
Supplier: Tripp Lite by Eaton
Description: output wiring Dual hardwire input design enables operation from up to 2 power sources Network-grade sine-wave AC output with 1% output voltage regulation and less than 2% output total harmonic distortion Tested to UL 1778 (U.S.), CSA (Canada) and NOM (Mexico) standards High 0.9 power
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Runtime at Half Load: 8 minutes
- Runtime at Full Load: 3.9 minutes
-
Supplier: ValueTronics International, Inc.
Description: VA. Operating efficiently from a single phase AC outlet, this product puts the convenience of international power at any bench, in the laboratory, the test department, or in the field. The instrument uses a precision sine wave generator which produces a low distortion
- Type: AC Power Source
Find Suppliers by Category Top
Featured Products Top
-
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
/min) 60Hz 1220 1970 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC-power. The sine wave inverters provide a single, regulated pure sine wave output of 115Vac continuous at 400Hz or 60Hz, or 230Vac continuous at 50Hz. DC-input voltages include (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
AC power. Key Specifications 1000VA, industrial quality DC-AC sine wave inverters; Output: 115Vac continuous at 60Hz or 400Hz, or 230Vac continuous at 50Hz; Input: 36Vdc, 48Vdc, 125Vdc, 250Vdc. 24Vdc input with derating to 750VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42-60 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
A 10KW Modular Inverter for 28 VDC to 120/240 VAC Power Conversion
The inverter controller consists of a reference 60 Hz sine wave generator , an error amplifier, current comparator, an oscillator and a driver.
-
Corona Starting Voltage of Capacitors Driven with Pulsed Waveforms
5 D-C Bias Voltage The effect of d-c bias on CSV was checked by putting a d-c power supply in series with a 60Hz sine - wave generator .
-
Vibration Causes Acute Vascular Injury in a Two‐Step Process: Vasoconstriction and Vacuole Disruption
A Simpson 420 function generator produced 60 Hz sine waves which were amplified by a B&K Power Amplifier type 2706 to activate a B&K motor type 4809.
-
Analysis and implementation of a stochastic multiplier for electrical power measurement
Signal generator sine wave , 60 Hz a) 5.0 Vpp b) 0.5 Vpp .
-
TNA Study of Reclosing Transients on a 765 kV Shunt Compensated Transmission Line
The source was modelled with a three phase sine - wave generator at 60 Hz .
-
Particular Failure Mechanism of GaN-Based Alternating Current Light-Emitting Diode Induced by GaO_x Oxidation
The AC electrical character- istics of WB AC-LED chips were measured by the Xitron 2802 analyzer, and the AC signal was generated by a 60 - Hz AC sine wave power generator .
-
A new method for synchronous generator core quality evaluation
The waveform generator was set for 60 Hz sine waves at moderate voltage amplitude.
-
A one-phase, distribution-level phasor measurement unit for post-event analysis
Note the periodic frequency anomalies that appeared in sampling both the wall voltage and a clean 60 Hz sine wave produced by a signal generator .
-
Customer/Utility Relationships A New Approach to Credit and Load Management Systems
However, the utility industry always starts with the design of its generators to produce a 60 Hz . sine wave free of distortion.
-
A new method for synchronous generator core quality evaluation
The waveform generator was set for a 60 Hz sine wave at moderate voltage amplitude.
Indicates content that may require registration and/or purchase.