-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT,
- Internal RAM Size: 8 KB
- Operating Temperature: -40 to 125 C
- Bits: 16 Bit
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, TQFP-64
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 3.3 volts
- Supply Current: 0.24 milliamps
- Power Dissipation: 800.0000000000001 milliwatts
-
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 64KB Flash, 16KB RAM
-
Supplier: Utmel Electronic Limited
Description: 16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3.3 volts
- Supply Current: 90 milliamps
- Number of Timers: 13
-
Supplier: Utmel Electronic Limited
Description: Microchip PIC18F6490-I/PT; 8bit PIC Microcontroller; 40MHz; 16 kB Flash; 64-Pin TQFP
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 5 volts
- Power Dissipation: 1,000 milliwatts
- Number of Timers: 4
-
Supplier: Newark, An Avnet Company
Description: MICROCONTROLLER MCU, 32 BIT, PIC32, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: PIC24F Series 8 kB RAM 64 kB Flash 16-Bit Microcontroller - TQFP-80
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3.3 volts
- Pin Count: 80
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 40-Cerdip
- Clock Speed: 20 MHz
- Internal RAM Size: 0.128 KB
- Number of I/O Ports: 33
- Operating Temperature: 0 to 70 C
-
Supplier: DigiKey
Description: PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 40-Cerdip
- Clock Speed: 20 MHz
- Internal RAM Size: 0.128 KB
- Internal ROM Size: 3.5 KB
- Supply Voltage (Vcc): 4 to 6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 889383-PIC16C64A-04/P Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 40-PDIP Core Processor: PIC Speed: 4MHz Package:
- Clock Speed: 4 MHz
- Internal RAM Size: 3.5 KB
- Supply Voltage (Vcc): 4 to 6 volts
- Number of I/O Ports: 33
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 791920-PIC16C64AT-20/L Series: PIC 16C Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals:
- Clock Speed: 20 MHz
- Internal RAM Size: 3.5 KB
- Supply Voltage (Vcc): 4 to 6 volts
- Number of I/O Ports: 33
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 16BIT 64KB FLASH 64TQFP
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of I/O Ports: 53
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 889385-PIC16C64A-20/PT Series: PIC® 16C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 44-TQFP (10x10) Core Processor: PIC Speed: 20MHz
- Clock Speed: 20 MHz
- Internal RAM Size: 3.5 KB
- Supply Voltage (Vcc): 4 to 6 volts
- Number of I/O Ports: 33
-
Supplier: Microchip Technology, Inc.
Description: PIC24 16-bit Microcontroller, 64 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 64 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Lingto Electronic Limited
Description: IC MCU 16BIT 64KB FLASH 64TQFP
- Bits: 16 Bit
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 846221-PIC24HJ64GP502-I/SO Series: PIC® 24H Features: series Microcontroller IC Package: Tube Number of I/O: 21 Family Name: PIC24HJ64 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the
- Number of I/O Ports: 21
- Bits: 16 Bit
-
Description: IC MCU 16BIT 64KB FLASH 64QFN
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 256KB 2.3V~5.5V PIC 64Byte 16MHz FLASH 3 PDIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- Internal RAM Size: 0.064 KB
- Supply Voltage (Vcc): 2.3 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Bits: 8 Bit
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MCU 8BIT 56KB FLASH 64TQFP
- Clock Speed: 32 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100
-
Supplier: Rochester Electronics
Description: RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PQFP64
- Bits: 8 Bit
- ROM Type: Flash
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: RS Components, Ltd.
Description: MCU,PIC,flash 16bit,12Bit AD,XLP,TQFP 64
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Pin Count: 64
- Bits: 16 Bit
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100
-
Supplier: Allied Electronics, Inc.
Description: Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100
-
Supplier: QUALCOMM, Incorporated
Description: speaker amplifier output power Up to 4W output power Speaker Protection Qualcomm® aptX™ playback support aptX Classic aptX HD CPU CPU Clock Speed Up to 2.45 GHz CPU Cores 8x Qualcomm® Kryo™ 280 CPU CPU Bit Architecture 64-bit DSP DSP Technology Qualcomm® Hexagon™ 682 DSP
- Clock Speed: 2,450 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Inkjet printed humidity threshold monitoring sensor solution with irreversible resistance change for passive RFID applications
It is based on a 8- Bit PIC compatible microcontroller core and provides RAM ( 64 Byte), ROM, EEPROM (1024 Byte), an integrated temperature sensor, a general purpose analog sensor interface, GPIOs and a I2 C .
-
Microchip Technology Inc. - PIC17C756A-33/L - Processors & Microcontrollers - Microcontrollers - Allied Electronics
This powerful 8.25 MIPS (121 nanosecond instruction execution) yet easy-to-program (only 58 single word instructions) CMOS OTP-based 8- bit microcontroller packs Microchip's powerful PIC ® architecture into an 64 - or 68-pin package and is upwards compatible …
-
Signal processing and fabrication of a biomimetic tactile sensor array with thermal, force and microvibration modalities
Because the SPI is constricted by NI USB-8451 that can only transmit byte-width (8- bit ) data, the PIC microcontroller splits every data word into two data bytes and organizes them into a 64 -byte array plus header and tail …
-
FPGA Design
The CPU in a microcontroller can be 4, 8, 16, 32 or 64 - bit with the most recogniz- able microcontrollers being the 8051 microcontroller, ARM Cortex-M processors and Microchip Technology PIC devices.
-
Microchip Introduces Flash Data Memory to the Baseline PIC® Microcontroller Architecture
Now offering 64 bytes of non-volatile data memory, an 8 MHz internal oscillator, a Device Reset Timer (DRT), up to three channels of 8- bit Analog-to-Digital Conversion … … the low-cost Baseline PIC microcontrollers now have an increasingly …
-
Microchip Technology Adds Flash Data Memory To The Baseline PIC Microcontroller Architecture
These additions supplement the variety of integrated low pin count microcontrollers in the Baseline PIC microcontroller family. With the availability of 64 bytes of data memoryâcombined with an 8 MHz internal oscillator, a Device Reset Timer (DRT), up to three channels of 8- bit Analog-to-Digital Conversion (ADC), and up to two comparatorsâengineers now have a diverse feature …
-
Microchip expands USB microcontroller portfolio with three enhanced midrange 8-bit families
The full-featured PIC18F97J94 family is Microchipâs first to offer integrated LCD control, RTCC with Vbat, and USB on a single 8- bit PIC microcontroller . Available in 64 , 80 and 100 pins, the nine-member family offers a 60x8 LCD controller (for …
-
Microchip Unveil 8-bit PIC MCUs With Intelligent Analogue Integration
Microchip announces an expansion of its 8-bit PIC16F178X enhanced Mid-Range core microcontroller family with increased Flash memory densities; intelligent analogue and digital peripherals, such as on-chip 12- bit Analogue-to-Digital Converters, 16-bit PWMs, 8-bit and … The PIC16F178X are the first PIC MCUs to implement the new Programmable Switch Mode Controller, which is an advanced 16-bit Pulse-Width Modulator with 64 MHz operation and high-performance capabilities.
-
Development and performance of imaging radiation detector based on semi-insulating GaAs: Application in /spl gamma/-ray computer tomograph for industrial purpo...
16 bit counter is SW implemented as an intelligent peripheral unit using a small 8 bit PIC microcontroller . The developed detection unit consists of 64 F-E readout channels comoleted from four channel modules mounted …
-
Developing a MANET radio for the advanced robotic controller
64 MB SDRAM, 16MB Flash Watchdog PIC 16F873 8 bit microcontroller .
Indicates content that may require registration and/or purchase.