-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 200V, Ceramic Capacitors. This listing supports clearer
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 68 microF
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 68PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.000068 microF
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 22pF, Silicon Capacitors. This listing supports clearer
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: ODG (Origin Data Global)
Description: 68uF 200V ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 68PF, 200V, X7R, 10%, RADIAL; Capacitance:68pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:CK05 Series RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 200V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 68µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 0.0002 microF
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.68µF 630V
- Capacitance Range: 0.6799999999999999 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 68UF 20% 200V RADIAL
- Capacitance Range: 68 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM 68UF 20% 200V RADIAL
- Capacitance Range: 68 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 50V 68pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD 68uF 10V 10%CASE=V
- Capacitance Range: 68 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: KEMET - C0603C334K4RACAUTO - SMD Multilayer Ceramic Capacitor, AEC-Q200, 0.33 µF, 16 V, 0603 [1608 Metric], ± 10%, X7R
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM .68UF 600V
- Capacitance Range: 0.6799999999999999 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 68pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000068 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041721-940C16P68K-F Category: Capacitors>Film Capacitors Series: 940C Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 1600V (1.6kV) Applications: High Pulse, DV/DT Standard Package: 25 Capacitance: 0.68 µF
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 200volts 68uF 12.5X20 20%
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 C
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 68 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 5 RMS Current: — ESR: — Diameter: 51mm Length: 86mm Thickness: — Width: —
- Capacitance Range: 68 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Win Source Electronics
Description: DC: 630V Applications: DC Link, DC Filtering; High Frequency, Switching Capacitance: 0.68μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPM Categories: Capacitors Dimension: 1.260" L x 0.610" W (32.00mm x
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 68UF 400V HI-RIPPLE
-
Supplier: Lingto Electronic Limited
Description: SILVER MICA 68PF / 500V
- Capacitance Range: 0.000068 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: X363 Series, Axial Leaded, +⁄- 5% Tolerance, -55 to +105°C, Metallized Polypropylene Capacitors Non-Inductive wound metallized polypropylene Flame retardant tape wrap case and epoxy fill case Axial solder coated or tinned solid wire lead material Features Long Stable Life Lowest Dissipation
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; METALLIZED POLYPROPY; CAP.68UF; TOL +-10%; AXIAL; 400V
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Electrolytic Capacitors: Tantalum Oxide
-
Description: CAP TANT 0.68UF 20% 35V 1206
- Capacitance Range: 0.6799999999999999 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 855688-32SEPF68M Series: OS-CON™, SEPF Features: 68 µF 32 V Aluminum - Polymer Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status:
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 68PF 50V 5% NPO 0805 68pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 850 volts
- AC Rated Voltage (WVAC): 850 volts
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
from 50Vdc to 500Vdc and capacitance values up to 68μF. High Reliability versions available in low voltage stress designs with capacitance values up to 47 μF. High Reliability Screening available About our SV Capacitor Assemblies Ideal for (read more)
Browse Capacitors Datasheets for Knowles -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.