-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 4V, Tantalum Polymer Capacitors. This listing
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 4V, 20% +Tol, 20% -Tol, 680uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 4SVPS680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and
- Capacitance Range: 680,000,000 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: ODG (Origin Data Global)
Description: ±20% 1.69A@120Hz 10mm 200V 680uF Plugin,D25.4xL35mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 680UF, 4V; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D4; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 680UF, 4V; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:Y; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 680UF, 4V; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:1.29A; Product Length:7.3mm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Dielectric Material: Mica Family Name: CD4 Categories: Capacitors Dimension: 0.291" L x 0.110" W (7.40mm x 2.80mm) Height - Seated (Maximum): 0.220" (5.60mm) Voltage Rating DC: 500V Alternative Parts (Cross-Reference): CD4ED680FO3; CD4ED680FO3F; Introduction Date: March 12, 2002 ECCN: EAR99
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 4V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):4V; Capacitor Case / Package:-; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant:
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 10V F CASE FK SMD
-
Supplier: DigiKey
Description: 68pF ±1% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
- Operating Temperature: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: CAP TANT POLY 680UF 4V 2917
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAPACITOR
- Capacitance Range: 68 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 135 C
- Applications: Automotive
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD
-
Supplier: Utmel Electronic Limited
Description: CAP ALUM POLY 680UF 20% 4V SMD
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 C
-
Description: CAP ALUM POLY 680UF 20% 4V T/H
- Capacitance Range: 680.0000000000001 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 751403-4TPF680MAH Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 680μF Tolerance: ±20% Voltage - Rated: 4V ESR (Equivalent Series Resistance): 10mOhm at 100kHz
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056876-EEHZC1V680XP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 7.7 mm Voltage: 35 V Height - Seated (Max): 8.001 mm Mounting: SMD (SMT) Capacitance: 68
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005817-4SEPC680M Packaging: Bulk Type: Polymer Voltage Rating: 4V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 680μF Tolerance: ±20% Lead Spacing:
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- AC Rated Voltage (WVAC): 4 volts
-
Description: CAP CER 1206 68PF 16V ULTRA STAB
- Capacitance Range: 0.000068 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 150 C
- Applications: Automotive
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 0603 68PF 16V ULTRA STAB
- Capacitance Range: 0.000068 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 150 C
- Applications: Automotive
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Frequency, Mica Capacitors, Ultra-HighFrequency Capacitor for CATV and RF Applications 0.1? Lead Spacing 500V
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 4VDC, 680uF, 20mOhm
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 680uF 63V ±20% Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 680UF 20% 4V SMD
- Capacitance Range: 680.0000000000001 microF
- ESR: 20 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 35V 68uF Hybrid ±20% 35mΩ 300mA@100Hz SMD,D6.3xL7.7mm Solid Capacitors ROHS
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON 35ZLH680MEFC10X23Electrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 680UF 50V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,680UF 35V
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey -
Cornell Dubilier’s 381LL and 383LL Series aluminum electrolytic capacitors deliver long-life performance with ratings of 8,000 hours at 105°C. These snap-in capacitors come in 2-, 4-, and 5-pin configurations, offering flexibility in high-ripple current applications. With capacitance (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc.