Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SERIAL 6-AXIS ACCELEROMETER ROHS COMPLIANT: YES
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG03 is an advanced 6-axis accelerometer/gyroscope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX62 is a 6 Degrees-of-Freedom inertial sensor system that features 14-bit digital outputs accessed through I2C communication. The KMX62 sensor consists of a tri-axial magnetometer plus a tri-axial accelerometer coupled with an ASIC. It is packaged in a 3 x 3 x 0.9mm Land Grid
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KMX61 is a 6-axis E-compass device with auto-calibration software. The KMX61 delivers high sensitivity (0.05 µT/count) with stability over temperature (± 0.05 %/ºC) and is well-suited for a range of smartphone, tablet and health and fitness applications. Not Recommended for New
-
Supplier: Newark, An Avnet Company
Description: TRI-AXIS ACCELEROMETER, 6G, MODULE ROHS COMPLIANT: YES
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG07 is an advanced 6-axis accelerometer/gyroscope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: Newark, An Avnet Company
Description: MEMS MODULE, TRI-AXIS ACCELEROMETER; MEMS Module Function:Tri-Axis Accelerometer; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Acceleration Range:± 2g, ± 4g, ± 8g, ±RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS MODULE, TRI-AXIS GYROSCOPE, TRI-AXIS ACCELEROMETER, 1.71 V, 3.6 V, QFN, 24 PINS
-
Supplier: Beckhoff Automation LLC
Description: The EP3751-0260 EtherCAT Box module has an internal 6-axis MEMS sensor for measuring movements. The box module combines a 3-axis acceleration sensor and 3-axis gyroscope sensor that record acceleration and rotational movement in a very compact unit. This can be used in
- Data Acquisition: I/O Module
-
Supplier: PCB Piezotronics, Inc.
Description: Single Axis Piezoelectric Shock Accelerometer repair service, includes ACS-22/ACS-14
- Sensor Technology: Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Utmel Electronic Limited
Description: H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16
- Operating Temperature: -40 F
- Features: Other
-
Supplier: DigiKey
Description: Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g
- Acceleration: 1.5 to 6 g
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration
- Acceleration: 100 g
- Frequency Range: 0 to 1,400 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connector, and easy mounting via two 4-40 screws. The Dytran series 7600 accelerometer uses the same power supply as piezoresistive and strain gage sensors, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type
- Acceleration: 200 g
- Frequency Range: 0 to 1,750 Hz
- Operating Temperature: -40 to 248 F
- Features: Linear Accelerometer, Other
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models 947M4, 947M5 and 947M6 Piezoelectric Accelerometers provide an electrical outputs of 0.5 volt per g, 1 volt per g and 2 volts per g respectively over a frequency band of 0.1 Hz to 1500 Hz. It is designed for measurement of the low level, low frequency signals encountered in
- Acceleration: -2.5 to 2.5 g
- Frequency Range: 0.01 to 1,500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 50 g
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis accelerometer with armored integral cable, triaxial accelerometer with 16' Teflon jacketed cable, 10-32 captive screw, 50 mV/g sensitivity, ±10% tolerance
- Acceleration: 80 g
- Frequency Range: 2 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
Description: 3-AXIS IOMT ACCELEROMETER (1.6X1
- Operating Temperature: -40 to 185 F
-
Supplier: ODG (Origin Data Global)
Description: 3-AXIS IOMT ACCELEROMETER (1.6X1
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism
- Acceleration: 0.1 to 2 g
- Frequency Range: 2 to 30 Hz
- Maximum Shock: 1,500 g
- Operating Temperature: -40 to 176 F
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user programmable NEW
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235102-SCA1020-D06-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, SCA1020 Type: Analog, Digital Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 50Hz
- Acceleration: 1.7 g
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: STMICROELECTRONICS LIS3DH MEMS Accelerometer, 3-Axis, Digital, X, Y, Z,2g,4g,8g,16g, 1.71 V, 3.6 V, LGA
-
Supplier: PCB Piezotronics, Inc.
Description: High frequency, ceramic shear ICP® accel., 10 mV/g, 5 to 60k Hz, 5-44 top conn., M6 x 0.75 integral stud This miniature accelerometer model achieves extremely high frequency response from 5 Hz to 60 kHz, and incorporates a LP filter to avoid saturation of the output signal to to excessive
- Acceleration: 500 g
- Frequency Range: 5 to 60,000 Hz
- Maximum Shock: 5,000 g
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its titanium
- Acceleration: 500 g
- Frequency Range: 3 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Columbia Research Labs, Inc.
Description: repeatability in adverse shock environments. Both configurations provide a convenient 6-pin electrical interface. Models SA-107BIC and SA-107BIHPC Accelerometers are similar configurations that provide voltage output in addition to current output. Consult the factory for customized
- Acceleration: -10 to 10 g
- Frequency Range: 0 to 50 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 1,500 g
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's model ACC104A laboratory accelerometer is ideal for use where accurate structural testing is required. The ACC104A is lightweight, very small and is recommended for applications where low accelerometer weight is critical. It has a 10 mV/g output which can measure vibrations up
- Acceleration: 10,000 g
- Frequency Range: 1 to 10,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Kistler Group
Description: Type 8396A... triaxial capacitive accelerometer family utilizes a silicon Micro-Electro-Mechanical System (MEMS) variable capacitance sensing element. The sensing element of each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates.
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
Supplier: Sherborne Sensors
Description: The A320 Series are high precision, closed loop, servo balance, ultra-low range accelerometers that can be used for a wide variety of industrial and aerospace applications. Despite its low measuring range the A320 Series are very robust and shock resistant. Electrical terminations are via
- Acceleration: 2 g
- Frequency Range: 20 to 60 Hz
- Maximum Shock: 1,500 g
- Operating Temperature: 0.4 to 158 F
-
Supplier: Sherborne Sensors
Description: The A320L Series are high precision, closed loop, servo balance, ultra-low range accelerometers with 4 to 20mA outputs that can be used in a wide variety of industrial and military applications. Despite its low measuring range the A320L Series are very robust and highly resistant to
- Acceleration: 2 g
- Frequency Range: 20 to 55 Hz
- Maximum Shock: 1,500 g
- Operating Temperature: 0.4 to 158 F
-
Description: 3 Axis High Frequency Electromagnetic Vibration Shaker is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating the actual working condition and
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: DigiKey
Description: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor SPI Output
-
Supplier: ASTM International
Description: 1.1 This practice covers guidelines for using accelerometers in test vehicles to evaluate dynamic accelerations resulting from various maneuvers such as braking, accelerating, or cornering. 1.2 This practice is applicable to accelerometers that are rigidly attached to the body of the
Find Suppliers by Category Top
Featured Products Top
-
The Bosch BMI160 is a versatile 6-axis Inertial Measurement Unit (IMU) combining an accelerometer and gyroscope in a compact 14-LGA package. Designed for efficient motion sensing, it supports I2C and SPI interfaces, making it highly adaptable for various (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
Conduct Research Top
-
Expanding the Functionality of Mobile Applications with Magnetic Gyroscopes
Being able to determine a device's position and movement is becoming a standard feature in many portable systems. Systems such as cell phones and tablets use the 6-axis data from accelerometers and magnetometers to enable key functions that make consumer electronics interfaces easier and more
More Information Top
-
Attempt of development of 6 axial vibrational measurement sensor on seat for 乗 sensation evaluation performed the standard in ISO2631-1 (the latest NVH measure...
3 species performed 3 麵 讎 of 6 axial accelerometer of rectangle O such that shows .
-
Gearing up and accelerating cross‐fertilization between academic and industrial robotics research in Europe:
The BE gripper, therefore, was provided with 6 axis accelerometers placed in the distal phalanx dorsum (while the fingertips are made of ADIPOL, which is a resilient plastic material), which can discriminate the movements associated with incipient slippage, thus give a haptic…
-
Genesis Pipeline Crawlers: Pigging the Unpiggable
6 axis accelerometer /inclinometer .
-
Effects of Bracing on Human Kinematics in Low-Speed Frontal Sled Tests
3- axis Accelerometer 6 -axis Load Cell 5-axis Load Cell .
-
MEMS & Sensors for Wearables - 2014
• ST announced a new 6 - axis accelerometer and gyro combo targeted for wearables, too, having very lower power with large 8kbyte internal memory.
-
Novel architecture for measurements in resistive MEMS sensors
Electron Devices 26 1911–7 [26] Amarsinghe R, Dao D V, Toriyama T and Sugiyama S 2007 Development of miniaturized 6 - axis accelerometer utilizing piezo-resistive sensing elements Sensors Actuators A 134 310–20 .
-
Sensor data fusion for body state estimation in a hexapod robot with dynamical gaits
tured matrix, we attempt an alternate method of applying 6 - axis accelerometer suite data and 3-axis gyro data into the right-hand side of rearranged dynamic equation (2) .
-
Use of Instrumented Earplugs to Measure Driver Head Accelerations
The manikin head was instrumented internally with a 6 - axis accelerometer array.
-
Impedance control of manipulators carrying a heavy payload
However, these estimation techniques require an additional 6 - axis accelerometer sensor.
-
Manufacturing yield and cost estimation of a MEMS accelerometer based on statistical uncertainty analysis
Development of miniaturized 6 - axis accelerometer utilizing piezoresistive sensing elements, Sensors and Actuators A, 134 (2007) 310-320.
Indicates content that may require registration and/or purchase.