-
Supplier: International Hydraulics
Description: 2" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 6 inch
- Rated Load/Force: 9,420 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 6 inch
- Rated Load/Force: 21,200 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: International Hydraulics
Description: 4" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 6 inch
- Rated Load/Force: 37,690 lbs
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
-
-
Supplier: International Hydraulics
Description: 5" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron
- Stroke: 6 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: Radwell International
Description: DOUBLE-ACTING HYDRAULIC CYLINDER, 500 PSI (NON-SHOCK), 1-1/2" BORE (B1-1/2"), 6" STROKE (S6"), U- 7/16-20 UNF-2A (MALE) THREADED ROD, 1-1/8"-12 UNF-2A THREADED (BOTH ENDS), 2 X 1/4" NPT THREADED HYDRAULIC PORTS (BOTH ENDS). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 6 inch
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: IMI Bimba
Description: cylinders. NFPA dimension design interchanges with competitive models. TRD offers a complete line of hydraulic rod locks that can be fitted to most bore and rod sizes. Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 7", 8" Precision machined to order
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year Warranty Standard
- Stroke: 6 inch
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
-
Hydraulic Cylinders - Welded Hydraulic Cylinder - Clevis Ends - 2.5" Bore X 6" Stroke -- DBH-2506-WCSupplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year Warranty Standard
- Stroke: 6 inch
- Bore Size: 2.5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 6 inch
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Atos North America
Description: CH cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 63 to 200 mm 3 rod diameters per bore Strokes up to 5000 mm Single or double rod Rods
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 2.4803163 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: Atos North America
Description: CC cylinders have engineered double acting construction, designed to suit the requirements of industrial heavy duty applications: top reliability, high performances and long working life. Bore sizes from 50 to 320 mm Rods with rolled threads 6 standard mounting styles 3 seals
- Stroke: 196.8505 inch
- Operating Pressure: 3,625.92098392993 to 4,641.1788594303 psi
- Bore Size: 1.968505 to 12.598432 inch
- Shaft Diameter: 1.4173236 to 8.661422 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1.125 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings with grease
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 5 to 6 inch
- Shaft Diameter: 2.5 to 3 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CYLINDER KIT, 3 IN BORE, 6 PIECE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Mounting dimensions for hydraulic cylinders - Part 6: Single rod - 10 MPa series space saving type (Bores from 32 mm to 100 mm)
-
Supplier: Enidine Inc.
Description: ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 81 lbs
- Energy per Cycle: 9 In-lbs
- Cylinder Diameter or Maximum Width: 0.1968505 inch
-
Supplier: PHD, Inc.
Description: Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the
-
Description: ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this
-
Supplier: CSA Group
Description: ISO 13726:2008 specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this
-
Supplier: Compact Automation
Description: ports for easy filling and bleeding. The pneumatic actuator is our standard low profile large Bore compact cylinder. Features Include: • Rugged space efficient, low weight • Aluminum design • Long life/Low friction • Three mounting choices • Optional Magnetic piston (Option “ACI”)
- Maximum Output Pressure: 1,800 to 4,900 psi
- Pressure Intensification Factor: 9 to 28
- Maximum Outlet Flow: 1 to 9 in³/min
- Piston Travel: 1 to 3 inch
-
Supplier: Snap-on Industrial Brands
Description: INCH AT SINGLE STAGE, 0.14 CU INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 132 LB HANDLE EFFORT POLYURETHANE SEAL DETAIL WILLIAMS[R] BRAND PISTON STROKE 0.82 INCH OIL CAPACITY 61 CU INCH COMBINATION CAPACITY 10 TON CYLINDER BORE SIZE 1.69 INCH CYLINDER STROKE LENGTH 6 INCH
- Maximum Discharge Pressure: 200 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 25 TON CYLINDER BORE SIZE 2.56 INCH CYLINDER STROKE LENGTH 6 INCH CYLINDER PRESSURE RATING 9730 PSI
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Description: ISO 5597:2010 establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: cylinders 16 mm to 500 mm and rods 6 mm to
-
Supplier: CSA Group
Description: ISO 5597:2018 establishes the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder rod and piston seal housings for reciprocating applications in the following range of dimensions: - for cylinders of 16 mm to 500 mm; - for rods of
-
Supplier: DigiKey
Description: "2"" BORE 6"" STROKE ROUNDBODY PNEU"
- Operating Pressure Range: 250 psi
- Operating Temperature: -9.4 to 165.2 F
- Features: Other
-
Supplier: SP Industries, Inc.
Description: Gal. 40 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams 7 7 Cylinder Bore Size 6" 7" Pump Speed in GPM - Continuous Displacement 16 16
- Equipment Type: Compactor
-
Supplier: Sunnen Products Company
Description: Sunnen’s SHDS-series skiving and roller burnishing machines provide a cost effective bore sizing solution for hydraulic cylinders and other high-production applications. This heavy-duty system is up to 70 percent faster than traditional honing and is engineered to deliver
Find Suppliers by Category Top
Featured Products Top
-
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Heavy-Duty Adaptation·Customized Solutions Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
hydraulic cylinder it was perfectly protected from the harsh marine environment It is an absolute transducer Repeatability The TM1 was fitted inside a hydraulic cylinder to measure its extension. The cylinder is used to raise and lower (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Standards Compliance: Meets SAE J517 R13, EN856 R13, GB/T 10544 R13, ISO 6805 type 6, and more. Custom Engineering: Tailored designs available (e.g., bore up to 63mm, bend radius as low as 630mm). Quality (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Self-welding evaluation of stellite 6 and stellite 156 in flowing sodium. [850-1140/sup 0/F at stresses from 6000-16000 psi]
COLUMN 3 COVER GAS CHAMBER 4 COVER GAS SEAL 5 LINEAR BUSHING AMD BEARING 6 COUPLING 7 HYDRAULIC CYLINDER 3 TEST SPECIMEfJ SURFACES .
-
Shopping In Electrical - Big Bruin
Maxim 218334 218334, Hydraulic Cylinder, 3 In Bore , 6 In Stroke Hydraulic Cylinder , Double Acting Tie Rod Style, Bore Dia 3 In, Stroke 6 In, Rod Dia 11/4 In, Retract 161/4 In, NPT Port 1/2 In, Max Pressure 2500 PSI, Temp Range …
-
Processing of polyurethane/polyester interpenetrating polymer networks by reaction injection molding (RIM). Part I: Design of a high pressure RIM system
Each piston is powered by a hydraulic cylin- der with a 6 in bore and 12 in stroke (PHDInc., Marlborough, Massachusetts).
-
CR4 - Thread: Rack and Pinion
The specification attached to the photograph implies a 6 " bore 7' stroke hydraulic cylinder (gives 40% over capacity) to do the same task.
-
New control and executive devices for multimotor electrohydraulic drives
On both sides of the disk, com ponents of the hydraulic motors are mounted on this shaft: end distributors 4 and 5 and bearing mounted cylinder blocks 6 and 7 of hydraulic motors 8 and 9.
-
A Low Cycle Fatigue Testing Facility
The frame consists of a base A, four support posts B, an upper sup- part plate C, a hydraulic cylinder D having a 6 -in. bore and a 6-in. stroke, and a load sensor E located between the die set and …
-
Journal of Aircraft > Degradation and characterization of antimisting kerosene
Polymer degradation experiments were conducted by displacing AMK (~ 6 liters) from a large bore (12.7-cm) hydraulic cylinder (Fig. 2).
-
Tensometric roller-table scales in the charging section of the 780 mill
The shaft 5 with the clamps is mounted in bearings 6 and is connected with connecting rods 7 to hydraulic cylinders 8 mounted on base 9.
-
Improvements in roll fittings for the 600 rolling mill
Improved entry fittings for 8V mill stand: 1) box; 2) carriage; 3) axis; 4) bearing ; 5) sup- port beam; 6 ) hydraulic power cylinder ; 7) adjusting bolt; 8) spring; 9) side guard; 10 pin; 11) guide bar; 12) wedge finger; is) bushing.
-
Equipment for making large carpet-figured tiles
The equipment (Fig. I) consists of a press i, a turntable 2, a bench 3 which is fitted ~ith guides 4, bearings 5 and limiting rollers 6 , and also a hydraulic cylinder 7 making the table turn round.
Indicates content that may require registration and/or purchase.