-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, NFPA SERIES, AIR, 2INCH BORE, 6INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Air Compressors Direct
Description: Tank Size 9 Gallons Power N/A 6.5 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty Single Stage Pump •Cast-iron twin cylinders
- Flow Capacity: 13.1 SCFM
- Horse Power: 6.5 HP
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
-
Supplier: ASTM International
Description: with the transfilling, storage, and handling of supply cylinders that may be used in transfilling smaller cylinders. 1.2 The compressed air fill procedures are written for the pressure cylinder transfilling method most commonly used by paintball field or store operators,
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 16.54 INCH L X 5.59 INCH W X 7.01 INCH H OVERALL SIZE 9 CU INCH FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL TWO STAGE(S) 1/4 INCH-18 TPI NPTF
- Maximum Discharge Flow: 0.038961 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Oil-Rite Corp.
Description: Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that
- Orifice Size: 125 mil
- Material: Brass
- Pattern: Cylindrical
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that
- Orifice Size: 125 mil
- Material: Brass
- Pattern: Cylindrical
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that
- Orifice Size: 125 mil
- Pattern: Cylindrical
- Media: Oil
- Material: Steel - Stainless
-
Supplier: Compact Automation
Description: sizes. MA-1 Series – Heavy duty series Linear: Strokes 2,4,6,9 and 12 inches Force 440 pounds at 100 psi Rotary: Rotations 0 deg to 90 deg and 0 deg to 270 deg Torques 150 to 600 inch pounds at 100 psi
- Stroke: 2 to 12 inch
- Rated Load/Force: 440 lbs
- Operating Pressure: 35 to 200 psi
- Bore Size: 2.5 inch
-
Supplier: Radwell International
Description: SEAL KIT, PISTON SEAL KIT, LIPSEAL/ O-RING/ WEAR STRIP, 6 INCH, 5 PIECE KIT, FOR SRIES 2MA AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: geometrical shapes, such as concrete cylinders, cored rocks, and metal samples. 1.3 The results of this test method can be used to determine the degree of interconnectivity of air voids within a sample and can be correlated to permeability of compacted asphalt mixture samples. 1.4 A
-
Supplier: Williams
Description: that connects the supply air/gas to the pump and blocks the exhaust when the controller applies air/gas pressure to the relay piston. When the controller removes pressure from the piston, the poppet valve stops the supply air/gas and connects the pump to the exhaust.
- Type: Electric / Pneumatic Relay
-
Supplier: Emerson Automation Solutions – Rosemount
Description: position transmitters, heated enclosures, air failure lock and characterized cams that provide an output motion that is a function of the input signal. Features Floor mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: CSA Group
Description: shall be designed to accommodate a vertically mounted cylinder with a maximum size of 30 lb (13.6 kg) of fuel. d) a self-contained liquefied petroleum gas supply system with an integral cylinder mounting means for the attachment of not more than two vertically mounted vapor
-
Supplier: Toledo Metal Spinning Co.
Description: SS304 Seamless Hopper, 6.4 Gallon, 14 Inch Diameter, Old Part Number TMS14514 CALL (888) 516-0678 for Additional Info.
- Volume: 0.031683168316831684 cubic yards
- Length: 16 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: SS304 Seamless Hopper, 0.8 Gallon, 6.25 Inch Diameter, Old Part Number TMS6414 CALL (888) 516-0678 for Additional Info.
- Volume: 0.0039603960396039604 cubic yards
- Length: 9.3 inch
- Width/Diameter: 6.25 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: SS304 Seamless Hopper, 6.7 Gallon, 11.83 Inch Diameter, Old Part Number TMS121114 CALL (888) 516-0678 for Additional Info.
- Volume: 0.03316831683168317 cubic yards
- Length: 14 inch
- Width/Diameter: 11.83 inch
- Material: Stainless Steel
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK One-Way Cutoff Valve is available in six basic sizes. The 3 through 6-inch (75 -150 mm) valves match the I.D. of standard Schedule 40 pipe. The 8 and 10-inch (200 and 250 mm) valves match the I.D. of standard Schedule 30 pipe. Operating temperature
-
Supplier: DynaQuip Controls
Description: are available in double acting and spring return models with torque outputs up to 83,462 inch-pounds with a 80 PSI air supply. HP Series actuators are perfect for quarter-turn valve automation applications where continuous rapid cycling is required or hazardous conditions exist Body:
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: Newport MKS
Description: The PAC010 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical
- Focal Length: 10.7 mm
- Diameter / Length: 6.3500000000000005 mm
- Center Thickness: 3.4 mm
- Edge Thickness: 2.7 mm
-
Supplier: Newport MKS
Description: The PAC013 Visible Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 19.0 mm. This achromat is computer designed to effectively minimize spherical
- Focal Length: 17.400000000000002 mm
- Diameter / Length: 6.3500000000000005 mm
- Center Thickness: 3.2000000000000006 mm
- Edge Thickness: 2.6 mm
-
Supplier: Dixon Automatic Tool, Inc.
Description: Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the
- Capacity / Operating Force: 9 tons
- Stroke: 6 inch
- Technology: Air / Pneumatic, Hydraulic
- Automation / Control: Automatic / Indexing
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: away from dust and debris stirred up by the bucket while the machine is working. The radiator has 6.5 fins per inch (fpi) which helps reduce plugging. Cat C6.6 ACERT™ The Cat® C6.6 is a 6.6 liter (403 in3) displacement, six-cylinder, in-line
- Operating Weight: 44,577 lbs
- Type: Track Loader
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting. Design
- Valve Type: Diverter Valves
-
Supplier: Mile-X Equipment, Inc.
Description: this need. Most truck tires have 6/32” of under tread. Precision, adjustable re-grooving on the SG will increase the tire life and extend the available mileage of truck tires, including non-recappable type, as much as 15,000 miles per 1/32 of an inch. Specifications 72" wide x 24"
-
Supplier: Xoxide
Description: Athlon 64 (Socket AM2/939/754) AMD® Sempron (Socket AM2/939/754) * Supports All CPUs up to 130W TDP Heatsink Dimension 120.1 (L) x 120.1 (W) x 159 (H) mm 4.73 (L) x 4.73 (W) x 6.26 (H) inch Heatsink Material 50 Copper Fins + Copper & Aluminum Base Heatpipe Ø 6mm x 6 Fan
-
Supplier: Caterpillar Oil & Gas
Description: Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System Fresh water aftercooler, corrosion resistant coated (air side) Air inlet shutoff Turbochargers (2), rear-mounted, oil lubricated 90° adapter and straight adapters
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump cleaner. Large
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CSA Group
Description: fishing huts, tents, and hunting blinds when such enclosures have adequate means for combustion air and ventilation and when: i) used with disposable cylinder(s) of nominal water capacity of 2.7 lb (1.1 kg) [nominal 1 lb (0.45 kg)] LP-gas or less; or ii) connected to a remote
-
Supplier: ASTM International
Description: termed prototype fuel. 1.4 The test method utilizes a knock testing unit/automated analyzer system that incorporates computer control of a standardized single-cylinder, four-stroke cycle, variable compression ratio, carbureted, CFR engine with appropriate auxiliary equipment using either Test
-
Supplier: FLSmidth
Description: electric motor, air cylinder or hand lever actuators with integral limit switches for dependable positioning of the disc with seats. The SK V2 two-way valve is available in five sizes: 6 inch, 8 inch, 10 inch, 12 inch and 14 inch, and matches
- Valve Type: Diverter Valves
Find Suppliers by Category Top
Featured Products Top
-
Series – Heavy duty series Linear: Strokes 2,4,6,9 and 12 inches Force 440 pounds at 100 psi Rotary: Rotations 0 deg to 90 deg and 0 deg to 270 deg Torques 150 to 600 inch pounds at 100 psi MA2 Series - Brute Force (read more)
Browse Air Cylinders Datasheets for Compact Automation -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
objects. Available in lengths 6, 12, 18, and 24 inches (152, 305, 457, and 610 mm), Vortec's Air Knives deliver a flat sheet of amplified air designed to efficiently blow off water and debris from surfaces, as well as provide high-speed drying and/or cooling. Vortec's patented design produces increased (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
The most popular Densometer sold for measuring porosity and air permeability in materials of average values. With options such as smaller orifice plates, materials of lower permeability may be effectively tested. By using a 5 oz. cylinder, materials of a higher permeability can be tested (Model (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
movement applications. The 710 mm model DKHR 710-6SH delivers up to 11,500 CFM airflow or static pressure up to 3.4 inches WG. The 630 mm model (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
As cordless power tools and household appliances continue evolving toward higher power density and more compact designs, motors must deliver reliable output, efficient operation, and flexible integration within limited space. The 76mm-6 DC micro motor combines a compact cylindrical structure (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
Barrel Aircraft Engines: Historical Anomaly or Stymied Innovation?
The engine had no valves, camshaft, or valve train requirements but did use scavenging air at about 6 2 inches of pressure forced into the cylinders at the bottom of the power stroke.
-
Shallow Water Drilling With Adeep Water Drillship
Air-Lift System Installed within the cylinder is the air -lift system consisting of four 6 inch diameter pipes extending from the interior base to the upper outer lip of the cylinder.
Indicates content that may require registration and/or purchase.