-
Supplier: Quality Bearings & Components
Description: Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – INCH • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.21875 inch
- Rated Speed (Oil): 1,600 rpm
-
Supplier: Alpine Bearing, Inc.
Description: to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.2188 inch
- Dynamic Radial Load: 750 lbs
-
Supplier: Quality Bearings & Components
Description: Plastic Raceways PLAIN BALL BEARINGS-DOUBLE ROW – INCH/METRIC • Acetal Raceways • Glass or 316 Stainless Steel Balls
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.4375 inch
- Rated Speed (Oil): 1,280 rpm
-
-
Supplier: Quality Bearings & Components
Description: Self-Clinching BALL BEARINGS – INCH Materials: High Chromium Alloy Steel Bearing Carbon Steel Retainer, Black Oxide Finish Features: • Self-aligning to ±5° • Double Shields • ABEC 3 • High-speed applications • Knurling ensures secure self-clinching • Simple, quick
- Bore Size: 0.3125 inch
- Outside Diameter: 0.64 inch
- Overall Width: 0.281 inch
- Rated Speed (Oil): 40,000 rpm
-
Supplier: Quality Bearings & Components
Description: Precision FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.2188 inch
- Dynamic Radial Load: 460 lbs
-
Supplier: KMS Bearings, Inc.
Description: KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages Inch and metric sizes Corrosion resistant No-lube Light weight - low start up torque Hygienic Can run in liquids
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.21875 inch
- Dynamic Radial Load: 42 lbs
-
Supplier: Alpine Bearing, Inc.
Description: Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings.
- Bore: 0.375 inch
- Outside Diameter: 1.4375 inch
- Static Axial / Thrust Load: 3,500 lbs
- Static Radial Load: 7,910 lbs
-
Supplier: Pacific International Bearing, Inc.
Description: TPI Brand / 0.375 In X 0 .875 In X 0.2812 / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.28 inch
- Dynamic Radial Load: 741.87 lbs
-
Supplier: Alpine Bearing, Inc.
Description: Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings.
- Bore: 0.375 inch
- Outside Diameter: 0.875 inch
- Static Axial / Thrust Load: 640 lbs
- Static Radial Load: 1,370 lbs
-
Supplier: Alpine Bearing, Inc.
Description: Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high
- Bore Size: 0.875 inch
- Outside Diameter: 1.125 inch
- Overall Width: 0.1562 inch
- Dynamic Radial Load: 137 lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Radial insert ball bearings are single row, rady-to-fit units comprising a solid outer ring, an inner ring extended on one or both sides, cages made from plastic or sheet steel and P, R, L or T seals. Bearings with an inner ring extended on both sides undergo less tilting of the
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Aetna Bearing Company
Description: Banded Design, Inch Standard, Grooved Raceways, Full Complement of Balls.
- Bore Size: 0.8125 inch
- Outside Diameter: 1.46875 inch
- Dynamic Axial / Thrust Load: 930 lbs
- Bore: 0.8125 inch
-
Supplier: Pacific International Bearing, Inc.
Description: Groove Radial Ball Bearing
- Bore Size: 0.125 inch
- Outside Diameter: 0.375 inch
- Overall Width: 0.1562 inch
- Dynamic Radial Load: 146 lbs
-
Supplier: Aetna Bearing Company
Description: 3-Piece Design, Inch Standard, Grooved Raceways, Light Duty.
- Bore Size: 0.928571428571429 inch
- Outside Diameter: 1.46875 inch
- Dynamic Axial / Thrust Load: 565 lbs
- Bore: 0.928571428571429 inch
-
Supplier: AST Bearings LLC
Description: The bearing has two removable seals made of woven fabric Teflon.
- Bore Size: 0.0147637875 inch
- Outside Diameter: 0.05659451875 inch
- Dynamic Radial Load: 4,370 lbs
- Bore: 0.0147637875 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel.
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.2188 inch
- Rated Speed (Oil): 38 rpm
-
Supplier: NMB Technologies Corporation
Description: Learn more about 6R Inch Series Bearings with the part specifications here to decide if it is the ideal ball bearing for your application. NMB is the world's leading manufacturer of high quality miniature and instrument ball bearings, including 6R. When you
-
Supplier: Noma Bearing Corporation
Description: The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Dynamic Radial Load: 747.495 lbs
- Bore: 0.375 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS.
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.2812 inch
- Rated Speed (Oil): 38 rpm
-
Supplier: Emerson Bearing Co.
Description: The R Series is the largest of the inch style miniature / instrumentation series. The bore range goes from 0.1250" to 1.2500" while the O.D. goes from 0.3750" to 2.250". This series provides high performance with small envelope dimensions. Available with shields or rubber.. Common Options:
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.2188 to 0.2812 inch
- Rated Speed (Oil): 37,000 rpm
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.375 inch
- Outside Diameter: 0.875 inch
- Overall Width: 0.2188 inch
- Rated Speed (Oil): 38 rpm
-
Supplier: Allied Electronics, Inc.
Description: Features: Shaded Pole Motors Die Cast Aluminum Frames UL94V-0 Thermoplastic Impellers –20°C to +75°C Operating Temperature 60,000 Hours (L10)(40C) Life Expectancy Class B Insulation UL, cUL, TUV, CE Safety Approvals
-
Supplier: Allied Electronics, Inc.
Description: Features: Shaded Pole Motors Die Cast Aluminum Frames UL94V-0 Thermoplastic Impellers –20°C to +75°C Operating Temperature 60,000 Hours (L10)(40C) Life Expectancy Class B Insulation UL, cUL, TUV, CE Safety Approvals
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear motion slides,
- Stroke or X-Axis Travel: 5 inch
- Carriage Load: 5.4 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 4.5 inch
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings. BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! LX P/N are Open Bearings L P/N are Closed Bearings For Self Aligning Bearings use prefix SA
- Bearing Length: 0.75 inch
- Inside Diameter (Round only): 0.2505 inch
- Special Bearing Materials: Ceramic
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 11- 1/4" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. Different bore may be available upon request. T added to the end of the part number designates a nylatron seal added to the front of the
- Outside Diameter: 1.701 inch
- Overall Width: 0.53125 inch
- Dynamic Radial Load: 135 lbs
- Features: Inch
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.75 inch
- Inside Diameter (Round only): 0.375 inch
- Open Closed - Bushing: Closed
- Bearing Housing: Pillow Block
-
Supplier: National Precision Bearing, Inc.
Description: Self-Lubricating bearings (as shown in Figure 6) do not require grease or oil for lubrication. Instead, they utilize a liner system bonded to the inside diameter of the outer ring. The inner ring or ball is made of heat treated high strength steel and is chrome plated on the
- Bore Diameter: 0.75 to 6 inch
- Length Through Bore: 0.656 to 4.75 inch
- Outside Diameter: 1.25 to 8.75 inch
- Load Capacity: 20,927 to 1,170,002 lbs
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.5 inch
- Outside Diameter: 1.125 inch
- Overall Width: 0.3125 inch
- Bore: 0.5 inch
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 1.1875 inch
- Inside Diameter (Round only): 0.25 inch
- Special Bearing Materials: Ceramic
- Open Closed - Bushing: Closed
-
Supplier: Radwell International
Description: BEARING, AR6-6, SINGLE ROW, INCH SIZE, ACETAL PLASTIC, RADIAL BALL, FITTED WITH SS316 BALL. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by
- Bore Size: 0.375 inch
- Outside Diameter: 1.0625 inch
- Overall Width: 1.188 inch
- Dynamic Axial / Thrust Load: 2,600 lbs
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by
- Bore Size: 0.375 inch
- Outside Diameter: 1.4375 inch
- Overall Width: 1.4375 inch
- Dynamic Axial / Thrust Load: 400 lbs
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or ball
- Lift Capacity: 3 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
Find Suppliers by Category Top
Featured Products Top
-
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
A 7Y55-... inch series of ABEC 3 ball bearings. These bearings are suitable for commercial applications that require (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Metric ball screws feature a unique bearing return system. Ideal solution minimize footprints while achieving quiet and smooth operation. Improved wiper technology for optimum cleaning - an ideal solution for many actuation applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
the most caustic liquids or gases Quite low coefficient of friction Applications Ball valves and check valves Chemical handling pumps Ball bearings for mild loads Volume displacement balls for chemical baths (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
CHALLENGE: Needle bearing cam followers experience premature failure from axial loads and contamination SOLUTION: SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings are designed to handle both (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
precision bearings, including: Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive applications, Cam Followers with self-lubricating engineered bushings, Smith-Trax® with tapered roller bearings and deep-groove ball (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified quality management system Nearly (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Manufacturing Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
ZCP2005HT076
Introduction Timken Super Precision (TSP) manufactures a wide variety of small ball bearing assemblies ( 6 inches or smaller) of specialty materials.
-
Shopping In Saws - Big Bruin
...to 8-inch crown molding (nested), 6-1/2-inch baseboard (vertical), and 15-inches at 90-degreesCompact design with a patented 4-steel rail sliding system further increases rigidity to produce superior cutsExclusive 6 - inch linear ball bearings engineered to deliver smooth...
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Global Industrial FP886A - Florida Pneumatic FP-886A 6 - Inch Random Orbital Sander 10,000 RPM High Energy None Stall Motor & Ball Bearings Great For Rapid Material Removal & Paint Preparation Rated: 0/10 0 Reviews .
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
Global Industrial FP886A - Florida Pneumatic FP-886A 6 - Inch Random Orbital Sander 10,000 RPM High Energy None Stall Motor & Ball Bearings Great For Rapid Material Removal & Paint Preparation Rated: 0/10 0 Reviews .
Indicates content that may require registration and/or purchase.