-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 120 amps
- Short Circuit Interrupt Capacity: 10 kiloamps
- Power: AC
- Approvals: CE, UL
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 32 AMP, IP20, 6 POLE, M-PADLOCK DEVICE YELLOW/RED. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494G Enclosed Disconnect Switches, 30A, Type 4/12 - Enclosure Code K, 3 pole, three phase, Class R fuse clips, 600VAC
- Current Rating: 30 amps
-
-
Supplier: Pepperl+Fuchs SE
Description: Cast Aluminum Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: Pepperl+Fuchs SE
Description: Cast Iron Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: Pepperl+Fuchs SE
Description: Cast Iron Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: Pepperl+Fuchs SE
Description: Cast Aluminum Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: Littelfuse, Inc.
Description: Designed for quickly disconnecting the battery from a vehicle's electrical system, this Heavy-Duty Single-Pole Series 12 V Master Battery Disconnect Switch with Die-Cast Lever and Copper Contacts (2484) helps prevent potential thermal events and ensures system shutdown during
- Current Rating: 40 amps
- Operating Voltage: 6 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: TE Connectivity
Description: Body Features Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Not Removable Dimensions Centerline Between Flange Screw Holes : 100 MM [3.937 INCH ] Screw Hole Diameter : 6.5 MM [.256 INCH ]
- Current Rating: 500 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Littelfuse, Inc.
Description: When trying to isolate circuits or repair systems, the LS6R0400 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 1500 V dc and an amperage rating of 400 A. Available in a two-pole model. The
- Current Rating: 400 amps
- Operating Voltage: 1,500 volts
- Power: DC
-
Supplier: Hubbell Electrical Products
Description: 5-3/4 INCH W X 6-5/16 INCH D X 8-1/6 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE
- Current Rating: 30 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: ABB Inc.
Description: E6.2 is the top of the range model with a breaking capacity up to 150kA and a structure that allows 6300A to be reached in the switchgear, even in complex installation conditions.
-
Supplier: ABB Inc.
Description: The switch-disconnectors are derived from the corresponding circuit-breakers for variable frequency applications, of which they maintain the overall dimensions and the possibility of mounting accessories. This version only differs from the circuit-breakers in the absence of overcurrent trip
-
Supplier: Eaton Corporation
Description: HEAVY DUTY SAFETY TYPE 6 WIRE(S) UL APPROVAL NEMA 12 ENCLOSURE 30 AMPERE CURRENT RATING 10 HP AT 240 VAC 3 PHASE, 20 HP AT 480 VAC 3 PHASE, 30 HP AT 600 VAC 3 PHASE, 5 HP AT 250 VDC, 15 HP AT 600 VDC POWER RATING 6 POLE(S) NO NEUTRAL TYPE 240/480/600 V AC VOLTAGE RATING 250 V DC
- Current Rating: 30 amps
- Operating Voltage: 240 to 600 volts
- Horsepower Rating: 5 to 30 HP
- Power: AC, DC
-
Supplier: DigiKey
Description: SWITCH CFS 6 AND 800A 1 POLE TER
-
Supplier: Eaton Corporation
Description: BASE TYPE NON-FUSIBLE DOUBLE THROW SAFETY SWITCH USED ON 3, 6 POLE(S) 100 AMPERE SWITCH CURRENT RATING 600 V SWITCH VOLTAGE RATING
-
Supplier: Waytek, Inc.
Description: Littelfuse 2484 Battery Disconnect Switch Category: Disconnect Switches Single-pole switches designed to disconnect the battery circuit on 6-36VDC systems Two-positions: Off-On UL listed 375M Intermittent Rating: 250A at 6VDC, 125A at 12VDC Continuous
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact
-
Supplier: RS Components, Ltd.
Description: ABB 1SEP101890R0002 XLP00-6BC
- Poles: 3 Poles
- Type: Fusible
- Features: Other
- Approvals: RoHS
-
Supplier: Littelfuse, Inc.
Description: Ideal for boats, commercial marine vehicles, buses, heavy trucks, and emergency vehicles, the M-290 Series 36V DPST Marine-Grade Manual Master Battery Disconnect Switch features a compact design with a marine-grade, brass case and lever actuator.The marine battery disconnect
- Power: DC
-
Supplier: Allied Electronics, Inc.
Description: Series KFB and EC12 for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. Available with medical or standard RFI filter or 2-pole. Series KFB is rated 10 A at 125/250 V UL, CSA and VDE, Series EC12 is rated 20 A at 125/250 V UL, CSA and up to 16 A at 250
-
Supplier: Newark, An Avnet Company
Description: DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount
-
Power Connectors - IEC Appliance Inlet C14 with Filter, Fuseholder 1-pole, Line Switch 2-pole -- FKHSupplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with
- Voltage Rating: 250 volts
- Current Rating: 0.00025 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Power Connectors - IEC Appliance Inlet C14 with Filter, Fuseholder 2-pole, Line Switch 2-pole -- FKISupplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact
- Voltage Rating: 250 volts
- Current Rating: 0.00025 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1-125V/2-250V Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 6.3mm Terminal Material:
- Mechanical Life: 50,000
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 212 F
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line Switch 2-pole, Line filter in standard and medical version, 2 stage Quick connect terminals 6.3 x 0.8 mm Characteristics
- Voltage Rating: 250 volts
- Current Rating: 0.0005 amps
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 1.7 kilovolts
-
Supplier: Honeywell Sensing & IoT
Description: Series switch is opened, the action of the AC Series switch disconnects the electrical power. The AC Series switch can provide an electrical signal to an annunciator circuit such as a light or horn indicating the door or panel is open. AC Series switch assemblies
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 0.4 to 300.2 F
- Actuator Material: Metal
-
Supplier: Newark, An Avnet Company
Description: SWITCH LOAD BREAK, 40A, 750V; No. of Poles:6 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Surface Mount
-
Supplier: SCHURTER Inc
Description: in equipment according to IEC/UL 62368-1 Other versions on request Line switch, illuminated Line switch with other rocker marking Line switch 1-pole For protection class II Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Poles: 1 Pole, 2 Poles
-
Supplier: Allied Electronics, Inc.
Description: On/Off line switch; fully insulated from the rear. Terminals are quick-connect 6.3 mm × 0.8 mm. Series 6431 has inlet/outlet/switch configuration. Series 6432 has inlet/outlet fuseholder/(1-pole)/switch configuration. Series 6424 has inlet/1- or 2-pole
-
Supplier: Allied Electronics, Inc.
Description: Series KFB and EC12 for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. Available with medical or standard RFI filter or 2-pole. Series KFB is rated 10 A at 125/250 V UL, CSA and VDE, Series EC12 is rated 20 A at 125/250 V UL, CSA and up to 16 A at 250
-
Supplier: Rittal North America LLC
Description: 4028177540675 ETIM 7.0 EC001040 ECLASS 8.0 27371401 Product description SV NH fuse-switch disconnector, size 2, 400 A, 690 V, 3-pole, screw M10, for mounting plate assembly
- Current Rating: 400 amps
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 20 AMP, 6.5 KW, NORMALLY OPEN, 3 POLE, IP65 FRONT PROTECTION, ON/OFF SWITCH, FLUSH MOUNTING, RED ROTARY HANDLE/YELLOW LOCKING RING, (038873). FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Flush Actuator
-
Supplier: RS Components, Ltd.
Description: Schneider Electric VBF6GEN
- Poles: 3 Poles
- Features: Other
- Approvals: RoHS
-
Supplier: Schaltbau GmbH
Description: 6,000 amps may flow for 20 milliseconds without the contacts welding. Thus, the contactor retains its full function to switch large powers when required, for example up to 1,200 amps and 450 volts – regardless of the direction of the current. This makes C800 series contactors ideal for
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
Find Suppliers by Category Top
Featured Products Top
-
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods, solder or screw terminal plus flying wire leads. (read more)
Browse Limit Switches Datasheets for OTTO Controls -
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. (read more)
Browse Snap Action Switches Datasheets for OTTO Controls -
and double-pole configurations. These switches are designed to provide reliable performance in various applications, ensuring outstanding safety and reliability. (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4657 integrates a 6-7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4609 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
). A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4609E integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
. The module includes a state to turn the FEM on and off, which could reduce bill of material or give an option to reduce current draw. The QPF4607 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Features: • Broadband (read more)
Browse RF Switches Datasheets for Richardson RFPD
More Information Top
-
The phase/neutral system of supply for rural h.v. distribution
- -Single- pole disconnecting switch on 6 -35-kV phase/neutral line.
-
OESA-630D6PL | OESA-630D6PL212 | DISCONNECT SWITCH | Product Catalog Search Results | Galco Industrial Electronics
DISCONNECT SWITCH , 6 POLE .
-
ABB INDUSTRIAL SYSTEMS INC - ABB DRIVES AND FLEX-AUTO RENEWAL PAR(1189)
DISCONNECT SWITCH , 6 POLE .
-
Technical safety requirements for the South Tank Farm remediation project, Oak Ridge National Laboratory, Oak Ridge, Tennessee
Thetransfer processmay be shutdown by removingpowerto the high pressurejet pump supply pump by opening the pump supply disconnect switch, opening the supply emergency disconnect switch on pole # 6 , or closing the process water isolation valve to the high pressurejet pump supply…
-
Testing of High Speed Distance Relays
If the disconnecting switches are 6 - pole gang operated,phones may have to be disconnected by opening the entrance the coupling between the line and bus side operating bars can beswitch, if induction is unusually heavy and if communication during removed so…
-
Engineering evaluation of a formerly utilized MED/AEC site. Site A and Plot M, Palos Forest Preserve, Palos Park, Illinois
Cable, 2/C # 6 , direct burial cable Disconnect switch , pole mounted .
-
Technical safety requirments for the South Tank Farm Remediation Project, Oak Ridge National Laboratory, Oak Ridge, Tennessee
Thetransferprocessmay be shutdown byremovingpowertothehighpressurejet pump supply pump by opening the pump disconnect switch , opening the supply breaker on pole # 6 , or closing the process water isolationvalve to the high pressurejet pump supply pump on the process water skid.
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C1
Disconnect Switch : rating, 2- pole with NEMA ICs 6 Type 3R enclosure. accordance with NEMA FU 1, cartridge type, dual element, UL Class RK5.
-
Detached Garage Sub-panel - Self Help Forums
Also, how are piggy-back breakers with two switches on a single- pole breaker viewed with regards to the 6 disconnect rule.
-
Detached Garage Sub-panel - Self Help Forums
Also, how are piggy-back breakers with two switches on a single- pole breaker viewed with regards to the 6 disconnect rule.
Indicates content that may require registration and/or purchase.