-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a
- Valve Size: 6 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside or
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34.
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: ACS Valves
Description: Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Festo Corporation
Description: Stop valve, manually operated Connection: thread at both ends, push-in connector at both ends, thread/push-in connector Different mounting options
- Pressure Rating: -13.7785815 to 145.0377 psi
- Media: Air, Compressed Air
- Features: Ball Valves, Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Brass Valve with Threaded Connection, PN1MPa to 6MPa Working Pressure Model Number:LD 014-BS Key Specifications/Special Features: Types: ball, gate, bib-cock, check, stop, angle, tap... Size range: from 1/4 inch to 2 inch (DN8mm - DN50mm) Working pressure: PN1MPa - 6MPa
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 145.036839357197 to 870.221036143182 psi
- Features: Angle Valves, Ball Valves, Check Valves, Gate / Knife Valves, Other
- Material Of Construction: Brass / Bronze
-
Supplier: Festo Corporation
Description: Width dimension 62 mm With NPT connecting thread Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position is immediately recognizable With optional pressure gauge and pressure sensor
- Pressure Rating: 0 to 261.06786 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: DigiKey
Description: ON/OFF VALVE
- Pressure Rating: 0 to 261 psi
- Media: Air, Gas
- Valve Type: Control Valves
- Features: Other, Threaded
-
Supplier: Quarktwin Technology Ltd.
Description: 3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
- Pressure Rating: 0 to 261 psi
- Media Temperature: 14 to 140 F
- Media: Air
- Valve Type: Control Valves
-
Supplier: Superlok - Mako Products
Description: Features ■ Compact design. ■ Quick acting. ■ Orifice sizes from 0.080 to 0.250 in.(2.0 to 6.4 mm). ■ Flow coefficients (Cv) from 0.11 to 0.70. ■ Straight, angle flow patterns. ■ SUPERLOK tube fitting, male and female NPT, and Combination of end connections. ■ Each and every valve is
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 200 to 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.11 to 0.7
-
Supplier: Waterman Industries, Inc.
Description: C-9-6 for HDPE Pipe The Waterman C-9 Slide Gate is designed for use where an economical light duty gate is needed for seating heads up to 10 Feet. It is ideal for use where an old-fashioned jack-lift type gate is specified. The C-9 utilizes our threaded bronze lift
- Features: Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: from ANSI class
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Pressure Rating: 750 psi
- Media Temperature: -65 to 350 F
- Features: Gas (general), Single Solenoid, Threaded
- Valve Type: Shut Off Valves, Solenoid Valves
-
Description: the following identified in this Standard Practice as a parent standard: ASME B16.34, Valves – Flanged, Threaded, and Welding End API 600, Steel Gate Valves – Flanged and Butt-welding Ends, Bolted Bonnets API 602, Steel Gate, Globe, and Check Valves for
-
Supplier: Zurn Industries LLC
Description: Features And Benefits 6" double check valve assembly - grooved gate valve connections with OS&Y gate valves Short lay-length for small space installation Reliable performance and improved flow characteristics from patented compound check No threads or taps
- Valve Type: Back Flow Preventer Assembly, Check Valves
- Features: Double Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 350 Double Check Valve Backflow Preventer provides low hazard protection for all applications. To view all options, see the Specification Sheet - Model 350 Features And Benefits 6" double check valve assembly with epoxy coated ductile iron body - flanged OS&Y
- Valve Type: Back Flow Preventer Assembly, Check Valves
- Features: Double Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: check detector Assembly - grooved gate valve connections Short lay-length for small space installation and single access cover reduce maintenance downtime For use in low health hazard applications Reliable performance and improved flow characteristics from patented Compound Check
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Flomatic Valves
Description: THREADED - Ductile iron resilient wedge valve which meet AWWA 515 standard with SS stem with NPT threaded connections. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 6 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Material Of Construction: Ductile Iron
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 2 to 16 inch
- Pressure Rating: 500 to 740 psi
- Number of Ports/Ways: 2
- Media Temperature: -30 to 200 F
Find Suppliers by Category Top
Featured Products Top
-
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
as outfalls for roadway drainage, riverways, and wastewater treatment plants, as well as any critical backflow prevention operation where reliable, durable performance is required. Available in sizes ranging from 6” to 108”, the F-55D flap gates offer heavy duty ductile (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
), hydrazine, hydraulic fluid and many solvents. The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications. Special designs and configurations, including threaded ends with MINSTAC® (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
series includes brass and stainless steel valves with a FKM seat-seal material. The valves come with either NPT or G threads. The units should preferably be mounted with the coil on top. Sizes range from 1/8 to ¼ inch, and nominal diameters are available from 1 to 6 mm. Operating pressure (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
, contaminants, and excessive internal pressure. Their compact threaded design simplifies installation while reducing the need for conventional breather plugs. Designed for EV battery packs and other sealed battery systems, these vent valves help prevent condensation (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves, silent check valves, spring assisted valves, horizontal, and vertical valves. DFT® is available to (read more)
Browse Check Valves Datasheets for DFT Inc. -
closed. These poppet-style valves have spring returns and are compatible with external Festo control. Fittings are available in both NPT and G threads. These brass or stainless steel units can be mounted in any position. Seat-seal material is available in Brass, NBR, and PTEF. Sizes range from 1/2 to (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
/2-way, normally closed poppet valve with a return spring. The series includes brass and stainless steel options with a choice of NBR, FKM, or EPDM seat=seal material. The valves come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from ½ to (read more)
Browse Solenoid Valves Datasheets for Festo Corporation