-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors
- Continuous Current: 1 to 5.01 amps
- Continuous Torque: 0.2188 In-lbs
- DC Voltage: 6 Volt, 9 Volt, 12 Volt, 24 Volt
- Design Units: English, Metric
-
Supplier: Galil
Description: The AMP-43540 contains four transconductance, PWM amplifiers for driving brushless servo motors with sinusoidal commutation. Each amplifier drives motors operating at up to 8 Amps cont., 15 Amps peak, 20-80 VDC. The gain settings of the amplifier are user-programmable at 0.4,
- Communication Standards: Ethernet, RS232
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Continuous Output Current: 8 amps
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Commutation: Brush
- Continuous Current: 0.5000 to 2.55 amps
- Continuous Torque: 0.1250 In-lbs
- DC Voltage: 6 Volt, 9 Volt, 12 Volt, 24 Volt
-
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world.
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.06 In-lbs
- DC Motor Construction: Other
- DC Voltage: 24 Volt, 48 Volt
-
Supplier: H2W Technologies
Description: single supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree
- Continuous Output Current: 5 amps
- Drive Specifications: Linear Motor
- Features: Other
- Mode of Operation: Current (Torque) Mode
-
Supplier: Constar Motion Co., Ltd
Description: 2224 Coreless DC Motor Diameter: 22mm Length : 24mm Voltage: 6V, 12V Max. Output Power : 6.8W Speed: 10500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils
- Continuous Current: 60 amps
- Continuous Torque: 0.0442 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 6 Volt
-
Supplier: Constar Motion Co., Ltd
Description: 12mm 12V Micro Coreless DC Motor Diameter: 12mm Lengh : 30mm Voltage: 6V, 12V Max. Output Power : 6.23W Speed: 16000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length,
- Continuous Current: 70 amps
- Continuous Torque: 0.0124 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 6 Volt
-
Supplier: Constar Motion Co., Ltd
Description: 19mm 24v DC Coreless Brush Motor Diameter: 19mm Length : 25mm Voltage: 6V , 12V, 24V Max. Output Power : 3.1W Speed: 6900rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length
- Continuous Current: 25 amps
- Continuous Torque: 0.0354 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 6 Volt
-
Supplier: Constar Motion Co., Ltd
Description: 1627 12v Dc Electric Motor Diameter: 16mm Lengh : 27mm Voltage: 6V, 12V, 24V Max. Output Power : 1.1W Speed: 6600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special
- Continuous Current: 11 amps
- Continuous Torque: 0.0133 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 6 Volt
-
Supplier: DieQua Corporation
Description: The H Series Helical Inline Servo Reducer provides unmatched performance, durability, and design flexibility. These units offer higher torque capacities up to 14,000 Nm (10,325 ft lbs.). The cat4CAD software enables simple interactive product selection of the complete gearbox and
- Continuous Torque: 235 to 124000 In-lbs
- Design Units: English, Metric
- Gearbox Ratio: 0.8000 to 8600 : 1
- Other Output Power: 0.1667 to 75 HP
-
Supplier: RS Components, Ltd.
Description: High performance brushless servo motor using neodymium (NdFeB) magnets. Dual shaft to allow the motor to drive a gearhead and an encoder. stock no. 420-4975 has a pinion fitted to the front shaft, enabling the motor to be used with a 42mm gearhead. Encoder can be fitted
- Continuous Torque: 0.9593 In-lbs
- DC Voltage: 24 Volt
- Housing Length: 2.76 inch
- Motor Type: DC Motor
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.4500 amps
- DC Voltage: 24 Volt
- Diameter / Width: 0.9921 inch
- Housing Length: 0.6299 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.2000 to 0.2400 amps
- DC Voltage: 12 Volt
- Diameter / Width: 0.9843 inch
- Housing Length: 0.4961 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.5000 to 0.6000 amps
- DC Voltage: 24 Volt
- Diameter / Width: 1.65 inch
- Housing Length: 0.9055 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.2500 amps
- DC Voltage: 12 Volt
- Diameter / Width: 1.38 inch
- Housing Length: 1.07 inch
-
Supplier: RS Components, Ltd.
Description: Faulhaber AM series stepper motors offer robust assembly, high speed range, and exceptional performance in even the harshest environments. They are available with a wide variety of modular servo components like encoders, zero backlash gearheads, integrated lead screws and much more.
- Continuous Current: 0.0750 amps
- DC Voltage: 12 Volt
- Number of Leads: 4 #
- Other DC Voltage: 12 VDC
-
Supplier: RS Components, Ltd.
Description: The reversible motor has an ironless rotor giving linear speed-torque performance. The commutation system uses precious metal brushes for high efficiency and sensitivity to suit servo application and general-purpose requirements. The gearbox construction employs a fibre wheel first
- Commutation: Brush
- Continuous Torque: 1.77 In-lbs
- DC Voltage: 12 Volt
- Diameter / Width: 1.2 inch
-
Supplier: RS Components, Ltd.
Description: The reversible motor has an ironless rotor giving linear speed-torque performance. The commutation system uses precious metal brushes for high efficiency and sensitivity to suit servo application and general-purpose requirements. The gearbox construction employs a fibre wheel first
- Commutation: Brush
- Continuous Torque: 5.31 In-lbs
- DC Voltage: 12 Volt
- Diameter / Width: 1.2 inch
-
Supplier: DieQua Corporation
Description: : Multiple leads and windings for worldwide multi volt/Hz requirements plus modular design to accept brakes, encoders or forced cooling. Specs 6 sizes Input power capabilities from 0.16 – 10 HP Gear ratios from 3:1 to 3,400:1 Torque capacities to 1,300 Nm (960 ft lbs) Efficiencies of
- Continuous Torque: 265 to 12500 In-lbs
- Design Units: English, Metric
- Gearbox Efficiency: 90 %
- Gearbox Ratio: 3 to 3400 : 1
-
Supplier: DieQua Corporation
Description: . Features Class 12 Helical Gears: provides higher efficiencies and greater torques in smaller sizes. Multiple Input Options: Integral gear motors, inch or metric shafts, NEMA, IEC, and servo adapters provide unmatched drive versatility. Multiple Output
- Continuous Torque: 13000 to 124000 In-lbs
- Design Units: English, Metric
- Gearbox Ratio: 6 to 18000 : 1
- Other Output Power: 0.1250 to 75 HP
-
Supplier: DieQua Corporation
Description: efficiencies and greater torques in smaller sizes. Multiple Input Options: Integral gear motors, inch or metric shafts, NEMA, IEC, and servo adapters provide unmatched drive versatility. Multiple Output Options: Hollow bores and shrink disks for shaft mounting, inch and metric output
- Continuous Torque: 885 to 175000 In-lbs
- Design Units: English, Metric
- Gearbox Ratio: 5.5 to 8600 : 1
- Gearing (if applicable): Bevel
-
Supplier: Practical Packaging Solutions
Description: durable paint finish the industry offers. The latest Technology PLC with a 6" Color Touch Screen allows absolute control of all machine functions. The most innovative feature of these machines are the "American Made" 24 Volt DC Brushless Motors. The next best thing to
- Machine Type: Shrink Machines
-
Supplier: Actuonix Motion Devices
Description: controller with the addition of an external potentiometer and power supply. Each LAC board controls 1 linear actuator and will require an external power supply rated for the actuator. The LAC is compatible with all P-series micro linear actuator on this site. A 6 volt or 12 volt
Find Suppliers by Category Top
Featured Products Top
-
Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile of the (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
without software - MP variant with multi-protocol: the required bus protocol can be selected using the Festo Automation Suite commissioning software or directly on the servo drive - Optimally with servo motor EMMT-AS - Universal applications - Sustainable in operation due to energy recovery (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
KX Driver Series AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control (read more)
Browse Brushless Motors Datasheets for Nitto Seiko America -
We have and hold technical excellence in gearings such as spur gearing, planetary gearing, and wave gearing. We accomplished to develop miniaturized and light weighted servo motors for robots based on those gearing and motor techniques. Our motors are applied to various robots in various (read more)
Browse Brushless Motors Datasheets for Citizen Chiba Precision Co., Ltd. -
8mm Mini DC Servo Motor Diameter:8mm Length : 31-51mm Voltage:3V Gearbox:Metal CNC, Metal injection Applications Medical equipment, intelligent prostheses, industrial robots, etc. Options Lead wires length?Special coils?Shaft length (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Haptic devices use high bandwidth servo motors and encoder feedback to simulate real-life situations like surgery. In an increasingly virtual world, the ability to simulate touch (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Different motor types are used to provide rotary motion within industrial applications. Each application has different requirements for speed, torque and accuracy, as well as its constraints in build-in volume and budget. This page briefly introduces different types of motors and their (read more)
Browse AC Motors Datasheets for Tecnotion -
Position Control, Speed Control, Torque Control Communication Function: CANOpen & MODBUS RS485 IP Level: IP40 In textile machinery, the 42BSF integrated servo motor offers unparalleled precision and control (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/819/NPS-MV-07-001.pdf?sequence=1
30 days power supplied by AGM batteries (12 volts, 40 AH) for servos motors and ballast management, and NiMH Batteries ( 6 volts , 12 AH) for GPS and Inertial Measurement Unit (IMU) module Memory: .
-
Robot Intelligence Technology and Applications 3
The Phidgets Advanced Servo Controller 1061[12] is a motor controller that uses a mini-USB cable connection to control the position, acceleration, and velocity of up to 8 servo motors in a compact module that requires 6 -15 volts to power.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Development of Precision Radio-Controlled Dynamically Similar Flying Models
These servos are five-pole, split field electric motors geared to a jack- screw and rated 1 amp. at 6 volts .
-
Other Medical Equipment Manufacturers (Page 15). Other Medical Equipment Product Catalogs Directory
TYPE JD-Air4 CUTTING CAPACITY&PROCESSING TIME ZIRCONIA 8MINUTE WAX&PMMA 6 MINUTE AXIS 4AXIS:X,Y,Z,A SIZE L/W/H 45mm*45mm*45mm DRIVE MOTOR SERVO MOTOR POWER SUPPLY Volt 220 MAX SPINDLE SPEED 60,000RPM RATE 50HZ POWER...
-
Arduino Robot Bonanza > Programming the Teachbot: Making It Move
Most servos are engineered for a 4.8 to 6 volt supply, though on many you can go as high as 7.2 volts (on some, even up to 8.4 volts) without damaging the motor .
-
A sensitivity measure for armature-controlled DC servomotors and calculating optimum parameter tolerances
As an application of the above study, in the following optimum tolerances are calculated for Electro-Craft Model E-576 Servo Motor [9]: E,(max)=30 volts ; I,(max)=2 amperes; %=3 ohms; L,= 6 milihenries; K=50x 10-3Newton-meter/anipere …
-
Climbing and Walking Robots
To limit the voltage to 6.0vdc, each of the batteries is connected to an MPI ACC134 6 - volt Regulator. Three of the batteries are connected in parallel to provide power for the servo motors .
-
Genetic and Evolutionary Computation — GECCO 2003
The motor used is a DC servo - motor with a tachometer mounted to the shaft of the motor. The motor driver is configured to accept motor current commands and requires a 17.5 volt power supply with the capability to produce 6 amps of current.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3033/07Dec_Volland.pdf?sequence=1
When the servo motors operating the Bigfoot robot’s mechanical arm required a high- current 6 V supply, a duplicate of the Creature’s regulator was pressed into service [28]. Although the Creature’s high-current five- volt loads were capable of operating off the DC/DC switching regulator’s …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1878/05Jun_Ward.pdf?sequence=1
The ESC interprets the signal supplied to it from the PWM circuit and converts the signal to the appropriate voltage to be applied to the motors [Ref 6 ]. Additionally, since the ESC is designed to drive servos , it is able to provide the five volt regulated power to supply the servos.