-
Supplier: Accuris
Description: Steel wire ropes. Safety. Part 6: Stranded ropes for mine shafts
-
Supplier: Accuris
Description: Steel wire ropes - Safety - Part 6: Stranded ropes for mine shafts
-
Supplier: Accuris
Description: Stranded Steel Wire Ropes - Part 6: Specification for Ropes for Mine Hoisting
-
-
Supplier: Accuris
Description: Steel Wire Ropes; Round Strand Rope 6 \xd7 36 Warrington-Seale
-
Description: lifts moving between guides. It gives the minimum breaking forces for the more common sizes, rope grades and rope classes and constructions. It is applicable to ropes made from bright and galvanized wire finish in various constructions from 6 mm to 38 mm diameter supplied
-
Supplier: CSA Group
Description: lifts moving between guides. It gives the minimum breaking forces for the more common sizes, rope grades and rope classes and constructions. It is applicable to ropes made from bright and galvanized wire finish in various constructions from 6 mm to 38 mm diameter supplied
-
Supplier: ASTM International
Description: 1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from 1/4 in. (6 mm) to 23/8 in. (60 mm) manufactured from uncoated or metallic
-
Supplier: Certex UK
Description: Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional
- Diameter: 1.4173236 inch
- Breaking Strength: 261,667.2 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Loos & Co., Inc.
Description: 6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes.
- Diameter: 1 inch
- Breaking Strength: 77,300 lbs
- Number of Strands: 6
- Wires per Strand: 36
-
Supplier: Certex UK
Description: Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic
- Diameter: 1.4173236 inch
- Breaking Strength: 241,210.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: ASTM International
Description: 1.1 These test methods specify procedures to determine diameter and circumference (Section 8), linear density (Section 14), breaking force (Section 21), and elongation (Sections 28 and 36)) of fiber ropes except those ropes incorporating steel wire. (See MIL-STD-191) 1.2 The
-
Supplier: Murphy Industrial Products Inc.
Description: 6 Strand Compacted Die Formed Strand EIPS (IWRC) Wire Rope These ropes provide a combination of superior characteristics compared to conventional six strand ropes. The compacting process provides increased strength and durability. The smooth surface inherently provides a
- Diameter: 0.5 to 1.5 inch
- Breaking Strength: 30,600 to 250,000 lbs
- Number of Strands: 6
- Wires per Strand: 26 to 31
-
Supplier: Certex UK
Description: Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling with a wide connect surface. Length according to customers requirements. The
- Maximum Load Capacity: 1.7636980960000002 tons
- Features: Other
- Product Type: Sling
- Construction: Wire Rope Sling
-
Supplier: T. W. Evans Cordage
Description: Smooth rugged polyester cover combined with 1000 lb test galvanized wire in the center. The provides a sturdy, long-lasting, multi-purpose cord that is an excellent low-cost value for flagpole halyards, stage curtain pulls, elevator and dumbwaiter ropes, and guidelines.
- Overall Length: 333.3333333333333 yd
- Type: Rope / Cordage
-
Supplier: Enidine Inc.
Description: Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine
- Maximum Load Capacity (Per mount): 19 lbs
- Height or Thickness (Before loading): 2.15 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: AENOR
Description: Steel wire ropes. Safety. Part 6: Stranded ropes for mine shafts
-
Supplier: AENOR
Description: Steel wire ropes. Safety. Part 6: Stranded ropes for mine shafts
-
Supplier: Newark, An Avnet Company
Description: WIRE ROPE CUTTER, 6MM, 160MM; Overall Length:160mm; Cutting Capacity Max:6mm; For Use With:Multiple Stranded Copper Cables, High Strength Wire Ropes; Blade Edge:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 6: Asymmetric wedge socket
-
Supplier: Certex UK
Description: Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling with a wide connect surface. Length according to customers requirements. The
- Maximum Load Capacity: 8.818490480000001 tons
- Features: Other
- Product Type: Sling
- Construction: Wire Rope Sling
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, 203MM, 6MM; Overall Length:203mm; Cutting Capacity Max:6mm; For Use With:Wire Ropes, Spring Wires, Copper/Aluminium Cables; Blade Edge:-; Product Range:- RoHS Compliant: Yes
-
Supplier: RUD Chain, Inc.
Description: centre line. Not suitable for permanent swiveling under full load. The optimised design prevents the lifting points as well as the load from being damaged. Version PP-S: The standard universal connection with eye hooks for ring assemblies, round slings, wire ropes and hook assemblies.
-
Supplier: CSA Group
Description: haulage, published in 2009, 2000, and 1992; • CSA G4-M, Steel wire rope for mine hoisting and haulage purposes, published in 1977; • CSA G4, Steel wire rope for general purpose and for mine hoisting and for mine haulage, published in 1976; • CSA G4, Steel wire
-
Supplier: ASME
Description: This Third Edition includes standards for three technologies for elevator suspension, namely: Steel wire ropes Noncircular elastomeric-coated steel suspension members Steel wire ropes for wind turbine tower elevators and special application elevators Each part of the
-
Supplier: ASME Standards and Certification
Description: This Third Edition includes standards for three technologies for elevator suspension, namely: Steel wire ropes Noncircular elastomeric-coated steel suspension members Steel wire ropes for wind turbine tower elevators and special application elevators Each part of the
-
Description: Speed Limitation 5.3 Communication 5.4 Operation 5.5 Overhead Protection 5.6 Exhaust Pipe and Muffler 5.7 Noise 6. Hoist Rope 6.1 Rope Specification 6.2 Rope Design Factor 6.3 Rope Attachment 6.4 Rotation-Resistant Ropes and Swivels 6.5 Avoiding Line Run 6.6
-
Description: Hoisting and Counterweight Ropes and Rope Connections 61 25.1 Suspension Means 61 25.2 Wire Rope Data 61 25.3 Factor of Safety 62 25.4 Minimum Number and Diameter of Hoisting Ropes 63 25.5 Suspension-Rope Equalizers 63 25.6 Securing of Wire Suspension
-
Supplier: Haida International Equipment Co., Ltd.
Description: recorders... 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation, vehicles, plastic products, metal, 6. Food, chemical, building materials, medical,
- Temperature Range: -70 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: and so on 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation, vehicles, plastic products, metal, 6. Food, chemical, building materials, medical, aerospace
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: CSA Group
Description: lifts; viii) non-destructive testing [magnetic rope test (MRT)] for rope on T-bars; ix) braking on rope tows; x) ropeways for secondary carriers; and xi) groove contamination; and c) updated reference standards. Funding to develop and maintain this Standard was generously
-
Supplier: CSA Group
Description: ropeways, and similar devices (c) surface ropeways, including T-bar ropeways, J-bar ropeways, platter ropeways, and similar devices (d) tows, including wire and fibre rope tows (e) tows for secondary carriers (f) devices with a moving flexible element that (i) transport persons uphill
-
Supplier: Haida International Equipment Co., Ltd.
Description: Industry: 1. Electronic products: mobile phones, computers, television, video recorders and so on 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation,
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: 400*500*500mm External dimension (W*D*H): 600*1080*1380mm Controller: LCD touch screen, programmable control temperature and humidity Application Industry: 1. Electronic products: mobile phones, computers, television, video recorders and so on 2. Textile fabric products: clothes, hats, shoes,
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: RYCO Hydraulics, Inc.
Description: is increased. In the event of fire, hoses carrying flammable or hazardous materials remain intact longer. It can also be used to protect cables, pipes and wire ropes. RYCO FS1072 FIRE SLEEVE can also be used to reduce heat loss from hoses. Construction RYCO FS1072 FIRE SLEEVE is
-
Supplier: Cooner Wire Company
Description: Cooner Wire’s flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated
- Diameter: 0.02 to 0.603 inch
- Number of Strands: 3 to 19
- Wires per Strand: 3 to 86
Find Suppliers by Category Top
Featured Products Top
-
diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used in choke hitch SWL=WLL x 0.8 . BS EN 13414-1 covers only those sling assemblies that (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
lights on. This network of wires provides a reliable electricity supply across the nation, but what tools should transmission linemen carry to get the job done? Keep reading our list of (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Examination of the Effectiveness of Modelling Towline Response Using GPS & Strapdown INS Data Gathering Techniques
Industry references state that for a typical 6x36 wire rope , the effective cross sectional area is approximately 50% of that one would expect from a solid strand of wire of equivalent diameter.
-
Applied Mechanics, Mechatronics Automation & System Simulation
Drag anchor; (2).1000m of 124 mm diameter 6x36 strand wire rope ; (3).
-
HMPE Mooring Line Trial for Scarabeo III
… to investigate the magnitude of this effect, an 11.0 m section (6 m clear span) of 80 mm HMPE rope was loaded in series with a 21.3 m section (18 m clear span) of 77 mm 6x36 strand wire rope .
-
Axial Corrosion Fatigue of Wire Rope
ABSTRACT Axial corrosion fatigue tests were conducted to compare the fatigue strength of foam-filled with unfilled one-inch diameter, 6x36 , IWRC wire rope , both galvanized and bright, in air and in substitute ocean water.
-
Reliable Lashing Lines Fatigue Monitoring for a Tender-Assisted Drilling Unit
For one of TADs, each of the eight TAD mooring lines consists of a 57 mm (2¼ inch) RHLL EEIPS grade 6x36 IWRC steel wire rope (2420 kN MBL).
-
Bending Fatigue Testing of Large Diameter Steel Wire Rope For Subsea Deployment Applications
90-mm 6x36 SWS IWRC Wire Rope 19D/d [1] 12mm & 19mm 6x26 WS IWRC Wire Rope D/d=10, 20, 30 [1] 35 mm IWCR 16-20 D/d [10] DNV 32-mm Mooring Line 20 D/d [11] DNV 32-mm Mooring Line …
-
Extending the Use of Conventional Construction Technology for the Installation of Subsea Production Facilities in Deep Water
90-mm 6x36 SWS IWRC Wire Rope 19D/d (Gibson 1980) 12mm & 19mm 6x26 WS IWRC Wire Rope D/d=10, 20, 30 (Gibson 1980) 35 mm IWCR 16-20 D/d (Nabijou & Hobbs 1994) DNV 32-mm Mooring Line 20 D/d (DNV …
-
CR4 - Thread: Failure Analysis of a Failed Steel Rope
Also wire rope should be 6X36 construction type which means there should be 6 strands of thin 36 wires.
-
GIFT (Gas Import Floating Terminal): A New Concept of Floating LNG Terminal
Each mooring line is composed of steel wire ( 6X36 WS and IRWC rope 44mm diameter and 124 t MBL) and of nylon (Worked 8 Strand nylon rope, 104mm diameter and 182 t MBL) at the end of the line connected to the …
-
CR4 - Thread: Wire rope
If you find wire rope of 7mm dia and 6x36 construction and having break load of 5000kgs then your drum dia should be minimum 7x24=168mm.
Indicates content that may require registration and/or purchase.