-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for
-
Supplier: Xenotronix, Inc.
Description: The NTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4 volts) and from 500 mAh to 5
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Xenotronix, Inc.
Description: The NDX40 is a precision constant current quick charger that uses negative-delta-V detection to terminate the charge. When charging is complete, the current is pulsed to maintain the battery with a full charge and to avoid cell degradation due to dendritic (crystalline) growths. The
- Input Voltage: 115 to 230 volts
- Charging Current: 0.5 to 2.5 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH and NiCd AA and AAA battery charger with indoor power supply and 12V DC vehicle power adapter. Recharges 2, 4, 6 or 8 AA or AAA NiMH or NiCd batteries at a time 4 to 7 hours charging time depending on size and type of batteries Automatic charging current
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH and NiCd AA and AAA mini battery charger with indoor power supply and vehicle power adapter. Features: Recharge 2 or 4 AA or AAA NiMH or NiCd batteries Refresh function allows partial recovery of the capacity of low-energy NiCd batteries Delta-V detectin
-
Supplier: Newark, An Avnet Company
Description: CHARGER, NI-CAD/NIMH, 7.2V-18V; Battery Charger Type:-; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:230V; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Plug Type:UK
-
Supplier: Makita USA, Inc.
Description: Chargers // Ni-MH/Ni-Cd Chargers & Automotive Chargers
- Output Voltage: 9.6 to 12 volts
- Power Source: AC
- Battery Type / Chemistry: Nickel-Cadmium
- Features: Other
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Xenotronix, Inc.
Description: The MHTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4 volts) and from 500 mAh to
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
- Features: Lead Free, Other
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-PDIP -20 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
- Features: Lead Free, Other
-
Supplier: Allied Electronics, Inc.
Description: Battery Charger, Universal Fast with Timer, 9 V Output Voltage Recharges 1-4 PCS size AAA, AA, C & D Ni-MH⁄Ni-Cd batteries Built-in lC timer control LED lamp to indicate proper charging Fast charging in the specified period with automatic switch to trickle charge.
-
Supplier: ZGC, Inc.
Description: Convergent Design nano Li-Ion Battery Charger 7.2V, 1.2A For nanoFlash Li-ion Battery Charges Battery up to 7.2V The Convergent Design CD-CHRG_7.2 Charger is used to charge the Li-ion battery that is used with the nanoFlash
- Voltage: 7.2 volts
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 240V, UK; Battery Charger Type:Plug In; Battery Technologies Supported:NiCd, NiMH; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:UK; SVHC:No SVHC RoHS
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 19.2V, QFN-32; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:24V; Battery Charge Voltage:19.2V; Charge Current Max:8.128A; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series RoHS
-
Supplier: Computer Network Accessories, Inc.
Description: NiMH AA and AAA ultrafast battery charger with indoor power supply, Europlug adapter (for use outside of U.S.) and vehicle power adapter. Includes (4) AA 2500mAh NiMH batteries. Features: Recharge 1 to 4 AA or AAA batteries in 30 minutes 4 independent channels with LED indicator for
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER, 2A, NSOIC-8; Battery Type:Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:2V; Charge Current Max:2A; Battery IC Case Style:NSOIC; No. of Pins:8Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes
-
Supplier: Duracell, Inc.
Description: Our NiMH chargers packs a lot of power to rapidly recharge your AA or AAA NiMH batteries in as little as 15 minutes. And it comes with 2 AA premium Duracell Rechargeable Pre-Charged batteries that are 50% longer-lasting per charge and are ready to use. Ion Speed Charger Specifications:
- Charge Time: 0.25 to 14 hours
- Cell Size: AA, AAA
- Power Source: AC
- Charger Type: General Purpose, Multi-Bank Charger
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 6V. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part, 2A, 6V. This
- Input Voltage: 6 volts
- Charging Current: 2 amps
- Output Voltage: 2 volts
- Compliances: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NiCd/NiMH Battery Fast Charge Controller, SOIC-8 Narrow Body, 2500-REEL Product overview: MC33342DR2 from onsemi is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
-
Supplier: Radwell International
Description: RADIO BATTERY CHARGER KIT, 2 EA 60C-0060N NI-CAD, 1 EA PRT-0002109 CHARGER, 1 EA 70C-0003 ADAPTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switch-mode NiCd/NiMH battery charger with negative dV and dT/dt termination 16-PDIP 0 to 70 Product overview: BQ2003PN from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Charging Current: 2 amps
- Output Voltage: 5.5 volts
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX/2 Battery charger for CINE VCLX/2 batteries. Charges one battery in approximately three hours. CE approved. The CINE line of power products provide superior runtime and service life for the power demands of today's cinema
-
Supplier: Computer Network Accessories, Inc.
Description: 8 slot Ultralast AA and AAA battery charger for Ni-MH or Ni-Cd rechargeable batteries. Charges in 2 to 5 hours, depending on number of batteries charging. Includes power suppy.
-
Supplier: Rayovac
Description: Features and Benefits: Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Charges any 2 AA or 2 AAA NiMH or NiCD batteries from a computer or any standard USB hub Charges Rayovac
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Cell-Con, Inc.
Description: charge battery assemblies using this cell technology. Utilization of a Lithium Ion or Lithium Polymer battery charger from Cell-Con in a 1.3A, 2.3A, or 4A version is recommended. Each Cell-Con Lithium ion battery charger utilizes a constant current, constant
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead
-
Supplier: Electromech, Inc.
Description: 1. NiCad Chargers 2. NiMH Chargers 3. Lead Acid Chargers 4. Gel Cell Chargers 5. Slow Chargers 6. Fast Chargers 7 Smart Chargers 8. Single Cell to Multi-Cells Characteristics & Attribute • Output Voltage: 1V to 48V System • Capacity: From 1 mAH
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 999811-BQ25720RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Fault Protection: Over Current, Over Temperature Voltage - Supply (Max): 26V Battery Chemistry: Lead Acid,
- Number of Cells: 1 to 4
- Maximum Charge Current: 16,256 mA
- Operating Temperature: -40 to 125 C
- Cell Type: Lead Acid
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX and CINE VCLX-CA Battery charger for CINE VCLX (and CINE VCLX-CA) batteries. Charges one battery in approximately 7 hours. CE approved. The CINE line of power products provide superior runtime and service life for
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
Find Suppliers by Category Top
Featured Products Top
-
Premium Car Charger - Zebra Scanner TC7X Models Seamless Charging Experience - Experience hassle-free scanning with our premium car chargin cable for Zebra TC7x series scanners. (read more)
Browse Battery Chargers Datasheets for AgozTech LLC -
Select Industry Preferred Battery Chargers Are you interested in the transition towards sustainable energy solutions? Or do you want to optimize battery life of your (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
(formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs 2 Safety shutdown modes Smart Proportional charge termination Simple (read more)
Browse Batteries Datasheets for Micropower LLC -
costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
alignment. Advantage 1- Safety and loss prevention 2- High-efficiency transmission 3- Dustproof and waterproof 4- Suitable for multiple applications 5- High-current carrying capacity (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
. Application 1. Remote-controlled models and drones 2. New energy equipment 3. Robot field 4. Power tools and industrial equipment 5. Other consumer electronics and DIY projects (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
industrial applications. With a scalable architecture, LionBLOCK offers unparalleled flexibility, supporting both low and high voltage applications with configurations reaching up to 1000V and a capacity of up to 2MWh (read more)
Browse Batteries Datasheets for Micropower LLC -
winter operating plan for your lithium forklift battery fleet: Confirm where each truck will opportunity charge during the shift Audit charger placement for draft, moisture, and traffic exposure Standardize a cold-start routine for the first part of each shift (read more)
Browse Batteries Datasheets for Green Cubes Technology
More Information Top
-
nicd battery packs - offers from nicd battery packs manufacturers, suppliers, exporters & wholesalers
Sell NIMH/ NICD Battery Pack Charger . .... Model: N0504 N0508 N0512 Input: AC 100~240V Output: 3.0V 0.7A 6.0V 0.6A 9.0V 0.4A Suitbattery: 2.4V- 7 . 2V ...
-
Malaysia Battery Charge, Malaysia Battery Charge Manufacturers
battery warning - a flashing LED indicates when the transmitter batteries are running low Needed to Complete: (2) NiMH 7 . 2V /8.4V/9.6V Batteries (up to 8-cell 'flat' type packs) or (2) 2S/3S LiPo Batteries (NOTE:... .... Dewalt DC013 Digital Radio Charger 230 Volt Charger Battery. .... runs off either mains or 12.0 Volt to 18.0 Volt Li-ION/ NiCd /NIMH batteries.
-
Cordless Power Tools - Battery Tools - Grainger Industrial Supply
Battery Pack, 7 . 2V , NiCd ,1.2A/hr. .... does any one know where I can get a battery Charger for a 24 volt skill saw/not…
-
rechargeable battery packs - offers from rechargeable battery packs manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 1.2v Nicd Rechargeable Battery, Ni-CD Sc1500mah Battery, 1.2v Nicd , Ni CD Battery Pack ]. .... China Manufacturer NI-MH 7 . 2v 1800mah NIMH Battery Pack ... .... Sell Universal camera battery charger for rechargeable battery pack .
-
7.2v 2000mah battery - offers from 7.2v 2000mah battery manufacturers, suppliers, exporters & wholesalers
7.2V Battery Type: NiCd /Nimh Capacity: Ni-CD:1300mAh,1500mAh,1700mAh,2000mAh; Ni-MH:2100mAh,2200mAh,2500mAh,2600mAh ... .... 24 7 . 2v 2000mah battery Products Page 1 of 4. .... 7.2V 2000mAh battery pack and AC wall charger Radio: 2.4GHz pistol grip with failsafe and…
-
Power Tools - Grainger Industrial Supply
Battery Pack and Charger Kit, Voltage 18.0, Cordless Tool Battery Type Li-Ion, Battery Capacity 2.0Ah, For... .... • Battery Pack, 7.2V, NiCd , 1.2A/hr. .... Battery Pack, 7 . 2V ,NiCd,1.2A/hr.
-
ER34615M 14500mAh 7.2v Lithium Primary Battery from Everwin.Tech.Co.Limited, China
Batteries , Chargers , Circuit Breakers, Connectors & Terminals, Contactors, Electric Power Tools, Electrical Ceramics, Electrical Plugs & Sockets, Electrical Product Agents, Electronic & Instrument Enclosures, Fuse Components, Fuses, Generators, Insulation Materials & Elements, Motor Parts Less... .... ER34615M 14500mAh 7 . 2v Lithium Primary Battery. .... EWT Battery is a Hi-Tech enterprise estabulished in 2001 in China, Which is specialized in the research, design, production and sale of primary lithium battery(Li-SCLO2, Li-MnO2, Li-SO2) and rechargeable batteries ( NiCd , NiMH) Depending on the creative R&D center, the production base and the sale…
-
Manual mechanical engineering
m-2v . .... 1 7 . .... microprocessor control how they are the truck-mounted cranes, fork lift truck, wheel loader and forest special … working hydraulic system, with limit load control of the diesel engine 10 power supply iiber vehicle battery . .... heavy battery packs are (e.g., NiCd- or nickel-metal-hydride-batteries) necessary.
-
Manual mechanical engineering
derived 2V/2 E. .... The development of two-sided trapezium spring shows the image 7 . .... Bulldozers, loader excavator / chassis, excavator / rotating mechanism, vibration-road rollers, unbalance exciters Rüttler bottles. .... with limit load control of the diesel engine 10 power supply over vehicle battery 12 or 24 .... For defensible vehicle rich widths, heavy battery packs are (e.g., NiCd- or nickel-metal-hydride-batteries) necessary.
-
14. International Stuttgarter symposium
Became here the available NiFe, or NiCd of battery already developed since 1914. .... extract of the coalition contract of 2013 shows however only a limited undertaking to these points ( 7 ). .... 2v . .... as the signal "charging cable is verständlicherweise not available connected" by the cable loader , e.g., Ɣ…
Indicates content that may require registration and/or purchase.