-
Supplier: Accuris
Description: for Motion-Picture Film (65-mm) - Camera Aperture Image and Usage, 8/70 Format
-
Supplier: Accuris
Description: for Motion-Picture Film (65-mm) - Camera Aperture Image and Usage, 15/70 Format
-
Supplier: Panavision, Inc.
Description: of 50-200 degrees, full-fitting dual registration pins, and dual pull down claws make this one of the quietest film cameras in the world. Sound levels range from less than 20dB with film to 16dB without film.
- Maximum Frame Rate: 4 to 36 fps
- Features: Broadcast, Film, NTSC, Other, PAL, Pan / Tilt, Video
- Monochrome / Color: Color
-
-
Description: (1.1) This standard specifies the dimensions of the camera aperture image and the relative positions of the vertical and horizontal centerlines of the intended image area with respect to the reference edge and the perforations of the camera negative film for 65-mm 15/70
-
Description: (1.1) This standard specifies the dimensions of the camera aperture image and the relative positions of the vertical and horizontal centerlines of the intended image area with respect to the reference edge and the perforations of the camera negative film for 65-mm 8/70
-
Supplier: Accuris
Description: Motion-Picture Film (65-mm) - Camera Aperture Image
-
Supplier: Accuris
Description: Photography. Cameras using 35 mm film and roll film. Picture sizes
-
Description: This standard specifies the dimensions of the camera aperture image and the relative positions of the vertical and horizontal centerlines of the intended image area with respect to the reference edge and the perforations of the camera negative film for 65-mm motion-picture
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: ISO 1754:2010 specifies the dimensions on the film of still picture sizes made with cameras in which the image dimensions are defined by the camera frame. Panoramic image dimensions of cameras featuring a mid-roll panoramic photo are not specified in ISO 1754:2010.
-
Supplier: CSA Group
Description: ISO 1754:2010 specifies the dimensions on the film of still picture sizes made with cameras in which the image dimensions are defined by the camera frame. Panoramic image dimensions of cameras featuring a mid-roll panoramic photo are not specified in ISO 1754:2010.
-
Description: Specifies the location of the photographic emulsion, the orientation of the areas intended for the picture and photographic sound exposures and the frame rate for 35 mm motion-picture film cameras.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, ANALOG INDOOR MICRODOME CAMERA, 2.5MM, ELECTRONIC D/N, 720TVL, NTSC. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Film, Video
-
Supplier: CSA Group
Description: Specifies the location of the photographic emulsion, the orientation of the areas intended for the picture and photographic sound exposures and the frame rate for 35 mm motion-picture film cameras.
-
Description: This standard describes the total length and the photographically useful length of raw film supplied on an 8-mm type R motion-picture camera spool of 25-ft (7.6-m) nominal capacity.
-
Description: Cinematography -- Camera usage of 8 mm Type S motion-picture film -- Specifications
-
Description: Cinematography -- Camera usage of 8 mm Type R motion-picture film -- Specifications
-
Supplier: Radwell International
Description: CAMERA, ANALOG, TRUE DAY/NIGHT, VR, DISCOVER, INDOOR/OUTDOOR, WHITE/COLOR, 540TVL, NTSC, 9-22 MM, AI, CLEAR, 24 VAC / 12 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Film, Video
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: Specifies the position of the emulsion, the frame rate of exposure, and the orientation of the emulsion area being exposed for 16 mm silent and sound motion-picture film perforated along one or both edges.
-
Description: Description / Abstract This standard specifies the dimensions of the 8-mm type S motion-picture film camera cartridge and cartridge-camera interface. Also specified are the dimensions of the take-up core drive opening and critical dimensions of the take-up core as well as the
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: This International Standard specifies the dimensions of the camera aperture images and the relative positions of the vertical and horizontal centrelines of the intended image area with respect to the reference edge and the perforations of the camera negative film for 35 mm
-
Supplier: Radwell International
Description: TRANSPARENCY PROTECTORS WITH PRE-VIEW, USE W/ FILM SIZE TO 8-1/2X11IN 215X279MM, 10/PACK. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The high speed camera PCE-HSC 1660 is suitable for simple slow motion recordings in industry and research. With the help of this camera the filming can take place with the refresh rate of 2420 images per second. This slow motion camera is distinguished by its compact design and
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 2,420 fps
- Vertical Resolution: 1,280 lines
- Resolution: 10 bits
-
Supplier: ZGC, Inc.
Description: Abakus B4 to C-mount for Super 16mm (1-CCD Camera) Now you can use Super16 film lenses on C mount cameras with no loss of image quality Use Super16mm lenses on 1-CCD, C-mount cameras with Abakus Super16 film lens mount to C Mount Adapter. The is no loss of picture
- Maximum Thickness: 53.50000000000001 mm
- Mount Type: Lens Holder
-
Supplier: ZGC, Inc.
Description: Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and
- Aperture Range (F-Number): 2 to 22
- Filter Thread Diameter: 87.00000000000001 mm
- Length: 109 mm
-
Supplier: ZGC, Inc.
Description: Tiffen 52mm Film Look DV Kit Tiffen 52mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch
- Features: Other
-
Supplier: ZGC, Inc.
Description: Tiffen 62mm Film Look DV Kit Tiffen 62mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch
- Features: Other
-
Supplier: Panavision, Inc.
Description: Pleasing flesh tones • Uniform bokeh across the field of view Feature Films: Passengers, Guardian’s of the Galaxy II, Spectre PRIMO 70 lenses are compatible with digital cameras equipped with new Panavision 70 mount systems.
- Focal Length: 14.000000000000002 to 400 mm
- Diameter: 112.8 to 126.5 mm
- Type: Fixed Focal Length, Variable Focal Length, Zoom Capability
- Features: Other
-
Supplier: Panavision, Inc.
Description: Pleasing flesh tones • Uniform bokeh across the field of view Feature Films: Passengers, Guardian’s of the Galaxy II, Spectre PRIMO 70 lenses are compatible with digital cameras equipped with new Panavision 70 mount systems.
- Focal Length: 14.000000000000002 to 400 mm
- Diameter: 112.8 to 126.5 mm
- Type: Fixed Focal Length, Variable Focal Length, Zoom Capability
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD imaging A
-
Supplier: Yageo USA
Description: General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
- Capacitance Range: 0.7 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Applications: General Purpose
- Technology: Multilayer
-
Supplier: Andover Corporation
Description: incidence. All of the coating materials used in these filters produce hard, durable dielectric films which show no signs of degradation with age and use. Unlike the organic dye or gelatin type which will fade with usage these filters are very stable and should not suffer any loss in
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Type: Dichroic Filters
-
Supplier: Andover Corporation
Description: incidence. All of the coating materials used in these filters produce hard, durable dielectric films which show no signs of degradation with age and use. Unlike the organic dye or gelatin type which will fade with usage these filters are very stable and should not suffer any loss in
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Type: Dichroic Filters
Find Suppliers by Category Top
Featured Products Top
-
In the rugged environment of the ocean, making brilliant films is far from easy. To shoot the “OCEANS” documentary, French film company “Galatée Films” therefore required some advances to be made to existing camera technology. The challenge of creating the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
. This dramatically improves the contrast of the image. The higher the transmission and narrower the filter, the better the contrast enhancement. A filter of approximately 1nm bandwidth at this wavelength provides roughly a thousandfold increase in contrast to a silicon-based detector camera system (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
vehicles continues to grow. Systems such as radar, lidar, and camera sensors require increasingly sophisticated power distribution and protection. Due to rising complexity in electronic architectures, manufacturers are increasingly adopting modern solutions to enhance flexibility and efficiency. One such (read more)
Browse Resistors Datasheets for Isabellenhutte USA
More Information Top
-
Electronic camera-management system for 35-mm and 70-mm film cameras
An electronic camera management system for 35mm and 70mm film cameras .
-
Evaluation of natural color and color infrared digital cameras as a remote sensing tool for natural resource management
During August 1994, a Kodak DSC 420 digital camera system was used, in combination with airborne video and a 70 mm film camera , as a remote sensing tool to support a riparian mapping and monitoring project.
-
Tracking and data collection of smart munitions
The optical tracking mounts contain a variety of optical instruments that include 70 mm film cameras , and high reolution visible and infrared digital focal plane staring array cameras.
-
Space Shuttle Earth observations digital data base
Most astronaut Earth Observations use 70 mm film cameras with color visible and color infrared film (Amsbury and Bremer, 1989).
-
Bubble chamber study of (10÷100) GeV cosmic-ray muons at all zenith angles
Four-view stereo photographs were taken of each exposure on a single strip 70 mm film camera format.
-
High-Definition Television System Onboard Lunar Explorer Kaguya (SELENE) and Imaging of the Moon and the Earth
The image of an “Earth-rise” from the lunar horizon was acquired by an Apollo 8 astronaut with a 70 mm film camera on December 22, 1968.
-
Dual-camera, high-resolution aerial assessment of pipeline revegetation
…and methods for obtaining high-resolution aerial photography from fixed-wing aircraft remained more or less static from 1959 until Booth and Cox (2006) used a Sport airplane (FAA 2004) and a modified Hulcher 70 mm film camera to acquire aerial photography…
-
Ventricular septal defects in three familially‐related female Saanen goats
A 70 mm film camera coupled to the image intensifier was used to record the cardioangiogram.
-
Boeing Aerospace Operations, Inc (BAO)
EVA suits, photographic/TV equipment (including 16/35/ 70 mm film cameras ), crew communications items, tools, batteries, food, clothes and personal items are stored, assembled, tested and readied for flight.
-
Holographic moving images
Although not as holographically unique as DeBitetto's research, the Jacobson team had a 70mm film camera adapted, and holographic film sprocketed to record fish swimming in an aquarium.
Indicates content that may require registration and/or purchase.