-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER DC BRUSHLESS SQFP48; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:-; Output Voltage:16V; Driver Case Style:QFP; No. of Pins:48Pins; Supply Voltage Min:14.5V; Supply Voltage Max:17.5V RoHS Compliant: Yes
-
Description: Low-voltage single-phase brushless DC motor controller for cordless vacuum cleaners, medical sputum aspirators, and climbing equipment. DC 7.2–25 V input, square…
- Supply Voltage (DC): 7.2 to 25 volts
- Product: Motor Speed Controller
-
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309 is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer or a 0-5V voltage level. Logic DIR and BRAKE inputs control motor direction and braking. Automatic current limiting
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Description: High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC MOTOR, SOIC-20; Motor Type:DC; No. of Outputs:2Outputs; Output Current:100mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2.5V; Supply Voltage Max:20V; Operating Temperature RoHS Compliant: Yes
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC BRUSHLESS, 50mA SOIC-24; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Analog, PWM 16-SSOP
- Operating Temperature: -30 to 95 C
- Motor / System: DC Brushed Motor, DC Brushless Motor
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC BRUSHLESS 10mA SOIC-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:4.75V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5.5V; Supply Voltage Max:9V; MSL:-RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Motor Driver Bi-CMOS PWM 36-SSOPJ
- Maximum Output Voltage: 6 to 15 volts
- Continuous Output Current: 1.2 amps
- Supply Voltage (AC): 6 to 15 volts
- Supply Voltage (DC): 6 to 15 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: The BIDIR-309-D is a fully solid-state motor controller that allows you to control the speed and direction of a brushed DC motor using a potentiometer, a 0-5V voltage level, push buttons or logic pulses. Logic DIR and BRAKE inputs control motor direction and
- Maximum Output Voltage: 6 to 26 volts
- Rated Power: 230.00000000000028 watts
- Continuous Output Current: 9 amps
- Supply Voltage (DC): 6 to 26 volts
-
Supplier: Utmel Electronic Limited
Description: IC DC MOTOR CONTROLLER 20-PLCC
- TJ: -25 to 85 C
- Pin Count: 20 #
- Supply Voltage: 1.5 V, 5 V
- Device Type: CardBus Controller
-
Supplier: Qorvo
Description: Qorvo's PAC5220 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm®
- Supply Voltage (DC): 5.2 to 52 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Geckodrive GR214V
- Operating Temperature: 70 C
-
Supplier: Lingto Electronic Limited
Description: DC FAN MOTOR SPEED CONTROL IC
- Peak Output Current: 0.003 amps
-
Supplier: Texas Instruments
Description: Enhanced Product Brushless DC Motor Controller 28-SOIC -55 to 125
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Texas Instruments
Description: 24-V, 3-Phase Sensorless BLDC Motor Controller 24-HTSSOP -40 to 125
- Supply Voltage (DC): 8 to 28 volts
- Peak Output Current: 3 amps
- Operating Temperature: -40 to 125 C
- Configuration: IC / PCB-Mounted
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k, 5k, 10k or 25k potentiometer, 0-5V signal, push buttons or logic pulses from a microcontroller. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: Progressive Automations
Description: 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The kit comes with a 3 button remote controls (up, down and pause) and remote receiver. The kit is very small in size, easy to install and operate. The product is very popular in
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988311-V3881KZ Categories: PMIC - Motor Drivers,Controllers Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
-
Supplier: Qorvo
Description: Qorvo's PAC5527 belongs to Qorvo's Power Application Controller (PAC) family. This family features highly-optimized SOC devices that can implement BLDC or PMSM programmable motor controller and driver functionality in a single integrated IC. The product integrates a
- Supply Voltage (DC): 6 to 48 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 99078-LV8136V Packaging: Reel - TR Applications: Appliance Mounting: SMD (SMT) Technology: Bi-CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C
- Supply Voltage (AC): 9.5 to 16.5 volts
- Supply Voltage (DC): 9.5 to 16.5 volts
- Operating Temperature: -40 to 105 C
-
Description: DC FAN MOTOR SPEED CONTROL IC
- Continuous Output Current: 0.003 amps
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Progressive Automations
Description: 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The control box is IP-65 which resistant to water and snow, perfect to be used outside. The kit comes with a 2 button hand remote (up and down) , remote receiver and wire harness.
-
Supplier: West Control Solutions
Description: The 4170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 4170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The 8170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 8170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The 6170+ single loop controller is part of the Plus series range and has 3-point stepping control designed specifically for open loop, valve motor drive (VMD) applications. The 6170+ incorporates advanced tuning algorithms, with selectable pre-tune and self-tuning for easier setup.
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- Other Output Power: 0.37526170777279 HP
- Continuous Current: 8 amps
- Continuous Torque: 13.4 In-lbs
- Rotor Inertia: 0.02304 oz-in-sec²
-
Supplier: ODG (Origin Data Global)
Description: 11V, 1A BRUSHED DC MOTOR DRIVER
- Output Current (IOUT): 1.76 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 1.65 to 11 volts
- Features: Linear Regulator, Other
-
Description: IC MOTOR DRIVER 10V-35V 44SSOPK
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 150 SMC-50 Fully Solid State Open Smart Motor Controller, Open, 24V DC, 200...480V, 90 A Line, 155 A Delta Normal Duty
- Supply Voltage (AC): 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Small appliance and device manufacturers often face space limits, unstable speed, and customization needs. Standard motors may not match exact performance or mechanical layouts, leading to redesigns and inefficiency (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Optimized dynamic battery model suited for power based vehicle energy simulation
Motor GE Shunt DC 72v motor with controller Rated 5 HP (3.7 kW) 12 HP peak (9 kW .
-
CR4 - Thread: Question About DC-DC Step Up Converter
Mainly, I have a servo motor that runs at 72v switched DC using an H-Bridge controller , and I am trying to make a simple DC-DC Step Up Converter to run it off a battery where I do not have AC …
-
Advanced Designs and Researches for Manufacturing
DC motor is used as the drive motor, which has some advantages: its cost is lowest; it is easier to work out speed regulation smoothly; its controller is simple; its technology is mature. The 6.3kw/ 72V electronic speed controller is selected as electronic control system, which not only has …
-
CR4 - Thread: Need a DC Motor
I need a Brushless DC motor (Non-salient pole type/ cylindrical pole type) with controller for my project work. Voltage(V): 24V/36V/48V/ 72V .
-
CR4 - Thread: DC TRACTION MOTOR HELP?
Re: DC TRACTION MOTOR HELP? We know that ideally a pwm controller is best but they are expensive and this need is … … would it run away or settle down to a top speed if full 72v were applied directly …
-
A Scope for the Research and Development Activities on Electric Vehicle Technology in Pune City
Electrical Specificati ons Motor Type 72V ; DC ;Regenerative Electricals Controller Electronic MOSFET Sepex controller .
-
Development of a distributed OBDH system with MIL-STD-1553B and its application
The RIU is used as a controller to acquire sensing data, to drive the motor , and to compute control signals. DC ServoMotor Max. speed- 5000rpm, weight - 2.4kg Air Tank Sensitivitv- 0.05 Power Module Output Voltage - + 72V , Output Current - +3A LOODGain - 7.2VIV & 0.3AN …
-
Permanent magnet drives with reduced dc-link capacitor for home appliances
Finally the idealized torque reference value for the DTC motor controller is Tel ~ const.+sin²ωt as shown in Fig. 2. If a very small DC -link capacitor is to be used, then only a reduced average value … … rated operation, the amplitude of the phase voltage of machine “1” is ûPh=√2 72V =102 V.
-
CR4 - Thread: How Do I Transform 110V To 130V
36V/3A, 48V/2A, 72V /1.5A or Turning the AC into DC , smoothing it a little with a few caps is a good move, then you could use a DC motor speed controller to bring the voltage down to the value required..
-
Three-wheeled electric maxi-scooter for improved driving performances in large urban areas
72v B. Power conversionsysfem and control In orderto deliverbraking energyto the batteries the dc -dc convmer has a … In motoring mode of operation, the converter acts as a boost and its voltage is regulated, in … … compared with measured current signals and the mor is elaborated by a PI controller and then sent …
Indicates content that may require registration and/or purchase.