-
Supplier: Newark, An Avnet Company
Description: DIN RAIL KIT 75 MM
-
Supplier: Newark, An Avnet Company
Description: ADAPTER FOR 35 X 7.5MM DIN RAIL
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Aluminum, 35mm x 7.5mm DIN Rail, 1 Meter (Pkg. Qty. 10)
-
-
Supplier: Newark, An Avnet Company
Description: DIN Rail, 3" (75 mm), RoHS
-
Supplier: Allied Electronics, Inc.
Description: Din Rail, NS35, Height:7.5mm, length: 755mm
-
Supplier: DigiKey
Description: DIN RAIL 35MMX15MM UNSLOTTED 75
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc/Steel, 35mm x 7.5mm x 71mm Angled DIN Rail, 30 degrees, 1 Meter (Pkg. Qty. 2)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Aluminum, 35mm x 7.5mm x 57.4mm Raised DIN Rail, 1 Meter (Pkg. Qty. 2)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 2 Meter (Pkg. Qty. 20)
-
Supplier: Allied Electronics, Inc.
Description: DIN-RAIL PERF 35 x 7.5 mm x 2 meter length
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail, Aluminum, unperforated, height 7.5mm, width 35mm, 2 meters length
-
Supplier: Newark, An Avnet Company
Description: 35MM DIN RAIL
-
Supplier: Allied Electronics, Inc.
Description: DIN RAIL 35 X 7.5 MM SOLID 2M LENGTH ZINC PLATING
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmX7.5mmX2 Meter, Solid-
- Connector Type: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmX7.5mmx2 Meter, Perf,
- Connector Type: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN RAIL, 35mmX7.5mmx1 Meter, Solid
- Connector Type: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmWx7.5mmHx2 Meter, Perf
- Connector Type: DIN Connector
-
Supplier: Radwell International
Description: SUBSTITUTE FOR CARLO GAVAZZI DIN-RAIL1M, DIN RAIL , SLOTTED, 35 MM X 7.5MM, 1 METER (PRICE PER EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks 1P 12.2mm
- Number of Contacts: 1
- Conductor Size (North American): 20 to 6 AWG
- Current Rating: 82 amps
- Mounting Options: 15 mm DIN Rail, 32 mm DIN Rail, 35 mm DIN Rail
-
Supplier: RS Components, Ltd.
Description: Railbox DIN Rail Mount Enclosure, 45mm
- Length / Height: 3.9763801 inch
- Width/Diameter: 1.7716545 inch
- Depth: 4.724412 inch
- Height: 3.9763801 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO TS35SZ53MM DIN Rail
-
Supplier: DigiKey
Description: AC/DC DIN RAIL SUPPLY 24V 75W
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 127 to 370 volts
- DC Output Current: 3.13 amps
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Plastic enclosure with mount bracket for 35mm DIN Rail. 3 new sizes added for a total of 4 different sizes available for selection. Toolless snap-in structure allows for quick and easy assembly. Simple installation and removal on a DIN Rail with the pull lever. Suitable
- Length / Height: 35 inch
- Width/Diameter: 47 inch
- Depth: 93 inch
- Material: ABS
-
Supplier: Moxa Inc.
Description: The DR-75-24 power supply provides a reliable 24 VDC power source for any industrial control system. Combining rugged, compact enclosures, incorporating all international standards and approvals, and offering short circuit, over load, over voltage, and over temperature protection, the DR-75-24
- DC Output Voltage: 24 volts
- DC Output Current: 0 to 3.2 amps
- DC Output Power: 74.99999999999963 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: CUI Inc.
Description: 15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range
- DC Input Voltage: 18 to 72 volts
- DC Output Voltage: 15 volts
- DC Output Current: 5 amps
- DC Output Power: 75 watts
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Mounting base for installation of enclosures, PCB and other parts onto 35mm DIN Rail. 4 new sizes added for a total of 5 different sizes available for selection. Easy mounting and dismounting from a DIN Rail using the pull lever. Replacement product for the discontinued
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Mounting bracket for installation of enclosures, PCB and other parts onto 35mm DIN Rail. Can be easily detached. Bulk packaging is available. Replacement product for the discontinued CKD-80. Max load : 1.5kg
-
Supplier: Heilind Electronics, Inc.
Description: DIN RAIL,SLOTTD,35X7.5MM,2M LG STEEL,PLTD
-
Supplier: L-com, Inc.
Description: L-com offers 35mm DIN rail in a generic 0.5 meter a length suitable for all of your industrial networking applications. This quality DIN rail is constructed of specially coated corrosion resistant rugged steel. Features Rugged steel construction ensures durability
-
Supplier: OKW Enclosures, Inc.
Description: Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Economically priced end stopper bracket for use with 35mm DIN Rail. Can be used to fix terminal blocks or modules. Included screws allow affixing of stopper brackets firmly at a fixed location.
-
Supplier: Power Solutions
Description: CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty
- DC Output Voltage: 15 volts
- DC Output Current: 5,000 amps
- DC Output Power: 75 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: RS Components, Ltd.
Description: TRACOPOWER TBLC 75-124
- DC Output Voltage: 28 volts
- Number of Outputs: 1 #
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
approximate 200g weight, accepts cable in AWG26-14 (0.15 - 2.5 mm2) for N, L and DC terminals, and is compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting. This TPS030 30W power supply is CE and ROHS compliant, meets EN61347-2-13 LED safety certification, EN61000-3-2 and EN (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
good signals are fitted as standard. The DDA series is highly efficient, up to 95%, reducing internal waste heat for reliable operation. The models are 123.4mm high, 115mm deep and have a very narrow 36.5mm width, providing additional space on the DIN rail. Safety certifications include IEC (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Mounts on standard 35 mm DIN rails or panels (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting, accepts cable in AWG26-14 (0.15 - 2.5 mm²) for N, L and DC terminals, and operates in 0°C - 70°C ambient temperature with derating from 50°C to 70°C. This TPS150 150W power supply is UL, CE and TUV (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ambient temperature with pure convection cooling. A heavy-duty UTA 89 bracket on the rear side of the power supply provides secure attachment to a DIN rail. The unit measures 90 x 68 x 141 mm. The MIW 100-U/12-F0PD-HF power supply meets Class II (IEC) protection requirements. A 90º faston (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.