-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 25 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Air" before 90 PSI tool becomes inoperable •5.9 SCFM for faster tank recharge of the 20 gallon tank Hi-FloSM Air Regulator With Quick Connector •Reduces pressure drop & delivers longer air tool runtimes Pneumatic Tires •Flat free design for easy mobility around the
- Flow Capacity: 7.2 to 5.9 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 25 Gallons Power 5.3 CFM @ 90 PSI 150 PSI Maximum Tank •Stores more air in the tank for longer tool runtimes 120 PSI Cut-In Pressure •Provides 30 PSI "Bonus Air" before 90 PSI tools become inoperable 5.3 SCFM @ 90 PSI •Faster recharge of 25 gallon tank, per ISO01217 25
- Flow Capacity: 7.1 to 5.3 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: Tank Size 4 Gallons Power 3.7 CFM @ 90 PSI 4 Gallon Inflation & Fastening Compressor •Ideal for car & bike tires, installing trim around the house, etc Oil Lubricated Pump •Last longer & runs quieter than oil-less units Compact & Convenient •Twin stack design is easy to store & move
- Flow Capacity: 3.7 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Fuji Electric Corp. of America
Description: The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase
- Horse Power: 20 HP
- Power Source: AC Three Phase
- Mounting: Skid / Base Plate Mounted
-
Supplier: Senior Aerospace Metal Bellows
Description: levels below defined endurance limits of materials allowing for an infinite number of cycles Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 6 SCFM
- Horse Power: 0.804132230941692 HP
- Power Source: AC Three Phase
-
Supplier: Senior Aerospace Metal Bellows
Description: levels below defined endurance limits of materials allowing for an infinite number of cycles Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview CHA Series Heat-Les™ desiccant compressed air dryer is the most reliable, energy efficient, large-flow heatless dryer available. Standard designs are offered for flows ranging from 1,800 to 12,100 scfm, pressures from 60 to 150 psig, and pressure dew points of -40°F to -100°F.
- Drying Capacity: 7,600 SCFM
- Dryer Technology: Desiccant
-
Supplier: FLSmidth
Description: 400 square feet (37m2) of cloth area and can handle 4000 SCFM (113 cmm). Each filter serves a separate compressor, although the units can be mani folded for multiple compressor installation. Seven (7) months after the first filter installation, the compressor had
- Filter Size Rating: 0.25 microns
- Maximum Air Volume: 4,000 SCFM
- Filter Type: General Purpose
-
Supplier: Godiva, Ltd.
Description: The PTO-MiniCAFS is a compressed air foam system comprising three major components - air compressor, foam proportioner and mixing manifold. The components are located according to vehicle manufacturers requirements. The system will make compressed air foam when supplied
- Dispense Rate: 450 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Foaming / Gasketing
-
Supplier: Campbell Hausfeld
Description: enamel, stain, primer and urethane. The anti-drip canister helps minimize cleanup. Requires an air compressor that can deliver a minimum of 7.0 SCFM at 40 PSI. Pattern control adjusts fan size Fluid control regulates amount of paint sprayed External mix air cap
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: Godiva, Ltd.
Description: foam flow rate of 8l/min or 12l/min. Compressor is rotary twin screw compressor with integral air receiver/separator and lubrication system, nominal output of 50scfm at 7 bar. Fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Busch Vacuum Solutions
Description: direct-drive construction Seco SD dry-running rotary vane compressors are compact, reliable and extremely powerful. The proven dry running rotary vane technology ensures an efficient and pulsation-free supply of blast and compressed air of up to 0.75 Torr for many industrial
- Discharge / Operating Pressure: 8.701548615 to 14.502581025 psi
- Flow Capacity: 7 to 28 SCFM
- Horse Power: 0.5 to 2 HP
- Features: Integral Filter, Other
-
Supplier: Rolair Systems
Description: Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Air Cooled Aftercooler
- Flow Capacity: 6.74 to 10.1 SCFM
- Horse Power: 1.5 to 3 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 2.2 to 102.5 SCFM
- Horse Power: 0.5 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 4 to 88 SCFM
- Horse Power: 0.5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.7 to 34.8 SCFM
- Horse Power: 0.75 to 5 HP
- Lubrication Style: Oil-free
-
Supplier: Quincy Compressor
Description: Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage,
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 6 to 65 SCFM
- Horse Power: 2 to 20 HP
- Lubrication Style: Oil-less
-
Supplier: Champion
Description: Rotary Vane 2-10 hp Compressors LV Series The Champion LV Series is a 100% duty cycle product. Low dBA levels allow you to locate the LV Series unit at your point of use allowing you to maximize floor space for your operation.
- Flow Capacity: 4.5 to 57.8 SCFM
- Horse Power: 2 to 10 HP
- Power Source: AC Single Phase, AC Three Phase
- Lubrication Style: Lubricated
-
Supplier: Quincy Compressor
Description: The Quincy QR-25™ is recognized throughout the industry as the leader, unmatched by any compressor in the field, and backed by the most comprehensive five-year warranty in the business. The QR-25 is pressure lubricated in all critical areas, runs at slower speeds and features durable cast
- Discharge / Operating Pressure: 20 to 500 psi
- Flow Capacity: 3 to 95 SCFM
- Horse Power: 1 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 6.22 to 7.49 SCFM
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 95 to 125 psi
- Flow Capacity: 7 SCFM
- Horse Power: 2 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 75 to 145 psi
- Flow Capacity: 7 to 13 SCFM
- Horse Power: 3 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air flow
- Discharge / Operating Pressure: 15 psi
- Flow Capacity: 2.7 to 10 SCFM
- Horse Power: 0.330096280801565 to 0.750121349430108 HP
- Power Source: AC Single Phase
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 580 psi
- Flow Capacity: 5.8 to 154.3 SCFM
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 72.51885 to 145.0377 psi
- Flow Capacity: 6.709793 to 22.954555 SCFM
- Horse Power: 5.36088153961128 HP
- Lubrication Style: Lubricated
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Mattress Compression Therapy
- Discharge / Operating Pressure: 3.6 to 4.4 psi
- Flow Capacity: 5.2 to 10.2 SCFM
- Horse Power: 0.107217630792226 to 0.268044076980564 HP
- Power Source: AC Single Phase
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
-
Supplier: Princess Auto Limited
Description: 20 Gallon Oil Lubricated Belt Drive Compressor
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 7 SCFM
- Horse Power: 1.9 HP
- Power Source: Gasoline
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 7 SCFM
- Horse Power: 3 HP
- Compressor Technology: Rotary Screw
-
Supplier: DEKKER Vacuum Technologies
Description: RCD007 DuraVane RCD007 oil-free rotary vane compressors are heavy-duty compact motor-mounted units, extremely reliable for many industrial applications. Efficient cooling is insured by a powerful centrifigual fan.
- Discharge / Operating Pressure: 8.8 psi
- Flow Capacity: 7 SCFM
- Horse Power: 0.6 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
your Best Choice. Available On-Demand 24/7 and free! Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They (read more)
Browse Check Valves Datasheets for DFT Inc. -
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the capacitance changes and a proportional signal output is provided. It’s unique processor and oscillation frequency combination make the 2880-FCM ideal for foam (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
from machining processes. This nozzle prevents blowing chips further into a part, tube or pipe and eliminates any safety hazard created by blowing debris out the far end of a pipe or tube. Air consumption is only 22 SCFM at 80 PSIG with a low sound level of 80 dBA. The nozzle is manufactured with a (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
The TF series, with four models from 550-1130 scfm, integrates Kaeser’s innovative SECOPACK LS latent heat thermal storage system that delivers consistent dew point control and energy efficiency under varying load conditions. SECOPACK LS contains a phase-changing material (PCM) that stores (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
for vibration monitoring, serving sectors such as semiconductor, automotive assembly, steel and cement production, and the food & beverage industry. Equipment under surveillance by WISE-2460 include rotary lobe pumps, screw pumps, propeller pumps, air compressors, gearboxes, motors, fans, blowers (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Commercialization Development of Oxygen Fired CFB for Greenhouse Gas Control
7 Fly Ash Air Compressor -- 1,270 Nm3/h @ 0.2 MPa (790 scfm @ 24 psi) 4 .
-
Plasma Cutter Purchase HELP?
I got a new air compressor to run the thing( 7 .5hp,80 gallon tank,25 scfm ) and it will get down with plenty of pressure.
-
Plasma Cutter Purchase HELP?
I got a new air compressor to run the thing( 7 .5hp,80 gallon tank,25 scfm ) and it will get down with plenty of pressure.
-
Plasma Cutter Purchase HELP? [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
I got a new air compressor to run the thing( 7 .5hp,80 gallon tank,25 scfm ) and it will get down with plenty of pressure.
-
A New HV and EHV Air Blast Circuit Breaker Design: II¿Fundamental Air System Considerations
Figure 7 shows the air temperature in the high pressure tank (6 ft3) during pump-up by compressor (15 scfm ), from -40°F to 125°F ambient, from zero to 3000 psig, followed by cooling with the compressor idle.
-
ZCP1997ITSC435
A 250 scfm capacity air compressor with a maximum working pressure of 0.79 MPa (115 psi) at the work head delivers high-velocity 7 mesh grit to the structure.
-
Combustion 2000
Backup process air is available from a smaller compressor at a delivery rate of nominally 150 scfm (4.2 m3 /min) and pressure of <100 psig (< 7 bar).
-
Engineering development of coal-fired high performance power systems, Phase II and III
Backup cooling air is available from a smaller compressor at a maximum delivery rate of 300 scfm (8.5 m3 /min) and pressure of <100 psig (< 7 bar).
-
Combustion 2000: Phase II
Backup process air is available from a smaller compressor at a maximum delivery rate of 300 scfm (8.5 m3 /min) and pressure of <100 psig (< 7 bar).
-
HIGH-TEMPERATURE HEAT EXCHANGER TESTING IN A PILOT-SCALE SLAGGING FURNACE SYSTEM
Backup process air is available from a smaller compressor at a maximum delivery rate of 300 scfm (8.5 m3 /min) and pressure of <100 psig (< 7 bar).
Indicates content that may require registration and/or purchase.