-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 7A,
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7A, Diode and Rectifier, Single Diodes.
- Tj: -65 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Mode Power Supply Applications / Diode Schottky 40V 0.7A 2-Pin US-FLAT T/R Product overview: CUS03 from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Features: Rectifier Diode, Schottky Barrier Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 7 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 7 A, Diode and Rectifier, Single
- Tj: -65 C
- IO: 7.5 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
- VF: 1.1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 1W 7.5V SMA-FL Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 4.7V 40MA
- Features: Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 7.5V 12.9V POWERDI 123
- VR: 7.5 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 225.00000000000003 watts
- Clamping Voltage (VC): 12.9 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1151535-BAT54A-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
- Diode Type: Schottky Barrier Diodes
-
Supplier: DigiKey
Description: 23.2V Clamp 9.7A Ipp Tvs Diode Surface Mount PowerDI™ 123
- VR: 14 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 225.00000000000003 watts
- Clamping Voltage (VC): 23.2 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 104444-LLSD101A-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 15mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time
- VF: 1 volts
- VR: 60 volts
- IR: 0.0002 mA
- trr: 1 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 733512-PTZTE254.7A Packaging: Reel - TR Package: DO-214AC, SMA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Family Name: PTZ-4.7A Categories: Discrete
- IR: 0.02 mA
- VZ: 4.7 volts
- ZZT: 10 ohms
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200V 350mW 1 Pair Common Anode 1.25V@200mA 50ns 400mA SOT-23 Switching Diode ROHS
- VF: 1.25 volts
- VR: 200 volts
- trr: 50 ns
- Tj: -65 to 150 C
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 7A, 60V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):7.5A; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:150A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033098-DFLT45A-7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package:
- Tj: -65 to 150 C
- VWM: 45 volts
- IPPM: 3.1 amps
- Clamping Voltage (VC): 72.7 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE GEN PURP 1KV 1A R-1
- VF: 1 volts
- VR: 1,000 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Description: DIODE ZENER 4.7V 500MW LLDS
- IR: 5 mA
- VZ: 4.7 volts
- ZZT: 25 ohms
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Diode, Zener, 18 V, 7 mA, SOD-123
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 4.7 volts
- ZZT: 35 ohms
- PD: 250 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 0.11A, TSLP-2-7; Diode Configuration:Single; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.2pF; Diode Case Style:TSLP-2-7; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 2.7V 0.2W
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: RECTIFIER, GENERAL PURPOSE, 1A
- Features: Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: TVS DIODE 7VWM 12VC DO214AB
- VR: 7 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 12 volts
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 100, Diodes Inc 30V 200mA, Schottky Diode, 2-Pin SOD-523 BAT54WT-7
- VF: 1 volts
- IF: 200 mA
- VR: 30 volts
- IR: 0.002 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 50V 3A SMC
- VF: 0.75 volts
- IF: 3,000 mA
- VR: 50 volts
- IR: 0.5 mA
-
Supplier: Allied Electronics, Inc.
Description: 60 mA Forward current, 100 uA Reverse Current, General Purpose Germanium Diode Fast switching Forward voltage drop 1.0 V
-
Supplier: Allied Electronics, Inc.
Description: DIODE SCHOTTKY TAPE-7
-
Supplier: ROHM Semiconductor USA, LLC
Description: TDZV7.5 is small mold type zener diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 6.8 to 8.3 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: Littelfuse, Inc.
Description: The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak
- VR: 7 volts
- Clamping Voltage (VC): 12 volts
- VBR: 7.78 to 8.6 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak
- VR: 7.5 volts
- Clamping Voltage (VC): 12.9 volts
- VBR: 8.33 to 9.21 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C
- VF: 1 volts
- IF: 70 mA
- VR: 70 volts
- IR: 0.0001 mA
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
accurate distance measurement and low-light detection, responding effectively to the evolving needs of the market. The G15978-0020P features a surface-mount type COB package that measures a remarkably compact 1.6 mm × 0.8 mm × 0.7 mm, making it significantly smaller than its (read more)
Browse Avalanche Diodes Datasheets for Hamamatsu Photonics Europe -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
. This will be divided by 3 TVS diodes in parallel (1.5KE15). Since 150A is greater than the single device capacity, which is 71.7A, the 3 will each share 1/3 of the pulse or 50A. This will then mean the load will be protected, since the voltage across the load will only be 20V. If, however