-
Supplier: Loos & Co., Inc.
Description: 7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength
- Diameter: 0.375 inch
- Breaking Strength: 10,000 lbs
- Number of Strands: 7
- Wires per Strand: 7
-
Supplier: Loos & Co., Inc.
Description: 7X7X19 Wire Rope Highly Flexible Composed of 7 strands of 7x19 cable. Highly flexible and highly specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength
- Diameter: 0.875 inch
- Breaking Strength: 52,000 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Murphy Industrial Products Inc.
Description: Stainless Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications.
- Diameter: 0.0625 to 0.375 inch
- Breaking Strength: 480 to 12,000 lbs
- Number of Strands: 7
- Wires per Strand: 7 to 19
-
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.125 inch
- Length: 3,000 inch
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Round Cable with a Diameter of 0.18" to 1.40" Cable is Supported During Use Cable Support Arm Edge Is Used to Pry Off Thick Insulation Laser-Trimmed, Stainless-Steel Blade for Long Use A Perfect Tool for Mid-Point Taps One-Year Warranty
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.0625 inch
- Length: 6,000 inch
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties provide a
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about stainless steel cable ties? Self locking head locks into place at any point along the zip tie's body to speed installation Constructed of durable stainless steel to prevent against corrosion Has a tensile strength of 200 PSI for added
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG14 7/8 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Features: Designed to hold Micro-Inverter Cables .413 ̋ (10,5 mm) to .472 ̋ (12,0 mm) and Module Cables up to .300 ̋ (7,6 mm) in diameter for rail-less mounting systems. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for
- Number of Wires: 1 #
- Type: J Style Clip
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP, STAINLESS STEEL, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.1875 inch
- Length: 3,000 inch
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening
- Operating Temperature: 80 to 538 C
- Features: Other
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: EDGE CLIP, STAINLESS STEEL, 7MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:18.03mm; External Width:9.52mm RoHS Compliant:
-
Supplier: Certex UK
Description: Steel wire rope 6x19 WSC in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. It is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and
- Diameter: 0.2755907 inch
- Breaking Strength: 6,249.44 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: T. W. Evans Cordage
Description: Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed
- Diameter: 0.09375 inch
- Length: 3,000 inch
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: Stainless Steel Cable Cutter; Plier Style:Locking; Overall Length:6.25"; Product Range:- RoHS Compliant: NA
-
Supplier: Waytek, Inc.
Description: 21404, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal
- Length: 7.9 inch
-
Supplier: Newark, An Avnet Company
Description: EDGE CLIP, STAINLESS STEEL, 7.6MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:7.6mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:24mm; External Width:13mm
-
Supplier: Waytek, Inc.
Description: 21400, 304 Stainless Steel Cable Tie Category: Stainless Steel Cable Ties 304 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal
- Length: 7.9 inch
-
Supplier: TelephoneStuff.com
Description: The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data
- Material: Stainless Steel
-
Supplier: Certex UK
Description: ROPETEX S19 is a stainless steel wire rope. It's very corrosion resistant and durable, well suited for marine applications. The S19 rope has very little stretch which makes is excellent for standing rigging, stays, controls and architectural balustrades and green walls. ROPETEX S19 can
- Diameter: 0.2755907 inch
- Breaking Strength: 9,104.4 lbs
- Number of Strands: 1
- Features: Specialty / Other
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are
- Length: 360 inch
- Diameter: 0.09375 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Socket Fitting, Stop Sleeve / Plug, Threaded End / Stud
- Type: Cable Only
-
Supplier: R. S. Hughes Company, Inc.
Description: The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel curved tip with a stainless steel body. The overall length measures 4.53 in. Additional, and potentially important, information was collected about
- Tool Type: Tweezers
-
Supplier: Certex UK
Description: Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between
- Diameter: 0.2755907 inch
- Breaking Strength: 6,249.44 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Petersen Products Co.
Description: Connection Type Snap Hook Description Cable, Retrieval, Stainless Steel 1/8" X 24' (3.18mm X 7315mm) Diameter 1/8" (3.18mm) Length 24' (7315.20mm) Material 304 Stainlss Steel Cable. 316 SS Clamps Sage Subcategory Number W9242 Shipping Wt 3 Lb (1.36 Kg)
- Line Length: 24 ft
- Line Type: Wire Rope / Cable
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.125 inch
- Breaking Strength: 920 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.037 inch
- Breaking Strength: 120 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.09375 inch
- Breaking Strength: 480 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: Perfect for internal or external circulation, Thermo Scientific™ SAHARA Series S7 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13° to 300°C, with maximum bath volume of 8 liters. The SAHARA series of heated bath circulators are available with
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 4.999999999999999 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star stainless steel mixing spatula is another quality product from Excelta. Tip has a width of 0.32 in. The overall length measures 7 in.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star stainless steel mixing spatula is another quality product from Excelta. Tip has a width of 0.19 in. The overall length measures 7 in.
Find Suppliers by Category Top
Featured Products Top
-
. Flexco’s FCL02 is the X-Band showstopper. It offers super low-loss, amplitude stable, and high-power handling through X-Band for excellent systems performance. This series can be phase matched and armored for added durability. This is the cable series used on the SBX-1 and is the perfect radar systems cable. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc (read more)
Browse Cable Reels Datasheets for Hannay Reels -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
Molding Feature 1- Compliant with DisplayPort 1.2 specification 2- Supports full DisplayPort link training 3- Compliant to HDMI 1.4b specification up to 3.0Gbps 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Industrial Ethernet standards from CAT 5 through CAT 7A and can be equipped with mounted or moulded RJ45, M12 D-coded, or M12 X-coded connectors, depending on the application. Various connector combinations, customized cable lengths, customer-specific marking, and special configurations are available to (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
. TEMPERATURE: -40°C to +105°C. VOLT. RATING: SVT, SVEO, SJEOW, SJTOW, SJEOOW &SJTOOW -- 300V. VOLT. RATING: SEOW & STOW -- 600V. COND. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow. STD.PKG.:6 (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry. (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Get connected with L-Com, the leader in wired and wireless connectivity products. L-Com’s continuously expanding portfolio of standard, unique, and custom Ethernet cables, Ethernet connectors, and Ethernet cable assemblies include a choice of Cat 5e, Cat 6, Cat 6A, Cat 7, straight and (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
Altech corrugated tubing helps protect cables from impact, abrasion, vibration, and mechanical stress in machinery, panels, and OEM systems. Made from flame-retardant Polyamide 6, the tubing is flexible, durable, and available in continuous or slit styles for easier (read more)
Browse Cable Glands Datasheets for Altech Corp.
More Information Top
-
Steel Wire Rope - Steel Wire Rope Manufacturers, Suppliers
7x7 Stainless Steel Wire Rope Cable Fence Material: SS 304,316 Structure:7x7,7x19 Wire Dia:1.2-5mm QC:ISO,Hongkong TS test 1.
-
In vitro evaluation of a novel prosthesis for laryngoplasty of horses with recurrent laryngeal neuropathy
Bilateral laryngoplasties were performed on each larynx, using a single No. 5 (7 metric) polyester suture (Dagrofil B)1 on one side of the larynx and a single 1.6 mm stainless steel cable (49 strand, 7x7 configuration) with a breaking force …
-
Design of an advanced tool guiding system for robotic surgery
Four stainless steel cables (Berg AB018, 7x7 strands) with a diameter of 0.4 mm and a tensile strength of 178N are placed at 45" with respect to the joints.
-
Hose Cutter Companies in Hand Tools, hose cutter Manufacturers, Suppliers & Exporters in Hand Tools Directory
Hose) & Bar - Stainless Steel Cable 1x7, 1x19, 7x7 & 7x19 - Spring Wire (High carbon, Galv, Flat, SUS, Ni-Co) - Cut Wire, Brass Wire, Copper (Clad) Wire, Al-Wire - Galvanized Wire & PVC Coating Rope, Pulp Bailing ...
-
steel cable spool - offers from steel cable spool manufacturers, suppliers, exporters & wholesalers
- WIRE LEADER(WIRE CABLE ) STAINLESS STEEL Spool package, Coil package 1x7 7x7 1x19 1x(3+9) Uncoated : Silver color ...
-
Steel - Steel Manufacturers, Suppliers (Page 3)
- WIRE LEADER(WIRE CABLE ) STAINLESS STEEL Spool package, Coil package 1x7 7x7 1x19 1x(3+9) Uncoated : Silver color or Brown Color Coated : Nylon Coated - Clear Color , Black Color, Green Color .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7523/1/Agahi_Maryam_201209_PhD.pdf
[2] Anonymous, "1.5mm 7x7 Strand Stainless Steel Wire Rope, 316 Marine Grade Stainless Steel Cable ," Available: http://www.s3i.co.uk/1.5mm-7x7-Stainless-Steel-Wire-Rope.html, Accessed September 26, 2012.
-
Journal of Aircraft > Finite element analysis of an ultralight aircraft
… in the airplane under level flight conditions occurs in the downtube at the downtube cable attachment fittings. The 7x7 stainless steel flying wires have a yield strength of 70,000 psi.
-
steel cable reel - offers from steel cable reel manufacturers, suppliers, exporters & wholesalers
Specifications Stainless steel cable 1 . T/S:1570-1870Mpa 3.Construction:1X19 , 7X7 , 7X19 ...
-
Low-temperature and high magnetic field dynamic scanning capacitance
microscope
It is mounted on a ∼ 1.5 m long stainless steel tube, with 4 coaxial cables and 10 twisted pairs firmly attached to the probe and cooled continuously by the He flow. temperature to 7x7 µm2 at the base temperature of 1.6 K.
Indicates content that may require registration and/or purchase.