-
Supplier: Pfaltz & Bauer, Inc.
Description: 8-Hydroxyquinoline Glucuronide
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1287 C9H7NO•1/2H2SO4•1/2H2O CAS#:134-31-6 F.W.:203.21 NFPA#:1-1-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (Acid/base titration), 96.5% - 103.5% 2. H2O (KF), 5.0% max 3. Appearance - Yellow powder / solid Properties No properties.
- State of Matter: Powder
-
Supplier: Medical Isotopes, Inc.
Description: 8-Hydroxyquinoline N-Oxide
-
-
Supplier: Pfaltz & Bauer, Inc.
Description: 8-Hydroxyquinoline citrate
-
Supplier: Pfaltz & Bauer, Inc.
Description: 8-Hydroxyquinoline 98%
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Applications: Cosmetics / Personal Care
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:142 C9H6NOH CAS#:148-24-3 F.W.:145.15 NFPA#:1-1-0 Specific Gravity: 0.000 DOT:NR Descriptions: 8-Quinolinol. Organic precipitant. Specification TEST 1. Assay (GC-FID), 98.5% min 2. Sulfate 0.02% 3. Residue after ignition 0.05% 4. Melting point 72.5 - 74.0 C 5. Insoluble in alcohol 0.05%
- State of Matter: Powder
-
Supplier: Medical Isotopes, Inc.
Description: 5-CHLORO-8-HYDROXYQUINOLINE
- Purity: 96 %
-
Supplier: Pfaltz & Bauer, Inc.
Description: 8-Hydroxyquinoline Benzoate
-
Supplier: Toronto Research Chemicals, Inc.
Description: Mutagenesis Research Chemicals
-
Supplier: Penta Manufacturing Company
Description: Product Code: 08-69900 CAT Number: 08-69900 CAS Number: 148-24-3 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Trigger: Base
-
Supplier: Medical Isotopes, Inc.
Description: 5-chloromethyl-8-hydroxyquinoline HCl
-
Supplier: Medical Isotopes, Inc.
Description: 5-Hydroxyquinoline
-
Supplier: Accuris
Description: Potassium-8- Hydroxyquinoline-5- Sulphonate
-
Supplier: CSA Group
Description: The method is applicable to the determination of aluminium content between 1,5 and 12,0 % in magnesium alloys other than those containing zirconium, thorium or rare earths.
-
Description: The method is applicable to the determination of aluminium content between 1,5 and 12,0 % in magnesium alloys other than those containing zirconium, thorium or rare earths.
-
Supplier: SynQuest Laboratories, Inc.
Description: Molecular Weight: 207.16 TSCA: Not listed on TSCA inventory; for R&D use only
- Trigger: Acid
- Chemical Family: All Carboxylic Acids
-
Supplier: Toronto Research Chemicals, Inc.
Description: Tyrosine Kinase Inhibitors
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Description: hydrochloric acid. Separation of the mixture by precipitation of aluminium, with ammonium benzoate , in an acetic reducing medium. Dissolution of the precipitate and reprecipitation as aluminium tri(quinolin-8-oxide) in an acetic buffer medium. Filtration, washing, drying of the precipitate
-
Supplier: CSA Group
Description: hydrochloric acid. Separation of the mixture by precipitation of aluminium, with ammonium benzoate , in an acetic reducing medium. Dissolution of the precipitate and reprecipitation as aluminium tri(quinolin-8-oxide) in an acetic buffer medium. Filtration, washing, drying of the precipitate
-
Supplier: Accuris
Description: Fertilizers \x97 Determination of molybdenum in concentrations > 10 % using a gravimetric method with 8- hydroxyquinoline
-
Supplier: Accuris
Description: Fertilizers \x96 Determination of molybdenum in concentrations > 10 % using a gravimetric method with 8-hydroxyquinoline
-
Supplier: AENOR
Description: Fertilizers - Determination of molybdenum in concentrations > 10 % using a gravimetric method with 8-hydroxyquinoline
-
Supplier: Matrix Scientific
Description: 7-Hydroxyquinoline Molecular Formula: C9H7NO Molecular Weight: 145.16
- Purity: 98 %
-
Supplier: Supermicro Computer, Inc.
Description: SCSI with Zero Channel RAID support 6. 2x 64-bit 133/100MHz PCI-X, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. ATI RageXL 8MB Graphics 8. IPMI 2.0 Support 9. 8 Fan Support with Speed Control
-
Supplier: Supermicro Computer, Inc.
Description: 4x SATA Drive Support 6. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 7. 2 (x1) PCI-Express, 1x 64-bit 100MHz PCI-X (ZCR Support), 1x 32-bit 33MHz PCI 8. Support for IPMI 2.0
-
Supplier: Supermicro Computer, Inc.
Description: SDRAM 4. Dual Gigabit (Intel 82546GB) Ethernet Controller 5. 2-Channel Ultra320 SCSI 6. 4 SATA ports 7. 2 PCI-Express x8, 2 PCI-X 133/100MHz, 2 PCI-X 100MHz 1 HTX Connector Support via Riser Card 8. ATI Rage XL 8MB Graphics 9. 9 Fan support with Speed Control
-
Supplier: Supermicro Computer, Inc.
Description: with So-DIMM Zero Channel RAID support 6. 1x 64-bit 100MHz PCI-X 7. ATI RageXL 8MB Graphics 8. 1U IPMI 2.0 Support
-
Supplier: Powell Electronics, Inc.
Description: Connectors
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133884-8-2178711-8 Packaging: Cut Tape (CT) Number of Positions: 18 Mounting Style: SMD Features: Pick and Place Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2
- Voltage Rating: 100 volts
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: L-com, Inc.
Description: If you have two devices but only one jack L-com's extensive line of splitter adapters will help get you connected. Each adapter features a compact plastic design with one plug and up to three jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Coilcraft, Inc.
Description: RF // Air-Core-Inductors // 0906-1606 // 1606-8
- Inductance Range: 0.0088 microH
- Inductance Tolerance: 1 to 5 (+/- %)
- DCR: 0.012 ohms
- SRF: 6,000 MHz
-
Supplier: APITech
Description: Nominal Impedence: 50 Ohm RF Connectors: SMA Operating Frequency: Varies Output Phase Accuracy: ±15°
-
Supplier: L-com, Inc.
Description: L-com's unique all female splitter for modular cables is a convenient choice when you need to combine modular cables together. Each adapter features a compact plastic design with three female jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133881-8-215079-8 Packaging: Cut Tape (CT) Number of Positions: 18 Mounting Style: Through Hole Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked
- Voltage Rating: 100 volts
- Connector Type: Automotive Connector
Featured Products Top
-
As an improved formulation of the original SU?8 and SU?8 2000, SU?8 3000 offers enhanced adhesion, reduced coating stress, and reliable performance trusted by MEMS manufacturers. With viscosities that support 2-50 μm film thickness in a single coat, this delivers excellent imaging (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
During exposure, the photoresist undergoes cross?linking, creating highly stable regions that become insoluble in standard liquid developers, ensuring precise pattern retention. With its excellent optical transparency above 360 nm, SU?8 enables the formation of near?vertical sidewalls even in (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Qorvo’s QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a (read more)
Browse RF Switches Datasheets for Qorvo -
Conax solution for FT8 turbines outperforms OEM parts FT8/GG8 frame turbine users are choosing Conax Technologies’ exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
resistance and enhancing thermal performance. Dongguan Sheen Electronic Technology Co. Ltd. offers SP phase change thermal materials with a thermal conductivity range of 1.8-8.0W/m·K, tested for 1,000-hour reliability. Inquiries are welcome. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Vertical or Horiztonal Dual Heat Medical Pouch Sealing Machinery. Seals Tyvek at up to 40 feet per minute. Renders 3/8" wide hermetic seal. Models with conveyors available for heavy or bulky products. Designed with two heating zones, two cooling zones (read more)
Browse Medical Equipment and Supplies Datasheets for All Packaging Machinery Corporation -
Smaller footprint for a limited packaging area! Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 inch x 48 inch long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for “lay-flat” applications! (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
components. The 5o05780812 RF microstrip isolator newly released by 5o.com is engineered to solve these common practical pain points in engineering practice. Designed for standard 50Ohm systems, this isolator covers 8 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Vertical Band Sealer mounted on adjustable height stand renders a 3/8” wide hermetic seal without a trim. Great for lightweight products or placement over your existing conveyor. Trim models also available. Features (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation