-
Supplier: bisco industries
Description: Threaded Inserts
- Inch: # 8
- Installation Method: Threaded Hole
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: # 8
-
Supplier: Te-Co, Inc.
Description: Product Information External knife threads provide superior holding power in hard and soft woods, particle board and all wood products. Use wherever field assembly or disassembly could lead to thread erosion or stripping. The long pilot ensures straight driving into a drilled hole. Install with
- Inch: # 8
-
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 8-32 x 2D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide
- Insert Length: 0.33 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 8-32 x 1D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide
- Insert Length: 0.16 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Sonic™ Threaded Insert for Plastic - Straight - Flanged - 8-32 E-Z LOK’s E-Z Sonic™ ultrasonic threaded inserts are designed for post-molding installation in thermoplastic materials. Machined out of high quality brass and available with both inch and
- Insert Length: 0.36 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: Drive Tool for E-Z Hex™ Threaded Inserts (Internal Threads: 8-32) E-Z LOK Drive Tools speed the installation of solid threaded inserts for metal, Knife Thread Inserts for hard wood and Hex Drive Thread Inserts for soft wood. A standard hex
-
Supplier: Reid Supply
Description: online or learn more about which type of knob is right for you by reading our article on Selecting the Right Knobs and Handles. . .880 in high Convex Push Pull Knob has a Brass insert. The 1.380 in diameter top surface makes this knob equally good for pushing or pulling applications.
- Diameter / Width: 0.63 inches
- Height: 0.88 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: # 10
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Installation Method: Molded-In
-
Supplier: PennEngineering®
Description: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole.
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Material: Brass
- Base Materials: Metal
-
Supplier: Newport MKS
Description: and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide
- Stroke or X-Axis Travel: 2.00000108 inch
- Axis Configuration: X Axis Only
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: # 10
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed” configuration ensures high torqueout and pullout values.
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Material: Aluminum
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Deformed threads lock screw in place to resist vibration. Blind-end protects the threads from plastic intrusion.
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Installation Method: Molded-In
-
Supplier: Reid Supply
Description: from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Ball Ball Knob has a 32 mm diameter and M8 x 1.25 Threaded Insert. The smooth surface gives a
- Diameter / Width: 1.26 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a free-running coil threaded insert. It is made from
- Insert Length: 0.328 inch
- Features: Other
- Material: Stainless Steel
- Installation Method: Threaded Hole
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4949 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
- ANSI (English) Size: 6-32 / No. 6
- Material: Metal, Steel
- Features: Specialty / Other
- Mounting: Threaded
-
Supplier: Newport MKS
Description: The A-LINE™ LH-K2 Insertable Link Block allows the user to align the optical centers of 1-in. and 2-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced 0.50-in.(12.7-mm) apart to align the two sizes of lens mounts. It incorporates an 8-32 threaded mounting
-
Supplier: Newport MKS
Description: The A-LINE™ LH-K1 Insertable Link Block allows the user to align the optical centers of 1/2-in. and 1-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced 0.25-in.(6.4-mm) apart to align the two sizes of lens mounts. It incorporates an 8-32 threaded
-
Supplier: Reid Supply
Description: hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a screw locking coil threaded insert. It is made from
- Insert Length: 0.246 inch
- Features: Other
- Material: Stainless Steel
- Installation Method: Threaded Hole
-
Supplier: Allied Electronics, Inc.
Description: Nut, hex, 6/6 nylon, 8-32 thread, 1/4 inch OD
-
Supplier: O'Keefe Controls Co.
Description: Fixed Flow Controls - Ball Type UNF/UNC Threaded Insert - 10-32 UNF
- Orifice Diameter: 0.008 inch
- Maximum Pressure: 500 psi
- Media Temperature: 300 F
- Features: Bi-directional Flow, Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Size: #8
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: #8
- Type: Locknut, Nylon Insert Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
-
Supplier: PENCOM
Description: No Description Provided
- Size: #8
- Type: Locknut, Nylon Insert Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
-
Supplier: Newport MKS
Description: The SP-8 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 8.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Features: Other
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.78346499 inch
- Length: 4.50787645 inch
- Width / Diameter: 2.9921276 inch
- Container Type: Box / Crate
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.328 inch
- Inch: # 8
- Material: Brass, Plastic
- Base Materials: Metal, Wood
-
Supplier: MOCAP LLC
Description: Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing,
- Height: 0.5511814 inch
- Length: 3.84645877 inch
- Width / Diameter: 1.59055204 inch
- Container Type: Box / Crate
-
Supplier: DigiKey
Description: "Round Standoff Threaded #8-32 Nylon, Brass Insert 2.000"" (50.80mm) 2"" Natural"
- ANSI (English) Size: 8-32 / No. 8
- Material: Nylon (Polyamide)
- Type & Shape: Round, Standoff
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.25 inch
- Inch: # 8
- Material: Brass, Plastic
- Base Materials: Metal, Wood
Find Suppliers by Category Top
Featured Products Top
-
Helps prevent internal condensation Blocks dust, dirt, and contaminants Explosion-proof design for battery safety IP66, IP67, and IP68 protection ratings Low-maintenance alternative to traditional breather plugs Standard M32×1.5 thread (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
reliability. The MIV-32MAEX Battery Pack Vent Valve is designed to balance internal and external pressure while maintaining protection against water, dust, and environmental contaminants. Its breathable structure helps reduce condensation inside battery enclosures and extends seal life by (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Installation Flexibility: Snap-fit vents (MIV-PTV-7.9) install directly; push-fit vents (MIV-PTV-6-8) allow hose routing for space or temperature-sensitive layouts (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
-proof seal. Proof Pressures up to 32,000 psid Sizes from .093" to .656" in Diameter Aluminum, Stainless Steel or Monel Models Available High Pressure Plugs Available (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
High Temperature Resistance: Operates reliably from -40°C to +150°C. Hydrophobic & Oleophobic: Water repellency up to IP69K and oil resistance rating up to 8. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
push-fit (MIV-PTV-6-8) types, these vents simplify installation and maintenance. Snap-fit vents suit space-constrained electric drives, while push-fit vents enable flexible hose routing away from heat or lubricant sources, reducing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
oleophobic protection up to Level 8 for enhanced contamination resistance • Dust and liquid protection while allowing airflow management • Low-profile snap-in design simplifying installation and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
CR4 - Thread: Capacitive Sensor Problems
PCA25 has an 8 - 32 threaded insert for the addition of an expanded sensing element - sensor size is limited to three (3) inches in diameter." .
-
Blum Inc. 295.100 Drawer Front Adjuster at PlumberSurplus.com
• Nylon fitting with 8 - 32 threaded insert .
-
Protocols
… oval head wing mount bolts (1/4-20 u 2"; Rocket City Special- ties); 8 Nylon wing bolts (10-32 u 2"; Du-Bro #164); 10 plated brass dura-collars (1/4"; Du-Bro #244); 10 threaded inserts ( 8 - 32 ; Du-Bro #393); 2 …
-
Knife Thread Inserts - Thread Insert - Grainger Industrial Supply
• Knife Thread Insert , 8 - 32 , PK250Knife Thread Insert,8-32,PK250 .
-
$80-$90 Thread Insert - Fasteners - Grainger Industrial Supply
• Thread Insert , Hex, 8 - 32 , PK1000Thread Insert,Hex,8-32,PK1000 .
-
GRAINGER APPROVED Thread Insert,Locking,8-32,Pk10 - Key Locking Inserts - 5WY69|5WY69 - Grainger Industrial Supply
• Thread Insert ,Locking, 8 - 32 ,Pk10 .
-
Fasteners - Grainger Industrial Supply
• Insert Installation Tool, Prewinder, Steel, UNC Thread Type, Use With Internal Thread Size 8 - 32 , For Use With Wire Thread Inserts , Application For Installation of Free Running and Screw Locking Helical Inserts .
-
New Horizons
PEPSSI is mounted to the spacecraft’s top panel with four (4) # 8 - 32 stainless-steel screws into threaded inserts on a dedicated spacecraft-designed mounting bracket.
-
The Pluto Energetic Particle Spectrometer Science Investigation (PEPSSI) on the New Horizons Mission
PEPSSI is mounted to the spacecraft’s top panel with four (4) # 8 - 32 stainless-steel screws into threaded inserts on a dedicated spacecraft-designed mounting bracket.
-
Optics and mechanisms for the geoscience laser altimetry system transmit path and the solar ozone limb sounding experiment II
The LSM interface on the GLAS main optical bench is three titanium inserts , each with a single # 8 - 32 threaded hole.
Indicates content that may require registration and/or purchase.