-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Honeywell International, Inc.
Description: WIRELESS, BATTERY POWERED TYPE 3-1/2 INCH WIDTH X 1-11/16 INCH DEPTH X 5 INCH HEIGHT SIZE OUTDOOR, REDLINK ENABLED THERMOSTAT APPLICATION VERTICAL MOUNT MOUNTING -40 TO 140 DEG F OPERATING TEMPERATURE REDLINK[TM] BRAND SENSOR ELEMENT THERMISTOR COLOR GRAY OPERATING
-
Supplier: CAS DataLoggers
Description: The GDM-52 Wireless Temperature Transmitter has 4, 2 or 4 wire PT100 RTD inputs with a temperature measurement range of -100°C to +200°C. Onboard memory allows for local storage of up to 12,000 readings in case of a wireless communication interruption. It uses a 900 MHz
- Sensed Temperature Range: -148 to 392 F
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
-
Supplier: CAS DataLoggers
Description: The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000
- Sensed Temperature Range: -22 to 149 F
- # of Inputs / Channels: 2 #
- Features: Battery Powered
- Celsius Display: Celsius / Centigrade
-
Supplier: CAS DataLoggers
Description: The GDM-24 Wireless Temperature Transmitter/Logger has sockets for 4 K or T type thermocouple inputs with a temperature measurement range of -200°C to +200°C. On-board memory allows for local storage of up to 12,000 readings in case of a wireless communication
- Sensed Temperature Range: -328 to 392 F
- # of Inputs / Channels: 4 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius Display: Celsius / Centigrade
-
Supplier: Infineon Technologies AG
Description: 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: E+E Elektronik
Description: The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto
- Operating Temperature: -40 to 122 F
- Display: Digital Readouts
-
Supplier: Infineon Technologies AG
Description: Wi-Fi 6 / 6E Tri-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, versatile AIROC™ CYW55513 tri-band Wi-Fi 6E and Bluetooth® 5.4 single-chip combo surpasses Wi-Fi- 6/6E wireless standards with many security features and reliable connectivity. This
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Wi-Fi 6 Dual-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, low-power AIROC™ CYW55512 dual-band Wi-Fi 6 and Bluetooth® 5.4 single-chip combo delivers secure, reliable connectivity that goes beyond wireless standards. This optimized, power-efficient design
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: Consumer Electronics and Cloud-based Sensors, Healthcare and Security services. The RW8200 is perfect for TCP/IP socket level applications such as TCP server & client control for remote appliance sensors, or wireless cable, web server and other remote I/O applications. Features:
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: VOXMICRO
Description: AIRETOS® E95 Class - Series N: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility. Key Features Optimal price point for the value computing market 2.4Ghz wireless connection up to 150Mbps Lowest (best-in-class)
-
Supplier: HydraCheck Inc.
Description: wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: Rotronic Instrument Corp.
Description: The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini logger is available in various sensor variants: temperature sensor (NTC), external
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: CAS DataLoggers
Description: The Lascar EL-WiFi-T-Plus WiFi Temperature Data Logger with a high accuracy sensor measures the temperature of the environment in which the probe is situated, with an accuracy of +/- 0.1°C. Data is streamed wirelessly over any WiFi network and can be viewed on a PC using our
- Sensed Temperature Range: -4 to 140 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.01 deg C
- Features: Battery Powered, Datalogger
-
Supplier: Fieldbus International AS
Description: Burst on Wireless channel • Event Notification on Wireless channel (status reporting) • Status Simulation • Configuration of Modbus communication. T810 specifications: • Mechanical size 42mm x 42mm • Mounting option Four 3 mm screws • Mouning option 2.54 mm standard pin rows •
-
Supplier: TE Connectivity
Description: Bluetooth Hazardous Area Approval : Intrinsically Safe Operation/Application Pressure (PSI) : 50 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label Product Type Features Pressure Sensor Type : Wireless
- Working Pressure Range: 50 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 140 F
- Measurement Type: Absolute
-
Supplier: Win Source Electronics
Description: Style: No Port Maximum Pressure: 58.02 PSI (400 kPa) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Introduction Date: August 11, 2001 ECCN: EAR99 Country of
- Operating Temperature: -40 to 125 C
- Pressure Range: 2.18 to 16.68 psi
- Pressure Type: Absolute
- Applications: Automotive, Industrial
-
Supplier: Richardson RFPD
Description: the pin compatible SKY67221-11 should be utilized. Samples are available upon request. Applications include LTE Pico Cells and Signal Boosters, In Building Wireless Systems, Wireless Sensors, Satellite, and ISM Band transceivers
- Frequency Range: 2,200 to 3,000 MHz
- Maximum Gain: 16.6 dB
- Output Power( P1dB): 22 dBm
- Noise Figure: 1.02 dB
-
Supplier: Radicom Research, Inc.
Description: scan matrixes which help reduce BOM costs in manufacturing those PC peripherals. The RB730 and RB730SD provide superior performance in the presence of interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The RB730 and RB730SD are built-in with internal
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Winland Electronics, Inc.
Description: The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site
- Features: Datalogger
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Input Options: Thermistor Inputs
-
Supplier: Cisco
Description: network infrastructure. They offer: Open Slot A field-replaceable sensor communication card can be inserted into the open-slot of the chassis. It is used to converge a variety of wireless sensor technologies complying with IEEE-802.15.4 or other proprietary technologies.
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1019979-ATA6625-TAPY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case /
- TJ: -40 to 150 C
- Features: Other
- Device Type: Receiver, Transceiver
-
Supplier: Win Source Electronics
Description: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Microchip Technology, Inc.
Description: Microcontroller Low power 2.4GHz transceiver for IEEE 802.15.4 and zigbee applications 256KB Flash Maximum Operating Frequency: 48 MHz 128-bit AES crypto engine 32-bit MAC symbol counter Temperature sensor Automatic transmission modes AT45DB041E 4-Mbit DataFlash ATECC508A
- Pin Count: 17
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: installation RedLINK enabled for wall-mounted wireless, hand-held wireless or wired controller Easy-clean, washable filter Wide air flow pattern for better air distribution; independently adjustable vanes Optional i-see sensor for improved temperature sensing Self-check
-
Supplier: Sealevel Systems, Inc.
Description: additional temperature sensors – simply order the KT136 and you get two additional temperature sensors, a 25’ extension cable, a 1×3 splitter and 1×1 coupler. You can also order accessories individually and build out your perfect cold-chain monitoring solution. The
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: space is available. Capacities range from 6,000 to 30,000 Btu/h Compact, lightweight and feature a built–in wireless sensor for use with an optional wireless remote controller Extremely quiet: as low as 32 dB(A) Auto-vane and auto fan speed (on models P12, P15, P18) features
-
Supplier: ValueTronics International, Inc.
Description: 18 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 18 GHz, CW, CW
- Frequency Range: 18,000,000 kHz
-
Supplier: Infineon Technologies AG
Description: with the following sensors: Temperature (resistance) Humidity (capacitance) Ambient Light (current) Potentiometer (voltage) User Interface The PSoC™ AFE Shield provides the following user interface for the base board: 4x CAPSENSE™ buttons (I2C) + 4 LEDs 1x CAPSENSE™ proximity
- Category: Development Board
- Features: Other
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: space is available. Capacities range from 6,000 to 30,000 Btu/h Compact, lightweight and feature a built–in wireless sensor for use with an optional wireless remote controller Extremely quiet: as low as 32 dB(A) Auto-vane and auto fan speed (on models P12, P15, P18) features
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Acromag, Inc.
Description: can also interface AC current signals with the model 5020-350 toroid sensor producing a 0 to 11.17mA input. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s Agility™ app, available for Android™ and iOS® mobile devices, helps
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: Current-to-Voltage Converter, DC Current Input
Find Suppliers by Category Top
Featured Products Top
-
White paper: What is the ANSI B11.19 Standard? A comprehensive handbook to the new edition of the ANSI B11.19 Standard. This comprehensive handbook discusses the new edition of the ANSI B11.19 Standard. Topics include newly added (read more)
Browse LiDAR Sensors Datasheets for SICK -
Measuring just 8.5 mm x 11.1 mm, the MIS-2500 series is one of the most compact piezoresistive pressure sensors available. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
). Designed to enhance safety in high-voltage environments, the VPD utilizes a solid-state relay output to indicate live voltage in a system, helping to protect personnel from electrical hazards. The customized P52000K11-MS0012R/00 takes this functionality further by reducing the detection threshold to (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
calibrate when using compatible sensors. They are easier to maintain and troubleshoot. The systems will also incorporate wireless technology in the future for remote operation without analog cables. These improvements will further cut down on set-up and teardown times. Both models come in a range (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
V100 version that is even smaller than their standard pumps! D11M Precision Micro Gas Pump (35Wx30Lx10H mm) with low pulsing and low noise & vibration! (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
, store and export water quality data (includes time, date, and location) for pH and Temperature! The UltrapenX2 PTBT2 is designed with high performance features including proprietary sensor design; accuracy of ±.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
, store and export water quality data (includes time, date, and location) for ORP and Temperature! The ULTRAPENx2™ PTBT3 is designed with high performance features including proprietary sensor design with a 99.9% pure platinum electrode; accuracy of ±10mV ORP; 3 calibration options with (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
capacities are from 500 to 100,000 lbf-in (56.5 Nm to 11,300 Nm). Industries highest overload and overrange ratings assure safety and accuracy even when the driveline has (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Bluetooth Device Testing in Manufacturing and Product Development Bluetooth is a globally adopted wireless communication standard that enables secure connectivity through various security mechanisms (e.g., pairing, encryption). Bluetooth Low Energy (BLE) was added to the (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC
More Information Top
-
Sensors for Next-Generation Nuclear Plants: Fiber-Optic and Wireless
These “Wi-Fi” ANSI0IEEE 802.11 networks are typically used for laptop computers, wirelessly enabled handheld de- vices, wireless sensors ~ temperature , vibration, etc.!, Internet Protocol telephony, and other local area network ~LAN! applications.
-
CheckPoint Temperature Monitoring System Now Has WiFi Capability
Tempsys, a leading provider of wireless temperature monitoring and real-time location systems, recently announced that its CheckPoint Temperature Monitoring System now features WiFi-capable sensors supporting 802.11 b/g and WEP, WPA and WPA2 encryption.
-
GDA Technologies Announces Availability of Bali Reference Board Based on Freescale's MPC5121e Processor
…1024 x 600 TFT LCD module with LVDS input, Realtek RTL8201 10/100BT PHY, two high speed USB 2.0 OTG Ports, 802.11 B/G and Blue tooth wireless module, AC’97 audio codec … EEPROM for configuration and temperature sensor (optional), and I2C based…
-
Concept and framework of a self-regulating symbiotic network
In total, 45 nodes, equipped with 2 Wi-Fi IEEE 802.11 a/b/g wireless network interfaces (type COMPEX WLM54-SAG23) and 1 or 2 TMoteSky sensor nodes with IEEE 802.15.4 interface embedded with tempera- ture , light, and humidity sensors, have…
-
Energy-efficient integrated camera and sensor system design for wildlife activity monitoring
…following major components: an embedded 400 MHz Intel PXA255 XScale microprocessor, a USB-camera for video capture, a PCMCIA card for 802.11 -based wireless data transmission, a Compact … streams, and a multi- sensor board with accelerometer, GPS, temperature , and light sensors.
-
sensors
…appliances have a set of sensors (to measure humidity, temperature or pressure) mounted on … connected to a local sensor host (LSH), and are … 802.3 u and 802.11 g interfaces, so that … an available wired or wireless network, which is connected…
-
Authors index
…NEW SUBSPACE METHOD FOR DIRECTION OF ARRIVAL ESTIMATION OF MULTIPATH SIGNALS IN DS- CDMA SYSTEMS Oliveira, Rodolfo - A WIRELESS SENSOR MAC PROTOCOL FOR BURSTY DATA TRAFFIC - IEEE 802.11 DELAY ANALYSIS FOR MULTIRATE … AN "IN-SITU" FOREST TEMPERATURE MEASUREMENT NETWORK Olmos, J…
-
Computer Safety, Reliability, and Security
…data acquisition systems collecting data from typically several hundreds of sensors (speed, torque, pressure, temperature , vibration, gas or fluid … conditions • communication between sensors and subsystems, typically via … like EtherCAT etc., and wireless connectivity like IEEE 802.11 and 802.15.x…
-
The Internet of Things
…network system (WSNS) aggregate data models, 344, 345 asynchronous reception, 344 block diagram, 343 energy management, 343 features, 342 GPRS base station, 343, 344 temperature sensor , 344 Wireless identification sensing platform (WISP … RFID, 273 ZigBee, 158 802.11 WLAN, 316 WORKPAD project…
-
Wireless Sensor Network Technologies for the Information Explosion Era
In other words, this testbed constructs a wireless sensor network spanning several buildings. .... The node in DES-Testbed is an embedded PC which is equipped with 802.11 in- terface, wired Ethernet ports, and several sensor devices (basically, temperature and humidity sensors).
Indicates content that may require registration and/or purchase.