-
Supplier: QUALCOMM, Incorporated
Description: Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi
- Data Rate: 300,000 kbps
- Package Type: BGA
- Interface: I2C, USB
- Features: SPI, UART
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 802.11bgn with CPU Chipset:Marvel MW300
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.1 DEG C/W; Thermal Resistance:11.1°C/W; Packages Cooled:-; External Width - Metric:35mm; External Height - Metric:11.61mm; External Length - Metric:35mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.38 DEG C/W; Thermal Resistance:11.38°C/W; Packages Cooled:-; External Width - Metric:27mm; External Height - Metric:11.61mm; External Length - Metric:27mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.63 DEG C/W; Thermal Resistance:11.63°C/W; Packages Cooled:-; External Width - Metric:21mm; External Height - Metric:22.61mm; External Length - Metric:21mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, CHIPSET, 11.98 DEG C/W; Thermal Resistance:11.98°C/W; Packages Cooled:-; External Width - Metric:19mm; External Height - Metric:22.61mm; External Length - Metric:19mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Global American, Inc.
Description: DN2800MT - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and Intel Atom N2800 Processor - Drop-in replacement for the Intel DN2800MT (Marshalltown) Mini-ITX Motherboard!
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 4 GB
- LAN / Networking: 1
- SATA: 2
-
Supplier: Global American, Inc.
Description: 3.5" Fanless Embedded Controller with Intel 945GSE chipset and Intel Atom N270 processor
- RAM: 2,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 95 %
- Features: CompactFlashTM, Real Clock Timer
-
Supplier: Allied Electronics, Inc.
Description: Crystek Crystals Corporation has worked with Chipset manufactures to develop crystal and oscillator solutions that are compatible with their specific Chipsets. Some of the applications for these Chipsets are as follows: Bluetooth DSP Digital Radio USB IEEE 1394 (FireWire®) PDA
-
Supplier: Qorvo
Description: applications. The architecture and interface are optimized for most stringent EVM requirements of next generation 802.11.ac WLAN devices. The PA module features chipset logic compatible control voltages that draw very low current to facilitate ease of use and compatibility with current
- Frequency Range: 4,900 to 5,925 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Amplifier Type: Power Amplifier
-
Supplier: Xoxide
Description: When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 IFX Chipset Cooler is a blazingly hot deal. Now why did we make such a lame pun? Simple. IFX stands for "Infernal Fire eXtinguisher", and even features flame-shaped aluminum fins, so there's simply no way
-
Supplier: Global American, Inc.
Description: The LP-172-G Fanless PICO-ITX motherboard based on the embedded Intel Atom N2800 processor and Intel NM10 chipset is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers an excellent solution for the embedded market such as digital
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 4 GB
- LAN / Networking: 1
- SATA: 1
-
Supplier: Xoxide
Description: When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 SLI/IFX Chipset Cooler is a scorchingly hot deal. IFX stands for "Infernal Fire eXtinguisher", and even features flame-shaped aluminum fins, so there's simply no way we could resist the temptation to make
-
Supplier: Global American, Inc.
Description: IMB-140 - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and choice of Intel Atom D2550 or Intel Atom N2600 Processor
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 2 to 4 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: Radicom Research, Inc.
Description: Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: VOXMICRO
Description: consumption Support for DirectConnect / Wi-Fi CERTIFIED Direct® and Miracast® Modular World Regulatory Certification (50+ domains) Technical Summary Form Factor M.2 (NGFF) Narrow 1630 A+E Key Chipset Qualcomm-Atheros QCA9565-CR4A Standard IEEE 802.11bgn Wi-Fi + Bluetooth 4.0 Data
-
Supplier: Allegro MicroSystems Inc.
Description: Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology Part number: AHV85003K18ESTR AHV85003/43 is an isolated SiC gate driver chipset with Power-Thru. Eliminates aux supplies for data centers, OBCs, and solar inverters with high 6A drive capability. Key
- Output Voltage: 21 volts
- Supply Voltage: 13.2 volts
- Rise Time: 10 ns
- Fall Time: 10 ns
-
Supplier: Renesas Electronics Corporation
Description: The ISL6410, ISL6410A are synchronous current-mode PWM regulators designed to provide a total DC-DC solution for microcontrollers, microprocessors, CPLDs, FPGAs, core processors/BBP/MAC, and ASICs. The ISL6410 should be selected for applications using 3.3V ±10% as an input voltage and the ISL6410A
- Regulated Output Voltage (Volt): 1.2 to 3.3 volts
- Output Current (IOUT): 0.6 amps
- Quiescent Current (IQ): 0.0023 amps
- Input Voltage (VIN): 4.5 to 5.5 volts
-
Supplier: Intelligraphics, Inc.
Description: IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports
- Data Rate: 433,000 kbps
- Operating Temperature: -20 to 70 C
- Features: Other
- Technology: Wireless
-
Wireless Network Components - Integrated 802.11abgn (Wi-Fi 4) Dual-Band Modules -- AIRETOS E94 ClassSupplier: VOXMICRO
Description: greatly-reduced impact on the battery life of mobile devices. With World level Regulatory Compliance and full compatibility with the latest industry standards like 802.11d/h regulatory adaptability, Wi-Fi Protected Setup™ via PIN and Push-Button (PBC), Passpoint™ and Voice protocols, E94
-
Supplier: Intelligraphics, Inc.
Description: 802.11ac WEC7 SoftAP Key Features USB2.0 WLAN adapter based on 802.11ac (Wi-Fi 5) that support for both 2.4GHz and 5 GHz bands. 802.11a, b, g, n and 11ac 1×1 stream configuration. Support for 20MHz, 40MHz and 80MHz wide channel widths Supports Open and WPA2-PSK (AES) security
-
Supplier: ODG (Origin Data Global)
Description: AR9590 CHIPSET: (802.11N: PEACOC
- Device Type: Transceiver
-
Supplier: Intelligraphics, Inc.
Description: The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is featured. It is based on the Qualcomm Atheros QCA9379
- Sensitivity: -92 to -74 dBm
- Output Power: 11.00000000000001 to 15.000000000000002 dBm
- Operating Frequency: 2,400 to 5,845 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: VOXMICRO
Description: AIRETOS® E98 Class - Series X: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible with 802.11abgn) Up to Industrial operating temperature grade
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Frequency Band: 5,850 MHz
- Data Rate: 1.3 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: VOXMICRO
Description: Miracast® Modular World Regulatory Certification (50+ domains) Technical Summary Form Factor Half-mini PCIe Chipset Qualcomm-Atheros AR9462-BL3A Standard IEEE 802.11abgn Wi-Fi + Bluetooth v4.2 Data Transfer Rates Up to 300Mbps (dynamic) Industrial Reference Qualcomm Atheros reference
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs Fanless embedded system with Intel Atom N2600 DC 1.6GHz, Intel NM10 chipset, single-channel 2GB DDR3 800MHZ, 12VDC-In, with 36W power adaptor, black
-
Supplier: Lingto Electronic Limited
Description: WLAN CHIPSET SINGLE BAND 11N
-
Description: 2+2 GE WLAN CHIPSET (11N+11AC)
-
Supplier: Richardson RFPD
Description: The BD4859N50100AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package covering 802.11a Uni-Band II & III and the Japanese ISM band (4.9 GHz). The
- Operating Frequency Range: 4,800,000,000 to 5,900,000,000 Hz
- Power Rating (Watts): 1 watts
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Lingto Electronic Limited
Description: XWAY WAV300 WI-FI CHIPSET
- Device Type: Sensor Interface
-
Description: ENTERPRISE 11AC RADIO CHIPSET
-
Description: XWAY WAV300 WI-FI CHIPSET
- Device Type: Sensor Interface
-
Supplier: Advantech
Description: 11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays: LVDS/ eDP*, HDMI, DP, USB Type-C 2 GbE, 4 USB3.1, CAN Bus, DC-in 12-24V Expansion: M.2 E-Key/B-Key/M-Key
- CPU Speed: 400 MHz
- Chipset: Intel® Chipset
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: XWAY WAV300 WI-FI CHIPSET
- Device Type: Sensor Interface
Find Suppliers by Category Top
Featured Products Top
-
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The AHV85000 and AHV85040 is a dual chipset that offers a cost optimized solution for isolated gate drive for GaN FETs. When combined with one of the recommended external transformers, it provides a self-powered isolated gate drive solution that is ideal for GaN FETs in multiple (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
<100nA max, has a significantly lower quiescent current than the low-voltage Zener. It also has a better voltage-versus-current (I-V) characteristic and more precise voltages than the Zener alternative. Another benefit is response time, which at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
c Copyright 2012
Daniel Chaim Halperin
But since spatial multiplexing techniques require multiple receive chains, 802 . 11n chipsets already have the hardware necessary to perform MRC.
-
Experimental study of 802.11n network
Due to the development works in our institute, we have gained the opportunity to study one of the popular 802 . 11n chipsets in the market, Atheros AR9160 incorporated with AR9106 chipsets and also the Atheros Linux 802.11n driver.
-
Evolution of IEEE 802.11 compatible standards and impact on Energy
Consumption
Figure 3: Transmitted MAC-layer Frames / sec per NIC across varying Application-Layer Traffic load the number of antennas required in each setting and observed that the 802 . 11n chipset consumes signif- icantly less power in the idle and reception modes…
-
WLAN Vendors Off And Running In Midst Of IEEE 802.11n Standard Drama
On the 802 . 11n chipset side, Draft n chipsets from Atheros, Broadcom and Marvell are powering Draft n end products.
-
Towards MIMO-Aware 802.11n Rate Adaptation
We repeat our experiments with different 802.11n clients: Buffalo WLI-CB-AG300NH 802.11a/b/g/n wireless adapter based on Marvell 802 . 11n chipset , Linksys WPC600N 802.11a/b/g/n, and Airport Ex- treme wireless adapters using Broadcom chipset.
-
MIPS32(R) 74K(TM) Core Featured in Broadcom's New Family of Single-Chip WLAN Router Solutions
ABI Research predicts that 216 million 802 . 11n chipsets , such as those produced by Broadcom, will be targeted towards consumer electronics devices by 2011.
-
Are All Bits Equal?—Experimental Study of IEEE 802.11 Communication Bit Errors
We verified that the finger pattern does not appear when Broadcom BCM4318 and Atheros AR9285 802 . 11n chipsets (a newer product of Atheros) are used as the receivers.
-
Wireless Systems Q4 2011 Market Tracker
Unit shipment of 802 . 11n chipsets for standalone client access equipment, access point/bridge router equipment, and embedded applications will grow from approximately 58 million units in 2008 to more than 1.4 billion units in 2013.
-
Cisco Wireless Mesh Access Points, Design and Deployment Guide, Release 7.0.116.0 - Cisco
Due to the complexity of issues, in the first generation of mainstream 802 . 11n chipsets , neither the AP nor client chipsets implemented 802.11n transmit beamforming.
-
Gonna get a Mac. A couple ?'s - MacRumors Forums
There is also no guarantee that the router you buy will work with the 802 . 11n chipset in the Mac because they may be using some different proprietary stuff that won't communicate with each other.
Indicates content that may require registration and/or purchase.