-
Supplier: QUALCOMM, Incorporated
Description: Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a
- Data Rate: 300000 kbps
- IC Package Type: BGA
- Interface: I2C, USB
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: QUALCOMM, Incorporated
Description: Dual-band 2x2 802.11ax. The QCA6290 is a state-of-the-art 802.11ax client device supporting 2x2 configuration and 802.11 a/b/g/n/ac Wav-2/ax WLAN standards. When paired with an 8x8 MU-MIMO supported access point, it can provide up to 4x increase in user throughput, and up
- Data Rate: 1.78E6 kbps
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: QUALCOMM, Incorporated
Description: Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards and Bluetooth 4.1 + HS, designed to deliver superior integration of WLAN/Bluetooth and
- Data Rate: 433000 kbps
- Interface: I2C, PCI Express
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
-
-
Supplier: QUALCOMM, Incorporated
Description: Low-Energy Wi-Fi Single-Band 802.11a/b/g/n SoC QCA4002 is an intelligent Wi-Fi platform for the Internet of Things (IoT). This complete networking platform enables customers to add full-featured Wi-Fi to a wide variety of products with minimal development effort and cost. QCA4002
- Data Rate: 10000 kbps
- IC Package Type: QFN
- Interface: I2C, USB
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Xoxide
Description: When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 IFX Chipset Cooler is a blazingly hot deal. Now why did we make such a lame pun? Simple. IFX stands for "Infernal Fire eXtinguisher", and even features flame-shaped aluminum fins, so
-
Supplier: Global American, Inc.
Description: DN2800MT - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and Intel Atom N2800 Processor - Drop-in replacement for the Intel DN2800MT (Marshalltown) Mini-ITX Motherboard!
- Chipset Type: Intel® Chipset
- LAN / Networking: 1
- Max Speed: 0.8000 to 1.07 GHz
- Memory Capacity: 4 GB
-
Supplier: Global American, Inc.
Description: The LP-172-G Fanless PICO-ITX motherboard based on the embedded Intel Atom N2800 processor and Intel NM10 chipset is power-optimized and delivers robust performance-per-watt for cost-effective embedded solutions. The board offers an excellent solution for the embedded market such as
- Chipset Type: Intel® Chipset
- LAN / Networking: 1
- Max Speed: 0.8000 to 1.07 GHz
- Memory Capacity: 4 GB
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 802.11bgn with CPU Chipset:Marvel MW300
-
Supplier: Global American, Inc.
Description: IMB-140 - Mini-ITX Industrial Motherboard with Intel NM10 Express Chipset and choice of Intel Atom D2550 or Intel Atom N2600 Processor
- Chipset Type: Intel® Chipset
- LAN / Networking: 2
- Max Speed: 0.8000 to 1.07 GHz
- Memory Capacity: 2 to 4 GB
-
Supplier: Global American, Inc.
Description: 3.5" Fanless Embedded Controller with Intel 945GSE chipset and Intel Atom N270 processor
- Chipset Type: Intel® Chipset
- CompactFlashTM: Yes
- Features: Real Clock Timer?
- Operating Humidity: 0.0 to 95 %
-
Supplier: Xoxide
Description: When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 SLI/IFX Chipset Cooler is a scorchingly hot deal. IFX stands for "Infernal Fire eXtinguisher", and even features flame-shaped aluminum fins, so there's simply no way we could resist the
-
Supplier: Renesas Electronics Corporation
Description: ISL6410A in applications requiring 5.0V ±10%.brbr These synchronous current mode PWM regulators have integrated N- and P-Channel power MOSFETs and provide pre-set pin programmable outputs. Synchronous rectification with internal MOSFETs is used to achieve higher efficiency and a reduced
- IC Package Type: Other
- Output Current (IOUT): 0.6000 amps
- Quiescent Current (IQ): 0.0023 amps
- Regulated Output Voltage (Volt): 1.2 to 3.3 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 17 350 cd/m2 SXGA Panel PC with Intel H81 chipset, Core i5 Quad Core i5-4570S Processor (6M Cache, up to 3.60 GHz), TDP 65W, 2GB RAM*2, support iRIS-2400, black color, PSU ACE-A622A, projective capacitive touch window, R10
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) 17 350 cd/m2 SXGA Panel PC with Intel H81 chipset, Core i5 Quad Core i5-4570S Processor (6M Cache, up to 3.60 GHz), TDP 65W, 2GB RAM*2, support iRIS-2400, black color, PSU ACE-A622A, resistive touch window, R10
-
Supplier: Radicom Research, Inc.
Description: Interfaces: Serial and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support
- Form Factor: Board
- Modem Type: Radio Modem
- Network Media: Wireless
-
Supplier: VOXMICRO
Description: AIRETOS® E95 Class - Series N: Powerful 802.11abgn (Wi-Fi 4) Dual-Band Modules up to industrial-grade for demanding applications with backward compatibility. Key Features Optimal price point for the value computing market 2.4Ghz wireless connection up to
-
Supplier: VOXMICRO
Description: Factor Full-mini PCIe, Kit Chipset Qualcomm-Atheros QCA9565-CR4A Standard IEEE 802.11bgn Wi-Fi + Bluetooth 4.0 Data Transfer Rates Up to 150Mbps (dynamic) Industrial Reference based on
-
Supplier: Intelligraphics, Inc.
Description: . 802.11a, b, g, n and 11ac 1×1 stream configuration. Support for 20MHz, 40MHz and 80MHz wide channel widths Supports Open and WPA2-PSK (AES) security profiles. New security profiles can be added on request. Long run stability for bandwidth-hungry applications
-
Supplier: ODG (Origin Data Global)
Description: AR9590 CHIPSET: (802.11N: PEACOC
- Device Type: Transceiver
-
Wireless Network Components - Integrated 802.11abgn (Wi-Fi 4) Dual-Band Modules -- AIRETOS E94 ClassSupplier: VOXMICRO
Description: features with a greatly-reduced impact on the battery life of mobile devices. With World level Regulatory Compliance and full compatibility with the latest industry standards like 802.11d/h regulatory adaptability, Wi-Fi Protected Setup™ via PIN and Push-Button (PBC), Passpoint™ and
-
Supplier: Intelligraphics, Inc.
Description: The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is featured. It is based on the Qualcomm Atheros QCA9379
- Modulation: Other
- Operating Frequency: 2400 to 5845 MHz
- Operating Temperature: 0.0 to 70 C
- Output Power: 11 to 15 dBm
-
Supplier: Intelligraphics, Inc.
Description: IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT
- Data Rate: 433000 kbps
- Host Bus: Other
- Operating System: Other
- Operating Temperature: -20 to 70 C
-
Supplier: Advantech
Description: 6th & 7th Gen Intel® Xeon E3/ Core™ i7/i5/i3 LGA1151 uATX with DVI-D/HDMI/DP/eDP/VG A, 6 COM, Dual LAN, SATAIII,12 USB3.0 Supports Intel® Xeon®/ 6th & 7th Gen Core™ i7/i5/i3 processor with Q170/C236/H110 chipset Four DIMM sockets support
- Chipset Type: Intel® Chipset, Other
- Max Speed: 2.3 to 3.6 GHz
- Memory Capacity: 32 GB
- Processor / CPU Type: Other
-
Supplier: Advantech
Description: .2/2.0 (optional) Supports PCIE Gen3, 10 x USB 3.0, 2 USB 2.0, 8 x SATAIII, 1 miniPCIe(mSATA) and dual GbE LAN Supports Intel AMT 11.0 and Intel vPro competent Supports DVI-D,HDMI2.0 ,DP++,eDP,VGAdisplay Four DIMM sockets support up to 64GB DDR4 2133/2400 MHz SDRAM Supports Intel® Xeon®/ 6th
- Chipset Type: Intel® Chipset, Other
- Max Speed: 2.3 to 3.6 GHz
- Memory Capacity: 64 GB
- Processor / CPU Type: Other
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Area Network Type: Wireless Local Area Network (WLAN)
- Data Rate: 1.3 Gbps
- Frequency Band: 5850 MHz
- Modem Type: Radio Modem
-
Supplier: VOXMICRO
Description: Qualcomm-Atheros AR9462-BL3A Standard IEEE 802.11abgn Wi-Fi + Bluetooth v4.2 Data Transfer Rates Up to 300Mbps (dynamic) Industrial Reference Qualcomm Atheros reference design WB222 (QCA P/N AR5B22
-
Supplier: Aaeon Systems Inc.
Description: . Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features Intel Atom N270 Processor Intel 945GSE + ICH7M Chipset
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?
- Operating Humidity: 10 to 80 %
- Operating Temperature: 32 to 140 F
-
Supplier: Lingto Electronic Limited
Description: XWAY WAV300 WI-FI CHIPSET
-
Supplier: Aaeon Systems Inc.
Description: GENE-CV05 is a fanless 3.5" embedded board with Intel® Atom? D2550/N2800/N2600 processor and Intel® NM10 chipset for space constrained applications. Coming in at around 10 watts of power using the N2000 series, GENE-CV05 is a new eco-friendly embedded board. When equipped
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?, RJ-45 Connectors?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Description: XWAY WAV300 WI-FI CHIPSET
-
Description: XWAY WAV300 WI-FI CHIPSET
-
Supplier: Lingto Electronic Limited
Description: XWAY WAV300 WI-FI CHIPSET
-
Supplier: Aaeon Systems Inc.
Description: The EPIC-CV07 can be equipped with a choice of processors such as the Intel Atom processors D2550/N2600 supported by the Intel NM10 Express chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, eight COM ports and two
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?, RJ-45 Connectors?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Supplier: Aaeon Systems Inc.
Description: The new low powered, ultra compact PICO-CV01 is powered by Intel® Atom? N2600 Processor up to 1.6 GHz paired with Intel® Atom? N2600 + NM10 chipset. The onboard SODIMM socket supports up to 2GB of DDR3 memory. For displays, the PICO-CV01 supports multiple displays via Display
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?, RJ-45 Connectors?
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 140 F
-
Description: ENTERPRISE 11AC RADIO CHIPSET
-
Supplier: Lingto Electronic Limited
Description: WLAN CHIPSET SINGLE BAND 11N
-
Supplier: Advantech
Description: Intel® Atom™ E3825 & Celeron® N2930 Pico-ITX SBC, DDR3L, 18/24-bit LVDS, VGA, DP/HDMI, 1 GbE, Full-size Mini PCIe, 4 USB, 2 COM, SMBus, I2C, mSATA & MIOe Embedded Intel® Atom™ E3825 & Celeron® N2930 up to Quad-Core processor design, DDR3L 1333MHz
- CPU Speed: 1830 MHz
- Cache Memory (L1 & L2): 2000 KB
- Chipset Type: Intel® Chipset
- Operating Temperature: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
The PRM2144X is a complete wireless adapter module supporting the IEEE 802.11ad standard with advanced features for long range, outdoor applications. It utilizes the Peraso X720 IEEE 802.11ad 60 GHz phased array chipset which includes a baseband processor and a high-power mmWave beamforming (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The AHV85000 and AHV85040 is a dual chipset that offers a cost optimized solution for isolated gate drive for GaN FETs. When combined with one of the recommended external transformers, it provides a self-powered isolated gate drive solution that is ideal for GaN FETs in multiple (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
<100nA max, has a significantly lower quiescent current than the low-voltage Zener. It also has a better voltage-versus-current (I-V) characteristic and more precise voltages than the Zener alternative. Another benefit is response time, which at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
c Copyright 2012
Daniel Chaim Halperin
But since spatial multiplexing techniques require multiple receive chains, 802 . 11n chipsets already have the hardware necessary to perform MRC.
-
Experimental study of 802.11n network
Due to the development works in our institute, we have gained the opportunity to study one of the popular 802 . 11n chipsets in the market, Atheros AR9160 incorporated with AR9106 chipsets and also the Atheros Linux 802.11n driver.
-
Evolution of IEEE 802.11 compatible standards and impact on Energy
Consumption
Figure 3: Transmitted MAC-layer Frames / sec per NIC across varying Application-Layer Traffic load the number of antennas required in each setting and observed that the 802 . 11n chipset consumes signif- icantly less power in the idle and reception modes…
-
WLAN Vendors Off And Running In Midst Of IEEE 802.11n Standard Drama
On the 802 . 11n chipset side, Draft n chipsets from Atheros, Broadcom and Marvell are powering Draft n end products.
-
Towards MIMO-Aware 802.11n Rate Adaptation
We repeat our experiments with different 802.11n clients: Buffalo WLI-CB-AG300NH 802.11a/b/g/n wireless adapter based on Marvell 802 . 11n chipset , Linksys WPC600N 802.11a/b/g/n, and Airport Ex- treme wireless adapters using Broadcom chipset.
-
MIPS32(R) 74K(TM) Core Featured in Broadcom's New Family of Single-Chip WLAN Router Solutions
ABI Research predicts that 216 million 802 . 11n chipsets , such as those produced by Broadcom, will be targeted towards consumer electronics devices by 2011.
-
Are All Bits Equal?—Experimental Study of IEEE 802.11 Communication Bit Errors
We verified that the finger pattern does not appear when Broadcom BCM4318 and Atheros AR9285 802 . 11n chipsets (a newer product of Atheros) are used as the receivers.
-
Wireless Systems Q4 2011 Market Tracker
Unit shipment of 802 . 11n chipsets for standalone client access equipment, access point/bridge router equipment, and embedded applications will grow from approximately 58 million units in 2008 to more than 1.4 billion units in 2013.
-
Cisco Wireless Mesh Access Points, Design and Deployment Guide, Release 7.0.116.0 - Cisco
Due to the complexity of issues, in the first generation of mainstream 802 . 11n chipsets , neither the AP nor client chipsets implemented 802.11n transmit beamforming.
-
Gonna get a Mac. A couple ?'s - MacRumors Forums
There is also no guarantee that the router you buy will work with the 802 . 11n chipset in the Mac because they may be using some different proprietary stuff that won't communicate with each other.
Indicates content that may require registration and/or purchase.