-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Mounting / Packaging: Surface Mount (SMT / SMD), 0603
- Resistance Range: 82 ohms
-
Supplier: Yageo USA
Description: Resistance values down to 0.010 Ω Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
- Configuration: Single Resistor
- Power Rating: 0.2500 watts
- Resistance Range: 0.8200 ohms
- Tolerance: 1 +/- %
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Configuration: Resistor, Capacitor (RC) Network
- Resistance Range: 82 ohms
-
-
Supplier: Utmel Electronic Limited
Description: RES 82 OHM 2W 5% AXIAL
- Configuration: Single Resistor
- Features: Non-Flame Coating, Fireproof Case
- Mounting / Packaging: Axial Leads
- Operating Temperature: -55 to 235 C
-
Supplier: Utmel Electronic Limited
Description: RES 82 OHM 1/2W 5% AXIAL
- Configuration: Single Resistor
- Features: Non-Flame Coating, Fireproof Case
- Mounting / Packaging: Through Hole, Axial Leads, Other
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: : ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 4318 J-Lead Supplier Device Package: 4318 Temperature Range - Operating: -55°C ~ 155°C
- Operating Temperature: -55 to 155 C
- Power Rating: 2 watts
- Resistance Range: 82 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Configuration: Resistor, Capacitor (RC) Network
- Mounting / Packaging: Other
- Resistance Range: 82 ohms
- Technology / Construction: Thick Film
-
Supplier: Utmel Electronic Limited
Description: RES 0.82 OHM 5% 1/4W 1206
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD), 1206, Other
- Operating Temperature: -55 to 155 C
- Power Rating: 0.2500 watts
-
Supplier: Utmel Electronic Limited
Description: RES 82K OHM 5% 1/8W 0805
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD), Other
- Operating Temperature: -55 to 155 C
- Power Rating: 0.1250 watts
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR,THK FILMMOLDED DIP,82 OHMS,+/-2%,100V,2.25 W @ 70DEGC
- Category / Application: General Use
-
Resistors - RESISTOR;CERAMIC COMPOSITION;RES 8.2 OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE -- 70024460Supplier: Allied Electronics, Inc.
Description: RESISTOR;CERAMIC COMPOSITION;RES 8.2 OHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
- Category / Application: General Use
- Mounting / Packaging: Axial Leads
- Power Rating: 2 watts
- Resistance Range: 8.2 ohms
-
Supplier: Win Source Electronics
Description: : ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 1.82 kOhms Package / Case: 6227 J-Lead Supplier Device Package: 6227 Temperature Range - Operating: -55°C ~ 275°C
- Operating Temperature: -55 to 275 C
- Power Rating: 3 watts
- Resistance Range: 1820 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: : ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 1.82 Ohms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C
- Operating Temperature: -55 to 275 C
- Power Rating: 1 watts
- Resistance Range: 1.82 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: : ±5% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 82 mOhms Package / Case: 2615 J-Lead Supplier Device Package: 2615 Temperature Range - Operating: -55°C ~ 275°C Dimension: 0
- Operating Temperature: -55 to 275 C
- Power Rating: 1 watts
- Resistance Range: 0.0820 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR;CARBON COMPOSITION;RES 82 OHMS;PWR-RTG 0.25 W;TOL 5%;AXIAL
- Category / Application: General Use
- Mounting / Packaging: Axial Leads
- Power Rating: 0.2500 watts
- Resistance Range: 82 ohms
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR;CARBON COMPOSITION;RES 82K OHMS;PWR-RTG 0.5 W;TOL 5%;AXIAL
- Category / Application: General Use
- Mounting / Packaging: Axial Leads
- Power Rating: 0.5000 watts
- Resistance Range: 82000 ohms
-
Supplier: DigiKey
Description: 82 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Non-Inductive, Fireproof Case
- Mounting / Packaging: Axial Leads, Other
-
Supplier: Riedon, Inc.
Description: Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack
- Category / Application: Power Resistor
- Configuration: Single Resistor
- Features: Non-Inductive
- Mounting / Packaging: Axial Leads
-
Supplier: DigiKey
Description: 8.2 Ohms ±5% 80W Wirewound Chassis Mount Resistor
- Category / Application: General Use
- Mounting / Packaging: Other
- Operating Temperature: -55 to 250 C
- Power Rating: 80 watts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 8.2K OHM, 2 WATT, FIXED
-
Supplier: DigiKey
Description: 820 mOhms ±5% 2W Chip Resistor SMD Flattened J -Bend Axial Lead Flame Proof, Safety Metal Film
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Non-Inductive, Fireproof Case
- Operating Temperature: -55 to 180 C
-
Supplier: LIXINC Electronics Co., Limited
Description: RES ARRAY 2 RES 8.2K OHM 0404
- Category / Application: Automotive
- Configuration: Resistor, Capacitor (RC) Network
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 125 C
-
Description: RES 82 OHM 5% 1/2W 1206
- Mounting / Packaging: 1206, Other
- Operating Temperature: -55 to 155 C
- Power Rating: 0.5000 watts
- Resistance Range: 82 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: RES 0.82 OHM 5% 1/6W 0402
- Mounting / Packaging: 0402, Other
- Operating Temperature: -55 to 155 C
- Power Rating: 0.1667 to 0.1670 watts
- Resistance Range: 0.8200 ohms
-
Supplier: RFMW
Description: RF Resistor, Diamond Chip, DC-18 GHz, 82 Ohms, +/-5% Tol., 80W
-
Supplier: DigiKey
Description: 82 Ohms ±5% 2W Chip Resistor 4318 J-Lead Current Sense, Pulse Withstanding Wirewound
- Configuration: Single Resistor
- Features: Non-Inductive
- Mounting / Packaging: Other
- Operating Temperature: -55 to 155 C
-
Supplier: Lingto Electronic Limited
Description: RES 82 OHM 5% 2W 2512
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 155 C
- Power Rating: 2 watts
- Resistance Range: 82 ohms
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 5.9 x 2.2 Electrical Characteristics Passive Component Tolerance (PCT
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Number of Resistors: 1
- Operating DC Voltage: 300 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Lingto Electronic Limited
Description: RES CHAS MNT 1.82 OHM 1% 30W
- Mounting / Packaging: Other
- Power Rating: 30 watts
- Resistance Range: 1.82 ohms
- Tolerance: 1 +/- %
-
Description: TRIMMER 1K OHM 0.5W PC PIN TOP
- Mounting / Packaging: Through Hole
- Resistance Range: 1000 ohms
- Tolerance: 10 +/- %
-
Supplier: RS Components, Ltd.
Description: 22.2mm centre. The fixing centre dimensions cover most of the screw terminal electrolytic capacitor offering. Resistance = 82kOhms Power Rating = 13W Tolerance = ±5% Technology = Wirewound Series = 10SR Case Style = Ceramic Temperature Coefficient = ±30ppm/°C Dimensions =
- Mounting / Packaging: Through Hole
- Power Rating: 13 watts
- Resistance Range: 82000 ohms
- Technology / Construction: Wirewound Resistor
-
Supplier: RS Components, Ltd.
Description: . â?¢ Various ohms available Resistance = 82Ohms Power Rating = 3.75W Tolerance = ±5% Technology = Wire Wound Series = CW Case Style = Conformal Temperature Coefficient = ±30ppm/°C Termination Style = Axial Dimensions = 4.78 (Dia.) x 15.8mm Length = 15.8mm
- Power Rating: 3.75 watts
- Resistance Range: 82 ohms
- Technology / Construction: Wirewound Resistor
- Temperature Coefficient (TCR): 30 ±ppm/°C
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 250 OHM 2W CERMET LINEAR
- Resistance Range: 250 ohms
- Tolerance: 10 +/- %
-
Description: RES SMD 8.2 OHM 5% 2W 2616
- Mounting / Packaging: Other
- Operating Temperature: -55 to 200 C
- Power Rating: 2 watts
- Resistance Range: 8.2 ohms
-
Supplier: ACCES I/O Products, Inc.
Description: independently selectable for inputs or outputs Software selectable 10k ohm Pull-up/Pulldown resistors on DIO lines Jumper selectable VCCIO (5V, 3.3V, 2.5V,1.8V) VCCIO voltage available to the user via 0.5A resettable fuse FACTORY OPTIONS Extended
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
RES CHAS MNT 17 OHM 3% 16W Specifications Manufacturer: TE Connectivity Manufacturer Part Number: 1-1625966-2 Product Category: Wirewound Resistors Mounting / Packaging: Solder Lugs Resistance Range: 17 (read more)
Browse Wirewound Resistors Datasheets for Lingto Electronic Limited -
RES CHAS MNT 220 OHM 5% 10W Specifications Manufacturer: TE Connectivity Manufacturer Part Number: 1-1625963-8 Product Category: Resistors Technology / Construction: Wirewound Mounting / Packaging: Solder Lugs Resistance Range: 220 ohms Tolerance: 5 +/- % Power Rating: 10 watts (read more)
Browse Resistors Datasheets for Lingto Electronic Limited -
RES SMD 665 OHM 0.5% 1/32W 0201 Specifications Manufacturer : TE Connectivity Manufacturer Part Number: 1-2176073-0 Product Category: Chip Resistors Technology / Construction: Thin Film (Chip) Resistance (read more)
Browse Chip Resistors Datasheets for Lingto Electronic Limited -
bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Richardson RFPD (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
The YC162-FR-072K43L by YAGEO is a high-performance resistor array featuring 2 resistors with a 2.43k Ohm ±1% tolerance. With a compact 0606, Convex package, this isolated resistor array is designed for surface mount applications. It delivers a power of 62.5mW per element and boasts a low (read more)
Browse Resistors Datasheets for Nova Technology(HK) Co.,Ltd -
example +15/-3V, to drive SiC gates efficiently. Voltages are maintained within +/-1.5%, preventing the risk of over-voltage and damage. Total power available is 2W up to 82°C ambient with 2.5W available to 75°C. Useful derated power is also available to the package maximum of 125°C. (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
Electrocube's resistor-capacitor (RC) networks, single-phase, stranded wire leads capacitors are made with dielectric material providing maximum voltage resistance. Resistors are non-inductive thus ensuring greater protection against potential peak pulses. To further (read more)
Browse Resistors Datasheets for Galco Industrial Electronics -
source derived from an open emitter or source, with unterminated drains, that require external 50 ohm resistors terminated to ground. resistor can be added to reduce overshoot or ringing Specifications: FREQUENCY RANGE: 13.500 ~ 156 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
aluminum electrolytic capacitors, with operating ranges covering from -55 degrees C to +150 degrees C, in capacitance values from 0.1uF to 82,000uF (0.082F) and voltage ratings from 2VDC to 550VDC. As a Franchised Distributor (read more)
Browse Capacitors Datasheets for Omni Pro Electronics, Inc. -
LOW-OHMIC PRECISION AND POWER RESISTORS Application (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA
More Information Top
-
RESISTOR RES-1/4W-100K OHMS - Loadparts Search Engine Results
… /tr>
RES-1/2W-82 OHMS
RES-1/2W-82
1/ 2W - 82 OHMS
RES12W82OHMSRESISTOR   … - http://www.loadparts.com/catalog_R.htm
- RESISTOR 120 OHM 1/4W 5% - Loadparts Search Engine Results
- Honeywell - 53C225K - Variable Resistors - Potentiometers - Allied Electronics
Pot;Cnd Pl;Rest 250 Ohms ;Panel;Linear;Pwr-Rtg 2W ;Shaft Dia 0.25In ZEN SUR40 REG 5W 82 V -LEAD FREE Passive Components > Resistors .- A Photoelectric Planimeter for Measuring Leaf Area
For this purpose the amplifier is disconnected at points A and B and is replaced by a variable resistor (1%s- 600 ohms ); suitable measuring instruments are connected as shown in Fig. 7. 16k~/ 2W R 3 180 k~/1 W R2e 82 k~/1 W R10 800 ~/50 W .- Ohmite - L50J4R0E - Passive Components - Resistors - Allied Electronics
Resistor ;Wirewound;Res 82 Ohms ;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel Pot;Cnd Pl;Rest 5 Kilohms;Panel;Linear;Pwr-Rtg 2W ;Shaft Dia 0.25In .- Qualtek Electronics Corp. - Q2-Z-QK1-01-6IN-180 - Cable Management - Heat Shrink Tubing - Allied Electronics
KIT 2 (BLACK) CONSIST OF 82 -6IN PCS: 5/16, 3/8, 1/2, 5/8, 3/4 & 1IN Kits > Resistor Kits Resistor Kit;1 Ohms to 1 Mohm;1/ 2W .- An Integrated-Circuit Sound for Television Receivers
The capacitance connected between pin 12 and ground, together with the internal resistor of 1CK ohms , forms the de- emphasis network. Af = ± 25 KHz; fm 1 KHz; Vi = 10 mV; VS=24V; RL= 169l;Pout= 2W 82 .- X band highly efficient GaN power amplifier utilizing built-in electroformed heat sinks for advanced thermal management
The presented amplifier offers continuous wave (CW) output power (Pout) of 34 dBm (power density of 3. 2W /mm) with associated power added efficiency (PAE) of 72% and drain efficiency (DE) of 82 % when biased at 15V. … integrated thermal assembly plate (ITAP) including GaN PAs, AlN Lange couplers, dc surface mount capacitors and resistors . With this process, contact resistance was reduced to 0.2 ohm -mm.- The realization of alternating current resistances of prescribed frequency dependence
The discussion of the inequality TI=~ o starts we with that grSBeren of root d yon (76a): Z/ld = 2W--beVe+ a resistance through ( 82 ) defined. distinguishes positive factor n=, while one the ohm schen, inde Widerst ~ of the current branch n …- Switching Surge Test on No-Load 187-kV Transmission Line
2w ,woV9(t - 2T2)]/(WOW2 + w1w2 + WIWO) … the phase-to-ground voltage at the sending end, where Wo = 25 000 ohms , ro = 5,us … One method of suppressing the reclosing surge is to connect a shunt resistor across the terminals of … 82 , pp. 465-487, August 1963. - http://www.loadparts.com/catalog_R.htm