-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two
- Valve Size: 8 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: BALL VALVE 5/8INCH. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.375 to 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
-
Supplier: Victaulic Co. of America
Description: INCH IPS PRESSFIT X 1/2 INCH IPS PRESSFIT END CONNECTION 8.49 INCH END TO END DISTANCE LEVER HANDLE ACTUATION TYPE TFE SEAT MATERIAL STANDARD PORT TYPE CHROME PLATED BRASS BALL MATERIAL VIC-PRESS 304[T] BRAND APPROXIMATE WEIGHT 1 LB WARRANTY 1 YEAR NOMINAL SIZE -
- Valve Size: 0.5 inch
- Pressure Rating: 300 psi
- Media Temperature: 20 to 300 F
- Features: ANSI, NSF
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Steel Ball Valve with Floating Ball and Trunnion Mounted Ball. Model Number: LD 004L1-BVCS1 Key Specifications/Special Features: Body materials:Carbon steel, stainless steel, alloy steel, WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, etc. Ball type: floating
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 446 F
-
Supplier: Watts
Description: The 3/8-inch two-piece full port ball valve is used in residential and commercial potable water applications, suitable for a full range of liquids and gases. The valve features a Lead Free brass body and adapter, female threaded end connections, adjustable packing
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Special Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from 1/2 to 8-inch Body materials: cast iron, ductile iron, aluminum
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 150 to 900 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 446 F
-
Supplier: Watts Premier
Description: Compatibility: Works with all threaded 1/4 inch Male threads and 3/8 inch plastic water lines. Applications: Tank Shut Off Features: Plastic Materials Metal Materials Specifications: 3/8" JG X 1/4" FEMALE NPTF ELBOW
- Valve Type: Ball Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: carbon steel, stainless steel, alloy steel WCB, LCB, CF3, CF3M, CF8, CF8M, MONEL, and more. Ball type: floating ball, trunnion mounted ball. Manufacturing standards: API, ANSI, BS, DIN, and JIS. Size range: from 1/2
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Metal Seated, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket-Welded Forged Steel Ball Valve from 1/8 inch to 2-1/2 inch Model Number:LD 009S-BL Key Specifications/Special Features: Type: 1-piece body, 2-piece body, 3-piece body Manufacturing standards: API, ANSI, BS, DIN Size range: from 1/8 inch to
- Valve Size: 0.125 to 2.5 inch
- Media Temperature: -29 to 150 F
- Features: ANSI, API, DIN, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.406 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Accuris
Description: VALVES, BALL, NAVAL SHIPBOARD, FOR AIR, NITROGEN, HELIUM OR HYDRAULIC SERVICE (SIZES 2-1/2 INCHES I.P.S. AND BELOW)
-
Supplier: Lee Co. (The)
Description: This miniature check valve is only 0.187 inches in diameter and 0.62 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to
- Valve Size: 0.187 inch
- Pressure Rating: 3,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: This miniature check valve is only 0.25 inches in diameter and 0.78 inches in length. This valve features an economical ball-style design allowing free flow in one direction and preventing flow in the other direction. It is ideal for applications with flow rates up to 1.8
- Valve Size: 0.25 inch
- Pressure Rating: 3,000 psi
- Valve Type: Check Valves
- Features: Other
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston check valves, and
- Valve Type: Check Valves
-
Supplier: Honeywell International, Inc.
Description: 2-WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI CLASS IV, UL, CUL APPLICABLE STANDARD HEATING, VENTILATING AND AIR CONDITIONING SYSTEM APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 240 PSI AT 250 DEG F PRESSURE RATING 11
- Valve Size: 6 inch
- Pressure Rating: 240 psi
- Media Temperature: -22 to 250 F
- Features: Bolt Flange
-
Supplier: Omtec Corporation
Description: by the ball transfer strips. Omtec standard is to place the first and last pop up ball transfer 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other pop ups are evenly spaced. Omtec PBT Pop Up Ball Transfer Strips may be any length. The
- Conveyor Type: Ball Transfer Table
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: Omtec Corporation
Description: Omtec standard is to place the first and last PBT Ball Transfer and PPD Positioner Pads 1.25 inches (31.75MM) C/L from each end of the main body (between frame dimension). The other PBT Ball Transfers and PPD Positioner Pads are evenly spaced. Omtec PBT Ball Transfer and PPD
- Conveyor Type: Ball Transfer Table
-
Supplier: ASTM International
Description: This specification covers requirements for ferrous and nonferrous inch balls. The balls are intended for use in bearings, bearing applications, check valves, and other components using balls. These balls are classified into fourteen kinds according to their
-
Supplier: Radwell International
Description: B3S SCREW DRIVE ACTUATOR 1" SIZE, BALL NUT, PRECISION ROLLED, 8 TURN/INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Honeywell International, Inc.
Description: ON/OFF TYPE 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC, C-TICK N314 APPROVAL HVAC, BALL VALVE, MODULATING THERMOSTAT, BUILDING AUTOMATION
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 20 to 125 F
- Features: Electric
-
Supplier: Watts Premier
Description: filtration 50 Micron sediment filtration 1 inch connectors Built in shut off valve Mounting bracket Wrench Specifications: Height: 14 inches Width: 8 inches Depth: 8 inches Operating Parameters: 1 inch Ports Operating Temperature: Maximum 100°(F) Minimum 40 °(F)
-
Supplier: Alliance Sensors Group
Description: inch, (76 to 380 mm). Totally enclosed core… cannot vibrate loose, break off. 3/8 inch diameter core extension rod…twice the diameter of typical LVDTs Features Rated for up to 350°F (175°C) operating temperature Built-in over-temperature indicator for warranty coverage
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: RS Components, Ltd.
Description: The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty equipment
- Operating Temperature: -40 F
- Body Shape: Rectangular
-
Supplier: HDT Global
Description: Advantages: 1. 10 fins per inch evaporator and 8 fins per inch condenser coils.(Other manufacturers use up to 22 fins per inch which cause them to quickly build up with dirt and corrosion causing the system to malfunction). 2. These coils are coated with a baked on
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
/700LL Series valves are available in sizes ¼-inch to 2 inches featuring an investment cast 2-piece WCB or CF8M body, blow-out proof stem design, self-adjusting stem packing and a thermal relief hole in the stem slot. A latch-lock handle is standard equipment (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
O-ring backing for low operating torque. • 100% electronically tested in the open and closed position at 80 psi. • Not to be used for drinking water. • Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches. (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Overview A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Manual Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Under-Rig-Floor Openhole Logging in the Gulf of Thailand: Engineering Design Of The Oil Industry's First Simultaneous Openhole Wireline Logging and Drilli...
Above the Weco connections are a cable cutter and 8 inch ball valve , both hydraulically operated.
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
14) Ball valves- 8 inch ball valves shall be McCannaseal Model S301-CS-R-S6 Ball Valves, ANSI Class 300/ Flanged Ends/CS body stainless steel trim, reinforced teflon seats, top entry or approved equal.
-
Under-Rig-Floor Openhole Logging in the Gulf of Thailand--Engineering Design of the Oil Industry's First Simultaneous Openhole Wireline Logging and Drilli...
Next, the riser above the 8 inch ball valve is lowered into position.
-
Chinese Ball Vavle, Chinese Ball Vavle Manufacturers
[ Related Keywords : Ball valve, 1/4 ball valve, 8 inch ball valve , stainless ball valve ] .
-
ball vavle exporter - ball vavle manufacturers, exporters, factories, suppliers, China ball vavle
[ Related Keywords : Ball valve, 1/4 ball valve, 8 inch ball valve , stainless ball valve ] .
-
Federal Register > Wednesday, April 7, 2010 > [75 FR 17708] Kinder Morgan Louisiana Pipeline LLC; Notice of Request Under Blanket Authorization
The facilities to be constructed by KMLP include an 8-inch tap, 8 - inch ball valve , riser, 15-feet of 8-inch diameter piping and such other appurtenant facilities as deemed necessary to effectuate the interconnect.
-
A Rapid Surface Intervention Process to Kill Listeria innocua on Catfish Using Cycles of Vacuum and Steam
Such a chamber is provided by an 8 - inch ball valve .
-
CR4 - Thread: 8" Dia PVC Flanged Ball Valves
A flanged 8 inch flanged ball valve is going to be expensive if you can find one.
-
Large property damage losses in the hydrocarbon chemical industries - issue 129
The initial release of ethylene and isobutane occurred through an 8 inch Dome, ball valve on the No 4 settling leg of a reactor in Plant V .
-
Geothermal loop experimental facility. Quarterly project report, April 1, 1976-June 30, 1976
Vee- Ball with an 8 inch valve .
Indicates content that may require registration and/or purchase.