Products/Services for 8 Inch Lightweight PVC Pipe
-
Industrial Pipe - (1678 companies)...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...MaterialStandard Nominal English SizesMetric Sizes -
Pipe Fittings - (1974 companies)...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water... -
Plastic Pipe - (213 companies)Plastic pipe is lightweight, flexible, durable, and versatile. Products are made of plastics and composite materials and are used in many of the same applications as traditional metal and ceramic piping. Plastic pipe offers significant savings...
-
Tubing - (2416 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity... -
Plastic Tubing - (608 companies)...characteristics. It can be manufactured to various levels of hardness including wire/braid reinforced and rigid pipe. PVC is available in a number of formulations certified for various industries and applications such as potable water lines, food... -
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
-
Industrial Hose - (1758 companies)...requirements, with wide variations in sizes, constructions, and materials. Knitted hose - the hose consists of a seamless tube with a seamless woven textile jacket for reinforcement. These hoses are very flexible, lightweight, crush and kink resistant...
-
Metal Tubes - (778 companies)...of metal. There are a number of different metals to consider. Aluminum is a lightweight, corrosion resistant metal commonly used as a tube material for both plumbing and construction applications. By itself, aluminum has low tensile strength and is used...
-
Wrenches - (482 companies)...in Europe. Other common and widely used wrenches are termed as pipe wrenches, or Stillson wrenches. These types of wrenches are adjustable and used for turning soft iron pipes and fittings with a rounded surface. The design of the adjustable jaws allow...
-
Columns - (121 companies)Metal columns are made of aluminum or bronze and then finished or anodized. Aluminum columns are relatively lightweight and provide good corrosion resistance. Bronze columns also resist rust and provide both aesthetic appeal and strength. Wooden columns...
Product News
-
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Running Industry Co., Ltd
Flexible PVC coupling High quality drainage is very important to our house, for these couplings are Integrated into the whole biulding structure, and hard to replace or repair, we have to use the reliable material and structure for them,. we holding the ability for whole solution for these parts,. Type: Standard no hub coupling. Heavy duty no hub coupling. Flexible coupling. Flexible tees &elbows. Flexible caps. Drain &trap connector. Tubular drain pipe connector. Dishwasher drain connector. Hose grip clothes washer... (read more) -
NewAge Performance Products | NAPP
Reinforced PVC Hose for Chemical Transfer Vardex (R) Steel Wire Reinforced PVC Hose. Vardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be used to transport various chemicals in areas with tight turns and sharp bends. Its bend radius... (read more) -
NewAge Performance Products | NAPP
Fuel & Oil Grade PVC Tubing Clearflo (R) Fuel & Oil Grade PVC Tubing. Transparent yellow Clearflo Fuel & Oil was created to extend the working life of PVC tubing in fuel and oil applications. Gasoline and oils harden standard PVC over periods of intermittent use, but Clearflo Fuel & Oil is specially formulated to prevent hardening. Clearflo is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little effect, though if highly concentrated they tend to make the tubing less pliable... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Clearflo 70 PVC Tubing for Visual Monitoring Clearflo TM 70 PVC Tubing. Clearflo 70 phthalate-free PVC tubing was developed in response to customers ' interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. The mirror-smooth, glass-like surfaces provide outstanding flow characteristics and visibility. Lightweight yet tough and abrasion resistant, it is as flexible as rubber... (read more) -
NewAge Performance Products | NAPP
Phthalate-Free PVC Tubing for Beverage Flow Clearflo (R) 70 PVC Tubing. Clearflo 70 phthalate-free PVC tubing was developed in response to customers ' interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. The mirror-smooth, glass-like surfaces provide outstanding flow characteristics and visibility. Lightweight yet tough and abrasion resistant, it is as flexible as rubber... (read more)Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Steel Reinforced PVC Hose for Vacuum Flow is approximately four times the ID For easy identification, Vardex is imprinted with the trademarked name. Features and Benefits: Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing. Made from non-toxic ingredients conforming to FDA standards. Kink and crush resistant. Handles pressure and full vacuum (29.9 in.Hg.) applications. Glass-like clarity with mirror-smooth surfaces provide outstanding visual flow characteristics. Lightweight (compared to rubber hose) yet... (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Petersen Products Co.
Pipe plug for high expansion applications chemical, and temperature requirements. Pipe Plugs, Inflatable, Multi-Flex (R) Chemical Resistant. The Petersen Products (R) MULTI-FLEX (R) is the most flexible pipe plug on the market; with the greatest multi-size range and ability to conform to almost any pipe configuration - a 36 " MULTI-FLEX (R) plug will also stopper a 10 " pipeline! MULTI-FLEX (R) pipe plugs are built with lightweight high-strength materials that fit through very small openings and easily weave around bends. Inflate... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Arjay Engineering
Dry Pump Monitoring for Pipe Protection . Sensor available Intrinsically Safe for Hazardous Locations. PVC wetted parts for corrosive environments. Capacitance technology responds to all types of liquids. Non-intrusive sensor design does not restrict flow. Capacitance technology responds to any liquid type. No moving parts. Remote alarm unit mounts safely away from pipe. No intrusion into stream flow. Follow us on: Facebook. YouTube. LinkedIn. Twitter. Arjay Engineering. Engineering and manufacturing process and environmental controls... (read more)Browse Level Sensors Datasheets for Arjay Engineering
-
Footings From New England To California: Builders across the land reveal their tricks to supporting decks - Professional Deck Builder Magazine
Combined with a length of schedule 40 4- inch PVC pipe , plastic Redi-Footings are lightweight alternatives to conventional footings and are said to be capable of supporting over 5 tons each. … — that affix to the bottom of a Sonotube to create a larger footing base (Figure 8 ).
-
New Lightweight RIDGID RC-2375 Ratcheting Plastic Pipe And Tubing Cutter Allows Fast And Accurate Cuts
October 8 , 2008 New Lightweight RIDGID RC-2375 Ratcheting Plastic Pipe And Tubing Cutter Allows Fast And Accurate Cuts … tubing cutter for fast, easy and accurate cutting of up to 2-3/8- inch O.D. capacity. … grip for precise and easy cuts of plastic pipe and tubing such as PVC and CPVC, PEX …
-
Design of Irrigation Pump Intakes for Shallow Surface Water Sources
Floating Intake The two identical floating intakes were constructed from lightweight aluminum. They have two circular plates above and below the suction pipe (Figures 5 and 6). … 5 cm by 30.5 cm by 20 cm (1 ft. by 1 ft. by 8 in). The float is made of 15 cm (6 in) diameter polyvinyl chloride ( PVC ) sewer pipe with glued … … the upper plate of the intake 8 to 10 cm (3 to 4 inches ) below the surface …
-
Field studies of beach cones as coastal erosion control/reversal devices for areas with significant oil and gas activities. [Annual report], February 24, 1992-...
Weight" 40 kg (88 lb) Weight in Water: 20kg (44 lb) Material of Construction: Lightweight Concrete The second layer has 8 cones and the top layer consists of three cones and two wave … Although not shown in the figure, each wave block is cast with a nominal two- inch vertical hole through which PVC pipe is driven.
-
Laboratory Study of Gas Trapping in Foam-Acid Diversion
The surfactant used was Shell NEODOL 91- 8 (Shell Chemical Company, Houston, TX) at two concentrations. An unfired Berea sandstone core, 1 foot long and 2 inches in diameter, with permeability 300 md … The core was cut parallel to the bedding plane, and sealed inside a lightweight coreholder made of PVC pipe in order to allow weighing of the core during the experiments; the approach follows that of Kibodeaux and Rossen.47 Details .
-
GF Piping Systems Introduces Higher Performing CPVC Schedule 80 Piping That Meets ASTM D1784, Cell Classification 24448
… a higher material classification under ASTM D1784, which is the Material Standard for PVC and CPVC extrusion … By manufacturing with the 24448 compliance compound, GF Piping Systems' CPVC Schedule 80 Pipe now offers improved … "Other manufacturers are currently offering CPVC Pipe with this material compound through 8 - inch sizes â GF Piping Systems is the only manufacturer currently offering the 24448 classification in a full size range from1/2 through 12-inch," explains Gary Sample, GF … CPVC thermoplastic will not rust, scale or pit and is extremely lightweight , making installation faster and easier …
-
GF Piping Systems Introduces Higher Performing CPVC Schedule 80 Piping That Meets ASTM D1784, Cell Classification 24448
… a higher material classification under ASTM D1784, which is the Material Standard for PVC and CPVC extrusion … By manufacturing with the 24448 compliance compound, GF Piping Systems' CPVC Schedule 80 Pipe now offers improved … "Other manufacturers are currently offering CPVC Pipe with this material compound through 8 - inch sizes â GF Piping Systems is the only manufacturer currently offering the 24448 classification in a full size range from1/2 through 12-inch," explains Gary Sample, GF … CPVC thermoplastic will not rust, scale or pit and is extremely lightweight , making installation faster and easier …
-
States > Oregon > State > Regulations > Chapter 690 - Water Resources Department > [OAR 690-210] 210 - Well Construction Standards
11-1-86; WRD 8 -1993, f. 12-14-93, cert. ef. 690-210-0290 Liner Pipe Such lightweight pipe shall have a wall thickness equal to or greater than 0.188 inch . … being free of pits or breaks; or shall be of polymerized vinyl chloride ( PVC ) type 1220 or …
-
http://dspace.mit.edu/bitstream/handle/1721.1/79980/42664114-MIT.pdf?sequence=2
A large diameter, seamless, thin PVC Type I (poly-vinyl-chloride) duct pipe was purchased off-the-shelf. Since plastic is relatively lightweight , a large diameter test shell could be handled easily by 2 people … The plastic shell was 16 inches in diameter with a nominal thickness of 3/16 inches, giving it … … compressional, 10 shear and 30 flexural modes could be measured on the plastic shell below 8 kHz.
-
43.3: A Rugged Conformable Backplane Fabricated with an a‐Si:H TFT Array on a Polyimide Substrate
A test jig (shown in Figure 8 ), constructed from 2- inch ID PVC pipe , was used to stress the sample for 20 min and allow measurement of the TFT characteristics while the sample was under inward compressive bending at a radius of … The fabricated devices are flat, thin, flexible, lightweight , and rugged.
Indicates content that may require registration and/or purchase.