-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are
- Outer Diameter (OD): 0.25 inch
- Inner Diameter (ID): 0.18 inch
- Wire Diameter: 0.035 inch
- Material: High Carbon Steel Wire
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are
- Outer Diameter (OD): 0.5 inch
- Inner Diameter (ID): 0.356 inch
- Wire Diameter: 0.072 inch
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . Conical
- Outer Diameter (OD): 0.22047256 to 0.37401595 inch
- Free Length: 0.875 inch
- Coil Shape: Conical
- Features: Other / Specialty
-
-
Supplier: Radwell International
Description: SPRING CAM ROLLER 5/8IN ID 1.3IN LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless steel spring
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Dayton Lamina Corporation
Description: High Force - Long Life - High Cycle Rate Strokes ranging from 6mm/.24" to 300mm/11.8" Contact forces from 15.0 lbs. to 41,000 lbs. Range of operating temperature: -25 degrees F to 180 degrees F Manufactured in ISO 9001 certified plant
- Absorber Stroke: 0.24 to 11.8 inch
- Absorption / Damping Action: Compression
- Dampening Method: Gas
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.9842525 inch
- Solid Height: 0.261023763 inch
- Spring Rate: 62.46900996069286 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.581102676 inch
- Spring Rate: 117.74323449629678 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.498031765 inch
- Spring Rate: 27.58001079617427 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Visual Sound, Inc.
Description: CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs
-
Supplier: Allied Electronics, Inc.
Description: Hardened steel precision-ground cutting blades for long life Copper curved cutter cleanly cuts round copper cable without compression or frayed ends Anvil cutter for solid and stranded copper wire up to 12 AWG and stainless steel up to 0.032" (2 mm) diameter Mild steel cutter for
-
Supplier: Nanmac Corporation
Description: inch long support tube attached to the transition end. The purpose of the support tube is to eliminate any damage to the refractory sheath that may be caused by the mounting bushing. That support tube is 1/8 inch larger in diameter than the thermocouple sheath. If a support tube is
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Features: Thermocouple
-
Supplier: Techcon
Description: Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet fittings - 1/4' compression and Luer lock type Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8'
- Media Viscosity: 1 to 5,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Round Spray
- Valve Dispensing Technology: Spray Valve
-
Supplier: KADANT
Description: tight closing with instant response, provide large air venting capacity, and are designed for easy installation and long service life. Positive Closing, Low Breakaway The successful combination of the spring action on a round ball and the soft resilient seat assures positive
- Valve Size: 0.375 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 300 psi
- Media Temperature: 365 F
-
Supplier: ThermOmegaTech®
Description: for quick and easy installation Operating temperatures unaffected by variable inlet pressures Design Features Compact, low mass – Fast response Corrosion resistant – Long service life All stainless steel body, fittings, spring & plug Ram-type plug for reliable tight shutoff Direct
- Valve Size: 0.375 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: McWane Plant and Industrial
Description: pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression and gives
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: Techcon
Description: Luer lock type Dispensing tip selection pack Consistent spray coverage Replaceable disposable tips No overspray Positive shut-off Adjustable flow control Long life cycles Fluid Inlet Port 1/8' NPT female Fluid Outlet Port: Spray Cap Aux Air Inlet Port: 10-32 UNF Activation Pressure: 70
- Media Viscosity: 1 to 5,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray Valve
-
Supplier: Kelco Industries
Description: velocity from damaging the assembly. (Available on welded-flange units only) Standard units are designed for a total axial traverse of 5/8” (1/2” compression, 1/8” extension), a total lateral movement of 1/8” (1/16” each side of centerline), and an angular offset of 3-1/2
-
Supplier: DEWALT Industrial Tool Co.
Description: allows user to channel chips away from hazardous materials and co-workers Easily accessible brushes allow for convenient servicing on the worksite to minimize downtime Heavy-duty compression spring provides smooth movement and greater durability than torsion springs
- Cutting Capacity: 5.1875 inch
- Weight: 47 lbs
-
Supplier: Visual Sound, Inc.
Description: ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring
-
Supplier: Visual Sound, Inc.
Description: (4.5m) long 2mm (0.77") high tensile galvanized steel wire rope suspension cables with integrated spring clips for attaching the cable to the enclosure are included, along with Gripple™ brand adjustable height cable fasteners. Optional accessories include 30ft (9.1m) and 50ft (15.2m)
Find Suppliers by Category Top
Featured Products Top
-
LLS linear wave springs are straight strips of wave-formed spring material designed to provide preload in narrow, linear spaces. When compressed between mating surfaces, the waves deflect and generate a reaction force that can support a component or compensate for gaps within the intended (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
the overstressing of the spring within the working range. If you take it past the working height, it will not be guaranteed to perform as intended. Let’s take a CS043-M1, for example. It has a load of 8 lbs at (read more)
Browse Compression Springs Datasheets for Smalley -
Sereis CL220 Split Seam: The Series CL220 Compression Limiter is produced from high carbon steel and intended for post-mold installation. The spring force generated during installation provides self-retention in the assembly (read more)
Browse Compression Limiters Datasheets for SPIROL -
platens, heating systems and programmable controls Ground, polished, hard chromed tie rods Sealed guide bushing pairs separated in long housings (total 8 bushings) for improved guidance Self-aligning ram coupling minimizes side loading on ram bushings and seals to (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
SPIROL Expands CL220 Compression Limiter Line SPIROL has expanded its CL220 Compression Limiter series with new diameter and length combinations to meet a broader range of application requirements. Featuring a split (read more)
Browse Compression Limiters Datasheets for SPIROL -
, and fluid power sealing. Multi-turn Wave Spring Consist of multiple turns of flat wire waves and are designed for longer (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
alternative to conventional springs while providing effective shock absorption, thermal expansion compensation, and long-term performance. Key Features Axial Load Compensation Preload Force Control Shock & Vibration Absorption (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
achieve precise adjustments and smooth progression. Exclusive models A special highlight in our range is the 8/40 lockable gas spring. This model combines exceptional dimensions and performance to meet special requirements and offer an exclusive solution for the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
spring contacts that are suitable for vertical compression applications, it is less common to find parts that can also allow horizontal operation. Support for multi (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
GAS TRACTION SPRINGS Bansbach easylift gas traction springs are available with your requested compression force and specified features. All features, such as end damping and length, can be customized for (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Postirradiation examination of higher-worth control rods L-4008S and L- 4009S
(3) Shields-rod region, approximately 8 in. long , above the compres- sion spring .
-
Study and Application of Small-Diameter Separate-Layer Hydraulic Fracturing Techniques for Casing-Damaged Wells
⁓An movable ball limit was added to avoid the spring to be destroyed by over long compressed distance, shown in figure 8 .
-
CERAMICS RESEARCH AND DEVELOPMENT QUARTERLY REPORT, APRIL-JUNE 1965
A 20.3 cm ( 8 in.) long spring is placed on top of the depleted UO2 pellet and is compressed to 18.0 cm [7 in.) before welding the top end cap.
-
Multiscale Modeling in Biomechanics and Mechanobiology
For example, cable-like springs (that are linear springs with respect to stretching but exhibit no resistance to compression ) leads to a much weaker effect because it takes longer to build up substantial strain forces between the two motors [ 8 ].
-
Power Burst Facility: U(18)O2-CaO-ZrO2 Fuel Rods in Water
Inside the rod tube the 7 ± 3 in. (17.78 ± 7.62 cm) long source was positioned between two solid, 0 … ± 0.0127 cm) outer diameter, 18- 8 stainless steel spacer rods … from above by a compression spring .
-
Punch the Spanlose production
…stop pins for blank, dies hartaufsitzende to 2 molding flexural rail 4, 3 compression springs , at the same time … 5 drawing edge for long workpiece side, of several strips 6 pressure bolts, 7 blank holders … 11, 10 lever, to 8 pluck strips .
-
Oil hydraulic system
…piston (surface sealing) as well as through optimized gap between inwardly mounted drum 2 and plate cam 6 by means of spring 8 pressing against the driving … mechanical stresses image for long life in the upper high pressure range (p2 = 350 bar…
-
Oil hydraulic system
…piston (surface sealing) as well as through optimized gap between inwardly mounted drum 2 and plate cam 6 by means of spring 8 pressing against the driving … Abb. 3.33c, for long life in the upper high pressure range (p2 = 350 bar…
-
Compressive Osseointegration of Tibial Implants in Primary Cancer Reconstruction
Compressive osseointegration technology was devel- oped in an attempt to provide secure, long -term anchorage of oncologic endoprostheses by using a spring -loaded device to achieve compliant prestress fixation, thus … complications of stress shielding and particle- induced osteolysis [ 8 , 15, 27, 36].
-
Deformability of thermoplastics in physiological salt solution
Design of spring device for long -term compression testing of plastics in liquid media.* 1) base; 2) spring ; 3) guide posts; 4) protective posts; 5) rest plate; 6) lower working plate; 7) bath with heat carrier; 8 , 10) tubes; 9) valve; 11…
Indicates content that may require registration and/or purchase.