-
Supplier: Accuris
Description: RESISTORS, FIXED, ZERO OHM, 1/8 WATT
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD .8ohms 2watts 1%
- Resistance Range: 0.8 ohms
- Tolerance: 1 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Accuris
Description: RESISTOR, FIXED, ZERO OHM, 1/8 WATT
-
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1watt 76.8ohms 1%
- Resistance Range: 76.8 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 3watts 8ohms 1%
- Resistance Range: 8 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 412ohms 1%
- Resistance Range: 412 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Newark, An Avnet Company
Description: RESISTOR 470K OHM 5% 1/8 WATT CARBON FILM 20PK
-
Supplier: Utmel Electronic Limited
Description: Metal Film Resistors 1/8watt 750ohms 1% 100ppm
- Resistance Range: 750 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 1/8watts 620ohms 5%
- Resistance Range: 620 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 1/8watts 360ohms 5%
- Resistance Range: 360 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 1 WATT 1/2 IN SQUARE 1K OHM .250 SHAFT DIA 7/8 INCH SHAFT LENGTH
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.6 Watts, 6.8 kOhm, 2%
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 1/2 WATT 100 OHM 1/8 INCH DIAMETER SHAFT CARBON 10% SPRU1011S28 RV8NAYSD101A
-
Supplier: Allied Electronics, Inc.
Description: Model 3852A-282: 7⁄8" shaft length; 3⁄8" dia. plain bushing with 1⁄4" dia. shaft. Model 3852C-122: 3⁄8" shaft length; 1⁄4" dia. plain bushing with 1⁄8" dia. shaft. Model 3852C-282: 7⁄8" shaft length; 1⁄4" dia. plain bushing with
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 1K OHM, 8 WATT, FIXED,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 8ohm 1% MKD 10watt Product overview: RH0108R000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 8 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 8.2ohm 1% Product overview: RH0258R200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 8.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 75 Passive Component Tolerance (PCT) : .1
- Resistance Range: 76.8 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Allied Electronics, Inc.
Description: alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 963943-1-1614770-8 Category: Resistors>Chassis Mount Resistors Series: BDS, CGS Features: RF, High Frequency Package: Box Height - Seated (Max): 1.417" (36.00mm) Standard Package: 1 Tolerance: ±10% Temperature Coefficient: ±150ppm/°C
- Resistance Range: 2.2 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 250.00000000000003 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374914-FKN1WSJR-52-8R2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: FKN Package: Tape & Reel (TR) Product Status: Active
- Resistance Range: 8.2 ohms
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Operating Temperature: -40 to 155 C
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237203-S3-6K8F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance:
- Resistance Range: 6,800 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: 280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 1.8 OHM, 0.5 WATT, FIXED
-
Supplier: DigiKey
Description: 100 WATTS AL HOUSED 6.8 OHMS 1%
- Resistance Range: 6.8 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack
- Resistance Range: 0.1 to 2,400 ohms
- Power Rating: 1 watts
- Operating DC Voltage: 50 volts
- Operating Temperature: -40 to 200 C
-
Supplier: Radwell International
Description: RESISTOR, WIREWOUND, 1 OHM, 3 WATT, 1%, 15.8 X 4.8 MM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1 ohms
- Tolerance: 1 +/- %
-
Supplier: Daburn Electronics & Cable
Description: 95% RH PHYSICAL Design Meets Safety Standard: IEC60950-1, UL60950-1, EN60950-1 Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.014 to 0.169 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: Daburn Electronics & Cable
Description: currentNominal input: 1 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 25% of FL Line Regulation LL to HL at Full load: ±0.2% Load Regulation Min. load to 100% load: Single ±0.5%, Dual ±1% Ripple and Noise Balanced
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Daburn Electronics & Cable
Description: Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: DigiKey
Description: 1/8 WATTS PRECISION CHIP 200 OHM
- Resistance Range: 200 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: RS Components, Ltd.
Description: 150 Watts Al Housed 8 Ohm ±1% Threaded T
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Riedon, Inc.
Description: Resistances from 0.1Ohm to 100Ohms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Resistance Range: 0.1 to 100 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 1 to 5 ±ppm/°C
- Power Rating: 0.8 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 1Ohm to 300kOhms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Resistance Range: 1 to 300,000 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 1 to 5 ±ppm/°C
- Power Rating: 0.8 watts
Find Suppliers by Category Top
Featured Products Top
-
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
terminating resistance is 1 ohm per turn, and the primary is inserted through-hole in the unit’s casting. CSE5 Series High-Frequency Current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
MISCELLANEOUS - RESISTOR(88)
RESISTOR , 8 .45K OHM , 0.5 WATT , FIXED AXIAL LEAD, METAL FILM, +- 1 % TOL .
-
MISCELLANEOUS - RESISTOR(79)
RESISTOR , 8 .66K OHM , 0.25 WATT , FIXE AXIAL LEAD, METAL FILM, +- 1 % TOL .
Indicates content that may require registration and/or purchase.