-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 715ohms 1% 50ppm
- Resistance Range: 715 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 1.5ohms 5%
- Resistance Range: 1.5 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - SMD 1/8watt 7.5ohms 1%
- Resistance Range: 7.5 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleThick Film Resistors - SMD 1/8watt 7.5ohms 1%
- Resistance Range: 7.5 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 1/2 WATT 50K OHM 1/8 INCH DIAMETER SHAFT CARBON 10% SU5031S28 RV6NAYSD503A
-
Supplier: Allied Electronics, Inc.
Description: alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210
-
Supplier: DigiKey
Description: 50 WATT AL HOUSED LEADED 8OHM 1
- Resistance Range: 8 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237163-S5-0R05J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500
- Resistance Range: 0.05 ohms
- Tolerance: 5 +/- %
- Power Rating: 4 watts
- Operating Temperature: -55 to 275 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 50watt 8ohm 1% Non-Inductive Product overview: NH0508R000FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 8 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1064385-LTR50UZPF8R20 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms):
- Resistance Range: 8.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374537-MFR50SFTE52-1K8 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package / Case: Axial Supplier Device Package: Axial HTSUS:
- Resistance Range: 1,800 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range:
-
Supplier: Allied Electronics, Inc.
Description: Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8"
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM [.018 INCH ] Product Length : 1.55 MM [.061 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Passive Component Tolerance (PCT) : 1 Power Rating
- Resistance Range: 1,870 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : 17 MM [.669 INCH ] Product Length : 72.5 MM [2.854 INCH ] Product Width : 30 MM [1.181 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1250 Passive Component Tolerance (PCT) : 5 Power Rating
- Resistance Range: 0.025 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 75K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating
- Resistance Range: 75,000 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1033502-HSC1006R8J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.024" (26.00mm) Standard Package: 10 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 100W
- Resistance Range: 6.8 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 100 watts
-
Supplier: Radwell International
Description: RESISTOR AXIAL 2 OHM 10 WATT 5% WIREWOUND 11 X 50.8MM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 2 ohms
- Tolerance: 5 +/- %
-
Supplier: RS Components, Ltd.
Description: 50 Watts Al Housed 6.8 Ohm ±1% E3 Thread
- Resistance Range: 6.8 ohms
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Daburn Electronics & Cable
Description: Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inch (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: 5.107 x 106 Hours EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input:
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: Material: Non-conductive black plastic Base Material: None Potting Material: Silicon Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C. (Ground fixed and controlled environment)
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Daburn Electronics & Cable
Description: Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection 12°C/Watt,
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: American High Voltage, Inc.
Description: internal bleeder resistor on the output for safety. The value of the resistor is such that it dissipates less than 0.05 watt. The output ripple of each supply is typically less than 2% at full power. Each unit is encapsulated in a high thermal conductivity epoxy resin which
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: great performance up to 90Kv, choose the Ohmite Super MOX series. Power rating 3.8-20 watts Resistance range 1K -50 gig; up to 1 Tera ohm available 0.05%-10% Tolerance TCR values as low as 10ppm Up 90KV voltage handling Non-Inductive design
- Resistance Range: 1,000 to 50,000,000,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 100 ±ppm/°C
- Power Rating: 3.8000000000000034 to 20 watts
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact
- DC Coil Voltage: 12 volts
- Coil Resistance: 37 ohms
- Coil Nominal DC Power: 3.9 watts
- Operating Temperature: -40 to 257 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Metal Film Resistors 1/8watt 50ohms .1% 10ppm Product overview: PTF5650R000BYEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement
- Resistance Range: 50 ohms
- Tolerance: 0.1 +/- %
- Operating DC Voltage: 300 volts
- Operating AC Voltage: 300 volts
-
Supplier: Smiths Interconnect, a Molex company
Description: CXH series of Surface Mount Chip Resistors and Terminations feature Smiths Interconnect’s patented outrigger resistor technology to offer improved power handling over conventional resistors without compromising broadband performance. The power increase from the patented design
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: ValueTronics International, Inc.
Description: meter instead of a traditional ohmmeter to document and log resistance amounts at the lower end of the scale (small values of ohms). Additional Features: Electrical Impedance Measurement Accuracy: ± 1% of reading (when the test current is > 500μ / impedance in Ohms and > 30 mA) Range:
-
Supplier: ValueTronics International, Inc.
Description: electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors Capacitor Equivalent Series Resistance (ESR) Range: 0.10 ohm to 1999 ohms fully autoranged Accuracy: ±5% ± 1 digit Resolution: .01 ohms to 1 ohm on high end in three
-
Supplier: Isabellenhutte USA
Description: Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1Ω to 500Ω Low profile design
- Resistance Range: 1 to 500 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 30.000000000000004 to 50 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1Ω to 3500Ω Low inductance Low profile design
- Resistance Range: 1 to 5,780 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 50 to 500.00000000000006 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High power resistors Uses flame-retardant insulated ceramic case Excellent in anti-pulse and in rush current Suitable for high reliable applications like automotives AEC-Q200 Tested Products meet EU RoHS requirements
- Resistance Range: 1 to 56,000 ohms
- Power Rating: 3 to 60.00000000000001 watts
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
-
Supplier: RCD Components, Inc.
Description: World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium grade
- Resistance Range: 0.005 to 2,000,000 ohms
- Current Rating: 30 amps
- Power Rating: 0.5 to 50 watts
- Operating DC Voltage: 1,500 volts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.02 to 15,000 ohms
- Power Rating: 1.5 to 50 watts
- Operating DC Voltage: 10 to 1,000 volts
- Operating Temperature: -40 to 155 C
Find Suppliers by Category Top
Featured Products Top
-
gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
RF ports are DC grounded and matched to 50 ohms. The QPA2811 is ideal for military radar systems. Lead-free and RoHS compliant. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sensors we create. Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
RF current drive antenna. Final report, August 15, 1993--August 14, 1995
… do this. the resonating capacitors were removed and tlle antenna was connected with a11 the straplets in parallel. through a series 50 ohm resistor . to a wideband 100 Watt amplifier which was swept … … frequency from 2 to 8 Mha ne magnitude and …
-
CR4 - Thread: It's a Visual Thing for Me!
Lets use 1 watt resistors for R1 through R4, and build an identical circuit next to it. Now, if we connect the two circuits in parallel, we have a 50 ohm resistor which will dissipate 8 watts.
-
MOLEX 510-04-0700 - Loadparts Search Engine Results
… com/search.php?datasheet=510 OHM 2 WATT RESISTOR" title="Datasheet">Datasheet
00+ 8   … - CR4 - Thread: Resistive Load 10W - 20W and Sine Wave @ 0.5MHz >> 2MHz
The output Voltage is limited to VDD- 8 Volts; if you set the supply to the maximum allowed 40-Volts … … which corresponds to 10.24 Watts for a sine-wave signal at 50 Ohm load - and only 1- Watt at 500-Ohms. … of 41-Watts at 50-Ohm (I'd probably place a 20-Ohm power- resistor in series to …- EXCEL 5 POS DIP SW - Loadparts Search Engine Results
… "Datasheet">DatasheetYAGEO 619KOHM 0603 1% - Loadparts Search Engine Results … Datasheet1/2 WATT 22 OHM RESISTOR PK OF 10 **SOWG**, Electronix CAPACITOR - LOW PROFILE 50 V .1uf Pack of 3 1/4 WATT 27 OHM RESISTOR PK OF 8 .- CONICAL TIP FOR SOLDER IRON SD158-60, Electronix
1/4 WATT 27 OHM RESISTOR PK OF 8 CAPACITOR 50 V 47uf Pack of 3 . - CR4 - Thread: Resistive Load 10W - 20W and Sine Wave @ 0.5MHz >> 2MHz
Indicates content that may require registration and/or purchase.