-
Supplier: Newark, An Avnet Company
Description: AUDIO TRANSFORMER, 8 OHM, PANEL; Turns Ratio:-; Primary Impedance:22.8kohm; Secondary Impedance:8ohm; Secondary Power:3.5W; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Single Ended Tube Output RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, AUDIO, 600/8 OHM, 4mA, 0.5DB; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:8ohm; Secondary Power:1W; Frequency Max:15kHz; Isolation Voltage:500V; Transformer Applications:Open Frame - Line Matching RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUDIO TRANSFORMER, 150/600 OHM / 1200/4800 OHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:4.8kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:15.6ohm; Frequency Min:30Hz RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Transformer, mini audio, rated 300mW, 4in leads, output, imped: 4/8/16 ohms sec
-
Supplier: Allied Electronics, Inc.
Description: RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and
-
Supplier: DigiKey
Description: 600 Impedance Primary Ohms 4, 8 Impedance Secondary Ohms Audio Transformer 30Hz ~ 20kHz Chassis Mount
- Operating Frequency Range: 30 to 20,000 Hz
- Power Rating: 12 watts
- Power Rating (Watts): 12 watts
- Other Transformer Types / Applications: Audio Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: type transformer (ie...separate primary and secondary) Primary: 600 Ohms (using 6" wire leads) Secondary: 8 Ohms with a 4 Ohm center tap (using solder lugs) Power: Rated at 12 watts Frequency response: 30 Hz. - 20 Khz. (+/- 1 db @ Full Power - 1 Khz. Reference)
- Power Rating: 11.999999999999972 watts
- Power Rating (Watts): 11.999999999999972 watts
- Features: Electronics Transformer, Isolation Transformer, Power Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: TRIAD audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, driver, interstage, output, isolation and input applications. Frequency Response Ranges: 200-15,000 Hz. Impedance Matching: 10% over frequency range.
-
Supplier: Win Source Electronics
Description: Standard Package: 1 pcs Frequency Range: 30Hz ~ 30kHz Weight: 8 lbs (3.6 kg) Voltage - Isolation: 2000V @ 1 Second Mounting Type: Chassis Mount Impedance - Primary (Ohms): 4.3kCT Impedance - Secondary (Ohms): 4, 8, 16 DC Resistance (DCR) - Primary: 37.19Ohm,
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Status: Active Temperature Range - Operating: -20°C to 85°C Impedance - Primary (Ohms): 500 Impedance - Secondary (Ohms): 50 DC Resistance (DCR) - Primary: 55 Ohm DC Resistance (DCR) - Secondary: 8 Ohm Frequency Response: ±2dB Power Level: 50mW Popularity: Medium
- Operating Temperature: -20 to 85 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 920318-119Y100 Series: 119 Features: 16, 8 Impedance Primary Ohms 70V Impedance Secondary Ohms - Audio Transformer 50Hz ~ 10kHz Chassis Mount Package: Bulk Mounting: Chassis Mount Categories:
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, LINE-MATCHING 1:1, 2.8H; Current Rating:-; Primary Impedance:600ohm; Secondary Impedance:600ohm; Transformer Mounting:Through Hole; Product Range:LM-NP-1000 Series; SVHC:No SVHC (15-Jan-2018); Insertion Loss:1. RoHS Compliant: Yes
-
Supplier: Woo Audio Inc.
Description: Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Standard Features: High-end output transformer design Point-to-Point wiring
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: 1Khz Frequency response: 16â€"38 Khz, -2dB Output impedance: 8 ohms Signal/Noise: = 90 dB Standard Features: Independent headphone and speaker circuits High-end output transformer design Point-to-Point wiring Selectable speaker, AKG-K1000, high and low impedance dynamic
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: headphone circuit can be switched to monitor either channel. All audio connections are made through actively balanced line level XLR connectors. Where transformer isolation is necessary, the ISO-8 (a 1U 8-channel accessory) is available. Frequency Response:
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: amplifier manufacturers simply cannot. By using Ethernet technology directly to the amplifier, the CKi series becomes an ultra scaleable system capable of economically powering anything from the smallest building to the largest theme park or stadium. 8 Ohm Stereo - 400 W 4 Ohm
-
Supplier: Grommes~Precision Electronics, Inc.
Description: transformer that allows for 8 ohm, 25V, 70.7V, or 100V operation. The AXIOM 500-OTL (Output Transformer Less) reduces overall cost and allows for straight 70.7V operation. Engineered for all-in-one telephone paging solutions, the AXIOM 500 & AXIOM 500-OTL includes a
-
Supplier: TMP Pro Distribution
Description: in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 7.5, 15, 30, 60 w at 70 v Frequency Response (-10
- Speaker Size: 6 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 1.75, 3.75, 7.5, 15, 30 at 70 v Frequency Response
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. 4x 250W (4 ohms), 170W (8 ohms), 2x 500W bridged (8 ohms) Multi-Channel Digital Power Amplifier The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications.
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. - 2x250W (4 ohms), 2x170W (8 ohms) The DA Series multi-channel digital power amplifiers are ideal for multi-zone distributed speaker systems and professional sound applications. Engineered with Class D technology, the new DA Series amplifiers operate at 85
-
Supplier: ValueTronics International, Inc.
Description: 20W, 20dB, 5Hz~100KHz bandwidth, and distortion less than 0.1% can be applied to the audio application. Isolated Channel Design The overall design of the MFG-2000 series is earth ground isolation among output/input terminals and instrument chassis that can only be found in high-level
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Magnetics For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
New Products
The dual audio circuit pro- vides 8 ohms at 250 mW for local monitor- ing in addition to the balanced 600-ohm isolated transformer output.
-
Shopping - Best Prices On The QSC ISA800TI Amplifier - 2400 W RMS - Big Bruin
…Isolated 25, 70, And 100 Volt Outputs For Distributed Audio SystemsRear Panel Gain Controls … Speakers And Prevent Speaker Transformer Saturation With Minimal Effect … ModeIntiin Models Have Fully Isolated 25, 70, And 100 … Mode, Both Channels Driven 8 Ohms 20 Hz-20 Khz…
-
Solution Reference Network Design
(SRND) for Cisco IPICS Release 2.1(1)
The leads are transformer- isolated with an impedance of 600 ohms across each pair, providing a 600 ohm transformer coupled audio appearance to radios. .... • The brown pair of wires map to pins 7 and 8 on the RJ-45 plug…
-
Application of the fluctuation model for electron scattering in liquid alloys to hall coefficients for Hg−Tl and Hg−In systems
The length of the solenoid is 8 in. and produces a field of 700 G (rms value .... The signal from the Krohn-Hite oscillator was fed into an audio amplifier and an isolation transformer and then through avariac to the Hall sample. .... current was determined by measur- ing the voltage across a resistor (0.0527 ohm + 0.1 pct…
-
Multicartridge Audio Tape Recorder
Two output transformers are included in the basic system, providing 600/150 ohms balanced audio out- puts for either monaural or stereo operation. .... button controls have not been provided on the control panel since the RT- 8 is intended for .... They are completely isolated from all other RT-8 circuitry.
-
Telephone Electronic Circuits, Page 4
The transformer contains a single turn primary with a low 0.001- ohm resistance. .... It can easily handle 30 Amps of AC current and provides at least 500vac of isolation . .... Isolated indicator signals telephone line's status - 8 -Jun-06 Issue of EDN Micropowered circuit shows off .... Isolated Telephone Interface - This circuit allows you to record audio from a telephone line into a…
-
Ion Mass Spectrometry on the Alcator C-Mod tokamak
Modifications to original board are indicated in BLUE and RED with High Bandwidth Grid Current Monitor All Grid, Slit, and Collector Connections use Coax with Isolated Shields (shields are biased by … Load Omegatron Grid/Collector Arrangement RF Transformer DC Break Grid3 Retarding … 01% Vishay S106K-20k-.01% Vishay S106K-20k-.01% Vishay S106K-20k-.01% 8 8 8 8 .... 284 120 VDC Supply (1 for each group of 3 probes)-DC +DC Audio Amp #1 Waveform … 10 (NEWARK Stock No. 38F1322) BNC1 BNC3 BNC2 DC Supply BNC4 4) Select 200 ohm shunt resistor.
Indicates content that may require registration and/or purchase.