-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Impedance Matching Transformer (TLM-600): speaker-to-line matching transformer is often used in conjunction with a masking generator (models SMGA5 or SMGA20) when adding masking capability to an existing music/paging system.
-
Supplier: EDCOR Electronics Corporation
Description: High Quality Sound The WS series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system. Continuous Use Design Each unit is designed to operate continuously. Primary (Input) The input is designed for a 70V speaker distribution
- Operating Frequency Range: 40,000 to 20,000 Hz
- Power Rating: 8 watts
- Power Rating (Watts): 8 watts
- Insertion Loss: 1 dB
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company TLS-3270: 70V transformer with taps at 8, 16, 32W. 4-8 ohm The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed
-
-
Supplier: Allied Electronics, Inc.
Description: Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired Power Rating — 4 Watts Dimensions — 91⁄2 W ×
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company TLS-10070: 70V transformer with taps at 16, 32, 64, 100W. 4-8 ohm. The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older
- Power Rating: 8.00000000000003 watts
- Power Rating (Watts): 8.00000000000003 watts
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: information. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance - Nominal Resistance - Useful Impedance Range (Ohms) - (Ohms) - (Ohms) Primary - Secondary - Primary - Secondary - Pri./Sec.
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Input⁄Line Transformer, 2-3⁄8 in. Height, 2 in. Width, ± 2 dB Frequency Response WMT1A is a general purpose matching transformer that allows proper connections between high (10 kΩ) and low (600 Ω) inputs and outputs. It can be used to balance an unbalanced line or provide
-
Supplier: Visual Sound, Inc.
Description: includes a specially designed 60 watt low saturation 70.7V / 100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications Sense Ratio: 30 A, Up to 200 Hz. Turns Ratio: 1:500 Primary to Sense. Primary DCR: 530 μOhms Max. Sense DCR: 20 Ohms ±7%. Secondary Inductance: 730 μH ±30%. Features UL Approved Class B Insulation System Dielectric Strength 3000 V RMS Specially
-
Supplier: Allied Electronics, Inc.
Description: Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It
-
Supplier: Hammond Manufacturing Company Inc.
Description: specifications (see hook-up diagrams below). For the "ultimate" in Push-Pull output see our line of epoxy potted output transformers. 1645 Only Secondary Connections (Due to the unique interleaving of the windings BOTH secondary windings must be engaged to meet specifications)
- Other Transformer Types / Applications: Electronics Transformer, Encapsulated Coil, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: TelephoneStuff.com
Description: Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 4 watts - Easily-accessed, stripped and tinned wire terminations - Small, compact, and cost-effective
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: TelephoneStuff.com
Description: Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 10 watts - Easily-accessed, stripped and tinned wire terminations - Small, compact, and cost-effective
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: Datatronics™
Description: Feature Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC, 6 Seconds. Hipot (2-5)to(3-4)= 500VDC, 6 Seconds.
- DCR: 1.2 to 2 ohms
- Isolation / Hipot Level: 500 to 1,500 kilovolts
- Mounting: Chip Transformer, PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: TMP Pro Distribution
Description: rated to IEC 529 / IP 45 (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The enclosure and components are also rated to Mil Spec 810 The 108IM's input section features a weather cover with an integral gland nut that is rated to an IP 68
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: rated to IEC 529 / IP 45 (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The enclosure and components are also rated to Mil Spec 810 The 108IM's input section features a weather cover with an integral gland nut that is rated to an IP 68
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: The R.25-94Z is a 2-way, full-range loudspeaker system designed to provide high quality voice and music reproduction in applications requiring extreme weather resistance. It is designed to withstand long-term exposure to tough, environmental conditions and to provide
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Audio Amplifiers and Preamplifiers - TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems -- 52692Supplier: TMP Pro Distribution
Description: ohm loads and 70V and 100V constant voltage lines simultaneously. Output transformers are internally mounted. The 150W models are capable of driving 25V constant voltage lines using the direct coupled 4 ohm output. TRA-Series amplifiers incorporate a switch-mode-power
- Type: Amplifier
-
Supplier: Krohn-Hite Corporation
Description: Impedance Matching Transformer • Frequency Range: 30Hz to 500kHz • Output Power: 75 Watts • Maximum Current: 6.5A • Input Voltage: 125V rms • Matched Loads from 2 ohms to 1k ohms DESCRIPTION The Krohn-Hite Model MT56R Matching Transformer is specifically
- Frequency Range: 0.00003 to 5 MHz
- Rated Power Range: 74.99999999999963 watts
- Output Current Rating: 6.5 amps
- Modes of Operation: Manual
-
Supplier: OTEK Corporation
Description: Just consider the wire resistance (0.0040 Ohms/Foot x 2 for 16 Ga.) and the CTT's internal resistance (0.05 Ohm). It works best if you mount the CTT closest to your C.T. Note: The C.T. A inputs are internally fused with a 10A fuse. You should fuse your C.T. output at 8A or less.
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Woo Audio Inc.
Description: shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 50 KHz, -3dB Output: 1500mw @32 ohms, 700mw @600 ohms Signal/Noise: 92 dB THD: =
- Frequency Response: 0.000008 to 0.05 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: Drive/Power tube option 3: 1 matched pair of 6SN7GT plus one pair of Teflon tube adapters $150 (2 pcs) The 6SN7 is well known driver tube which is also compatible to the WA6 (not compatible to the WA6-SE). It is usable on the WA6 with a 9-pin to 8-pin tube adapter. Click
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: TelephoneStuff.com
Description: Flush Mount Ceiling Speaker is used for paging and background music. Features: - 8 inch dual cone speaker, 8 ohms - 70V transformer - Five wattage taps from 1/4W to 4W - Round white steel baffle - Excellent sound reproduction for music and paging - An
- Application: Telephone / Voice Communication
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31volts DC or AC rms 8 form C electro-mechanical relays switch up to 1 A each Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) The LPCI-IIRO-8 is a
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PCI
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Win Source Electronics
Description: mOhm LS, 240 mOhm HS Load Type: Inductive Current - Peak Output: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SC70JW Supply Voltage - Operating: 2 V to 5.5 V Channel Output Current: 700mA
- Supply Voltage: 2 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Grommes~Precision Electronics, Inc.
Description: transformer that allows for 8 ohm, 25V, 70.7V, or 100V operation. The AXIOM 500-OTL (Output Transformer Less) reduces overall cost and allows for straight 70.7V operation. Engineered for all-in-one telephone paging solutions, the AXIOM 500 & AXIOM 500-OTL includes a
-
Supplier: Win Source Electronics
Description: Mechanical: 0° to 180° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 160°C Supply Voltage - Operating: 5 V to 8.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
-
Supplier: Process Technology
Description: enclosure with stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Large switching capacities from 20 to 150 amps for up to 600 volts. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Description: mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected
- Power: 2,400 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable Output Current to 30mA AC, 10mA DC Real and Total Current Measurement Programmable Output Voltage to 5kV AC 6kV DC Insulation Resistance Measurements from 1M Ohm to 50G
- Types of Measurements: AC Hipot, DC Hipot, Insulation Resistance
- Features: Current Leakage Tester
-
Supplier: Richardson RFPD
Description: mA and > 100 k ohm output impedance. Differential current outputs are provided to support single-ended or differential applications. Matching between the two current outputs ensures enhanced dynamic performance in a differential output configuration. The current outputs may be tied
- Resolution: 14 bits
-
Supplier: TelephoneStuff.com
Description: Wall mounting flanges - Telephone Interfaces: loop start trunk, ground start trunk, station access (analog ring-up), page port contact closure activation, page port voice activation - Input Impedance: 600 ohms (nominal) - Output Impedance: 8 ohms - Voltage: 120V AC
-
Supplier: Laurel Electronics LLC
Description: located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
-
Supplier: ValueTronics International, Inc.
Description: electrolytics at 15 percent variation in reading after charge and discharge; less for other capacitors Capacitor Equivalent Series Resistance (ESR) Range: 0.10 ohm to 1999 ohms fully autoranged Accuracy: ±5% ± 1 digit Resolution: .01 ohms to 1 ohm on high
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
small dimensions of 12.70mm x 8.80mm and 6.35mm height allow it to fit into compact designs without compromising on performance. The transformer’s ROHS (read more)
Browse Transformers Datasheets for Win Source Electronics -
electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from between 4 (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
in electrical rating from 1 ½ VA to 7 ½ VA. When used in a series, secondary voltage ranges from 8.0 V at 0.188 A to 116.0 V at 0.085 A between models; when used in parallel, secondary voltage ranges from 4.0 V at 0.376 A to 58 V at 0.130 A. Nominal secondary voltage ranges from (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
to 60 Hz. These models are constructed with materials UL-rated to 130 ºC (266 ºF). The third pin on these transformers is for mechanical support only. Pin diameters are 0.8±0.1 mm, and pin lengths are 5±1 mm. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
This waveguide circulator features standard 50Ohm impedance, operating frequency 5.8?7.1?GHz with 20% fractional bandwidth. Max insertion loss is as low as 0.4?dB for low forward attenuation. Minimum isolation reaches 18?dB to suppress inter?port leakage, while VSWR stays at 1 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Technology: MOSFET Drain-Source Breakdown Voltage: 60V Continuous Drain Current: 320mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.8nC @ 4.5V (read more)
Browse Transistors Datasheets for Win Source Electronics -
reduce the risk of serious injury due to electric shock, most electric hoist controls do not run on the full line voltage that is supplied to the hoist motors. Instead, they utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
charging pad, consumes 5 to 10 watts. The overall system, built as a proof-of-concept, not an optimized design, transfers power with well above 70 percent efficiency. The charging pad, made with one ounce of copper wire, carried about 8A of current at 13.56 MHz. Nikolai Tesla envisioned (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
MMA053AA is a GaAs MMIC pHEMT distributed power amplifier die that operates from DC to 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm P3dB, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
More Information Top
-
Shopping - Best Prices On The QSC ISA800TI Amplifier - 2400 W RMS - Big Bruin
…DistortionSelectable High-pass Filters Protect Speakers And Prevent Speaker Transformer Saturation With Minimal Effect … Maximum Cooling On DemandRear- to -front Air Flow Keeps … Mode, Both Channels Driven 8 Ohms 20 Hz-20 Khz … Direct Power, Stereo Mode 70v 20 Hz-20 Khz…
-
CR4 - Thread: Boosting Output of Function Generators
In reply to #6. .... Radio Shack has 70v line matching transformers . .... The secondary has 4 & 8 ohm taps.
-
Popular Products In Video Surveillance - Big Bruin
…Converter (50 VA - 110 V AC Input - 24 V AC Output) Plug-in transformer - 24VAC/50VA, 115VAC input .... Aiphone AH16TN - 350 Hz to 15 kHz - 8 Ohm - Surface Mount, Pedestal Mount, Wall Mountable 16W HORN SPEAKER 25V/ 70V 8 OHM [ah-16tn] Rated: 0/10 0 Reviews .
-
BExL25 / BExDL25 PA Loudspeakers
70v line tappings: 25w / 12.5w / 6w / 2w tappings (z=196 Ohms / 392 Ohms / 816.67 Ohms / 2.45k Ohms). .... 8 Ohm or 16 Ohm. .... 300Hz to 8000 Hz. .... DC Line monitoring: 2.2µF Capacitor ( Transformer version) .
-
ML15 PA Horn Loudspeaker
70v line tappings: 15w / 7.5w / 3w / 1w (z=336.67 Ohms / 653.33 Ohms / 1.6kOhms / 4.9kOhms). .... 8 Ohm or 16 Ohm. .... 400Hz to 8000 Hz. .... 2.2uF Capacitor ( Transformer version) 470uF Capacitor (Low impedance version) .
-
Bogen Communications, Inc. - C35 - Audio - Amplifiers - Allied Electronics
Speaker, Ceiling;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/ 70V ;4W; 8 Ohms ;95dB. .... Transformers > Transformer .
-
Bogen Communications, Inc. - S86T725PG8W - Audio - Speakers - Allied Electronics
Speaker;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/ 70V ;35W; 8 Ohms ;95dB;6Oz. .... Amplifier; 35 W; 70 to 16 kHz ( 2 dB) @1% (Max.) ( Transformer ); 85 W; Screw .
-
Bogen Communications, Inc. - WMT1A - Transformers - Transformer - Allied Electronics
Amplifier; 35 W; 70 to 16 kHz ( 2 dB) @1% (Max.) ( Transformer ); 85 W; Screw. .... Speaker, Ceiling;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/ 70V ;4W; 8 Ohms ;95dB .
-
Bogen Communications, Inc. - SPT30A - Uncategorized - Allied Electronics
Amplifier; 35 W; 70 to 16 kHz ( 2 dB) @1% (Max.) ( Transformer ); 85 W; Screw. .... Speaker;50Hz to 12kHz;8In.Dia.;4W; 8 Ohms ;Walnut;95dB; Steel; 6 oz magnet. .... Speaker;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/ 70V ;35W;8 Ohms;95dB;6Oz.
-
Audio Speakers - Intercoms and Speakers - Grainger Industrial Supply
…Overall Length 13 In, Enclosure Color Brown, Enclosure Material ABS Plastic, Tweeter Dia 1/2 In, Tweeter Composition PEI, Woofer Dia 6 1/2 In, Woofer Composition Mica, 40 Watt (RMS), Max Wattage 60, Impedance 8 Ohms , Transformer Settings 70V /25V, 30W/15W/7.5W/3.75W .... +Add to list .
Indicates content that may require registration and/or purchase.